- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Product Type
- Subcategory
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Part # Aliases
Attribute column
Categories
Controllers - Process, Temperature
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Termination Style | Output Type | Panel Cutout Dimensions | Display Type | Input Range | Number of Characters Per Row | Control Method | Communications | Features | Display Characters - Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E5AR-QQ4W-DRT AC100-240V Omron Automation and Safety | In Stock | - | - | 80 Weeks | - | Panel Mount | 0.992lb 449.96g | -10°C~55°C | 2002 | E5AR | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, U, W) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (4), Voltage (External SSR) (4) | Square - 92.00mm x 92.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 5, 5, 4 | On/Off, Proportional (PID) | DeviceNet | - | 0.504 12.80mm 0.303 7.70mm 0.303 7.70mm | RoHS Compliant | ||
![]() E5AR-TC43DW-FLK AC100-240 Omron Automation and Safety | In Stock | - | - | 80 Weeks | - | Panel Mount | 0.992lb 449.96g | -10°C~55°C | 2013 | E5AR-T | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, U, W) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Analog (2), Relay (4) | Square - 92.00mm x 92.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 5, 5, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F) | Event Input | 0.504 12.80mm 0.303 7.70mm 0.303 7.70mm | RoHS Compliant | ||
![]() E5ER-PRQ43F-FLK AC100-240 Omron Automation and Safety | In Stock | - | - | 80 Weeks | - | Panel Mount | 0.728lb 330.22g | -10°C~55°C | 2002 | E5ER | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, U, W) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Analog, Relay (6), Voltage (External SSR) (2) | Rectangular - 92.00mm x 45.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 5, 5, 3 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | - | 0.374 9.50mm 0.283 7.20mm 0.283 7.20mm | RoHS Compliant | ||
![]() E5AR-PRQ4F-DRT AC100-240V Omron Automation and Safety | In Stock | - | - | 80 Weeks | - | Panel Mount | 0.992lb 449.96g | -10°C~55°C | 2002 | E5AR | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, U, W) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (6), Voltage (External SSR) (2) | Square - 92.00mm x 92.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 5, 5, 4 | On/Off, Proportional (PID) | DeviceNet | - | 0.504 12.80mm 0.303 7.70mm 0.303 7.70mm | RoHS Compliant | ||
![]() E5ER-QC43B-FLK AC/DC24 Omron Automation and Safety | In Stock | - | - | 80 Weeks | - | Panel Mount | 0.728lb 330.22g | -10°C~55°C | 2002 | E5ER | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, U, W) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Analog (2), Relay (4), Voltage (External SSR) (2) | Rectangular - 92.00mm x 45.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 5, 5, 3 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | Event Input | 0.374 9.50mm 0.283 7.20mm 0.283 7.20mm | RoHS Compliant | ||
![]() E5AR-TQQE3MW-FLK AC100-240 Omron Automation and Safety | In Stock | - | - | 80 Weeks | - | Panel Mount | 0.992lb 449.96g | -10°C~55°C | 2013 | E5AR-T | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, U, W) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Solid State (10), Voltage (External SSR) (4) | Square - 92.00mm x 92.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 5, 5, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F) | - | 0.504 12.80mm 0.303 7.70mm 0.303 7.70mm | RoHS Compliant | ||
![]() E5AR-TCE3MB-FLK AC100-240 Omron Automation and Safety | In Stock | - | - | 12 Weeks | - | Panel Mount | 0.992lb 449.96g | -10°C~55°C | 2013 | E5AR-T | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, U, W) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Analog (2), Solid State (10) | Square - 92.00mm x 92.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 5, 5, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F) | Event Input | 0.504 12.80mm 0.303 7.70mm 0.303 7.70mm | RoHS Compliant | ||
![]() E5AR-QQ43DWW-FLK AC100-240V Omron Automation and Safety | In Stock | - | - | 2 Weeks | - | Panel Mount | 0.992lb 449.96g | -10°C~55°C | 2002 | E5AR | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, U, W) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (4), Voltage (External SSR) (4) | Square - 92.00mm x 92.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 5, 5, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F) | Event Input | 0.504 12.80mm 0.303 7.70mm 0.303 7.70mm | RoHS Compliant | ||
![]() E5AR-C4B-DRT AC100-240V Omron Automation and Safety | In Stock | - | - | 12 Weeks | - | Panel Mount | 0.992lb 449.96g | -10°C~55°C | 2002 | E5AR | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, U, W) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Analog (2), Relay (4) | Square - 92.00mm x 92.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 5, 5, 4 | On/Off, Proportional (PID) | DeviceNet | Event Input | 0.504 12.80mm 0.303 7.70mm 0.303 7.70mm | RoHS Compliant | ||
![]() E5AR-CC4WW-DRT AC100-240V Omron Automation and Safety | In Stock | - | - | 12 Weeks | - | Panel Mount | 0.992lb 449.96g | -10°C~55°C | 2002 | E5AR | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, U, W) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Analog (4), Relay (4) | Square - 92.00mm x 92.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 5, 5, 4 | On/Off, Proportional (PID) | DeviceNet | - | 0.504 12.80mm 0.303 7.70mm 0.303 7.70mm | RoHS Compliant | ||
![]() E5AR-TCCE3MWW-FLK AC/DC24 Omron Automation and Safety | In Stock | - | - | 80 Weeks | - | Panel Mount | 0.992lb 449.96g | -10°C~55°C | - | E5AR-T | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, U, W) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Analog (4), Solid State (10) | Square - 92.00mm x 92.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 5, 5, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F) | - | 0.504 12.80mm 0.303 7.70mm 0.303 7.70mm | Non-RoHS Compliant | ||
![]() E5CN-Q2MT-500 AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | 0.331lb 150.14g | -10°C~55°C | 2008 | E5CN | Obsolete | 1 (Unlimited) | - | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Voltage (External SSR) | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2300°C, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.433 11.00mm 0.256 6.50mm | - | ||
![]() E5AR-PRQ43DF-FLK AC100-240 Omron Automation and Safety | In Stock | - | - | 80 Weeks | - | Panel Mount | 0.992lb 449.96g | -10°C~55°C | 2002 | E5AR | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, U, W) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (6), Voltage (External SSR) (2) | Square - 92.00mm x 92.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 5, 5, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F) | Event Input | 0.504 12.80mm 0.303 7.70mm 0.303 7.70mm | RoHS Compliant | ||
![]() E5EN-C3MTD-500-N AC/DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | 0.573lb 259.91g | -10°C~55°C | 2008 | E5EN | Obsolete | 1 (Unlimited) | - | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, W) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Analog, Relay (3) | Rectangular - 92.00mm x 45.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 50mV | 4, 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.465 11.80mm 0.319 8.10mm 0.228 5.80mm | - | ||
![]() E5EN-R3HMT-500-N AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | 0.573lb 259.91g | -10°C~55°C | 2008 | E5EN | Obsolete | 1 (Unlimited) | - | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, W) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (4) | Rectangular - 92.00mm x 45.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 50mV | 4, 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Heater Fault Detection, Option Cards Available | 0.465 11.80mm 0.319 8.10mm 0.228 5.80mm | - | ||
![]() E5CN-HTR2MD-500 AC/DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | 0.331lb 150.14g | -10°C~55°C | 2010 | E5CN | Obsolete | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (3) | Square - 45.00mm x 45.00mm | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 5, 5 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.433 11.00mm 0.256 6.50mm | - | ||
![]() E5CZ-R2MT AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | 15 Weeks | - | Panel Mount | 0.331lb 150.14g | -10°C~55°C | 2008 | E5CZ | Obsolete | 1 (Unlimited) | - | Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, U) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (3) | Square - 45.00mm x 45.00mm | LCD - Dual Color Characters, Backlight | -200°C ~ 1800°C, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.433 11.00mm 0.256 6.50mm | - | ||
![]() E5AN-Q3MT-500-N AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | 0.683lb 309.8g | -10°C~55°C | 2008 | E5AN | Obsolete | 1 (Unlimited) | - | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, W) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (3), Voltage (External SSR) | Square - 92.00mm x 92.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 50mV | 4, 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.622 15.80mm 0.374 9.50mm 0.268 6.80mm | - | ||
![]() E5CZ-R2T AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | 15 Weeks | - | Panel Mount | 0.331lb 150.14g | -10°C~55°C | 2008 | E5CZ | Active | 1 (Unlimited) | - | Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, U) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (3) | Square - 45.00mm x 45.00mm | LCD - Dual Color Characters, Backlight | -200°C ~ 1800°C, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | - | Option Cards Available | 0.433 11.00mm 0.256 6.50mm | RoHS Compliant | ||
![]() AKT72121001 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | DIN Rail | DIN Rail | 0.331lb 150.14g | 0°C~50°C | 2006 | KT7 | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 24VAC/DC | - | Screw Terminal | Solid State, Voltage (External SSR) | - | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | 0.291 7.40mm 0.291 7.40mm | RoHS Compliant |