- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Product Type
- Subcategory
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Part # Aliases
Attribute column
Categories
Controllers - Process, Temperature
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Weight | Approvals | Case Size | Manufacturer | Manufacturer Part Number | PowerSupply | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Ingress Protection | Termination Style | Number of Outputs | Output Type | Panel Cutout Dimensions | Input Type | Display Type | Input Range | Number of Characters Per Row | Control Method | Communications | Features | Display Characters - Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E5CSV-QT-F AC100-240 Omron Automation and Safety | 2753 |
| - | 24 Weeks | Panel Mount | 0.265lb 120.2g | - | - | - | - | - | -10°C~55°C | - | 2007 | E5CSV | Active | 1 (Unlimited) | Temperature Controller (RTD, Type J, K, L, N, R, T, U) | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Voltage (External SSR) | Square - 45.00mm x 45.00mm | - | LED - Red Characters | -99°C ~ 1700°C | 3.5 | On/Off, Proportional (PID) | - | Sensor Fault Detection | 0.531 13.50mm | RoHS Compliant | ||
![]() E5EK-TPRR2-500 AC/DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel Mount | 0.706lb 320.24g | - | - | - | - | - | -10°C~55°C | - | 2007 | E5EK-T | Obsolete | 1 (Unlimited) | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (4) | Rectangular - 92.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Heater Fault Detection, Option Cards Available | 0.551 14.00mm 0.374 9.50mm | - | ||
![]() PXU41B20 Red Lion Controls | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PXU | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 32E000 Cal Controls | In Stock | - | - | - | - | - | CSA, UL | 1/32 DIN | Cal Controls | 32E000 | 12 VAC, 24 VAC, 12 VDC, 24 VDC, 100-240 VAC | - | - | - | - | - | - | - | - | - | - | 2 | Relay, Solid State AC | - | Millivolts DC, RTD, Thermocouple | LED | - | - | - | - | - | - | - | ||
![]() 48VFL11 FLIR Extech | In Stock | - | - | 6 Weeks | Panel Mount | - | - | - | - | - | - | - | - | 2009 | - | Active | Not Applicable | Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) | 90V~264VAC | IP63 - Dust Tight, Water Resistant | Screw Terminal | - | Relay | Square - 45.00mm x 45.00mm | - | LED - Dual Color Characters | -270°C ~ 1800°C | 4, 4 | On/Off, Proportional (PID) | - | - | - | - | ||
![]() E5C2-R20JW AC100240 32392 Omron Automation and Safety | 2633 |
| - | 6 Weeks | Panel Mount | 0.441lb 200.03g | - | - | - | - | - | -10°C~55°C | - | 2002 | E5C2 | Active | 1 (Unlimited) | Temperature Controller (Type J) | 100V~240VAC | IP40 | Plug In, 8 Pin (Octal) | - | Relay | Square - 45.00mm x 45.00mm | - | Analog Dial | 0°C ~ 200°C, 32°F ~ 392°F | - | On/Off | - | Sensor Fault Detection | - | RoHS Compliant | ||
![]() E5CS-RKJU-W AC100-240 Omron Automation and Safety | 2701 |
| - | 6 Weeks | Panel Mount | 0.243lb 110.22g | - | - | - | - | - | -10°C~55°C | - | 2002 | E5CS | Active | 1 (Unlimited) | Temperature Controller (Type J, K, L) | 100V~240VAC | IP50 - Dust Protected | Plug In, 8 Pin (Octal) | - | Relay | Square - 45.00mm x 45.00mm | - | LED - Red Characters | 0°C ~ 999°C | 3.5 | On/Off, Proportional (PID) | - | Sensor Fault Detection | 0.531 13.50mm | RoHS Compliant | ||
![]() DTB4848VRE Delta Electronics/Industrial Automation | 2472 |
| Datasheet | 16 Weeks | Panel Mount | - | - | - | - | - | - | 0°C~50°C | - | - | DT | Active | Not Applicable | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | 100V~240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | Relay, Voltage (External SSR) | Square - 45.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 1800°C, 0 ~ 20mA, 0 ~ 10VDC, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | - | ROHS3 Compliant | ||
![]() DTB4896RR Delta Electronics/Industrial Automation | 2410 |
| Datasheet | 16 Weeks | Panel Mount | - | - | - | - | - | - | 0°C~50°C | - | - | DT | Active | Not Applicable | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | 100V~240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (2) | Rectangular - 44.50mm x 91.50mm | - | LED - Dual Color Characters | -200°C ~ 1800°C, 0 ~ 20mA, 0 ~ 10VDC, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | - | ROHS3 Compliant | ||
![]() DTB9696RR Delta Electronics/Industrial Automation | 2007 |
| Datasheet | - | Panel Mount | - | - | - | - | - | - | 0°C~50°C | - | - | DT | Active | Not Applicable | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | 100V~240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (2) | Square - 91.50mm x 91.50mm | - | LED - Dual Color Characters | -200°C ~ 1800°C, 0 ~ 20mA, 0 ~ 10VDC, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | - | ROHS3 Compliant | ||
![]() DTB9696RRV Delta Electronics/Industrial Automation | 2271 |
| Datasheet | 16 Weeks | Panel Mount | - | - | - | - | - | - | 0°C~50°C | - | - | DT | Active | Not Applicable | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | 100V~240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (2) | Square - 91.50mm x 91.50mm | - | LED - Dual Color Characters | -200°C ~ 1800°C, 0 ~ 20mA, 0 ~ 10VDC, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | - | ROHS3 Compliant | ||
![]() E5CS-R1KJU-W AC100-240 Omron Automation and Safety | 2733 |
| - | 6 Weeks | Panel Mount | 0.243lb 110.22g | - | - | - | - | - | -10°C~55°C | - | 2002 | E5CS | Active | 1 (Unlimited) | Temperature Controller (Type J, K, L) | 100V~240VAC | IP50 - Dust Protected | Plug In, 11 Pin (Octal) | - | Relay (2) | Square - 45.00mm x 45.00mm | - | LED - Red Characters | 0°C ~ 999°C | 3.5 | On/Off, Proportional (PID) | - | Sensor Fault Detection | 0.531 13.50mm | RoHS Compliant | ||
![]() DTB4896RRE-D Delta Electronics/Industrial Automation | 2821 |
| Datasheet | 16 Weeks | Panel Mount | - | - | - | - | - | - | 0°C~50°C | - | - | DT | Active | Not Applicable | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | 100V~240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (2) | Rectangular - 44.50mm x 91.50mm | - | LED - Dual Color Characters | -200°C ~ 1800°C, 0 ~ 20mA, 0 ~ 10VDC, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | - | ROHS3 Compliant | ||
![]() E5DC-RX2DBM-002 Omron Automation and Safety | 2589 | - | - | 2 Weeks | DIN Rail | - | - | - | - | - | - | -10°C~55°C | Bulk | - | E5DC | Active | Not Applicable | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 24VAC/DC | IP20 | Spring Terminal | - | Relay (3) | - | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | - | 0.334 8.50mm 0.314 8.00mm | RoHS Compliant | ||
![]() U0121 Comet America | 2262 |
| Datasheet | - | - | - | - | - | - | - | - | -20°C~60°C | Box | - | - | Active | 1 (Unlimited) | Temperature Controller | 3.6VDC | IP67 - Dust Tight, Waterproof | - | - | - | - | - | LCD - Black Characters | -90°C ~ 260°C | 3, 3 | - | - | - | - | ROHS3 Compliant | ||
![]() U0541 Comet America | 2404 |
| Datasheet | - | - | - | - | - | - | - | - | -20°C~60°C | Box | - | - | Active | 1 (Unlimited) | Process, Temperature Controller | 3.6VDC | IP20 | - | - | - | - | - | LCD - Black Characters | -90°C ~ 260°C, 0 ~ 10VDC | 4, 3 | - | - | - | - | ROHS3 Compliant | ||
![]() U6841 Comet America | 2979 |
| Datasheet | - | - | - | - | - | - | - | - | -20°C~60°C | Box | - | - | Active | 1 (Unlimited) | Process Controller | 3.6VDC | IP20 | - | - | - | - | - | LCD - Black Characters | 0 ~ 20mA | 4 | - | - | - | - | ROHS3 Compliant | ||
![]() U3121M Comet America | 937 |
| Datasheet | - | - | - | - | - | - | - | - | -20°C~60°C | Box | - | - | Active | 1 (Unlimited) | Process, Temperature Controller | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | LCD - Black Characters | - | 3, 3 | - | - | - | - | ROHS3 Compliant | ||
![]() U0141 Comet America | 947 |
| Datasheet | - | - | - | - | - | - | - | - | -20°C~60°C | Box | - | - | Active | 1 (Unlimited) | Temperature Controller | 3.6VDC | IP67 - Dust Tight, Waterproof | - | - | - | - | - | LCD - Black Characters | -90°C ~ 260°C | 3, 3 | - | - | - | - | ROHS3 Compliant | ||
![]() U3121 Comet America | 2158 |
| Datasheet | - | - | - | - | - | - | - | - | -20°C~60°C | Box | - | - | Active | 1 (Unlimited) | Process, Temperature Controller | 3.6VDC | IP67 - Dust Tight, Waterproof | - | - | - | - | - | LCD - Black Characters | - | 3, 3 | - | - | - | - | ROHS3 Compliant |