- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Product Type
- Subcategory
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Part # Aliases
Attribute column
Categories
Controllers - Process, Temperature
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Voltage - Supply | Ingress Protection | Termination Style | Output Type | Panel Cutout Dimensions | Display Type | Input Range | Number of Characters Per Row | Control Method | Communications | Features | Display Characters - Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M1320 Comet America | 910 |
| Datasheet | - | - | - | - | -10°C~60°C | Box | - | - | Active | 1 (Unlimited) | - | Process, Temperature Controller | 230VAC | IP20 | - | - | - | LCD - Black Characters | -200°C ~ 600°C, 0 ~ 20mA, 0 ~ 10VDC | 3, 3, 3 | - | RS-232 | - | - | ROHS3 Compliant | - | ||
![]() PX2CHZ00 Red Lion Controls | In Stock | - | - | - | - | Panel Mount | - | 0°C~50°C | - | - | PAX2 | Active | Not Applicable | - | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) | 40V~250VAC 21.6V~250VDC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Option Cards Available | Rectangular - 92.00mm x 45.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2315°C, ±2A, ±200VDC | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Excitation Supply, Heater Fault Detection | 0.620 15.70mm 0.470 12.00mm | - | - | ||
![]() M1200 Comet America | 704 |
| Datasheet | - | - | - | - | -10°C~60°C | Box | - | - | Active | 1 (Unlimited) | - | Temperature Controller (Type B, J, K, N, S, T) | 230VAC | IP20 | - | - | - | LCD - Black Characters | -200°C ~ 1800°C, -60 ~ 140mV | 3 | - | RS-232 | - | - | ROHS3 Compliant | - | ||
![]() MS55D Comet America | 553 |
| Datasheet | - | - | - | - | 0°C~50°C | Box | - | - | Active | 1 (Unlimited) | - | Process, Temperature Controller | 9V~30VDC | IP20 | - | - | - | LCD - Black Characters | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() E5C2-R20K AC100240 0200 Omron Automation and Safety | 2818 |
| - | - | - | Panel Mount | 0.441lb 200.03g | -10°C~55°C | - | 2002 | E5C2 | Active | 1 (Unlimited) | - | Temperature Controller (Type K) | 100V~240VAC | IP40 | Plug In, 8 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | Analog Dial | 0°C ~ 200°C | - | On/Off | - | Sensor Fault Detection | - | RoHS Compliant | - | ||
![]() E5CS-RPU-W AC100-240 Omron Automation and Safety | 2860 |
| - | - | - | Panel Mount | 0.243lb 110.22g | -10°C~55°C | - | 2002 | E5CS | Active | 1 (Unlimited) | - | Temperature Controller (RTD) | 100V~240VAC | IP50 - Dust Protected | Plug In, 8 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | LED - Red Characters | -50°C ~ 400°C | 3.5 | On/Off, Proportional (PID) | - | Sensor Fault Detection | 0.531 13.50mm | RoHS Compliant | - | ||
![]() E5EK-TAA2-500 AC/DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | 0.706lb 320.24g | -10°C~55°C | - | 2002 | E5EK-T | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Option Cards Available | Rectangular - 92.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Heater Fault Detection, Option Cards Available | 0.551 14.00mm 0.374 9.50mm | RoHS Compliant | - | ||
![]() E5EK-TAA2 AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | 0.706lb 320.24g | -10°C~55°C | - | 2002 | E5EK-T | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Option Cards Available | Rectangular - 92.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Heater Fault Detection, Option Cards Available | 0.551 14.00mm 0.374 9.50mm | RoHS Compliant | - | ||
![]() E5AR-TQQE3MWW-332 AC100-240 Omron Automation and Safety | In Stock | - | - | 80 Weeks | - | Panel Mount | 0.992lb 449.96g | -10°C~55°C | - | 2015 | E5AR-T | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, U, W) | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Solid State (10), Voltage (External SSR) (4) | Square - 92.00mm x 92.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 5, 5, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F) | Event Input | 0.504 12.80mm 0.303 7.70mm 0.303 7.70mm | RoHS Compliant | - | ||
![]() E5CS-QKJU-W AC100-240 Omron Automation and Safety | 2689 |
| - | 2 Weeks | - | Panel Mount | 0.243lb 110.22g | -10°C~55°C | - | 2002 | E5CS | Active | 1 (Unlimited) | - | Temperature Controller (Type J, K, L) | 100V~240VAC | IP50 - Dust Protected | Plug In, 8 Pin (Octal) | Voltage (External SSR) | Square - 45.00mm x 45.00mm | LED - Red Characters | 0°C ~ 999°C | 3.5 | On/Off, Proportional (PID) | - | Sensor Fault Detection | 0.531 13.50mm | RoHS Compliant | - | ||
![]() E5CC-QX2ASM-800 Omron Automation and Safety | In Stock | - | - | 2 Weeks | - | Panel Mount | - | -10°C~55°C | - | 2011 | E5CC | Active | Not Applicable | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Voltage (External SSR) | Square - 45.00mm x 45.00mm | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.600 15.20mm 0.280 7.10mm | - | - | ||
![]() PXU31A20 Red Lion Controls | In Stock | - | - | 2 Weeks | Panel | Panel Mount | 0.331lb 150.14g | 0°C~50°C | - | - | PXU | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | 100V~240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Analog, Relay (3) | Square - 45.00mm x 45.00mm | LCD - Dual Color Characters, Backlight | -200°C ~ 1800°C, 4 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 | Excitation Supply, Sensor Fault Detection | 0.433 11.00mm 0.275 7.00mm | RoHS Compliant | IP65 | ||
![]() E5C2-R40K AC100-240 0-300 Omron Automation and Safety | 2333 |
| - | 2 Weeks | - | Panel Mount, Socketable | 0.221lb 100.24g | -10°C~55°C | - | 2015 | E5C2 | Active | 1 (Unlimited) | - | Temperature Controller (Type K) | 100V~240VAC | IP40 | Plug In, 8 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | Analog Dial | 0°C ~ 300°C | - | Proportional (PID) | - | Heater Fault Detection | - | RoHS Compliant | - | ||
![]() AKT8211100 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | Panel Mount | 0.529lb 239.95g | 0°C~50°C | - | 2006 | KT8 | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2) | Rectangular - 92.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.441 11.20mm 0.441 11.20mm | RoHS Compliant | - | ||
![]() AKT7112102 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | DIN Rail | 0.331lb 150.14g | 0°C~50°C | - | 2006 | KT7 | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 100V~240VAC | - | Screw Terminal | Solid State (2), Voltage (External SSR) | - | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | 0.291 7.40mm 0.291 7.40mm | RoHS Compliant | - | ||
![]() AKT8212100 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | Panel Mount | 0.529lb 239.95g | 0°C~50°C | - | 2006 | KT8 | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay, Voltage (External SSR) | Rectangular - 92.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.441 11.20mm 0.441 11.20mm | RoHS Compliant | - | ||
![]() 48VFL13 FLIR Extech | In Stock | - | - | 6 Weeks | - | Panel Mount | - | - | - | 2009 | - | Active | Not Applicable | - | Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) | 90V~264VAC | IP63 - Dust Tight, Water Resistant | Screw Terminal | Analog | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -270°C ~ 1800°C | 4, 4 | On/Off, Proportional (PID) | - | - | - | - | - | ||
![]() E5CC-RX2DSM-800 Omron Automation and Safety | 2293 |
| - | 2 Weeks | - | Panel Mount | - | -10°C~55°C | - | 2011 | E5CC | Active | Not Applicable | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (3) | Square - 45.00mm x 45.00mm | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.600 15.20mm 0.280 7.10mm | - | - | ||
![]() AKT8213220 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | Panel Mount | 0.529lb 239.95g | 0°C~50°C | - | 2006 | KT8 | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Analog, Relay, Voltage (External SSR) | Rectangular - 92.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.441 11.20mm 0.441 11.20mm | RoHS Compliant | - | ||
![]() AKT8212210 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | Panel Mount | 0.529lb 239.95g | 0°C~50°C | - | 2006 | KT8 | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Voltage (External SSR) | Rectangular - 92.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.441 11.20mm 0.441 11.20mm | RoHS Compliant | - |