- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Product Type
- Subcategory
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Part # Aliases
Attribute column
Categories
Controllers - Process, Temperature
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Weight | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Ingress Protection | Termination Style | Output Type | Panel Cutout Dimensions | Display Type | Input Range | Number of Characters Per Row | Control Method | Communications | Features | Display Characters - Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PX2CHZ00 Red Lion Controls | In Stock | - | - | - | Panel Mount | - | 0°C~50°C | - | PAX2 | Active | Not Applicable | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) | 40V~250VAC 21.6V~250VDC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Option Cards Available | Rectangular - 92.00mm x 45.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2315°C, ±2A, ±200VDC | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Excitation Supply, Heater Fault Detection | 0.620 15.70mm 0.470 12.00mm | - | ||
![]() E5CS-RPU-W AC100-240 Omron Automation and Safety | 2860 |
| - | - | Panel Mount | 0.243lb 110.22g | -10°C~55°C | 2002 | E5CS | Active | 1 (Unlimited) | Temperature Controller (RTD) | 100V~240VAC | IP50 - Dust Protected | Plug In, 8 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | LED - Red Characters | -50°C ~ 400°C | 3.5 | On/Off, Proportional (PID) | - | Sensor Fault Detection | 0.531 13.50mm | RoHS Compliant | ||
![]() E5CS-QKJU-W AC100-240 Omron Automation and Safety | 2689 |
| - | 2 Weeks | Panel Mount | 0.243lb 110.22g | -10°C~55°C | 2002 | E5CS | Active | 1 (Unlimited) | Temperature Controller (Type J, K, L) | 100V~240VAC | IP50 - Dust Protected | Plug In, 8 Pin (Octal) | Voltage (External SSR) | Square - 45.00mm x 45.00mm | LED - Red Characters | 0°C ~ 999°C | 3.5 | On/Off, Proportional (PID) | - | Sensor Fault Detection | 0.531 13.50mm | RoHS Compliant | ||
![]() E5CC-QX2ASM-800 Omron Automation and Safety | 209 | - | - | 2 Weeks | Panel Mount | - | -10°C~55°C | 2011 | E5CC | Active | Not Applicable | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Voltage (External SSR) | Square - 45.00mm x 45.00mm | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.600 15.20mm 0.280 7.10mm | - | ||
![]() 48VFL11 FLIR Extech | In Stock | - | - | 6 Weeks | Panel Mount | - | - | 2009 | - | Active | Not Applicable | Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) | 90V~264VAC | IP63 - Dust Tight, Water Resistant | Screw Terminal | Relay | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -270°C ~ 1800°C | 4, 4 | On/Off, Proportional (PID) | - | - | - | - | ||
![]() E5C2-R20JW AC100240 32392 Omron Automation and Safety | 2633 |
| - | 6 Weeks | Panel Mount | 0.441lb 200.03g | -10°C~55°C | 2002 | E5C2 | Active | 1 (Unlimited) | Temperature Controller (Type J) | 100V~240VAC | IP40 | Plug In, 8 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | Analog Dial | 0°C ~ 200°C, 32°F ~ 392°F | - | On/Off | - | Sensor Fault Detection | - | RoHS Compliant | ||
![]() AKT4212200 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 9 Weeks | Panel Mount | 0.287lb 130.18g | 0°C~50°C | 2006 | KT4 | Obsolete | 1 (Unlimited) | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay, Voltage (External SSR) | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.401 10.20mm 0.347 8.80mm | - | ||
![]() AKT81131301 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 9 Weeks | Panel Mount | 0.529lb 239.95g | 0°C~50°C | 2006 | KT8 | Obsolete | 1 (Unlimited) | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Analog (2), Relay | Rectangular - 92.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | 0.441 11.20mm 0.441 11.20mm | - | ||
![]() AKT9212201 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel Mount | 0.816lb 370.13g | 0°C~50°C | 2006 | KT9 | Active | 1 (Unlimited) | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Voltage (External SSR) | Square - 92.00mm x 92.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | 0.710 18.00mm 0.520 13.20mm | RoHS Compliant | ||
![]() AKT9212203 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel Mount | 0.816lb 370.13g | 0°C~50°C | 2006 | KT9 | Active | 1 (Unlimited) | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Voltage (External SSR) | Square - 92.00mm x 92.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | 0.710 18.00mm 0.520 13.20mm | RoHS Compliant | ||
![]() AKT9211120 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel Mount | 0.816lb 370.13g | 0°C~50°C | 2006 | KT9 | Active | 1 (Unlimited) | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Voltage (External SSR) | Square - 92.00mm x 92.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.710 18.00mm 0.520 13.20mm | RoHS Compliant | ||
![]() AKT9212220 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel Mount | 0.816lb 370.13g | 0°C~50°C | 2006 | KT9 | Active | 1 (Unlimited) | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay, Voltage (External SSR) (2) | Square - 92.00mm x 92.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.710 18.00mm 0.520 13.20mm | RoHS Compliant | ||
![]() AKT9213220 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel Mount | 0.816lb 370.13g | 0°C~50°C | 2006 | KT9 | Active | 1 (Unlimited) | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Analog, Relay, Voltage (External SSR) | Square - 92.00mm x 92.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.710 18.00mm 0.520 13.20mm | RoHS Compliant | ||
![]() AKT8211100 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel Mount | 0.529lb 239.95g | 0°C~50°C | 2006 | KT8 | Active | 1 (Unlimited) | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2) | Rectangular - 92.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.441 11.20mm 0.441 11.20mm | RoHS Compliant | ||
![]() AKT7112102 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | DIN Rail | 0.331lb 150.14g | 0°C~50°C | 2006 | KT7 | Active | 1 (Unlimited) | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 100V~240VAC | - | Screw Terminal | Solid State (2), Voltage (External SSR) | - | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | 0.291 7.40mm 0.291 7.40mm | RoHS Compliant | ||
![]() 48VFL13 FLIR Extech | In Stock | - | - | 6 Weeks | Panel Mount | - | - | 2009 | - | Active | Not Applicable | Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) | 90V~264VAC | IP63 - Dust Tight, Water Resistant | Screw Terminal | Analog | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -270°C ~ 1800°C | 4, 4 | On/Off, Proportional (PID) | - | - | - | - | ||
![]() E5CC-RX2DSM-800 Omron Automation and Safety | 2293 |
| - | 2 Weeks | Panel Mount | - | -10°C~55°C | 2011 | E5CC | Active | Not Applicable | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (3) | Square - 45.00mm x 45.00mm | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.600 15.20mm 0.280 7.10mm | - | ||
![]() AKT8212210 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel Mount | 0.529lb 239.95g | 0°C~50°C | 2006 | KT8 | Active | 1 (Unlimited) | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Voltage (External SSR) | Rectangular - 92.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.441 11.20mm 0.441 11.20mm | RoHS Compliant | ||
![]() DTB4848VRE Delta Electronics/Industrial Automation | 2472 |
| Datasheet | 16 Weeks | Panel Mount | - | 0°C~50°C | - | DT | Active | Not Applicable | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | 100V~240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Relay, Voltage (External SSR) | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 1800°C, 0 ~ 20mA, 0 ~ 10VDC, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | - | ROHS3 Compliant | ||
![]() DTB9696RR Delta Electronics/Industrial Automation | 2007 |
| Datasheet | - | Panel Mount | - | 0°C~50°C | - | DT | Active | Not Applicable | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | 100V~240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Relay (2) | Square - 91.50mm x 91.50mm | LED - Dual Color Characters | -200°C ~ 1800°C, 0 ~ 20mA, 0 ~ 10VDC, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | - | ROHS3 Compliant |