- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Product Type
- Subcategory
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Part # Aliases
Attribute column
Categories
Controllers - Process, Temperature
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Termination Style | Output Type | Panel Cutout Dimensions | Display Type | Input Range | Number of Characters Per Row | Control Method | Communications | Features | Display Characters - Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E5DC-QX2DBM-002 Omron Automation and Safety | 2060 |
| - | 2 Weeks | - | DIN Rail | - | -10°C~55°C | Bulk | - | E5DC | Active | Not Applicable | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 24VAC/DC | IP20 | Spring Terminal | Relay (2), Voltage (External SSR) | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | - | 0.334 8.50mm 0.314 8.00mm | RoHS Compliant | - | ||
![]() U7844 Comet America, LP | 2555 |
| Datasheet | - | - | - | - | -20°C~60°C | Box | - | - | Active | 1 (Unlimited) | - | Process Controller | - | - | 3.6VDC | IP20 | - | - | - | LCD - Black Characters | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() M1140 Comet America, LP | 930 |
| Datasheet | - | - | - | - | -10°C~60°C | Box | - | - | Active | 1 (Unlimited) | - | Temperature Controller (RTD) | - | - | 230VAC | IP20 | - | - | - | LCD - Black Characters | -200°C ~ 600°C | 3, 3 | - | RS-232 | - | - | ROHS3 Compliant | - | ||
![]() M1300 Comet America, LP | 578 |
| Datasheet | - | - | - | - | -10°C~60°C | Box | - | - | Active | 1 (Unlimited) | - | Process Controller | - | - | 230VAC | IP20 | - | - | - | LCD - Black Characters | 0 ~ 20mA, 0 ~ 10VDC | 3, 3 | - | RS-232 | - | - | ROHS3 Compliant | - | ||
![]() E5CS-R1PU-W AC100-240 Omron Automation and Safety | 2857 |
| - | 2 Weeks | - | Panel Mount | 0.243lb 110.22g | -10°C~55°C | - | 2002 | E5CS | Active | 1 (Unlimited) | - | Temperature Controller (RTD) | - | - | 100V~240VAC | IP50 - Dust Protected | Plug In, 11 Pin (Octal) | Relay (2) | Square - 45.00mm x 45.00mm | LED - Red Characters | -50°C ~ 400°C | 3.5 | On/Off, Proportional (PID) | - | Sensor Fault Detection | 0.531 13.50mm | RoHS Compliant | - | ||
![]() E5EK-AA2-DRT AC/DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | 0.706lb 320.24g | -10°C~55°C | - | 2002 | E5EK | Obsolete | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Option Cards Available | Rectangular - 92.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Heater Fault Detection, Option Cards Available | 0.551 14.00mm 0.374 9.50mm | RoHS Compliant | - | ||
![]() E5C2-R40K-W AC100-240 32-2192 Omron Automation and Safety | 2375 |
| - | 35 Weeks | - | Panel Mount, Socketable | 0.221lb 100.24g | -10°C~55°C | - | 2015 | E5C2 | Active | 1 (Unlimited) | - | Temperature Controller (Type K) | - | - | 100V~240VAC | IP40 | Plug In, 8 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | Analog Dial | 0°C ~ 1200°C, 32°F ~ 2192°F | - | Proportional (PID) | - | Heater Fault Detection | - | RoHS Compliant | - | ||
![]() AKT7112103 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | DIN Rail | 0.331lb 150.14g | 0°C~50°C | - | 2006 | KT7 | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | - | - | 100V~240VAC | - | Screw Terminal | Solid State (2), Voltage (External SSR) | - | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | 0.291 7.40mm 0.291 7.40mm | RoHS Compliant | - | ||
![]() AKT7112101 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | DIN Rail | 0.331lb 150.14g | 0°C~50°C | - | 2006 | KT7 | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | - | - | 100V~240VAC | - | Screw Terminal | Solid State (2), Voltage (External SSR) | - | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | 0.291 7.40mm 0.291 7.40mm | RoHS Compliant | - | ||
![]() AKT8212110 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | 0.529lb 239.95g | 0°C~50°C | - | 2006 | KT8 | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Voltage (External SSR) | Rectangular - 92.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.441 11.20mm 0.441 11.20mm | RoHS Compliant | IP66 | ||
![]() AKT9212202 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | Panel Mount | 0.816lb 370.13g | 0°C~50°C | - | 2006 | KT9 | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Voltage (External SSR) | Square - 92.00mm x 92.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | 0.710 18.00mm 0.520 13.20mm | RoHS Compliant | - | ||
![]() AKT9212204 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | Panel Mount | 0.816lb 370.13g | 0°C~50°C | - | 2006 | KT9 | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Voltage (External SSR) | Square - 92.00mm x 92.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | 0.710 18.00mm 0.520 13.20mm | RoHS Compliant | - | ||
![]() AKT9211100 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | Panel Mount | 0.816lb 370.13g | 0°C~50°C | - | 2006 | KT9 | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2) | Square - 92.00mm x 92.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.710 18.00mm 0.520 13.20mm | RoHS Compliant | - | ||
![]() AKT8212230 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | Panel Mount | 0.529lb 239.95g | 0°C~50°C | - | 2006 | KT8 | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Analog, Relay, Voltage (External SSR) | Rectangular - 92.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.441 11.20mm 0.441 11.20mm | RoHS Compliant | - | ||
![]() 96VFL11 FLIR Extech | In Stock | - | - | 6 Weeks | - | Panel Mount | - | - | - | 2009 | - | Active | Not Applicable | - | Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) | - | - | 90V~264VAC | IP63 - Dust Tight, Water Resistant | Screw Terminal | Relay (2) | Square - 92.00mm x 92.00mm | LED - Dual Color Characters | -270°C ~ 1800°C | 4, 4 | On/Off, Proportional (PID) | - | - | - | - | - | ||
![]() DTB4896VRT Delta Electronics/Industrial Automation | 2139 |
| Datasheet | 16 Weeks | - | Panel Mount | - | 0°C~50°C | - | - | DT | Obsolete | Not Applicable | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | - | - | 100V~240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Relay, Voltage (External SSR) | Rectangular - 44.50mm x 91.50mm | LED - Dual Color Characters | -200°C ~ 1800°C, 0 ~ 20mA, 0 ~ 10VDC, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | - | - | - | ||
![]() DTB4848CV Delta Electronics/Industrial Automation | 2526 |
| Datasheet | 16 Weeks | - | Panel Mount | - | 0°C~50°C | - | - | DT | Active | Not Applicable | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | - | - | 100V~240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Analog, Voltage (External SSR) | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 1800°C, 0 ~ 20mA, 0 ~ 10VDC, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | - | ROHS3 Compliant | - | ||
![]() DTB4896CRE-D Delta Electronics/Industrial Automation | 2813 |
| Datasheet | 16 Weeks | - | Panel Mount | - | 0°C~50°C | - | - | DT | Active | Not Applicable | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | - | - | 100V~240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Analog, Relay | Rectangular - 44.50mm x 91.50mm | LED - Dual Color Characters | -200°C ~ 1800°C, 0 ~ 20mA, 0 ~ 10VDC, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | - | ROHS3 Compliant | - | ||
![]() DTB9696CR Delta Electronics/Industrial Automation | 2507 |
| Datasheet | 16 Weeks | - | Panel Mount | - | 0°C~50°C | - | - | DT | Active | Not Applicable | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | - | - | 100V~240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Analog, Relay | Square - 91.50mm x 91.50mm | LED - Dual Color Characters | -200°C ~ 1800°C, 0 ~ 20mA, 0 ~ 10VDC, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | - | ROHS3 Compliant | - | ||
![]() DTB4896VVT Delta Electronics/Industrial Automation | 2713 |
| Datasheet | 16 Weeks | - | Panel Mount | - | 0°C~50°C | - | - | DT | Active | Not Applicable | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | - | - | 100V~240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Voltage (External SSR) (2) | Rectangular - 44.50mm x 91.50mm | LED - Dual Color Characters | -200°C ~ 1800°C, 0 ~ 20mA, 0 ~ 10VDC, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | - | ROHS3 Compliant | - |