- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Product Type
- Subcategory
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Part # Aliases
Attribute column
Categories
Controllers - Process, Temperature
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Approvals | Case Size | Manufacturer | Manufacturer Part Number | PowerSupply | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Termination Style | Number of Outputs | Output Voltage | Output Type | Panel Cutout Dimensions | Input Type | Display Type | Input Range | Number of Characters Per Row | Control Method | Communications | Features | Display Characters - Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS6D Comet America, LP | 974 |
| Datasheet | - | - | - | - | - | - | - | - | - | 0°C~50°C | Box | - | - | Active | 1 (Unlimited) | - | Process, Temperature Controller | - | - | 9V~30VDC | IP20 | - | - | - | - | - | - | LCD - Black Characters | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() M1220 Comet America, LP | 790 |
| Datasheet | - | - | - | - | - | - | - | - | - | -10°C~60°C | Box | - | - | Active | 1 (Unlimited) | - | Temperature Controller (Type B, J, K, N, S, T) | - | - | 230VAC | IP20 | - | - | - | - | - | - | LCD - Black Characters | -200°C ~ 1800°C, -60 ~ 140mV | 3, 3 | - | RS-232 | - | - | ROHS3 Compliant | - | ||
![]() M1323 Comet America, LP | 721 |
| Datasheet | - | - | - | - | - | - | - | - | - | -10°C~60°C | Box | - | - | Active | 1 (Unlimited) | - | Process, Temperature Controller | - | - | 230VAC | IP20 | - | - | - | - | - | - | LCD - Black Characters | -200°C ~ 600°C, 0 ~ 20mA, 0 ~ 10VDC | 3, 3, 3 | - | RS-232 | - | - | ROHS3 Compliant | - | ||
![]() 32E050 Cal Controls | In Stock | - | - | - | - | - | - | CSA, UL | 1/32 DIN | Cal Controls | 32E050 | 12 VAC, 24 VAC, 12 VDC, 24 VDC, 100-240 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | Relay, Solid State AC | - | Millivolts DC, RTD, Thermocouple | LED | - | - | - | - | - | - | - | - | ||
![]() PXU41A20 Red Lion Controls | In Stock | - | Datasheet | 4 Weeks | - | Panel Mount | 0.331lb 150.14g | - | - | - | - | - | 0°C~50°C | - | - | PXU | Active | Not Applicable | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | - | - | 100V~240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | - | Analog, Relay (3) | Square - 45.00mm x 45.00mm | - | LCD - Dual Color Characters, Backlight | -200°C ~ 1800°C, 4 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 | Excitation Supply, Sensor Fault Detection | 0.433 11.00mm 0.275 7.00mm | RoHS Compliant | - | ||
![]() PXU21A30 Red Lion Controls | In Stock | - | - | 2 Weeks | Panel | Panel Mount | 0.488lb 221.35g | - | - | - | - | - | 0°C~50°C | - | - | PXU | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | - | - | 100V~240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | - | - | Relay (3), Solid State | Rectangular - 91.50mm x 44.50mm | - | LCD - Dual Color Characters, Backlight | -200°C ~ 1800°C, 4 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 | Excitation Supply, Sensor Fault Detection | 0.472 12.00mm 0.472 12.00mm | RoHS Compliant | IP65 | ||
![]() AKT4B2111001 Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | Panel | Panel Mount | 0.265lb 120.2g | - | - | - | - | - | 0°C~50°C | - | - | KT4B | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 250V | Relay (2) | Square - 45.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | 0.472 12.00mm 0.240 6.00mm | RoHS Compliant | IP66 | ||
![]() E5ZN-2CNF03P-FLK DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Socketable | 0.198lb 89.81g | - | - | - | - | - | -10°C~55°C | - | 2002 | E5ZN | Obsolete | 1 (Unlimited) | - | Temperature Controller (RTD) | - | - | 24VDC | IP00 | Plug In, 24 Pin | - | - | Analog, Solid State (2) | - | - | - | -200°C ~ 850°C | - | On/Off, Proportional (PID) | RS-485 (CompoWay/F) | - | - | - | - | ||
![]() E5ZN-2CNF03TC-FLK DC24 Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | - | Socketable | 0.198lb 89.81g | - | - | - | - | - | -10°C~55°C | - | 2002 | E5ZN | Obsolete | 1 (Unlimited) | - | Temperature Controller (Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 24VDC | IP00 | Plug In, 24 Pin | - | - | Analog, Solid State (2) | - | - | - | -200°C ~ 1800°C, 0 ~ 50mV | - | On/Off, Proportional (PID) | RS-485 (CompoWay/F) | - | - | - | - | ||
![]() E5ZN-2CPF03TC-FLK DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Socketable | 0.198lb 89.81g | - | - | - | - | - | -10°C~55°C | - | 2002 | E5ZN | Obsolete | 1 (Unlimited) | - | Temperature Controller (Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 24VDC | IP00 | Plug In, 24 Pin | - | - | Analog, Solid State (2) | - | - | - | -200°C ~ 1800°C, 0 ~ 50mV | - | On/Off, Proportional (PID) | RS-485 (CompoWay/F) | - | - | - | - | ||
![]() AKT4B2112001 Panasonic Industrial Automation Sales | 50 | - | - | 12 Weeks | Panel | Panel Mount | 0.265lb 120.2g | - | - | - | - | - | 0°C~50°C | - | - | KT4B | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 250V | Relay (3) | Square - 45.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | 0.472 12.00mm 0.240 6.00mm | RoHS Compliant | IP66 | ||
![]() 89422402 Crouzet | In Stock | - | - | - | Panel | Panel Mount | 0.551lb 249.93g | - | - | - | - | - | 0°C~50°C | - | 2012 | MIC 48 | Active | 1 (Unlimited) | Screw | Temperature Controller (RTD, Type J, K, L, N, R, S) | - | - | 24VAC/DC | IP54 - Dust Protected, Water Resistant | Screw Terminal | - | - | Relay (3) | Square - 45.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 1760°C | 4, 4 | On/Off, Proportional (PID) | RS-485 | Heater Fault Detection | 0.394 10.00mm 0.295 7.50mm | RoHS Compliant | IP54 | ||
![]() 89422412 Crouzet | In Stock | - | - | - | Panel | Panel Mount | 0.551lb 249.93g | - | - | - | - | - | 0°C~50°C | - | 2012 | MIC 48 | Active | 1 (Unlimited) | Screw | Temperature Controller (RTD, Type J, K, L, N, R, S) | - | - | 24VAC/DC | IP54 - Dust Protected, Water Resistant | Screw Terminal | - | - | Relay (2), Solid State | Square - 45.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 1760°C | 4, 4 | On/Off, Proportional (PID) | RS-485 | Heater Fault Detection | 0.394 10.00mm 0.295 7.50mm | RoHS Compliant | IP54 | ||
![]() AKT4B2132001 Panasonic Industrial Automation Sales | 49 | - | - | 12 Weeks | Panel | Panel Mount | 0.265lb 120.2g | - | - | - | - | - | 0°C~50°C | - | - | KT4B | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | - | Analog, Relay (2) | Square - 45.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | 0.472 12.00mm 0.240 6.00mm | RoHS Compliant | IP66 | ||
![]() E5EN-Q3YML-500-N AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | 0.573lb 259.91g | - | - | - | - | - | -10°C~55°C | - | 2008 | E5EN | Active | 1 (Unlimited) | - | Process Controller | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | - | Relay (4), Voltage (External SSR) | Rectangular - 92.00mm x 45.00mm | - | LCD - Tri Color Characters, Backlight | 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.465 11.80mm 0.319 8.10mm 0.228 5.80mm | RoHS Compliant | - | ||
![]() E5AN-Q3YMT-500-N AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | 0.683lb 309.8g | - | - | - | - | - | -10°C~55°C | - | 2008 | E5AN | Active | 1 (Unlimited) | - | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, W) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | - | Relay (4), Voltage (External SSR) | Square - 92.00mm x 92.00mm | - | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 50mV | 4, 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.622 15.80mm 0.374 9.50mm 0.268 6.80mm | RoHS Compliant | - | ||
![]() E5ZN-2QNH03P-309 24VDC Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | E5ZN | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E5GN-Q1BT AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | 0.198lb 89.81g | - | - | - | - | - | -10°C~55°C | - | 2008 | E5GN | Obsolete | 1 (Unlimited) | - | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | - | Relay, Voltage (External SSR) | Rectangular - 45.00mm x 22.20mm | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | - | Event Input | 0.295 7.50mm 0.142 3.60mm | - | - | ||
![]() E5AN-R3YMT-500-N AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | 0.683lb 309.8g | - | - | - | - | - | -10°C~55°C | - | 2008 | E5AN | Active | 1 (Unlimited) | - | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, W) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | - | Relay (5) | Square - 92.00mm x 92.00mm | - | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 50mV | 4, 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.622 15.80mm 0.374 9.50mm 0.268 6.80mm | RoHS Compliant | - | ||
![]() E5ZN-2TPH03P-309 24VDC Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | E5ZN | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |