- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Product Type
- Subcategory
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Part # Aliases
Attribute column
Categories
Controllers - Process, Temperature
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Weight | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Ingress Protection | Termination Style | Output Type | Panel Cutout Dimensions | Display Type | Input Range | Number of Characters Per Row | Control Method | Communications | Features | Display Characters - Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E5AZ-Q3HMLD AC/DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel Mount | 0.662lb 300.28g | -10°C~55°C | 2008 | E5AZ | Active | 1 (Unlimited) | Process Controller | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (3), Voltage (External SSR) | Square - 92.00mm x 92.00mm | LCD - Dual Color Characters, Backlight | 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Heater Fault Detection, Option Cards Available | 0.590 15.00mm 0.374 9.50mm | RoHS Compliant | ||
![]() E5CSV-QTD AC/DC24 Omron Automation and Safety | 2836 |
| - | 20 Weeks | Panel Mount | 0.265lb 120.2g | -10°C~55°C | 2007 | E5CSV | Active | 1 (Unlimited) | Temperature Controller (RTD, Type J, K, L, N, R, T, U) | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Voltage (External SSR) | Square - 45.00mm x 45.00mm | LED - Red Characters | -99°C ~ 1700°C | 3.5 | On/Off, Proportional (PID) | - | Sensor Fault Detection | 0.531 13.50mm | RoHS Compliant | ||
![]() E5C2-R20G AC100-120 32-212FW Omron Automation and Safety | In Stock | - | - | 18 Weeks | Panel Mount | 0.441lb 200.03g | -10°C~55°C | 2002 | E5C2 | Active | 1 (Unlimited) | Temperature Controller (Thermistor, NTC) | 100V~120VAC | IP40 | Plug In, 8 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | Analog Dial | 0°C ~ 100°C, 32°F ~ 212°F | - | On/Off | - | - | - | RoHS Compliant | ||
![]() E5C2-R20J AC100-120 0-200 Omron Automation and Safety | In Stock | - | - | - | Panel Mount | 0.441lb 200.03g | -10°C~55°C | - | E5C2 | Obsolete | 1 (Unlimited) | Temperature Controller (Type J) | 100V~120VAC | IP40 | Plug In, 8 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | Analog Dial | 0°C ~ 200°C | - | On/Off | - | Sensor Fault Detection | - | Non-RoHS Compliant | ||
![]() E5EZ-C3MLD AC/DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel Mount | 0.551lb 249.93g | -10°C~55°C | 2008 | E5EZ | Active | 1 (Unlimited) | Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, U) | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Analog, Relay (3) | Rectangular - 92.00mm x 45.00mm | LCD - Dual Color Characters, Backlight | -200°C ~ 1800°C, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.551 14.00mm 0.374 9.50mm | RoHS Compliant | ||
![]() E5AZ-Q3HML AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel Mount | 0.662lb 300.28g | -10°C~55°C | 2008 | E5AZ | Active | 1 (Unlimited) | Process Controller | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (3), Voltage (External SSR) | Square - 92.00mm x 92.00mm | LCD - Dual Color Characters, Backlight | 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Heater Fault Detection, Option Cards Available | 0.590 15.00mm 0.374 9.50mm | RoHS Compliant | ||
![]() E5AZ-R3HMTD AC/DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel Mount | 0.662lb 300.28g | -10°C~55°C | 2008 | E5AZ | Active | 1 (Unlimited) | Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, U) | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (4) | Square - 92.00mm x 92.00mm | LCD - Dual Color Characters, Backlight | -200°C ~ 1800°C, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Heater Fault Detection, Option Cards Available | 0.590 15.00mm 0.374 9.50mm | RoHS Compliant | ||
![]() E5AZ-C3ML AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel Mount | 0.662lb 300.28g | -10°C~55°C | 2008 | E5AZ | Active | 1 (Unlimited) | Process Controller | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Analog, Relay (3) | Square - 92.00mm x 92.00mm | LCD - Dual Color Characters, Backlight | 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.590 15.00mm 0.374 9.50mm | RoHS Compliant | ||
![]() E5CZ-C2ML AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel Mount | 0.331lb 150.14g | -10°C~55°C | 2008 | E5CZ | Active | 1 (Unlimited) | Process Controller | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Analog, Relay (2) | Square - 45.00mm x 45.00mm | LCD - Dual Color Characters, Backlight | 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.433 11.00mm 0.256 6.50mm | RoHS Compliant | ||
![]() E5EZ-PRR2BL AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel Mount | 0.573lb 259.91g | -10°C~55°C | 2008 | E5EZ | Active | 1 (Unlimited) | Process Controller | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (4) | Rectangular - 92.00mm x 45.00mm | LCD - Tri Color Characters, Backlight | 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | Proportional (PID) | - | Event Input | 0.354 9.00mm 0.275 7.00mm 0.268 6.80mm | RoHS Compliant | ||
![]() E5AR-CC4W-DRT AC24V Omron Automation and Safety | In Stock | - | - | 18 Weeks | Panel Mount | 0.992lb 449.96g | -10°C~55°C | 2002 | E5AR | Active | 1 (Unlimited) | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, U, W) | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Analog (4), Relay (4) | Square - 92.00mm x 92.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 5, 5, 4 | On/Off, Proportional (PID) | DeviceNet | - | 0.504 12.80mm 0.303 7.70mm 0.303 7.70mm | RoHS Compliant | ||
![]() E5EZ-Q3HML AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel Mount | 0.551lb 249.93g | -10°C~55°C | 2008 | E5EZ | Active | 1 (Unlimited) | Process Controller | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (3), Voltage (External SSR) | Rectangular - 92.00mm x 45.00mm | LCD - Dual Color Characters, Backlight | 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Heater Fault Detection, Option Cards Available | 0.551 14.00mm 0.374 9.50mm | RoHS Compliant | ||
![]() E5CZ-R2MLD AC/DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel Mount | 0.331lb 150.14g | -10°C~55°C | 2008 | E5CZ | Active | 1 (Unlimited) | Process Controller | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (3) | Square - 45.00mm x 45.00mm | LCD - Dual Color Characters, Backlight | 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.433 11.00mm 0.256 6.50mm | RoHS Compliant | ||
![]() E5EZ-R3HML AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | 5 Weeks | Panel Mount | 0.551lb 249.93g | -10°C~55°C | 2008 | E5EZ | Active | 1 (Unlimited) | Process Controller | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (4) | Rectangular - 92.00mm x 45.00mm | LCD - Dual Color Characters, Backlight | 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Heater Fault Detection, Option Cards Available | 0.551 14.00mm 0.374 9.50mm | RoHS Compliant | ||
![]() E5EZ-C3ML AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel Mount | 0.551lb 249.93g | -10°C~55°C | 2008 | E5EZ | Active | 1 (Unlimited) | Process Controller | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Analog, Relay (3) | Rectangular - 92.00mm x 45.00mm | LCD - Dual Color Characters, Backlight | 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.551 14.00mm 0.374 9.50mm | RoHS Compliant | ||
![]() E5CZ-C2MT AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel Mount | 0.331lb 150.14g | -10°C~55°C | 2008 | E5CZ | Obsolete | 1 (Unlimited) | Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, U) | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Analog, Relay (2) | Square - 45.00mm x 45.00mm | LCD - Dual Color Characters, Backlight | -200°C ~ 1800°C, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.433 11.00mm 0.256 6.50mm | - | ||
![]() E5L-AS2 100-200 Omron Automation and Safety | In Stock | - | - | 9 Weeks | Socketable | 0.287lb 130.18g | -10°C~55°C | 2013 | E5L | Active | 1 (Unlimited) | Temperature Controller (Thermistor, NTC) | 110VAC | - | Plug In, 14 Pin | Relay | - | Analog Dial | 100°C ~ 200°C | - | On/Off | - | - | - | RoHS Compliant | ||
![]() E5CSV-R1G-F AC100-240 Omron Automation and Safety | 2708 |
| - | 6 Weeks | Panel Mount | 0.265lb 120.2g | -10°C~55°C | 2007 | E5CSV | Active | 1 (Unlimited) | Temperature Controller (Thermistor, NTC) | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2) | Square - 45.00mm x 45.00mm | LED - Red Characters | -50°C ~ 300°C | 3.5 | On/Off, Proportional (PID) | - | Sensor Fault Detection | 0.531 13.50mm | RoHS Compliant | ||
![]() E5CSV-Q1G AC100-240 Omron Automation and Safety | In Stock | - | - | 24 Weeks | Panel Mount | 0.265lb 120.2g | -10°C~55°C | 2007 | E5CSV | Active | 1 (Unlimited) | Temperature Controller (Thermistor, NTC) | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay, Voltage (External SSR) | Square - 45.00mm x 45.00mm | LED - Red Characters | -50°C ~ 300°C | 3.5 | On/Off, Proportional (PID) | - | Sensor Fault Detection | 0.531 13.50mm | RoHS Compliant | ||
![]() E5EZ-PRR2BT AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel Mount | 0.573lb 259.91g | -10°C~55°C | 2008 | E5EZ | Active | 1 (Unlimited) | Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, U) | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (4) | Rectangular - 92.00mm x 45.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 1800°C, 0 ~ 50mV | 4, 4, 4 | Proportional (PID) | - | Event Input | 0.354 9.00mm 0.275 7.00mm 0.268 6.80mm | RoHS Compliant |