- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Product Type
- Subcategory
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Part # Aliases
Attribute column
Categories
Controllers - Process, Temperature
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Weight | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Ingress Protection | Termination Style | Output Type | Panel Cutout Dimensions | Display Type | Input Range | Number of Characters Per Row | Control Method | Communications | Features | Display Characters - Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E5EN-HTPRR2BMD-500 AC/DC24 Omron Automation and Safety | In Stock | - | - | - | Panel Mount | 0.573lb 259.91g | -10°C~55°C | 2013 | E5EN-HT | Active | 1 (Unlimited) | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (4) | Rectangular - 92.00mm x 45.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 5, 5, 4 | On/Off, Proportional (PID) | Option Cards Available | Event Input, Option Cards Available | 0.465 11.80mm 0.319 8.10mm 0.228 5.80mm | RoHS Compliant | ||
![]() E5AN-HTPRR2BM-500 AC100-240 Omron Automation and Safety | In Stock | - | - | - | Panel Mount | 0.683lb 309.8g | -10°C~55°C | 2013 | E5AN-H | Active | 1 (Unlimited) | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (4) | Square - 92.00mm x 92.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 5, 5, 4 | On/Off, Proportional (PID) | Option Cards Available | Event Input | 0.622 15.80mm 0.374 9.50mm 0.268 6.80mm | RoHS Compliant | ||
![]() E5AN-HTPRR2BFM-500 AC100-240 Omron Automation and Safety | In Stock | - | - | - | Panel Mount | 0.683lb 309.8g | -10°C~55°C | 2013 | E5AN-H | Active | 1 (Unlimited) | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Analog, Relay (4) | Square - 92.00mm x 92.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 5, 5, 4 | On/Off, Proportional (PID) | Option Cards Available | Event Input, Option Cards Available | 0.622 15.80mm 0.374 9.50mm 0.268 6.80mm | RoHS Compliant | ||
![]() E5AR-Q4B-DRT AC24V Omron Automation and Safety | In Stock | - | - | 80 Weeks | Panel Mount | 0.992lb 449.96g | -10°C~55°C | 2002 | E5AR | Active | 1 (Unlimited) | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, U, W) | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (4), Voltage (External SSR) (2) | Square - 92.00mm x 92.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 5, 5, 4 | On/Off, Proportional (PID) | DeviceNet | Event Input | 0.504 12.80mm 0.303 7.70mm 0.303 7.70mm | RoHS Compliant | ||
![]() E5ZE-8ACAD1TCB-V2 DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | 3.7lbs 1.7kg | 0°C~55°C | 2000 | E5ZE | Active | 1 (Unlimited) | Temperature Controller (Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 24VDC | IP00 | Screw Terminal | Analog, Solid State (3) | - | - | -200°C ~ 2300°C | - | On/Off, Proportional (PID) | DeviceNet | - | - | RoHS Compliant | ||
![]() E5ER-QTW-DRT AC/DC24 Omron Automation and Safety | In Stock | - | - | 80 Weeks | Panel Mount | 0.728lb 330.22g | -10°C~55°C | 2002 | E5ER | Active | 1 (Unlimited) | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, U, W) | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Solid State (2), Voltage (External SSR) (2) | Rectangular - 92.00mm x 45.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 5, 5, 3 | On/Off, Proportional (PID) | DeviceNet | - | 0.374 9.50mm 0.283 7.20mm 0.283 7.20mm | RoHS Compliant | ||
![]() E5AR-QQ43DW-FLK AC/24 Omron Automation and Safety | In Stock | - | - | 80 Weeks | Panel Mount | 0.992lb 449.96g | -10°C~55°C | 2002 | E5AR | Active | 1 (Unlimited) | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, U, W) | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (4), Voltage (External SSR) (4) | Square - 92.00mm x 92.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 5, 5, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F) | Event Input | 0.504 12.80mm 0.303 7.70mm 0.303 7.70mm | RoHS Compliant | ||
![]() E5ZE-8VQHD1TCB-V2 DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | 3.7lbs 1.7kg | 0°C~55°C | 2000 | E5ZE | Active | 1 (Unlimited) | Temperature Controller (Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 24VDC | IP00 | Screw Terminal | Solid State (3), Voltage (External SSR) | - | - | -200°C ~ 2300°C | - | On/Off, Proportional (PID) | DeviceNet | Heater Fault Detection, Sensor Fault Detection | - | RoHS Compliant | ||
![]() E5C2-R20P-D AC110/120 0-400 Omron Automation and Safety | In Stock | - | - | 5 Weeks | Panel Mount | 0.441lb 200.03g | -10°C~55°C | 2002 | E5C2 | Obsolete | 1 (Unlimited) | Temperature Controller (RTD) | 110 120VAC | IP40 | Plug In, 8 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | Analog Dial | 0°C ~ 400°C | - | On/Off | - | - | - | RoHS Compliant | ||
![]() E5C2-R40J-399C-AC240 Omron Automation and Safety | In Stock | - | - | 18 Weeks | Panel Mount | 0.441lb 200.03g | -10°C~55°C | 2002 | E5C2 | Active | 1 (Unlimited) | Temperature Controller (Type J) | 200V~240VAC | IP40 | Plug In, 8 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | Analog Dial | 0°C ~ 399°C | - | Proportional (P) | - | Sensor Fault Detection | - | RoHS Compliant | ||
![]() E5CZ-R2TU AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | 3 Weeks | Panel Mount | 0.243lb 110.22g | -10°C~55°C | 2008 | E5CZ | Active | 1 (Unlimited) | Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, U) | 100V~240VAC | IP50 - Dust Protected | Plug In, 11 Pin (Octal) | Relay (3) | Square - 45.00mm x 45.00mm | LCD - Dual Color Characters, Backlight | -200°C ~ 1800°C, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | - | - | 0.433 11.00mm 0.256 6.50mm | RoHS Compliant | ||
![]() E5CZ-R2TDU AC/DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel Mount | 0.243lb 110.22g | -10°C~55°C | 2008 | E5CZ | Active | 1 (Unlimited) | Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, U) | 24VAC/DC | IP50 - Dust Protected | Plug In, 11 Pin (Octal) | Relay (3) | Square - 45.00mm x 45.00mm | LCD - Dual Color Characters, Backlight | -200°C ~ 1800°C, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | - | - | 0.433 11.00mm 0.256 6.50mm | RoHS Compliant | ||
![]() E5EZ-R3HMLD AC/DC24 Omron Automation and Safety | In Stock | - | Datasheet | 5 Weeks | Panel Mount | 0.551lb 249.93g | -10°C~55°C | 2008 | E5EZ | Active | 1 (Unlimited) | Process Controller | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (4) | Rectangular - 92.00mm x 45.00mm | LCD - Dual Color Characters, Backlight | 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Heater Fault Detection, Option Cards Available | 0.551 14.00mm 0.374 9.50mm | RoHS Compliant | ||
![]() E5AZ-Q3HMT AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel Mount | 0.662lb 300.28g | -10°C~55°C | 2008 | E5AZ | Active | 1 (Unlimited) | Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, U) | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (3), Voltage (External SSR) | Square - 92.00mm x 92.00mm | LCD - Dual Color Characters, Backlight | -200°C ~ 1800°C, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Heater Fault Detection, Option Cards Available | 0.590 15.00mm 0.374 9.50mm | RoHS Compliant | ||
![]() E5CN-C2MTD-500 AC/DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel Mount | 0.331lb 150.14g | -10°C~55°C | 2008 | E5CN | Obsolete | 1 (Unlimited) | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Analog, Relay (2) | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2300°C, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.433 11.00mm 0.256 6.50mm | - | ||
![]() E5GN-Q203T-C-FLK AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel Mount | 0.198lb 89.81g | -10°C~55°C | 2008 | E5GN | Obsolete | 1 (Unlimited) | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Spring Terminal | Relay (2), Voltage (External SSR) | Rectangular - 45.00mm x 22.20mm | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | - | 0.295 7.50mm 0.142 3.60mm | - | ||
![]() E5AZ-Q3HMTD AC/DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel Mount | 0.662lb 300.28g | -10°C~55°C | 2008 | E5AZ | Active | 1 (Unlimited) | Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, U) | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (3), Voltage (External SSR) | Square - 92.00mm x 92.00mm | LCD - Dual Color Characters, Backlight | -200°C ~ 1800°C, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Heater Fault Detection, Option Cards Available | 0.590 15.00mm 0.374 9.50mm | RoHS Compliant | ||
![]() E5C2-R20K AC200-240 0-200 Omron Automation and Safety | In Stock | - | - | 8 Weeks | Panel Mount | 0.441lb 200.03g | -10°C~55°C | 2002 | E5C2 | Active | 1 (Unlimited) | Temperature Controller (Type K) | 200V~240VAC | IP40 | Plug In, 8 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | Analog Dial | 0°C ~ 200°C | - | On/Off | - | Sensor Fault Detection | - | RoHS Compliant | ||
![]() E5C2-R20P-D AC200-240 0-200 Omron Automation and Safety | In Stock | - | - | 2 Weeks | Panel Mount | 0.441lb 200.03g | -10°C~55°C | 2013 | E5C2 | Active | 1 (Unlimited) | Temperature Controller (RTD) | 200V~240VAC | IP40 | Plug In, 8 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | Analog Dial | 0°C ~ 200°C | - | On/Off | - | - | - | Non-RoHS Compliant | ||
![]() E5C2-R20J-W AC100-120 32752 Omron Automation and Safety | In Stock | - | - | 6 Weeks | Panel Mount | 0.441lb 200.03g | -10°C~55°C | 2013 | E5C2 | Active | 1 (Unlimited) | Temperature Controller (Type J) | 100V~120VAC | IP40 | Plug In, 8 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | Analog Dial | 0°C ~ 300°C, 32°F ~ 752°F | - | On/Off | - | Sensor Fault Detection | - | Non-RoHS Compliant |