- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Product Type
- Subcategory
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Part # Aliases
Attribute column
Categories
Controllers - Process, Temperature
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Voltage - Supply | Ingress Protection | Termination Style | Output Type | Panel Cutout Dimensions | Display Type | Input Range | Number of Characters Per Row | Control Method | Communications | Features | Display Characters - Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E5CK-TAA1 AC/DC24 Omron Automation and Safety | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | 0.375lb 170.1g | -10°C~55°C | - | 2007 | E5CK-T | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay, Option Cards Available | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Heater Fault Detection, Option Cards Available | 0.472 12.00mm 0.315 8.00mm | RoHS Compliant | - | ||
![]() 89420205 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | CT48A | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89420251 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | CT48A | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DT320CA Delta Electronics/Industrial Automation | 31 |
| Datasheet | - | - | Panel Mount | - | 0°C~50°C | - | - | DT | Active | Not Applicable | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | 100V~240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Analog | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 1800°C, 0 ~ 20mA, 0 ~ 10VDC, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | - | ROHS3 Compliant | - | ||
![]() E5C2-R20K AC100240 0300 Omron Automation and Safety | In Stock | - | - | 2 Weeks | - | Panel Mount | 0.441lb 200.03g | -10°C~55°C | - | 2002 | E5C2 | Active | 1 (Unlimited) | - | Temperature Controller (Type K) | 100V~240VAC | IP40 | Plug In, 8 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | Analog Dial | 0°C ~ 300°C | - | On/Off | - | Sensor Fault Detection | - | RoHS Compliant | - | ||
![]() E5C2-R20J AC100240 0400 Omron Automation and Safety | In Stock | - | - | 2 Weeks | - | Panel Mount | 0.441lb 200.03g | -10°C~55°C | - | 2002 | E5C2 | Active | 1 (Unlimited) | - | Temperature Controller (Type J) | 100V~240VAC | IP40 | Plug In, 8 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | Analog Dial | 0°C ~ 400°C | - | On/Off | - | Sensor Fault Detection | - | RoHS Compliant | - | ||
![]() E5C2-R20K AC100240 01000 Omron Automation and Safety | In Stock | - | - | 24 Weeks | - | Panel Mount | 0.441lb 200.03g | -10°C~55°C | - | 2002 | E5C2 | Active | 1 (Unlimited) | - | Temperature Controller (Type K) | 100V~240VAC | IP40 | Plug In, 8 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | Analog Dial | 0°C ~ 1000°C | - | On/Off | - | Sensor Fault Detection | - | RoHS Compliant | - | ||
![]() E5CSZ-RT AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | 5 Weeks | - | Panel Mount | 0.265lb 120.2g | -10°C~55°C | - | 2005 | E5CSZ | Active | 1 (Unlimited) | - | Temperature Controller (RTD, Type J, K, L) | 100V~240VAC | IP50 - Dust Protected | Screw Terminal | Relay | Square - 45.00mm x 45.00mm | LED - Red Characters | -99°C ~ 1300°C | 3.5 | On/Off, Proportional (PID) | - | Sensor Fault Detection | 0.531 13.50mm | RoHS Compliant | - | ||
![]() PXU21BB0 Red Lion Controls | In Stock | - | - | 2 Weeks | - | Panel Mount | - | 0°C~50°C | - | - | PXU | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | 24VDC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Relay (3), Solid State | Square - 45.00mm x 45.00mm | LCD - Dual Color Characters, Backlight | -200°C ~ 1800°C, 4 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 | Excitation Supply, Sensor Fault Detection | 0.433 11.00mm 0.275 7.00mm | RoHS Compliant | - | ||
![]() K2CU-P4A-A AC110 Omron Automation and Safety | 2103 |
| - | 2 Weeks | - | Socketable | 0.661lb 299.82g | -10°C~55°C | - | 2008 | K2CU | Active | 1 (Unlimited) | - | Heater Element Detector | 110VAC | - | Plug In, 8 Pin (Octal) | Relay | - | - | 2 ~ 4A | - | - | - | Heater Fault Detection | - | RoHS Compliant | - | ||
![]() E5DC-RX0ABM-015 Omron Automation and Safety | 2525 |
| - | - | - | DIN Rail | - | -10°C~55°C | Bulk | - | E5DC | Active | - | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 100V~240VAC | IP20 | Spring Terminal | Relay | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | - | 0.334 8.50mm 0.314 8.00mm | RoHS Compliant | - | ||
![]() E5DC-QX0ABM-015 Omron Automation and Safety | 2377 |
| - | 2 Weeks | - | DIN Rail | - | -10°C~55°C | Bulk | - | E5DC | Active | - | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 100V~240VAC | IP20 | Spring Terminal | Voltage (External SSR) | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | - | 0.334 8.50mm 0.314 8.00mm | RoHS Compliant | - | ||
![]() E5AK-AA2B AC/DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | 0.993lb 450.42g | -10°C~55°C | - | 2002 | E5AK | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Option Cards Available | Square - 92.00mm x 92.00mm | LED - Dual Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Heater Fault Detection, Option Cards Available | 0.590 15.00mm 0.413 10.50mm | RoHS Compliant | - | ||
![]() E5AK-TPRR2 AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | 0.993lb 450.42g | -10°C~55°C | - | 2002 | E5AK | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (4) | Square - 92.00mm x 92.00mm | LED - Dual Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Heater Fault Detection, Option Cards Available | 0.590 15.00mm 0.413 10.50mm | RoHS Compliant | - | ||
![]() E5AK-TPRR2-500 AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | 0.993lb 450.42g | -10°C~55°C | - | 2002 | E5AK | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (4) | Square - 92.00mm x 92.00mm | LED - Dual Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Heater Fault Detection, Option Cards Available | 0.590 15.00mm 0.413 10.50mm | RoHS Compliant | - | ||
![]() E5ZE-8AQAD1TCB-V2 DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount | 3.7lbs 1.7kg | 0°C~55°C | - | 2001 | E5ZE | Active | 1 (Unlimited) | - | Temperature Controller (Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 24VDC | IP00 | Screw Terminal | Solid State (3), Voltage (External SSR) | - | - | -200°C ~ 2300°C | - | On/Off, Proportional (PID) | DeviceNet | - | - | RoHS Compliant | - | ||
![]() E5CSV-R1KJD-W AC/DC24 Omron Automation and Safety | 2748 |
| - | 2 Weeks | - | Panel Mount | 0.265lb 120.2g | -10°C~55°C | - | 2007 | E5CSV | Active | 1 (Unlimited) | - | Temperature Controller (Type J, K, L) | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2) | Square - 45.00mm x 45.00mm | LED - Red Characters | 0°C ~ 999°C | 3.5 | On/Off, Proportional (PID) | - | - | 0.531 13.50mm | RoHS Compliant | - | ||
![]() E5DC-QX2DBM-000 Omron Automation and Safety | 2620 |
| - | - | - | DIN Rail | - | -10°C~55°C | Bulk | - | E5DC | Active | Not Applicable | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 24VAC/DC | IP20 | Spring Terminal | Relay (2), Voltage (External SSR) | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.334 8.50mm 0.314 8.00mm | RoHS Compliant | - | ||
![]() PXU200B0 Red Lion Controls | In Stock | - | - | 2 Weeks | Panel | Panel Mount | 0.331lb 150.14g | 0°C~50°C | - | - | PXU | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | 24VDC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Solid State | Square - 45.00mm x 45.00mm | LCD - Dual Color Characters, Backlight | -200°C ~ 1800°C, 4 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Excitation Supply, Sensor Fault Detection | 0.433 11.00mm 0.275 7.00mm | RoHS Compliant | IP65 | ||
![]() E5C2-R20JW AC100240 32752 Omron Automation and Safety | In Stock | - | - | 6 Weeks | - | Panel Mount | 0.441lb 200.03g | -10°C~55°C | - | 2002 | E5C2 | Active | 1 (Unlimited) | - | Temperature Controller (Type J) | 100V~240VAC | IP40 | Plug In, 8 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | Analog Dial | 0°C ~ 300°C, 32°F ~ 752°F | - | On/Off | - | Sensor Fault Detection | - | RoHS Compliant | - |