- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Product Type
- Subcategory
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Part # Aliases
Attribute column
Categories
Controllers - Process, Temperature
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Ingress Protection | Termination Style | Output Type | Panel Cutout Dimensions | Display Type | Input Range | Number of Characters Per Row | Control Method | Communications | Features | Display Characters - Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E5LD-6C AC100V Omron Automation and Safety | 2863 |
| - | 2 Weeks | - | - | - | - | - | E5LD | Active | 1 (Unlimited) | - | 100VAC | - | Screw Terminal | - | - | - | - | - | On/Off | - | - | - | RoHS Compliant | ||
![]() E5C2-R20G AC100240 0100 Omron Automation and Safety | In Stock | - | - | 2 Weeks | Panel Mount | 0.441lb 200.03g | -10°C~55°C | - | 2002 | E5C2 | Active | 1 (Unlimited) | Temperature Controller (Thermistor, NTC) | 100V~240VAC | IP40 | Plug In, 8 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | Analog Dial | 0°C ~ 100°C | - | On/Off | - | - | - | RoHS Compliant | ||
![]() E5C2-R40J-W AC100-240 32-392 Omron Automation and Safety | In Stock | - | - | 2 Weeks | Panel Mount, Socketable | 0.221lb 100.24g | -10°C~55°C | - | 2015 | E5C2 | Active | 1 (Unlimited) | Temperature Controller (Type J) | 100V~240VAC | IP40 | Plug In, 8 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | Analog Dial | 0°C ~ 200°C, 32°F ~ 392°F | - | Proportional (PID) | - | Heater Fault Detection | - | RoHS Compliant | ||
![]() E5C2-R20PD AC100240 050 Omron Automation and Safety | In Stock | - | - | 2 Weeks | Panel Mount | 0.441lb 200.03g | -10°C~55°C | - | 2002 | E5C2 | Active | 1 (Unlimited) | Temperature Controller (RTD) | 100V~240VAC | IP40 | Plug In, 8 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | Analog Dial | 0°C ~ 50°C | - | On/Off | - | - | - | RoHS Compliant | ||
![]() E5C2-R20KW AC100240 321112 Omron Automation and Safety | In Stock | - | - | 5 Weeks | Panel Mount | 0.441lb 200.03g | -10°C~55°C | - | 2002 | E5C2 | Active | 1 (Unlimited) | Temperature Controller (Type K) | 100V~240VAC | IP40 | Plug In, 8 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | Analog Dial | 0°C ~ 600°C, 32°F ~ 1112°F | - | On/Off | - | Sensor Fault Detection | - | RoHS Compliant | ||
![]() E5C2-R40J-W AC100-240 32-752 Omron Automation and Safety | 2164 |
| - | 24 Weeks | Panel Mount, Socketable | 0.221lb 100.24g | -10°C~55°C | - | 2015 | E5C2 | Active | 1 (Unlimited) | Temperature Controller (Type J) | 100V~240VAC | IP40 | Plug In, 8 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | Analog Dial | 0°C ~ 400°C, 32°F ~ 752°F | - | Proportional (PID) | - | Heater Fault Detection | - | RoHS Compliant | ||
![]() E5C2-R20KW AC100240 322192 Omron Automation and Safety | In Stock | - | - | 6 Weeks | Panel Mount | 0.441lb 200.03g | -10°C~55°C | - | 2002 | E5C2 | Active | 1 (Unlimited) | Temperature Controller (Type K) | 100V~240VAC | IP40 | Plug In, 8 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | Analog Dial | 0°C ~ 1200°C, 32°F ~ 2192°F | - | On/Off | - | Sensor Fault Detection | - | RoHS Compliant | ||
![]() E5CSZ-Q1TD AC/DC24 Omron Automation and Safety | In Stock | - | Datasheet | 5 Weeks | Panel Mount | 0.265lb 120.2g | -10°C~55°C | - | 2005 | E5CSZ | Active | 1 (Unlimited) | Temperature Controller (RTD, Type J, K, L) | 24VAC/DC | IP50 - Dust Protected | Screw Terminal | Relay, Voltage (External SSR) | Square - 45.00mm x 45.00mm | LED - Red Characters | -99°C ~ 1300°C | 3.5 | On/Off, Proportional (PID) | - | Sensor Fault Detection | 0.531 13.50mm | RoHS Compliant | ||
![]() E5CSZ-QTD AC/DC24 Omron Automation and Safety | In Stock | - | Datasheet | 5 Weeks | Panel Mount | 0.265lb 120.2g | -10°C~55°C | - | 2005 | E5CSZ | Active | 1 (Unlimited) | Temperature Controller (RTD, Type J, K, L) | 24VAC/DC | IP50 - Dust Protected | Screw Terminal | Voltage (External SSR) | Square - 45.00mm x 45.00mm | LED - Red Characters | -99°C ~ 1300°C | 3.5 | On/Off, Proportional (PID) | - | Sensor Fault Detection | 0.531 13.50mm | RoHS Compliant | ||
![]() E5CSZ-Q1T AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | 5 Weeks | Panel Mount | 0.265lb 120.2g | -10°C~55°C | - | 2005 | E5CSZ | Active | 1 (Unlimited) | Temperature Controller (RTD, Type J, K, L) | 100V~240VAC | IP50 - Dust Protected | Screw Terminal | Relay, Voltage (External SSR) | Square - 45.00mm x 45.00mm | LED - Red Characters | -99°C ~ 1300°C | 3.5 | On/Off, Proportional (PID) | - | Sensor Fault Detection | 0.531 13.50mm | RoHS Compliant | ||
![]() E5DC-QX0DBM-015 Omron Automation and Safety | 2256 |
| - | 2 Weeks | DIN Rail | - | -10°C~55°C | Bulk | - | E5DC | Active | Not Applicable | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 24VAC/DC | IP20 | Spring Terminal | Voltage (External SSR) | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | - | 0.334 8.50mm 0.314 8.00mm | RoHS Compliant | ||
![]() E5C2-R20KW AC100240 321832 Omron Automation and Safety | 2111 |
| - | 5 Weeks | Panel Mount | 0.441lb 200.03g | -10°C~55°C | - | 2002 | E5C2 | Active | 1 (Unlimited) | Temperature Controller (Type K) | 100V~240VAC | IP40 | Plug In, 8 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | Analog Dial | 0°C ~ 1000°C, 32°F ~ 1832°F | - | On/Off | - | Sensor Fault Detection | - | RoHS Compliant | ||
![]() E5CS-RKJDU-W AC/DC24 Omron Automation and Safety | 2221 |
| - | - | Panel Mount | 0.243lb 110.22g | -10°C~55°C | - | 2002 | E5CS | Active | 1 (Unlimited) | Temperature Controller (Type J, K, L) | 24VAC/DC | IP50 - Dust Protected | Plug In, 8 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | LED - Red Characters | 0°C ~ 999°C | 3.5 | On/Off, Proportional (PID) | - | Sensor Fault Detection | 0.531 13.50mm | Non-RoHS Compliant | ||
![]() E5CS-QGU-W AC100-240 Omron Automation and Safety | 2076 |
| - | 15 Weeks | Panel Mount | 0.243lb 110.22g | -10°C~55°C | - | 2002 | E5CS | Active | 1 (Unlimited) | Temperature Controller (Thermistor, NTC) | 100V~240VAC | IP50 - Dust Protected | Plug In, 8 Pin (Octal) | Voltage (External SSR) | Square - 45.00mm x 45.00mm | LED - Red Characters | -50°C ~ 300°C | 3.5 | On/Off, Proportional (PID) | - | - | 0.531 13.50mm | RoHS Compliant | ||
![]() E5CS-R2TU-W AC100-240 Omron Automation and Safety | 2286 |
| - | 2 Weeks | Panel Mount | 0.243lb 110.22g | -10°C~55°C | - | 2002 | E5CS | Active | 1 (Unlimited) | Temperature Controller (RTD, Type J, K, L, N, R, T, U) | 100V~240VAC | IP50 - Dust Protected | Plug In, 11 Pin (Octal) | Relay (3) | Square - 45.00mm x 45.00mm | LED - Red Characters | -99°C ~ 1700°C | 3.5 | On/Off, Proportional (PID) | - | Sensor Fault Detection | 0.531 13.50mm | RoHS Compliant | ||
![]() E5CS-R1KJDU-W AC/DC24 Omron Automation and Safety | 2285 |
| - | 2 Weeks | Panel Mount | 0.243lb 110.22g | -10°C~55°C | - | 2002 | E5CS | Active | 1 (Unlimited) | Temperature Controller (Type J, K, L) | 24VAC/DC | IP50 - Dust Protected | Plug In, 11 Pin (Octal) | Relay (2) | Square - 45.00mm x 45.00mm | LED - Red Characters | 0°C ~ 999°C | 3.5 | On/Off, Proportional (PID) | - | Sensor Fault Detection | 0.531 13.50mm | RoHS Compliant | ||
![]() K2CU-F10A-D AC110 Omron Automation and Safety | In Stock | - | - | 20 Weeks | Chassis Mount | 0.86lb 390.09g | -10°C~55°C | - | 2008 | K2CU | Active | 1 (Unlimited) | Heater Element Detector | 110VAC | - | Screw Terminal | Relay | - | - | 4 ~ 10A | - | - | - | Heater Fault Detection | - | RoHS Compliant | ||
![]() K2CU-F80A-C AC32-80A AC100 Omron Automation and Safety | 2050 |
| - | 2 Weeks | Chassis Mount | 0.86lb 390.09g | -10°C~55°C | - | 2008 | K2CU | Active | 1 (Unlimited) | Heater Element Detector | 100VAC | - | Screw Terminal | Relay | - | - | 32 ~ 80A | - | - | - | Heater Fault Detection | - | RoHS Compliant | ||
![]() 89420231 Crouzet | In Stock | - | - | - | - | - | - | - | - | CT48A | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DT320VA Delta Electronics/Industrial Automation | 18 |
| Datasheet | - | Panel Mount | - | 0°C~50°C | - | - | DT | Active | Not Applicable | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | 100V~240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Voltage (External SSR) | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 1800°C, 0 ~ 20mA, 0 ~ 10VDC, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | - | ROHS3 Compliant |