- Manufacturer
- Features
- Case Color
- Display Type
- Size - Display
- Type
- Ingress Protection
- Operating Temperature
- Voltage - Supply
- For Use With/Related Products
- Mfr
- Product Status
- Series
Attribute column
Categories
Human Machine Interface (HMI)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Approvals | Backlighting | Built-in depth | Content | Current consumption | Degree of protection (IP), front side | Dim | Dimensions | Display | Fitting type (details) | For Use With | For Use With/Related Products | Front built-in possible | Height of the front | Integrated keyboard | IO link master | Manufacturer | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Max. ambient temperature | Max. main memory | Maximum Operating Temperature | Mfr | Min. ambient temperature | Minimum Operating Temperature | Mounting | Mounting type, gallows mounting | Mounting type, table foot | Mouse-cursor control integrated | No. of digital inputs (max.) | No. of outputs (max.) | Number of buttons with LED | Number of colours of the display | Number of digital inputs | Number of digital outputs | Number of free AGP-slots | Number of free ISA-slots | Number of free PCI-slots | Number of free PCMCIA-slots | Number of function buttons | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces PS2 | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces SCSI | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Number of pixels, horizontal | Number of pixels, vertical | Number of system buttons | Operating Systems | Package | PCMCIA | Processor Type | Product Status | Rack-assembly possible | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | Range | Real-time clock | RoHS | Screen diagonal | Suitable for safety functions | Supply voltage DC | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Type of display | Voltage type of supply voltage | Wall mounting/direct mounting | Width of the front | With CD-ROM drive | With CD-RW drive | With colour display | With floppy disc drive | With HW-interface digital video signal | With HW-interface PS2 | With HW-interface USB | With HW-interface video signal, analogue | With On Screen Display | With optical interface | With touch screen | Operating Temperature | Series | Type | Voltage - Supply | Ingress Protection | Supply Voltage | Depth | Number of Ports | Accessory Type | Display Type | Form Factor | Communications | Case Color | Size - Display | Features | Port Type | IP Rating | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6AV21240QC130AX0 Siemens | 838 | - | - | - | - | - | 77mm | 1pc(s) | 1300mA | - | - | - | - | - | - | Multiple Manufacturer, Multiple Product | - | 310mm | - | - | - | 6AV21240QC130AX0 | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | 0 | 16777216 | - | - | - | - | - | - | - | 2 | 0 | 0 | - | 0 | 1 | 1 | - | 0 | 2 | 0 | 2 | 1280 | 800 | 0 | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | 15.4mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 415mm | - | - | - | - | - | - | - | - | - | - | - | -30°C ~ 60°C | - | Touchscreen | 24VDC | IP20/IP66 - Dust Tight, Oil and Water Resistant; NEMA 4, 4X | - | - | - | - | Color | - | - | Gray | 15.0" | Expansion Interface, Memory Card Interface | - | - | - | - | 415mm | ||
![]() 6AG11232MB032AX0 Siemens | 798 | - | - | - | - | - | 60mm | 1pc(s) | - | IP65 | (W x H) 330 mm x 245 mm | 245 x 330 x 60 mm | Yes | - | KTP1200 | Multiple Manufacturer, Multiple Product | - | 245mm | - | No | - | 6AG11232MB032AX0 | - | - | +50°C | - | - | Siemens | -10°C | - | - | - | - | - | - | - | 0 | 65536 | - | - | - | - | - | - | - | 1 | 0 | 0 | - | 0 | 0 | 0 | - | 0 | 1 | 0 | 1 | 1280 | 800 | 0 | - | Box | - | - | Active | - | No | No | No | No | No | No | SIPLUS | Yes | - | 12mm | No | 19.2 - 19.2 | No | No | No | No | No | No | Yes | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | Yes | TFT | DC | No | 330mm | - | - | Yes | - | - | - | - | - | - | - | Yes | -10°C ~ 50°C | SIMATIC | Touchscreen | 24VDC | IP20/IP65 - Dust Tight, Oil and Water Resistant; NEMA 4, 4X | - | - | - | Display Unit | Color | - | - | Gray | 12.0" | Expansion Interface | - | - | 245mm | - | 330mm | ||
![]() 6AV74668MA010AA0 Siemens | 562 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multiple Manufacturer, Multiple Product | - | - | - | - | - | - | - | SIMATIC IPC | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 45°C | SIMATIC IFP2200 | Touchscreen | 24VDC | IP65 - Dust Tight, Oil and Water Resistant; NEMA 4, 4X | - | - | - | - | Color | - | - | Black | 22.0" | Expansion Interface | - | - | - | - | - | ||
![]() 6AV21240UC240AX0 Siemens | 922 | - | - | - | - | - | 101mm | 1pc(s) | 1500mA | IP65 | - | - | - | - | - | Multiple Manufacturer, Multiple Product | - | 296mm | - | No | - | 6AV21240UC240AX0 | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | 0 | 16777216 | - | - | - | - | - | - | - | 2 | 0 | 0 | - | 0 | 0 | 1 | - | 0 | 2 | 0 | 2 | 1366 | 768 | 0 | - | Box | - | - | Active | - | No | No | No | No | No | No | - | - | - | 18.5mm | No | 19.2 - 19.2 | No | No | No | No | No | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | TFT | DC | No | 462mm | - | - | Yes | - | - | - | - | - | - | - | - | 0°C ~ 45°C | SIMATIC | Touchscreen | 24VDC | IP65 - Dust Tight, Oil and Water Resistant; NEMA 4, 4X | - | - | - | - | Color | - | - | Black | 18.5" | Expansion Interface, Memory Card Interface | - | - | - | - | 462mm | ||
![]() 6AV21240QC240AX0 Siemens | 777 | - | - | - | - | - | 101mm | 1pc(s) | 1500mA | IP65 | - | - | - | - | - | Multiple Manufacturer, Multiple Product | - | 256mm | - | No | - | 6AV21240QC240AX0 | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | 0 | 16777216 | - | - | - | - | - | - | - | 2 | 0 | 0 | - | 0 | 0 | 1 | - | 0 | 2 | 0 | 2 | 1366 | 768 | 0 | - | - | - | - | Active | - | No | No | No | No | No | No | - | - | - | 15.6mm | No | 19.2 - 19.2 | No | No | No | No | No | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | TFT | DC | No | 396mm | - | - | Yes | - | - | - | - | - | - | - | - | 0°C ~ 45°C | Siemens-HMI | Touchscreen | 24VDC | IP65 - Dust Tight, Oil and Water Resistant; NEMA 4, 4X | - | - | - | - | Color | - | - | Black | 15.0" | Expansion Interface, Memory Card Interface | - | - | - | - | 396mm | ||
![]() 6AV21240XC240BX0 Siemens | In Stock | - | - | - | - | - | 101mm | 1pc(s) | 1800mA | IP65 | - | - | - | - | - | Multiple Manufacturer, Multiple Product | - | 330mm | - | No | - | 6AV21240XC240BX0 | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | 0 | 16777216 | - | - | - | - | - | - | - | 2 | 0 | 0 | - | 0 | 0 | 1 | - | 0 | 2 | 0 | 2 | 1920 | 1080 | 0 | - | Box | - | - | Active | - | No | No | No | No | No | No | - | - | - | 21.5mm | No | 19.2 - 19.2 | No | No | No | No | No | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | TFT | DC | No | 527mm | - | - | Yes | - | - | - | - | - | - | - | - | 0°C ~ 45°C | SIMATIC | Touchscreen | 24VDC | IP65 - Dust Tight, Oil and Water Resistant; NEMA 4, 4X | - | - | - | - | Color | - | - | Black | 22.0" | Expansion Interface, Memory Card Interface | - | - | - | - | 527mm | ||
![]() 6AV21240QC241AX0 Siemens | 872 | - | - | - | - | - | 101mm | 1pc(s) | 1500mA | - | - | - | - | - | - | Multiple Manufacturer, Multiple Product | - | 256mm | - | - | - | 6AV21240QC241AX0 | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | 0 | 16777216 | - | - | - | - | - | - | - | 2 | - | 0 | - | 0 | 0 | 1 | - | 0 | 2 | 0 | 2 | 1366 | 768 | 0 | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | 15.6mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 396mm | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 45°C | SIMATIC | Touchscreen | 24VDC | IP65 - Dust Tight, Oil and Water Resistant; NEMA 4, 4X | - | - | - | - | Color | - | - | Black | 15.6" | Expansion Interface, Memory Card Interface | - | - | - | - | 396mm | ||
![]() 6AV21240QC240BX0 Siemens | 970 | - | - | - | - | - | 101 | - | - | IP65 | - | - | - | - | - | Multiple Manufacturer, Multiple Product | - | 256 | - | No | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | 0 | 16777216 | - | - | - | - | - | - | - | 2 | 0 | 0 | - | 0 | 0 | 1 | - | 0 | 2 | 0 | 2 | 1366 | 768 | 0 | - | Box | - | - | Active | - | No | No | No | No | No | No | - | - | - | 15.6 | No | 19.2 - 19.2 | No | No | No | No | No | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | TFT | DC | No | 396 | - | - | Yes | - | - | - | - | - | - | - | - | 0°C ~ 45°C | SIMATIC | Touchscreen | 24VDC | IP65 - Dust Tight, Oil and Water Resistant; NEMA 4, 4X | - | - | - | - | Color | - | - | Black | 15.0" | Expansion Interface, Memory Card Interface | - | - | - | - | - | ||
![]() 762-3000 WAGO Corporation | 960 | - | - | - | UL | - | - | - | - | - | - | - | - | - | - | Multiple Manufacturer, Multiple Product | - | - | - | - | Wago | - | 60275035 | - | - | - | - | WAGO Corporation | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LINUX | Box | No | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 55°C | - | Touchscreen | 24VDC | IP65 - Dust Tight, Oil and Water Resistant | - | - | - | - | Color | PANELVIEW | Ethernet | Black | 4.3" | Memory Card Interface | - | IP65 | - | - | - | ||
![]() 762-3057/000-001 WAGO Corporation | 638 | - | - | 570 g | UL | - | - | - | - | - | - | - | - | - | - | Multiple Manufacturer, Multiple Product | - | - | - | - | Wago | - | 51253829 | - | - | - | - | WAGO Corporation | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Windows CE | Box | No | - | Active | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 50°C | - | Touchscreen | 24VDC | IP65 - Dust Tight, Oil and Water Resistant | - | - | - | - | Color | PANELVIEW | Serial;Ethernet | White | 5.7" | Memory Card Interface | - | IP65 | 150 mm | - | 208 mm | ||
![]() 762-3003 WAGO Corporation | 542 | - | - | - | UL | - | 58 | - | - | IP65 | - | - | - | - | - | Multiple Manufacturer, Multiple Product | Yes | 223 | No | No | Wago | - | 60275038 | - | - | 1024 | - | WAGO Corporation | - | - | Panel | No | No | No | - | - | 0 | - | - | - | 0 | 0 | 0 | 1 | 0 | 2 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 2 | 0 | 0 | - | - | 0 | LINUX | Box | No | - | Active | Yes | No | No | No | No | No | No | - | - | - | 10.1 | No | 24 - 24 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | TFT | DC | Yes | 293 | No | No | - | No | - | - | - | - | - | - | Yes | 0°C ~ 50°C | - | Touchscreen | 24VDC | IP65 - Dust Tight, Oil and Water Resistant | - | - | - | - | Color | PANELVIEW | Ethernet | Black | 10.1" | Memory Card Interface | - | IP65 | - | - | - | ||
![]() 6AV74665MA010AA0 Siemens | 614 | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | Multiple Manufacturer, Multiple Product | No | - | Yes | - | - | - | - | 6AV | - | - | - | Siemens | - | - | - | - | - | Yes | - | - | - | 16777216 | - | - | - | - | - | - | 0 | - | - | - | - | - | - | - | - | - | - | - | - | 1920 | 1080 | - | - | - | - | - | Active | No | - | - | - | - | - | No | - | - | - | 15.6 | No | 19.2 - 28.8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TFT | DC | No | - | - | - | Yes | - | Yes | No | Yes | No | No | - | Yes | 0°C ~ 50°C | - | Touchscreen | 24VDC | IP65 - Dust Tight, Oil and Water Resistant; NEMA 4, 4X | - | - | - | - | Color | - | - | Black | 15.0" | Expansion Interface | - | - | - | - | - | ||
![]() 6AV21240XC241AX0 Siemens | 654 | - | - | - | - | - | 101mm | 1pc(s) | 1800mA | IP65 | - | - | - | - | - | Multiple Manufacturer, Multiple Product | - | 330mm | - | No | - | 6AV21240XC241AX0 | - | 6AV2124 | - | - | - | Siemens | - | - | - | - | - | - | - | - | 0 | 16777216 | - | - | - | - | - | - | - | 2 | 0 | 0 | - | 0 | 0 | 1 | - | 0 | 2 | 0 | 2 | 1920 | 1080 | 0 | - | Box | - | - | Active | - | No | No | No | No | No | No | - | - | - | 21.5mm | No | 19.2 - 19.2 | No | No | No | No | No | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | TFT | DC | No | 527mm | - | - | Yes | - | - | - | - | - | - | - | - | 0°C ~ 45°C | SIMATIC | Touchscreen | 24VDC | IP65 - Dust Tight, Oil and Water Resistant; NEMA 4, 4X | - | - | - | - | Color | - | - | Black | 21.5" | Expansion Interface, Memory Card Interface | - | - | - | - | 527mm | ||
![]() 6AV21240XC240AX0 Siemens | 583 | - | - | - | - | - | 101mm | 1pc(s) | 1800mA | IP65 | - | - | - | - | - | Multiple Manufacturer, Multiple Product | - | 330mm | - | No | - | 6AV21240XC240AX0 | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | 0 | 16777216 | - | - | - | - | - | - | - | 2 | 0 | 0 | - | 0 | 0 | 1 | - | 0 | 2 | 0 | 2 | 1920 | 1080 | 0 | - | Box | - | - | Active | - | No | No | No | No | No | No | - | - | - | 21.5mm | No | 19.2 - 19.2 | No | No | No | No | No | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | TFT | DC | No | 527mm | - | - | Yes | - | - | - | - | - | - | - | - | 0°C ~ 45°C | SIMATIC | Touchscreen | 24VDC | IP65 - Dust Tight, Oil and Water Resistant; NEMA 4, 4X | - | - | - | - | Color | - | - | Black | 22.0" | Expansion Interface, Memory Card Interface | - | - | - | - | 527mm | ||
![]() 6AV74668MA020AA0 Siemens | 902 | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | Multiple Manufacturer, Multiple Product | No | - | Yes | - | - | - | - | SIMATIC IPC | - | - | - | Siemens | - | - | - | - | - | Yes | - | - | - | 16777216 | - | - | - | - | - | - | 0 | - | - | - | - | - | - | - | - | - | - | - | - | 1920 | 1080 | - | - | Box | - | - | Active | No | - | - | - | - | - | No | - | - | - | 22 | No | 19.2 - 28.8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TFT | DC | No | - | - | - | Yes | - | Yes | No | Yes | No | No | - | Yes | 0°C ~ 45°C | SIMATIC IFP2200 | Touchscreen | 24VDC | IP65 - Dust Tight, Oil and Water Resistant; NEMA 4, 4X | - | - | - | - | Color | - | - | Black | 22.0" | Expansion Interface | - | - | - | - | - | ||
![]() 6AG16883AY362AX0 Siemens | 944 | - | - | - | - | - | 49mm | 1pc(s) | 300mA | IP65 | - | - | - | Mounting clamps | - | Multiple Manufacturer, Multiple Product | Yes | 155mm | - | No | - | 6AG16883AY362AX0 | - | - | +60°C | - | - | Siemens | -25°C | - | - | - | - | - | 8 | 8 | - | - | 8 | 8 | - | - | - | - | - | 2 | 0 | 0 | - | 0 | 0 | 0 | - | 0 | 0 | 0 | 2 | - | - | - | - | Box | - | - | Active | No | No | No | No | No | No | No | - | - | - | - | No | 20.4 - 20.4 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | - | DC | No | 98mm | - | - | - | - | - | - | - | - | - | No | - | -40°C ~ 60°C | - | Operator Panel | 24VDC | IP20/IP65 - Dust Tight, Oil and Water Resistant; NEMA 4, 4X, 12 | - | - | - | - | Color | - | - | Gray | - | Expansion Interface | - | - | - | - | 98mm | ||
![]() 6AG11232JB032AX0 Siemens | 907 | - | - | - | - | - | 55mm | 1pc(s) | - | IP65 | (W x H) 267 mm x 182 mm | - | Yes | - | - | Multiple Manufacturer, Multiple Product | - | 182mm | - | No | - | 6AG11232JB032AX0 | - | - | +50°C | - | - | Siemens | -20°C | - | - | - | - | - | - | - | 0 | 65536 | - | - | - | - | - | - | - | 1 | 0 | 0 | - | 0 | 0 | 0 | - | 0 | 1 | 0 | 1 | 800 | 480 | 0 | - | Box | - | - | Active | - | No | No | No | No | No | No | - | Yes | - | 9mm | No | 19.2 - 19.2 | No | No | No | No | No | No | Yes | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | Yes | TFT | DC | No | 267mm | - | - | Yes | - | - | - | - | - | - | - | Yes | -20°C ~ 50°C | SIMATIC | Touchscreen | 24VDC | IP20/IP65 - Dust Tight, Oil and Water Resistant; NEMA 4, 4X | - | - | - | - | Color | - | - | Gray | 9.0" | Expansion Interface | - | - | 182mm | - | 267mm | ||
![]() 6AG11241MC014AX0 Siemens | 780 | - | - | - | - | - | 65mm | 1pc(s) | - | IP65 | (W x H) 454 mm x 289 mm | 289 x 454 x 65 mm | Yes | - | KP1200 | Multiple Manufacturer, Multiple Product | - | 289mm | - | No | - | 6AG11241MC014AX0 | - | - | +60°C | - | - | Siemens | 0°C | - | - | - | - | - | - | - | 34 | 16777216 | - | - | - | - | - | - | - | 2 | 0 | 0 | - | 0 | 1 | 1 | - | 0 | 2 | 0 | 2 | 1280 | 800 | 28 | - | Box | - | - | Active | - | No | No | No | No | No | No | SIPLUS | Yes | - | 12.1mm | No | 19.2 - 19.2 | No | No | No | No | No | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | TFT | DC | No | 454mm | - | - | Yes | - | - | - | - | - | - | - | No | 0°C ~ 50°C | SIMATIC | Operator Panel | 24VDC | IP20/IP65 - Dust Tight, Oil and Water Resistant; NEMA 4, 4X | - | - | - | Display Unit | Color | - | - | Gray | 12.1" | Expansion Interface, Memory Card Interface | - | - | 289mm | - | 454mm | ||
![]() 6AG11241GC014AX0 Siemens | 657 | - | - | - | - | - | 63mm | 1pc(s) | - | IP65 | (W x H) 308 mm x 204 mm | - | Yes | - | - | Multiple Manufacturer, Multiple Product | - | 204mm | - | No | - | 6AG11241GC014AX0 | - | - | +60°C | - | - | Siemens | 0°C | - | - | - | - | - | - | - | 24 | 16777216 | - | - | - | - | - | - | - | 2 | 0 | 0 | - | 0 | 1 | 1 | - | 0 | 2 | 0 | 2 | 800 | 480 | 28 | - | Box | - | - | Active | - | No | No | No | No | No | No | - | Yes | - | 7mm | No | 19.2 - 19.2 | No | No | No | No | No | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | TFT | DC | No | 308mm | - | - | Yes | - | - | - | - | - | - | - | No | 0°C ~ 50°C | SIMATIC | Operator Panel | 24VDC | IP20/IP65 - Dust Tight, Oil and Water Resistant; NEMA 4, 4X | - | - | - | - | Color | - | - | Gray | 7.0" | Expansion Interface, Memory Card Interface | - | - | 204mm | - | 308mm | ||
![]() 6AV21240UC020AX1 Siemens | 734 | - | - | - | - | Yes | 75 | - | - | IP65 | - | 483 x 337 x 75 mm | - | - | - | Multiple Manufacturer, Multiple Product | - | 337 | - | No | - | - | - | 6AV2124 | - | - | +45°C | Siemens | - | 0°C | - | - | - | - | - | - | 0 | 16777216 | - | - | - | - | - | - | - | 2 | 0 | 0 | - | 0 | 0 | 1 | - | 0 | 2 | 0 | 2 | 1366 | 768 | 0 | - | Bulk | - | X86 | Active | - | No | No | No | No | No | No | - | - | - | 18.5 | No | 19.2 - 19.2 | No | No | No | No | No | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | TFT | DC | No | 483 | - | - | Yes | - | - | - | - | - | - | - | - | 0°C ~ 45°C | SIMATIC HMI | Touchscreen | 24VDC | IP65 - Dust Tight, Water Resistant | 24 V dc | 75mm | 7 | - | Color | - | - | Gray | 18.5" | Memory Card Interface | Ethernet, RS422, RS485, SD Card Slot, USB 2.0 | IP20, IP65 | - | 483mm | 337mm |