- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Product Type
- Subcategory
- Part # Aliases
Attribute column
Categories
Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | If - Forward Current | Mfr | Package | Product Status | Profile (W x H) | Rated Life | Wavelength/Color Temperature | Operating Temperature | Series | Power Rating | Voltage - Supply | Ingress Protection | Supply Voltage | Termination Style | Approval Agency | Lens Type | Illumination Color | Luminous Flux | Number of LEDs | Power - Rated | Product | Features | Vf - Forward Voltage | IP Rating | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLS28-2XW285L25SPWMQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 1.27" (28.0mm x 32.2mm) | 75,000 Hours | - | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | White | 600lm | - | - | - | Dimmable | - | - | 11.22" (285.0mm) | - | ||
![]() WL50-3WQ Banner Engineering Corporation | In Stock | - | - | Polycarbonate (PC) | - | - | Banner Engineering Corporation | Box | Active | 1.95" (50.0mm) Dia | 50,000 Hours | 5000 K | -40°C ~ 50°C | WL50-3 | - | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Clear | White | 300lm | 1 LED | - | LED Work Light | Dimmable, On/Off Switch | - | - | - | - | ||
![]() WLB32ZC850QMB Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.26" x 1.81" (32.0mm x 46.0mm) | 50,000 Hours | 5000 K | -25°C ~ 45°C | WLB32 | - | 90 ~ 264VAC | IP50 - Dust Protected | - | Wire Leads | CE, cULus | Tubular, Diffused | White, Cool | 2250lm | 1 LED | - | LED Lighting Bars | - | - | - | 33.46" (850.0mm) | 50.1 mm | ||
![]() WLS28-2CB285DSQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | Blue | 60lm | - | - | LED Lighting Bars | Cascadable | - | - | 11.22" (285.0mm) | - | ||
![]() WLS28-2XB570XPBQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Clear | Blue | 160lm | - | - | LED Lighting Bars | High/Low/Off Switching | - | - | 22.44" (570.0mm) | - | ||
![]() WLS27XG3R3-570HSQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 70°C | WLS27 | - | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Clear | Green, Red | 600lm Green, 400lm Red | 2 LED | - | LED Lighting Bars | - | - | - | 22.44" (570.0mm) | - | ||
![]() WLS28-2CTW850DXQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | - | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Diffused | White | 1800lm | - | - | - | Cascadable | - | - | 33.46" (850.0mm) | - | ||
![]() WLS27XGRX2S-0285HS24Q Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 50°C | WLS27 | - | 24VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | Green, Red | 200lm Green, 93lm Red | - | - | LED Flexible Strips | Cascadable | - | - | 11.22" (285.0mm) | - | ||
![]() WLAG105X180L11Q Banner Engineering Corporation | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | - | Banner Engineering Corporation | Box | Active | 7.09" x 1.02" (180.0mm x 25.8mm) | - | - | -20°C ~ 50°C | WLA | - | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Clear | Green | 325lm | - | - | - | - | - | - | 7.09" (180.0mm) | - | ||
![]() WLB92ZCWW1100PBQMC Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 3.82" x 4.09" (97.0mm x 104.0mm) | 50,000 Hours | 3000 K | -40°C ~ 45°C | WLB92 | - | 100 ~ 277VAC | IP40 | - | Wire Leads | CE, cULus | Tubular, Diffused | White | 7150lm | - | - | LED Lighting Bars | Cascadable, Dimmable, On/Off Switch | - | - | 43.31" (1100.0mm) | - | ||
![]() WLC60CW340SSQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al), Nickel Plated | - | - | Banner Engineering Corporation | Box | Active | 2.40" x 1.23" (60.9mm x 31.3mm) | 60,000 Hours | - | -40°C ~ 70°C | WLC60 | - | 12 ~ 30VDC | IP67/IP68G/IP69K - Dust Tight, Oil and Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Clear | White, Cool | 1300lm | - | - | - | Cascadable | - | - | 13.39" (340.0mm) | - | ||
![]() WLS28-2CWR3-285DXQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | 625 nm | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Diffused | Red, White | 50lm Red, 180lm White | - | - | LED Lighting Bars | Cascadable | - | - | 11.22" (285.0mm) | 28 mm | ||
![]() WLB32ZCWW285EPBQMB Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.51" x 1.89" (38.4mm x 48.0mm) | 50,000 Hours | 5000 K | -25°C ~ 45°C | WLB32 | - | 90 ~ 264VAC | IP50 - Dust Protected | - | Wire Leads | CE, cULus | Tubular, Diffused | White | 750lm | 1 LED | - | LED Lighting Bars | Cascadable, High/Low/Off Switching, Shield | - | - | 11.22" (285.0mm) | 50.1 mm | ||
![]() WLS27CWR-430DSQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 70°C | WLS27 | - | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | Red, White | 165lm Red, 975lm White | 2 LED | - | LED Lighting Bars | Cascadable | - | - | 16.93" (430.0mm) | - | ||
![]() WLS28-2CUV395-570XQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 40,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Diffused | Ultraviolet | - | - | - | LED Lighting Bars | Cascadable | - | - | 22.44" (570.0mm) | - | ||
![]() WLS28-2CWGRXX6-0850DS24Q Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | 1.2 A | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 50,000 Hours | 625 nm, 525 nm, 5000 K, | -40°C ~ 50°C | WLS28-2 | - | 24VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | Green, Red, White | 1200lm Green, 555lm Red, 1950lm White | 3 LEDs | - | - | Cascadable | 24 VDC | - | 33.46" (850.0mm) | 30 mm | ||
![]() WLS28-2XBR-145DXQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | 470 nm, 625 nm | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Diffused | Blue, Red | 40lm Blue, 75lm Red | - | - | LED Lighting Bars | - | - | - | 5.71" (145.0mm) | 28 mm | ||
![]() WLB32C285EPB Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.51" x 1.89" (38.4mm x 48.0mm) | 50,000 Hours | 5000 K | -40°C ~ 70°C | WLB32 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Wire Leads | CE, cULus | Tubular, Diffused | White | 750lm | 1 LED | - | LED Lighting Bars | Cascadable, High/Low/Off Switching, Shield | - | - | 11.22" (285.0mm) | - | ||
![]() WLS15PXRGB1200DSQP Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 60°C | WLS15 | - | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | 30VDC | Cable with Connector (M12) | CE, cULus | Flat, Diffused | Blue, Green, Red | 210lm Green, 200lm Blue, 110lm Red | - | - | LED Flexible Strips | - | - | IP66, IP67 | 47.24" (1200.0mm) | 30.6 mm | ||
![]() WLB92ZCR1100ACT Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 3.82" x 4.09" (97.0mm x 104.0mm) | 50,000 Hours | 625 nm | -40°C ~ 45°C | WLB72 | - | 100 ~ 277VAC | IP40 | - | Wire Leads | CE, cULus | Tubular, Diffused | Red | 1545lm | - | - | LED Lighting Bars | Cascadable, Dimmable | - | - | 43.31" (1100.0mm) | - |