- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Product Type
- Subcategory
- Part # Aliases
Attribute column
Categories
Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Mfr | Package | Product Status | Profile (W x H) | Rated Life | Wavelength/Color Temperature | Operating Temperature | Series | Power Rating | Voltage - Supply | Ingress Protection | Supply Voltage | Termination Style | Approval Agency | Lens Type | Illumination Color | Luminous Flux | Number of LEDs | Power - Rated | Product | Features | Vf - Forward Voltage | IP Rating | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLS28-2CWG-285SQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | - | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Clear | Green, White | 300lm Green, 475lm White | - | - | - | Cascadable | - | - | 11.22" (285.0mm) | - | ||
![]() WLS27CW285DSQ-801448 Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 70°C | WLS27 | - | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | White | 800lm | - | - | - | Cascadable | - | - | 11.22" (285.0mm) | - | ||
![]() WLB32ZC285EQM Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.26" x 1.81" (32.0mm x 46.0mm) | 50,000 Hours | 5000 K | -25°C ~ 45°C | WLB32 | - | 90 ~ 264VAC | IP50 - Dust Protected | - | Wire Leads | CE, cULus | Tubular, Diffused | White | 750lm | 1 LED | - | LED Lighting Bars | Cascadable, Shield | - | - | 11.22" (285.0mm) | 50.1 mm | ||
![]() WLS15XWA0500DSQP Banner Engineering Corporation | In Stock | - | - | Polycarbonate (PC) | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 60°C | WLS15 | - | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | Amber, White | 165lm Amber, 525lm White | 2 LED | - | LED Flexible Strips | - | - | - | 19.69" (500.0mm) | 30.6 mm | ||
![]() WLS28-2XWW430DXPBQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.98" (28.0mm x 25.0mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Diffused | White | 900lm | - | - | LED Lighting Bars | High/Low/Off Switching | - | - | 16.93" (430.0mm) | 28 mm | ||
![]() WL50-3TWQP Banner Engineering Corporation | In Stock | - | - | Polycarbonate (PC) | - | Banner Engineering Corporation | Box | Active | 1.95" (50.0mm) Dia | 50,000 Hours | 5000 K | -40°C ~ 50°C | WL50-3 | - | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Cable with Connector (M12) | CE, cULus | Flat, Clear | White | 300lm | 1 LED | - | LED Work Light | Dimmable, On/Off Switch | - | - | - | - | ||
![]() WLS28-2XBR-285SQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | 470 nm, 625 nm | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Clear | Blue, Red | 80lm Blue, 110lm Red | - | - | LED Lighting Bars | - | - | - | 11.22" (285.0mm) | 28 mm | ||
![]() WLS27XGRX2S-0570HS24Q Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 50°C | WLS27 | - | 24VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | Green, Red | 400lm Green, 185lm Red | - | - | LED Flexible Strips | Cascadable | - | - | 22.44" (570.0mm) | - | ||
![]() WLS15XBY0500DSQP Banner Engineering Corporation | In Stock | - | - | Polycarbonate (PC) | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 60°C | WLS15 | - | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | Blue, Yellow | 50lm | 2 LED | - | LED Flexible Strips | - | - | - | 19.69" (500.0mm) | 30.6 mm | ||
![]() WLS28-2XW1130DXPWMQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Diffused | White | 2400lm | - | - | LED Lighting Bars | Dimmable | - | - | 44.49" (1130.0mm) | 28 mm | ||
![]() WLS28-2XR710XQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Diffused | Red | 275lm | - | - | LED Lighting Bars | - | - | - | 27.95" (710.0mm) | - | ||
![]() WLS28-2XBR-285DXQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 470 nm, 625 nm | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Diffused | Blue, Red | 40lm Blue, 150lm Red | - | - | LED Lighting Bars | - | - | - | 11.22" (285.0mm) | 28 mm | ||
![]() WLS28-2XW285X-85289 Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | - | -40°C ~ 70°C | WLS28 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Wire Leads | CE, cULus | Flat, Clear | White | 800lm | - | - | - | - | - | - | 11.22" (285.0mm) | - | ||
![]() WLS28-2CRG2-285DSQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 625 nm, 525 nm | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | Green, Red | 115lm Green, 75lm Red | - | - | LED Lighting Bars | Cascadable | - | - | 11.22" (285.0mm) | 28 mm | ||
![]() WLS28-2XWB-1130XQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 470 nm | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Clear | Blue, White | 440lm Blue, 1900lm White | - | - | LED Lighting Bars | - | - | - | 44.49" (1130.0mm) | 28 mm | ||
![]() WLS15PXRGB0500DSQP Banner Engineering Corporation | In Stock | - | - | Polycarbonate (PC) | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 50°C | WLS15 | - | 12 ~ 30VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | 30VDC | Connector (M12) | CE, cULus | Flat, Diffused | Blue, Green, Red | - | - | - | LED Flexible Strips | Cascadable | - | IP66, IP67 | 19.69" (500.0mm) | 30.6 mm | ||
![]() WLS27XWGRXX6-0850DS24Q Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 50°C | WLS27 | - | 24VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | Green, Red, White | 1200lm Green, 555lm Red, 1950lm White | - | - | - | Cascadable | - | - | 33.46" (850.0mm) | - | ||
![]() WLS28-2CWYRXX3-1130X24Q Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 50,000 Hours | - | -40°C ~ 50°C | WLS28-2 | - | 24VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Clear | Red, White, Yellow | 740lm Red, 2600lm White | - | - | - | Cascadable | - | - | 44.49" (1130.0mm) | - | ||
![]() WLS28-2CWGRXX3-0285X24Q Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 50,000 Hours | - | -40°C ~ 50°C | WLS28-2 | - | 24VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Clear | Green, Red, White | 400lm Green, 185lm Red, 650lm White | - | - | - | Cascadable | 24 VDC | - | 11.22" (285.0mm) | - | ||
![]() WLB32ZC1130EMQMB Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.51" x 1.98" (38.4mm x 50.3mm) | 50,000 Hours | 5000 K | -25°C ~ 45°C | WLB32 | - | 90 ~ 264VAC | IP50 - Dust Protected | - | Wire Leads | CE, cULus | Tubular, Diffused | White | 3000lm | 1 LED | - | LED Lighting Bars | Cascadable, Motion Detection, Shield | - | - | 44.49" (1130.0mm) | 50.1 mm |