- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Product Type
- Subcategory
- Part # Aliases
Attribute column
Categories
Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Housing Material | Weight | Shape | Package Cooled | Material Finish | Approvals | Base Product Number | Brand | Built-in depth | Colour temperature type | Connections | Contact Materials | Current-IEC | Current-UL | Degree of protection (IP) | Dim | Dimensions | Energy efficiency rating | Factory colour | Factory Pack QuantityFactory Pack Quantity | Front built-in possible | Integrated keyboard | IO link master | Luminous flux (Φ) | Manufacturer | Manufacturer Part Number | Max. main memory | Max. operating voltage | Max. temperature | Memory | Mfr | Min. operating voltage | Min. temperature | Model | Mouse-cursor control integrated | Number of buttons with LED | Number of free AGP-slots | Number of free ISA-slots | Number of free PCMCIA-slots | Number of function buttons | Number of HW-interfaces PS2 | Number of HW-interfaces SCSI | Number of HW-interfaces serial TTY | Number of HW-interfaces Wireless | Number of I/Os | Number of pixels, horizontal | Number of pixels, vertical | Number of system buttons | Operating Systems | Package | Part # Aliases | Product Status | Protection class | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | RoHS | RoHS-compliant | Screen diagonal | Storage | Suitable for safety functions | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Torque-Screw | Type of electric connection | Voltage type | Voltage-UL | Voltage, Rating | With CD-ROM drive | With CD-RW drive | With floppy disc drive | With touch screen | Operating Temperature | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Subcategory | Pitch | Voltage - Supply | Ingress Protection | Depth | Insulation Height | Current Rating | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Approval Agency | Failure Rate | Current - Supply (Disable) (Max) | Voltage | Contact Tail Length | Interface | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Number of Levels | RAM Size | Core Processor | Program Memory Type | Spread Spectrum Bandwidth | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Screw Size | Power Consumption | Display Type | Luminous Flux | Absolute Pull Range (APR) | Power | Finish | Expansion Type | Thermal Resistance @ Natural | Controller Series | Power Dissipation @ Temperature Rise | Lamp Type | Features | Wattage | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6AG41313GA333AA0 Siemens | In Stock | - | - | Wall Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DDR4 (64GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 10 | Bulk | - | Active | - | - | - | - | - | - | - | - | - | Supports SATA, M.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5°C ~ 55°C | SIMATIC | - | - | - | - | - | Box PC | - | - | - | - | - | - | - | - | 100 ~ 240VAC, 24VDC | IP20 | - | - | - | - | - | - | - | - | - | - | CE, cULus, EAC, FCC, KC, RCM, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Display | - | - | - | - | PCI, PCIe | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NY532-1500-111213820 Omron | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPSON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 75.361736 MHz | ±15ppm | CMOS | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
![]() 6AG41044JG422GA2 Siemens | In Stock | - | - | Rack Mount | 01005 (0402 Metric) | 1005 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | No | - | - | - | 64000000000 | - | - | DDR4 (64GB Max Capacity) | Kamaya Inc. | - | - | - | - | - | 0 | 0 | 0 | - | - | - | 0 | 0 | - | - | - | - | Supports Windows 7/10 | Tape & Reel (TR) | - | Active | - | No | No | No | No | No | - | - | - | Supports SATA | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | - | - | - | No | - | -55°C ~ 125°C | RMC | 0.016 L x 0.008 W (0.40mm x 0.20mm) | ±1% | - | 2 | ±200ppm/°C | Rack PC | 1.96 kOhms | - | Thick Film | - | - | 0.03W, 1/32W | - | - | 100 ~ 240VAC | IP20/IP30 | 0.446 | - | - | - | - | - | - | - | - | - | CE, CSA, cULus, EAC, KC, RCM, UL | - | - | - | - | - | - | - | - | - | - | Intel® Core™ i5-6500 3.6GHz, 4 Core, Intel® Core™ i7-6700 4GHz, 4 Core, Intel® Xeon® E3-1275 v5 4GHz, 4 Core | - | - | - | - | - | - | - | - | - | - | - | - | No Display | - | - | - | - | PCI, PCIe | - | - | - | - | - | - | - | - | 0.177 | 0.006 (0.15mm) | - | 0.43 | - | - | ||
![]() USM-110A-UR110 Advantech | In Stock | - | - | Panel or VESA Mount | - | - | - | - | - | - | - | - | - | SKY77597 | Advantech | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Advantech | - | - | - | - | DDR3L (2GB Installed) | Skyworks Solutions Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 8.1, 10, Android, Linux | Bulk | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | - | - | - | Box PC | - | - | - | - | - | - | Computing | - | 12VDC | - | - | - | - | - | - | - | - | - | - | - | BSMI, CB, CCC, CE, FCC, KCC, UL | - | - | - | - | - | - | - | - | - | - | ARM® Cortex™-A17 1.6GHz, 4 Core | - | - | - | - | - | - | - | - | Embedded Box Computers | - | - | - | No Display | - | - | - | - | M.2, mini PCIe | - | - | - | - | Micro SD Card Slot | - | Embedded Box Computers | - | - | - | - | - | - | - | ||
![]() UMYA-48-24-2 Omron | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Thermoplastic | - | - | - | - | - | TT10 | - | - | - | - | Phosphor Bronze | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Anytek | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.2 Nm (1.7 Lb-In) | - | - | 300 V | - | - | - | - | - | -40°C ~ 115°C | TT | - | - | - | - | - | Plug for Unshrouded Header | - | 10 | - | Gray | - | - | - | 0.197 (5.00mm) | - | - | - | 0.449 (11.40mm) | - | - | - | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Gold | 16-22 AWG | 10 | 90° | - | - | - | 5-6mm | M3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 6AG41142DB330BC0 Siemens | In Stock | - | - | Surface Mount | 48-UFQFN Exposed Pad | 48-QFN (6x6) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | No | - | No | - | - | - | 32000000000 | - | - | DDR3 SODIMM (32GB Installed) | Infineon Technologies | - | - | - | - | - | 0 | 0 | 0 | - | - | - | 0 | 0 | 19 | - | - | - | Supports Windows 7/10 | Tray | - | Active | - | No | No | No | No | No | - | - | - | Supports SATA | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | - | - | - | No | - | -40°C ~ 85°C (TA) | EZ-PD™ CCG6SF | - | - | - | - | - | Rack PC | - | - | - | - | USB Type C | - | - | - | 2.75V ~ 5.5V | IP20/IP41 | 0.444 | - | - | - | - | - | - | - | - | - | CE, CSA, cULus, EAC, KC, RCM, UL | - | - | - | - | I²C, SPI, UART, USB | - | - | - | - | 16K x 8 | ARM® Cortex®-M0 | FLASH (64kB), ROM (96kB) | - | - | - | - | - | - | - | - | - | - | - | No Display | - | - | - | - | PCI, PCIe | - | - | - | - | - | - | - | - | 0.177 | - | - | 0.43 | - | - | ||
![]() 6AG41122EA210XX3 Siemens | In Stock | - | - | Rack Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | No | - | - | - | 32000000000 | - | - | DDR3 SODIMM (32GB Installed) | Siemens | - | - | - | - | - | 0 | 0 | 0 | - | - | - | 0 | 0 | - | - | - | - | Supports Windows 7/10 | Box | - | Active | - | No | No | No | No | No | - | - | - | Supports SATA | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | - | - | - | No | - | 0°C ~ 50°C | SIMATIC | - | - | - | - | - | Rack PC | - | - | - | - | - | - | - | - | 100 ~ 240VAC | IP20/IP41 | 0.444 | - | - | - | - | - | - | - | - | - | CE, CSA, cULus, EAC, KC, RCM, UL | - | - | - | - | - | - | - | - | - | - | Intel® Core™ i5-4570TE 3.3GHz, 2 Core, Intel® Core™ i3-4330TE 2.4GHz, 2 Core | - | - | - | - | - | - | - | - | - | - | - | - | No Display | - | - | - | - | PCIe | - | - | - | - | - | - | - | - | 0.088 | - | - | 0.43 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | SGE-365 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UMMA-0400-0250-1 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | UMMA-0400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AG41313GC308AA0 Siemens | In Stock | - | - | Wall Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DDR4 (64GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 10 | Bulk | - | Active | - | - | - | - | - | - | - | - | - | Supports SATA, M.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5°C ~ 55°C | SIMATIC | - | - | - | - | - | Box PC | - | - | - | - | - | - | - | - | 100 ~ 240VAC, 24VDC | IP20 | - | - | - | - | - | - | - | - | - | - | CE, cULus, EAC, FCC, KC, RCM, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Display | - | - | - | - | PCI, PCIe | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76478CD324AB2 Siemens | In Stock | - | - | DIN Rail or Wall Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports DDR4 SODIMM (16GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 10 | Bulk | - | Active | - | - | - | - | - | - | - | - | - | SSD, 256GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 55°C | SIMATIC | - | - | - | - | - | Box PC | - | - | - | - | - | - | - | - | 24VDC | IP40 | - | - | - | - | - | - | - | - | - | - | CE, cULus, EAC, FCC, KC, RCM, UL | - | - | - | - | - | - | - | - | - | - | Intel® Atom® X6211E / X6413E / X6414RE | - | - | - | - | - | - | - | - | - | - | - | - | No Display | - | - | - | - | M.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2500210 Rittal | In Stock | - | - | - | - | - | Aluminum | - | 0.61 | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | UL | - | - | - | 4000K | Connector | - | - | - | IP20 | (L x W x H) 437 x 80 x 44 mm | 437 x 44 x 80 mm | F (A - G) | Neutral white | - | - | - | - | 900lm | Rittal | 2500210 | - | 240V AC | +55°C | - | - | 100V AC | -20°C | SZ 2500.210 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20,II | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | AC | - | 240 V ac | - | - | - | - | -4-131 °F | pushPIN™ | - | - | Active | - | - | Top Mount | - | - | - | White | - | - | - | - | - | - | 80 mm | - | 1 mA | - | - | - | - | - | - | - | - | - | - | 240 VDC | - | - | Push Pin | 1.181 (30.00mm) | 4.91°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11 W | - | 900 lm | - | 11W | Aluminium | - | -- | - | -- | LED | incl. switch (ON/OFF/AUTO),incl. PG socket,90-degree swivel jack,Light diffusion adjustment | 11 W | - | -- | 44mm | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | ||
![]() NYP17-41391-15WC1000 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | NYP17 | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Omron | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | NYP174139115WC1000 | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | Computing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel PCs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel PCs | - | - | - | - | - | - | - | ||
![]() 6AV72601EM300BX3 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | 112 | - | - | - | - | - | - | - | - | - | - | - | - | No | No | - | - | - | - | - | - | DDR3 SODIMM (16GB Installed) | Siemens | - | - | - | No | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | 1366 | 768 | 0 | Supports Windows 7/10 | Box | - | Active | - | No | No | No | No | No | - | - | 19 | Supports SATA | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | - | No | No | No | Yes | 5°C ~ 45°C | SIMATIC | - | - | - | - | - | Panel PC | - | - | - | - | - | - | - | - | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | - | - | - | - | - | - | - | - | - | CE, cULus, FCC, KC, RCM, UL | - | - | - | - | - | - | - | - | - | - | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | - | - | - | - | - | - | - | - | - | - | - | - | 19 Touchscreen | - | - | - | - | PCI, PCIe | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76478CE232AA1 Siemens | In Stock | - | - | DIN Rail or Wall Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports DDR4 SODIMM (16GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 10 | Bulk | - | Active | - | - | - | - | - | - | - | - | - | SSD, 256GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 55°C | SIMATIC | - | - | - | - | - | Box PC | - | - | - | - | - | - | - | - | 24VDC | IP40 | - | - | - | - | - | - | - | - | - | - | CE, cULus, EAC, FCC, KC, RCM, UL | - | - | - | - | - | - | - | - | - | - | Intel® Atom® X6211E / X6413E / X6414RE | - | - | - | - | - | - | - | - | - | - | - | - | No Display | - | - | - | - | M.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | SGE-365 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AV72602GM321XA3 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DDR3 SODIMM (16GB Installed) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Box | - | Active | - | - | - | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5°C ~ 45°C | SIMATIC | - | - | - | - | - | Panel PC | - | - | - | - | - | - | - | - | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | - | - | - | - | - | - | - | - | - | CE, cULus, FCC, KC, RCM, UL | - | - | - | - | - | - | - | - | - | - | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | - | - | - | - | - | - | - | - | - | - | - | - | 22 Touchscreen | - | - | - | - | PCI, PCIe | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | SGE-365 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UMMA-0800-1250-1 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | UMMA-0800 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AV72603EM300EX3 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | 112 | - | - | - | - | - | - | - | - | - | - | - | - | No | No | - | - | - | - | - | - | DDR3 SODIMM (16GB Installed) | Siemens | - | - | - | No | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | 1366 | 768 | 0 | Supports Windows 7/10 | Box | - | Active | - | No | No | No | No | No | - | - | 15 | Supports SATA | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | - | No | No | No | - | 5°C ~ 45°C | SIMATIC | - | - | - | - | - | Panel PC | - | - | - | - | - | - | - | - | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | - | - | - | - | - | - | - | - | - | CE, cULus, FCC, KC, RCM, UL | - | - | - | - | - | - | - | - | - | - | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | - | - | - | - | - | - | - | - | - | - | - | - | 15 Touchscreen | - | - | - | - | PCI, PCIe | - | - | - | - | - | - | - | - | - | - | - | - | - | - |