- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Product Type
- Subcategory
- Part # Aliases
Attribute column
Categories
Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Weight | Built-in depth | Connections | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Energy efficiency rating | Front built-in possible | Integrated keyboard | IO link master | Max. main memory | Memory | Mfr | Mouse-cursor control integrated | Number of buttons with LED | Number of free AGP-slots | Number of free ISA-slots | Number of free PCI-slots | Number of free PCMCIA-slots | Number of function buttons | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces PS2 | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces SCSI | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Number of pixels, horizontal | Number of pixels, vertical | Number of system buttons | Operating Systems | Package | Product Status | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | RoHS-compliant | Screen diagonal | Storage | Suitable for safety functions | Supply voltage DC | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Type of display | Type of electric connection | Voltage type of supply voltage | With CD-ROM drive | With CD-RW drive | With floppy disc drive | With touch screen | Operating Temperature | Series | Type | Voltage - Supply | Ingress Protection | Depth | Approval Agency | Core Processor | Display Type | Expansion Type | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6ES76504BA812QB3 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76605CA080AM3 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | No | - | No | - | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | - | - | - | - | No | No | No | No | No | - | - | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | No | No | No | No | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AG41312HS410FA3 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | IP20 | - | - | - | No | - | No | 16000000000 | DDR3 SODIMM (16GB Installed) | Siemens | - | - | 0 | 0 | 2 | 0 | - | 2 | - | 1 | - | - | - | 0 | 4 | 0 | 3 | - | - | - | Supports Windows 7/10 | Box | Active | No | No | No | No | No | - | - | Supports SATA | No | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | - | No | No | No | No | - | - | AC/DC | - | - | No | - | -5°C ~ 55°C | SIMATIC | Box PC | 100 ~ 240VAC, 24VDC | IP20 | 0.301 | CE, cULus, FCC, KC, RCM, UL | Intel® Core™ i3-4330TE 2.4GHz, 2 Core | No Display | PCI, PCIe | - | 0.081 | - | 0.312 | ||
![]() 6ES76605HG211DK0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | No | - | No | - | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | - | - | - | - | No | No | No | No | No | - | - | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | No | No | No | No | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AV72406DC070PA0 Siemens | In Stock | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | No | 8000 | - | - | - | - | 0 | 0 | - | 0 | - | - | 0 | - | - | - | 0 | 0 | - | - | 3 | 1366 | 768 | - | - | - | - | - | No | No | No | - | - | - | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | No | No | No | No | TFT | - | AC/DC | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AV72406EL040GA0 Siemens | In Stock | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | No | 8000 | - | - | - | - | 0 | 0 | - | 0 | - | - | 0 | - | - | - | 0 | 0 | - | - | 3 | 1920 | 1080 | - | - | - | - | - | No | No | No | - | - | - | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | No | No | No | No | TFT | - | AC/DC | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AG14105AA004FW6 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | No | No | - | - | - | No | 0 | 0 | 0 | - | 0 | 0 | - | 0 | - | - | - | 0 | 0 | - | 0 | - | - | - | 0 | - | - | - | No | No | No | No | No | - | - | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | No | No | No | No | - | - | - | No | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AV72603EM400EX3 Siemens | In Stock | - | - | Panel Mount | - | - | 112 | - | - | - | - | - | - | No | No | - | DDR3 SODIMM (16GB Installed) | Siemens | No | 0 | 0 | 0 | - | 0 | 0 | - | 0 | - | - | - | 0 | 0 | - | 0 | - | 1366 | 768 | 0 | Supports Windows 7/10 | Box | Active | No | No | No | No | No | - | 15 | Supports SATA | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | No | No | No | No | - | - | - | No | No | No | - | 5°C ~ 45°C | SIMATIC | Panel PC | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | CE, cULus, FCC, KC, RCM, UL | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | 15 Touchscreen | PCI, PCIe | - | - | - | - | ||
![]() 8MR22103C Siemens | In Stock | - | - | - | Plastic | - | - | Plug | IP20 | - | Other | n.rel. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug/connector | - | - | - | - | - | - | - | 8MR2210-3C | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8MR22101B Siemens | 53 | - | - | - | Plastic | - | - | - | IP20 | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug/connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2m | - | ||
![]() 6AG41406BH002GA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | No | - | No | 8000 | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | 0 | - | 0 | 1 | - | - | - | - | - | - | No | No | No | No | No | - | - | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | Yes | No | No | No | No | - | - | DC | - | - | No | - | - | - | - | - | - | 50.5 | - | - | - | - | - | 139.7 | - | 262 | ||
![]() 6AG41403BC370HA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | No | - | No | 8000 | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | 0 | - | 0 | 1 | - | - | - | - | - | - | No | No | No | No | No | - | - | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | Yes | No | No | No | No | - | - | DC | - | - | No | - | - | - | - | - | - | 50.5 | - | - | - | - | - | 139.7 | - | 262 | ||
![]() 6AG41406DC203AA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AG41405BC170GA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | No | - | No | 9223372036.855 | - | - | - | - | 0 | 0 | - | 0 | - | 200000000 | - | 200000000 | - | - | - | 0 | 400000000 | 0 | 100000000 | - | - | - | - | - | - | No | No | No | No | No | - | - | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | Yes | No | No | No | No | - | - | DC | - | - | No | - | - | - | - | - | - | 5050000000 | - | - | - | - | - | 9223372036.855 | - | 9223372036.855 | ||
![]() 6ES76478BA221BA1 Siemens | In Stock | - | - | - | - | - | - | - | IP40 | - | - | - | No | - | No | 8000000000 | - | - | - | - | 0 | 0 | - | 0 | - | 2 | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | - | - | - | - | No | No | No | No | No | - | - | - | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | No | No | No | No | - | - | - | - | - | No | - | - | - | - | - | - | 0.06 | - | - | - | - | - | 0.1 | - | 0.191 | ||
![]() 6ES76606HC711DD3 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76605EC300DD3 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | No | - | No | - | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | - | - | - | - | No | No | No | No | No | - | - | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | No | No | No | No | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76606HF600DA3 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76607CA183BG2 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76605CA082AF3 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | No | - | No | - | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | - | - | - | - | No | No | No | No | No | - | - | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | No | No | No | No | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |