- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Product Type
- Subcategory
- Part # Aliases
Attribute column
Categories
Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Degree of protection (IP) | Front built-in possible | IO link master | Max. main memory | Memory | Mfr | Number of free AGP-slots | Number of free ISA-slots | Number of free PCMCIA-slots | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Operating Systems | Package | Product Status | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Storage | Suitable for safety functions | Supply voltage DC | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Voltage type of supply voltage | With floppy disc drive | Operating Temperature | Series | Type | Voltage - Supply | Ingress Protection | Depth | Approval Agency | Core Processor | Display Type | Expansion Type | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6AG41122MC800FB3 Siemens | In Stock | - | - | Rack Mount | - | - | No | No | 32000000000 | DDR3 SODIMM (32GB Installed) | Siemens | 0 | 0 | 0 | - | - | - | - | 0 | - | 0 | - | Supports Windows 7/10 | Box | Active | No | No | No | No | No | Supports SATA | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | No | No | No | No | - | No | 0°C ~ 50°C | SIMATIC | Rack PC | 100 ~ 240VAC | IP20/IP41 | 0.444 | CE, CSA, cULus, EAC, KC, RCM, UL | Intel® Core™ i5-4570TE 3.3GHz, 2 Core, Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | No Display | PCIe | - | 0.088 | 0.43 | ||
![]() 6AG41142KN302BX0 Siemens | In Stock | - | - | - | - | IP20 | No | No | 32000000000 | - | - | 0 | 0 | 0 | - | - | - | - | 0 | - | 0 | - | - | - | - | No | No | No | No | No | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | No | No | No | No | AC | No | - | - | - | - | - | 0.444 | - | - | - | - | - | 0.177 | 0.43 | ||
![]() 6AG41404EC160PA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AG41406BH370PA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AG41405BD170KA0 Siemens | In Stock | - | - | - | - | - | No | No | 8000 | - | - | 0 | 0 | 0 | - | - | - | - | 0 | - | 0 | 1 | - | - | - | No | No | No | No | No | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | Yes | No | No | No | No | DC | No | - | - | - | - | - | 50.5 | - | - | - | - | - | 139.7 | 262 | ||
![]() 6AG41400DC070HA0 Siemens | In Stock | - | - | - | - | - | No | No | 8000 | - | - | 0 | 0 | 0 | - | - | - | - | 0 | - | 0 | 1 | - | - | - | No | No | No | No | No | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | Yes | No | No | No | No | DC | No | - | - | - | - | - | 50.5 | - | - | - | - | - | 139.7 | 262 | ||
![]() 6AG41404BL060PA0 Siemens | In Stock | - | - | - | - | - | No | No | 8000 | - | - | 0 | 0 | 0 | - | - | - | - | 0 | - | 0 | 1 | - | - | - | No | No | No | No | No | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | Yes | No | No | No | No | DC | No | - | - | - | - | - | 50.5 | - | - | - | - | - | 139.7 | 262 | ||
![]() 6AG41406BC170KA0 Siemens | In Stock | - | - | - | - | - | No | No | 8000 | - | - | 0 | 0 | 0 | - | - | - | - | 0 | - | 0 | 1 | - | - | - | No | No | No | No | No | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | Yes | No | No | No | No | DC | No | - | - | - | - | - | 50.5 | - | - | - | - | - | 139.7 | 262 | ||
![]() 6AG41417BG540EA8 Siemens | In Stock | - | - | - | - | IP20 | No | No | 16000000000 | - | - | 0 | 0 | 0 | 3 | 2 | 2 | 2 | 0 | 4 | 0 | - | - | - | - | No | No | No | No | No | - | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | No | No | No | No | - | No | - | - | - | - | - | 0.056 | - | - | - | - | - | 0.14 | 0.262 | ||
![]() 6AG41406BM542PC0 Siemens | In Stock | - | - | - | - | - | No | No | 8000 | - | - | 0 | 0 | 0 | - | - | - | - | 0 | - | 0 | 1 | - | - | - | No | No | No | No | No | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | Yes | No | No | No | No | DC | No | - | - | - | - | - | 50.5 | - | - | - | - | - | 139.7 | 262 | ||
![]() 6AG41406BD270KA0 Siemens | In Stock | - | - | - | - | - | No | No | 8000 | - | - | 0 | 0 | 0 | - | - | - | - | 0 | - | 0 | 1 | - | - | - | No | No | No | No | No | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | Yes | No | No | No | No | DC | No | - | - | - | - | - | 50.5 | - | - | - | - | - | 139.7 | 262 | ||
![]() 6ES76605YF188AL3 Siemens | In Stock | - | - | - | - | - | No | No | - | - | - | 0 | 0 | 0 | - | - | - | - | 0 | - | 0 | - | - | - | - | No | No | No | No | No | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | No | No | No | No | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76605GU682AK3 Siemens | In Stock | - | - | - | - | - | No | No | - | - | - | 0 | 0 | 0 | - | - | - | - | 0 | - | 0 | - | - | - | - | No | No | No | No | No | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | No | No | No | No | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76605FU281AJ6 Siemens | In Stock | - | - | - | - | - | No | No | - | - | - | 0 | 0 | 0 | - | - | - | - | 0 | - | 0 | - | - | - | - | No | No | No | No | No | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | No | No | No | No | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76605GF711AD3 Siemens | In Stock | - | - | - | - | - | No | No | - | - | - | 0 | 0 | 0 | - | - | - | - | 0 | - | 0 | - | - | - | - | No | No | No | No | No | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | No | No | No | No | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76605GF111AD6 Siemens | In Stock | - | - | - | - | - | No | No | - | - | - | 0 | 0 | 0 | - | - | - | - | 0 | - | 0 | - | - | - | - | No | No | No | No | No | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | No | No | No | No | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76607EG203GG2 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76605CA580AL3 Siemens | In Stock | - | - | - | - | - | No | No | - | - | - | 0 | 0 | 0 | - | - | - | - | 0 | - | 0 | - | - | - | - | No | No | No | No | No | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | No | No | No | No | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76478BA212BA1 Siemens | In Stock | - | - | - | - | IP40 | No | No | 8000000000 | - | - | 0 | 0 | 0 | 2 | 2 | 2 | 2 | 0 | 4 | 0 | - | - | - | - | No | No | No | No | No | - | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | No | No | No | No | - | No | - | - | - | - | - | 0.06 | - | - | - | - | - | 0.1 | 0.191 | ||
![]() 6ES76607FA082BG2 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |