- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Product Type
- Subcategory
- Part # Aliases
Attribute column
Categories
Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | If - Forward Current | Mfr | Package | Product Status | Profile (W x H) | Rated Life | Wavelength/Color Temperature | Operating Temperature | Series | Voltage - Supply | Ingress Protection | Termination Style | Approval Agency | Lens Type | Illumination Color | Luminous Flux | Number of LEDs | Power - Rated | Product | Features | Vf - Forward Voltage | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLS15XRD0640DSQP Banner Engineering Corporation | 2798 |
| - | Polycarbonate (PC) | - | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 60°C | WLS15 | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Red | 220lm | - | - | - | - | - | 25.20" (640.0mm) | - | ||
![]() WLS28-2CWGRYB5-0570DS24Q Banner Engineering Corporation | 2118 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 50,000 Hours | - | -40°C ~ 70°C | WLS28-2 | 24VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Blue, Green, Red, White, Yellow | 250lm Blue, 800lm Green, 370lm Red, 1300lm White, 1140lm Yellow | - | - | - | Cascadable | - | 22.44" (570.0mm) | - | ||
![]() WLB32ZC1130QMB Banner Engineering Corporation | 2953 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.26" x 1.81" (32.0mm x 46.0mm) | 50,000 Hours | 5000 K | -25°C ~ 45°C | WLB32 | 90 ~ 264VAC | IP50 - Dust Protected | Wire Leads | CE, cULus | Tubular, Diffused | White | 3000lm | 1 LED | - | LED Lighting Bars | Cascadable | - | 44.49" (1130.0mm) | 50.1 mm | ||
![]() WLS28-2CWGRYB5-0285DS24Q Banner Engineering Corporation | 2580 |
| - | Aluminum (Al) | - | 400 mA | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | 625 nm, 580 nm, 525 nm, 470 nm, 5000 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Blue, Green, Red, White, Yellow | 125lm Blue, 400lm Green, 185lm Red, 650lm White, 570lm Yellow | 5 LEDs | - | LED Flexible Strips | Cascadable | 24 VDC | 11.22" (285.0mm) | 30 mm | ||
![]() WLS27XWY-430DSQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 70°C | WLS27 | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | White, Yellow | 300lm | - | - | - | - | - | 16.93" (430.0mm) | - | ||
![]() WLS28-2XR430L25XQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 1.27" (28.0mm x 32.2mm) | - | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | Red | 165lm | - | - | LED Lighting Bars | - | - | 16.93" (430.0mm) | - | ||
![]() WLS27XGR-850DSQ Banner Engineering Corporation | 637 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 70°C | WLS27 | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | Green, Red | 600lm Green, 400lm Red | 2 LED | - | LED Lighting Bars | - | - | 33.46" (850.0mm) | - | ||
![]() WLS15PXRGB0220DSKQP Banner Engineering Corporation | In Stock | - | - | Polycarbonate (PC) | - | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 50°C | WLS15 | 18 ~ 30VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Blue, Green, Red | - | - | - | LED Flexible Strips | Cascadable, IO-Link | - | 8.66" (220.0mm) | 30.6 mm | ||
![]() WLB32ZC850EMQMB Banner Engineering Corporation | 2019 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.51" x 1.98" (38.4mm x 50.3mm) | 50,000 Hours | 5000 K | -25°C ~ 45°C | WLB32 | 90 ~ 264VAC | IP50 - Dust Protected | Wire Leads | CE, cULus | Tubular, Diffused | White | 2250lm | 1 LED | - | LED Lighting Bars | Cascadable, Motion Detection, Shield | - | 33.46" (850.0mm) | 50.1 mm | ||
![]() WL50-3WT Banner Engineering Corporation | 2952 |
| - | Polycarbonate (PC) | - | - | Banner Engineering Corporation | Box | Active | 1.95" (50.0mm) Dia | 50,000 Hours | 5000 K | -40°C ~ 50°C | WL50-3 | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector | CE, cULus | Flat, Clear | White | 300lm | 1 LED | - | LED Work Light | Dimmable, On/Off Switch | - | - | - | ||
![]() WLS28-2XW145XMQ Banner Engineering Corporation | 2800 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 1.41" (27.9mm x 35.9mm) | - | - | -20°C ~ 60°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Clear | White | 400lm | - | - | - | Motion Detection | - | 5.71" (145.0mm) | - | ||
![]() WLS28-2XUV395-850XQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 40,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | Ultraviolet | - | - | - | LED Lighting Bars | - | - | 33.46" (850.0mm) | - | ||
![]() WLS28-2XWW710DXMQ Banner Engineering Corporation | 2179 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | 6500 K | -20°C ~ 60°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | White, Cool | 2000lm | - | - | LED Lighting Bars | Motion Detection | - | 27.95" (710.0mm) | 28 mm | ||
![]() WLS27XRYG3S-0850DS24Q Banner Engineering Corporation | 2747 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 50°C | WLS27 | 24VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Green, Red, Yellow | 400lm Green, 185lm Red | - | - | - | Cascadable | - | 33.46" (850.0mm) | - | ||
![]() WLS28-2XW430XPWMQ-805753 Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | - | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | White | 1200lm | - | - | - | Dimmable | - | 16.93" (430.0mm) | - | ||
![]() WL50F-2QP Banner Engineering Corporation | In Stock | - | - | Polycarbonate (PC) | - | - | Banner Engineering Corporation | Box | Active | 1.95" (50.0mm) Dia | - | - | -40°C ~ 50°C | WL50-2 | 12 ~ 30VDC | IP69K - Water Resistant, Waterproof | Cable with Connector | CE, cULus | Flat, Clear | White | 185lm | - | - | - | - | - | - | - | ||
![]() WLS70XW900DPWMQ Banner Engineering Corporation | In Stock | - | - | Polycarbonate (PC) | - | - | Banner Engineering Corporation | Box | Active | 2.70" (68.5mm) Dia | - | - | -40°C ~ 50°C | WLS | 10 ~ 30VDC | IP65 - Dust Tight, Water Resistant | Connector (M12) | CE, cULus | Flat, Diffused | White | 4050lm | - | - | - | Dimmable | - | 35.43" (900.0mm) | - | ||
![]() WLS27XGYRXX3-0570DS24Q Banner Engineering Corporation | 2311 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 50°C | WLS27 | 24VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Green, Red, Yellow | 800lm | - | - | - | Cascadable | - | 22.44" (570.0mm) | - | ||
![]() WLS28-2XGR-710DSQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 525 nm, 625 nm | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Green, Red | 900lm Green, 600lm Red | - | - | LED Lighting Bars | - | - | 27.95" (710.0mm) | 28 mm | ||
![]() WLS28-2XUV395-1130SQ Banner Engineering Corporation | 625 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 40,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Ultraviolet | - | - | - | LED Lighting Bars | - | - | 44.49" (1130.0mm) | - |