- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Product Type
- Subcategory
- Part # Aliases
Attribute column
Categories
Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Mfr | Package | Product Status | Profile (W x H) | Rated Life | Wavelength/Color Temperature | Operating Temperature | Series | Power Rating | Voltage - Supply | Ingress Protection | Supply Voltage | Termination Style | Approval Agency | Lens Type | Illumination Color | Luminous Flux | Number of LEDs | Power - Rated | Product | Features | IP Rating | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLS28-2XWW570L25SQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 1.27" (28.0mm x 32.2mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | White | 1200lm | - | - | LED Lighting Bars | - | - | 22.44" (570.0mm) | 28 mm | ||
![]() WLS27PXRGBW570HSQ Banner Engineering Corporation | 2641 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 50°C | WLS27 | - | 18 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | Blue, Green, Red, White | - | - | - | LED Flexible Strips | - | - | 22.44" (570.0mm) | - | ||
![]() WLB72IZCW1200D25ACT Banner Engineering Corporation | 2027 |
| - | Galvanized Steel | - | Banner Engineering Corporation | Box | Active | 2.83" x 2.68" (71.9mm x 68.1mm) | 50,000 Hours | 5000 K | -40°C ~ 50°C | WLB72 | - | 120 ~ 277VAC | IP20 | 277VAC | Wire Leads | CE, cULus | Tubular, Diffused | White | 4225lm | - | - | LED Lighting Bars | Cascadable, Dimmable | IP20 | 47.24" (1200.0mm) | - | ||
![]() WLS28-2XWW570XQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Diffused | White, Cool | 1600lm | - | - | LED Lighting Bars | - | - | 22.44" (570.0mm) | 28 mm | ||
![]() WLS28-2XW430XPB Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.98" (28.0mm x 25.0mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Wire Leads | CE, cULus | Flat, Clear | White | 1200lm | - | - | LED Lighting Bars | High/Low/Off Switching | - | 16.93" (430.0mm) | 28 mm | ||
![]() WLS28-2XW710DXMQ Banner Engineering Corporation | 2329 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 1.41" (27.9mm x 35.9mm) | - | 6500 K | -20°C ~ 60°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Diffused | White | 1500lm | - | - | LED Lighting Bars | Motion Detection | - | 27.95" (710.0mm) | 28 mm | ||
![]() WLS15XWR0640DSC2 Banner Engineering Corporation | In Stock | - | - | Polycarbonate (PC) | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 60°C | WLS15 | - | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | Wire Leads | CE, cULus | Flat, Diffused | Red, White | 220lm Red, 700lm White | 2 LED | - | LED Flexible Strips | - | - | 25.20" (640.0mm) | 30.6 mm | ||
![]() WLS27CRY-285DSQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 70°C | WLS27 | - | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | Red, Yellow | 200lm | 2 LED | - | LED Lighting Bars | Cascadable | - | 11.22" (285.0mm) | - | ||
![]() WLS70ZCW600DAQM Banner Engineering Corporation | 2572 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 2.70" (68.5mm) Dia | 50,000 Hours | 5000 K | -40°C ~ 50°C | WLS | - | 100 ~ 277VAC | IP65 - Dust Tight, Water Resistant | - | Connector | CE, cULus | Flat, Diffused | White | 2700lm | - | - | LED Flexible Strips | Dimmable | - | 23.62" (600.0mm) | - | ||
![]() WLS15HCWW0640LS24C2 Banner Engineering Corporation | 2964 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 60°C | WLS15 | - | 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | Cable Leads | CE, cULus | Flat, Clear | White, Warm | 1400lm | - | - | LED Flexible Strips | Cascadable, Dimmable, High/Low/Off Switching | - | 25.20" (640.0mm) | 30.6 mm | ||
![]() WLS28-2XW710XM Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 1.41" (27.9mm x 35.9mm) | - | 6500 K | -20°C ~ 60°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Wire Leads | CE, cULus | Flat, Clear | White | 2000lm | - | - | LED Lighting Bars | Motion Detection | - | 27.95" (710.0mm) | 28 mm | ||
![]() WLB92ZCG1100PBQMG Banner Engineering Corporation | 703 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 3.82" x 4.09" (97.0mm x 104.0mm) | 50,000 Hours | 525 nm | -40°C ~ 45°C | WLB92 | - | 100 ~ 277VAC | IP40 | - | Wire Leads | CE, cULus | Tubular, Diffused | Green | 2975lm | - | - | LED Lighting Bars | Cascadable, Dimmable, On/Off Switch | - | 43.31" (1100.0mm) | - | ||
![]() WLS28-2XY1130SQ Banner Engineering Corporation | 2053 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | Yellow | 400lm | - | - | LED Lighting Bars | - | - | 44.49" (1130.0mm) | - | ||
![]() WLS28-2XWYRXX3-0850X24Q Banner Engineering Corporation | 2676 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 50,000 Hours | - | -40°C ~ 50°C | WLS28-2 | - | 24VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Clear | Red, White, Yellow | 555lm Red, 1950lm White | - | - | - | Cascadable | - | 33.46" (850.0mm) | - | ||
![]() WLS27CGR-570HSQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 70°C | WLS27 | - | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | Green, Red | 480lm Green, 320lm Red | - | - | - | Cascadable | - | 22.44" (570.0mm) | - | ||
![]() WLB92ZCG1100PBQM Banner Engineering Corporation | 548 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 3.82" x 4.09" (97.0mm x 104.0mm) | 50,000 Hours | 525 nm | -40°C ~ 45°C | WLB92 | - | 100 ~ 277VAC | IP40 | - | Wire Leads | CE, cULus | Tubular, Diffused | Green | 2975lm | - | - | LED Lighting Bars | Cascadable, Dimmable, On/Off Switch | - | 43.31" (1100.0mm) | - | ||
![]() WLS15PXRGB0360DSC2 Banner Engineering Corporation | 2843 |
| - | Polycarbonate (PC) | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 50°C | WLS15 | - | 12 ~ 30VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | Wire Leads | CE, cULus | Flat, Diffused | Blue, Green, Red | - | - | - | - | Cascadable | - | 14.17" (360.0mm) | - | ||
![]() WLS28-2CR145XQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Diffused | Red | 55lm | - | - | LED Lighting Bars | Cascadable | - | 5.71" (145.0mm) | 28 mm | ||
![]() WLS28-2CWW570DSPWMQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | White | 1200lm | - | - | LED Lighting Bars | Cascadable, Dimmable | - | 22.44" (570.0mm) | 28 mm | ||
![]() WLS27CGR-990DSQ Banner Engineering Corporation | 548 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 70°C | WLS27 | - | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | Green, Red | 600lm Green, 400lm Red | - | - | - | Cascadable | - | 38.98" (990.0mm) | - |