- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Product Type
- Subcategory
- Part # Aliases
Attribute column
Categories
Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Cable Types | If - Forward Current | Mfr | Package | Product Status | Profile (W x H) | Rated Life | Wavelength/Color Temperature | Operating Temperature | Series | Type | Applications | Current Rating (Amps) | Voltage - Supply | Ingress Protection | Termination Style | Approval Agency | Voltage | Cable Length | Lens Type | Illumination Color | Luminous Flux | Number of LEDs | Cable Diameter | Power - Rated | Product | Features | Vf - Forward Voltage | Lamp Wattage | Reel Capacity | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLS28-2XW145XM Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 1.41" (27.9mm x 35.9mm) | - | 6500 K | -20°C ~ 60°C | WLS28-2 | - | - | - | 12 ~ 30VDC | IP50 - Dust Protected | Wire Leads | CE, cULus | - | - | Flat, Clear | White | 400lm | - | - | - | LED Lighting Bars | Motion Detection | - | - | - | 5.71" (145.0mm) | 28 mm | ||
![]() WLS27XBR-1130DSQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 70°C | WLS27 | - | - | - | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | - | - | Flat, Diffused | Blue, Red | 2600lm Blue, 300lm Red | - | - | - | - | - | - | - | - | 44.49" (1130.0mm) | - | ||
![]() WLS27XGYRXX6-1130DS24Q Banner Engineering Corporation | 903 |
| - | Aluminum (Al) | - | - | 1.6 A | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | 625 nm, 580 nm, 525 nm | -40°C ~ 50°C | WLS27 | - | - | - | 24VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | - | - | Flat, Diffused | Green, Red, Yellow | 1600lm | 3 LED | - | - | LED Lighting Bars | Cascadable | 24 VDC | - | - | 44.49" (1130.0mm) | - | ||
![]() WLB32ZC570EMQMB Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.51" x 1.98" (38.4mm x 50.3mm) | 50,000 Hours | 5000 K | -25°C ~ 45°C | WLB32 | - | - | - | 90 ~ 264VAC | IP50 - Dust Protected | Wire Leads | CE, cULus | - | - | Tubular, Diffused | White | 1500lm | 1 LED | - | - | LED Lighting Bars | Cascadable, Motion Detection, Shield | - | - | - | 22.44" (570.0mm) | 50.1 mm | ||
![]() WL50F-3TWQ Banner Engineering Corporation | 53 | - | - | Polycarbonate (PC) | - | - | - | Banner Engineering Corporation | Box | Active | 1.95" (50.0mm) Dia | 50,000 Hours | 5000 K | -40°C ~ 50°C | WL50-3 | - | - | - | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | - | - | Flat, Clear | White | 300lm | 1 LED | - | - | LED Work Light | Dimmable, On/Off Switch | - | - | - | - | - | ||
![]() WLS28-2CWGRXX3-0570DX24Q Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 50,000 Hours | - | -40°C ~ 50°C | WLS28-2 | - | - | - | 24VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | - | - | Flat, Diffused | Green, Red, White | 800lm Green, 370lm Red, 1300lm White | - | - | - | - | Cascadable | - | - | - | 22.44" (570.0mm) | - | ||
![]() WLAW190X180DL22Q Banner Engineering Corporation | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | - | - | Banner Engineering Corporation | Box | Active | 7.09" x 1.02" (180.0mm x 25.8mm) | - | - | -20°C ~ 50°C | WLA | - | - | - | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | - | - | Flat, Diffused | White | 715lm | - | - | - | - | - | - | - | - | 7.09" (180.0mm) | - | ||
![]() WLS28-2CWR-145DXQ Banner Engineering Corporation | 2057 |
| - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | 625 nm | -40°C ~ 70°C | WLS28-2 | - | - | - | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | - | - | Flat, Diffused | Red, White | 75lm Red, 178lm White | - | - | - | LED Lighting Bars | Cascadable | - | - | - | 5.71" (145.0mm) | 28 mm | ||
![]() WLB32C850EPB Banner Engineering Corporation | 2965 |
| - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | - | Active | 1.51" x 1.89" (38.4mm x 48.0mm) | 50,000 Hours | 5000 K | -40°C ~ 70°C | WLB32 | - | - | - | 12 ~ 30VDC | IP50 - Dust Protected | Wire Leads | CE, cULus | - | - | Tubular, Diffused | White | 2250lm | 1 LED | - | - | LED Lighting Bars | Cascadable, High/Low/Off Switching, Shield | - | - | - | 33.46" (850.0mm) | - | ||
![]() WLS28-2XWW285DXQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | - | - | - | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | - | - | Flat, Diffused | White | 800lm | - | - | - | LED Lighting Bars | - | - | - | - | 11.22" (285.0mm) | 28 mm | ||
![]() WLS28-2XB1130SQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | - | - | - | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | - | - | Flat, Diffused | Blue | 320lm | - | - | - | LED Lighting Bars | - | - | - | - | 44.49" (1130.0mm) | - | ||
![]() WLAG360X180L30Q Banner Engineering Corporation | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | - | - | Banner Engineering Corporation | Box | Active | 7.09" x 1.02" (180.0mm x 25.8mm) | - | - | -20°C ~ 50°C | WLA | - | - | - | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | - | - | Flat, Clear | Green | 2410lm | - | - | - | - | - | - | - | - | 7.09" (180.0mm) | - | ||
![]() WLS28-2XR145L25XQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 1.27" (28.0mm x 32.2mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | - | - | - | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | - | - | Flat, Diffused | Red | 55lm | - | - | - | LED Lighting Bars | - | - | - | - | 5.71" (145.0mm) | 28 mm | ||
![]() WLS28-2XGYRXX3-1130L25X24Q Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 50,000 Hours | - | -40°C ~ 50°C | WLS28-2 | - | - | - | 24VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | - | - | Flat, Clear | Green, Red, Yellow | 1600lm | - | - | - | - | Cascadable | - | - | - | 44.49" (1130.0mm) | - | ||
![]() WLS28-2XWG-1130XQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 525 nm | -40°C ~ 70°C | WLS28-2 | - | - | - | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | - | - | Flat, Clear | Green, White | 1200lm Green, 1900lm White | - | - | - | LED Lighting Bars | - | - | - | - | 44.49" (1130.0mm) | 28 mm | ||
![]() WLS27CWGRXX3-0570HS24Q Banner Engineering Corporation | 2132 |
| - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 50°C | WLS27 | - | - | - | 24VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | - | - | Flat, Diffused | Green, Red, White | 1280lm Green, 296lm Red, 2080lm White | - | - | - | - | Cascadable | - | - | - | 22.44" (570.0mm) | - | ||
![]() STBA-RB2 Banner Engineering Corporation | 2238 |
| - | - | - | - | - | Banner Engineering Corporation | Box | Active | - | - | - | - | STB | Run Bar | General Purpose | - | - | - | - | CE, cULus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WLS28-2CY430DXQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | - | - | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | - | - | Flat, Diffused | Yellow | 115lm | - | - | - | LED Lighting Bars | Cascadable | - | - | - | 16.93" (430.0mm) | - | ||
![]() WLS15HCWW0920LS24QP Banner Engineering Corporation | In Stock | - | - | Polycarbonate (PC) | - | - | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 50°C | WLS15 | - | - | - | 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | - | - | Flat, Diffused | White | 2100lm | - | - | - | LED Flexible Strips | Cascadable | - | - | - | 36.22" (920.0mm) | 30.6 mm | ||
![]() WLS28-2CR1130SQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | - | - | - | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | - | - | Flat, Clear | Red | 440lm | - | - | - | LED Lighting Bars | Cascadable | - | - | - | 44.49" (1130.0mm) | - |