- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Product Type
- Subcategory
- Part # Aliases
Attribute column
Categories
Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | If - Forward Current | Mfr | Package | Product Status | Profile (W x H) | Rated Life | Wavelength/Color Temperature | Operating Temperature | Series | Power Rating | Voltage - Supply | Ingress Protection | Supply Voltage | Termination Style | Approval Agency | Lens Type | Illumination Color | Luminous Flux | Number of LEDs | Power - Rated | Product | Features | Vf - Forward Voltage | IP Rating | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLB92XG550PBQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 3.80" x 4.10" (96.5mm x 104.1mm) | 50,000 Hours | 525 nm | -40°C ~ 70°C | WLB92 | - | 24VDC | IP40 | - | Connector (M12) | CE, cULus | Tubular | Green | 1430lm | - | - | LED Flexible Strips | Dimmable, On/Off Switch | - | - | 21.65" (550.0mm) | - | ||
![]() WLS28-2CG145SQ Banner Engineering Corporation | 2231 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Clear | Green | 180lm | - | - | LED Lighting Bars | Cascadable | - | - | 5.71" (145.0mm) | 28 mm | ||
![]() WLS27CGYRXX6-0285DS24Q Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | 400 mA | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | 625 nm, 580 nm, 525 nm | -40°C ~ 50°C | WLS27 | - | 24VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | Green, Red, Yellow | 400lm | 3 LED | - | LED Lighting Bars | Cascadable | 24 VDC | - | 11.22" (285.0mm) | - | ||
![]() WLS27PXRGBW1130DSKQ Banner Engineering Corporation | 784 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 50°C | WLS27 | - | 18 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | Blue, Green, Red, White | - | - | - | LED Flexible Strips | Cascadable, IO-Link | - | - | 44.49" (1130.0mm) | - | ||
![]() WLS27XWR-145DSQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 70°C | WLS27 | - | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | Red, White | 100lm Red, 238lm White | - | - | - | - | - | - | 5.71" (145.0mm) | - | ||
![]() WLB32C570EMQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.51" x 1.98" (38.4mm x 50.3mm) | 50,000 Hours | 5000 K | -40°C ~ 70°C | WLB32 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Tubular, Diffused | White | 1500lm | 1 LED | - | LED Lighting Bars | Cascadable, Motion Detection, Shield | - | - | 22.44" (570.0mm) | - | ||
![]() WLB32ZCY570PBQMC Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.26" x 1.81" (32.0mm x 46.0mm) | 50,000 Hours | - | -25°C ~ 45°C | WLB32 | - | 90 ~ 264VAC | IP50 - Dust Protected | - | Wire Leads | CE, cULus | Tubular, Diffused | Yellow | 200lm | - | - | - | Cascadable, High/Low/Off Switching | - | - | 22.44" (570.0mm) | - | ||
![]() WLB32ZC850EQM Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.51" x 1.89" (38.4mm x 48.0mm) | 50,000 Hours | - | -25°C ~ 45°C | WLB32 | - | 90 ~ 264VAC | IP50 - Dust Protected | - | Wire Leads | CE, cULus | Tubular, Diffused | White | 2250lm | - | - | - | Cascadable, Shield | - | - | 33.46" (850.0mm) | - | ||
![]() WLB32C1130EPB Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.51" x 1.89" (38.4mm x 48.0mm) | 50,000 Hours | 5000 K | -40°C ~ 70°C | WLB32 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Cable Leads | CE, cULus, UL | Tubular, Diffused | White, Cool | 3000lm | 1 LED | - | LED Lighting Bars | Cascadable, High/Low/Off Switching, Shield | - | - | 44.49" (1130.0mm) | - | ||
![]() WLS27CWGRXX6-0285DS24Q Banner Engineering Corporation | 2848 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 50°C | WLS27 | - | 24VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | Green, Red, White | 400lm Green, 185lm Red, 650lm White | - | - | - | Cascadable | - | - | 11.22" (285.0mm) | - | ||
![]() WLS15XBR0920DSQP Banner Engineering Corporation | 2489 |
| - | Polycarbonate (PC) | - | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 60°C | WLS15 | - | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | Blue, Red | 150lm Blue, 330lm Red | 2 LED | - | LED Flexible Strips | - | - | - | 36.22" (920.0mm) | 30.6 mm | ||
![]() WLS28-2CUV395-1130L25XQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 40,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Diffused | Ultraviolet | - | - | - | LED Lighting Bars | Cascadable | - | - | 44.49" (1130.0mm) | - | ||
![]() WLS15PXRGB0500DSC2 Banner Engineering Corporation | 2430 |
| - | Polycarbonate (PC) | - | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 50°C | WLS15 | - | 12 ~ 30VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | Wire Leads | CE, cULus | Flat, Diffused | Blue, Green, Red | - | - | - | LED Flexible Strips | Cascadable | - | - | 19.69" (500.0mm) | 30.6 mm | ||
![]() WLS15PXRGB0360DSSQP Banner Engineering Corporation | 2001 |
| - | Polycarbonate (PC) | - | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 50°C | WLS15 | - | 12 ~ 30VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | 30VDC | Connector (M12) | CE, cULus | Flat, Diffused | Blue, Green, Red | - | - | - | LED Flexible Strips | Cascadable | - | IP66, IP67 | 14.17" (360.0mm) | 30.6 mm | ||
![]() WLS27XGB-285DSQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 70°C | WLS27 | - | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Clear | Blue, Green | 110lm Blue, 300lm Green | 2 LED | - | LED Lighting Bars | - | - | - | 11.22" (285.0mm) | - | ||
![]() WLS28-2XR430XQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Diffused | Red | 165lm | - | - | LED Lighting Bars | - | - | - | 16.93" (430.0mm) | - | ||
![]() WLS28-2CWR-570DXQ Banner Engineering Corporation | 2285 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 625 nm | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Diffused | Red, White | 300lm Red, 715lm White | - | - | LED Lighting Bars | Cascadable | - | - | 22.44" (570.0mm) | 28 mm | ||
![]() WLS27CWGRXX3-0850DS24Q Banner Engineering Corporation | 2585 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 50°C | WLS27 | - | 24VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | Green, Red, White | 1200lm Green, 555lm Red, 1950lm White | - | - | - | Cascadable | - | - | 33.46" (850.0mm) | - | ||
![]() WLS27CWGRYB5-0850HS24Q Banner Engineering Corporation | 750 |
| - | Aluminum (Al) | - | 1.2 A | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | 625 nm, 580 nm, 525 nm, 470 nm, 5000 K | -40°C ~ 50°C | WLS27 | - | 24VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | Blue, Green, Red, White, Yellow | 300lm Blue, 960lm Green, 444lm Red, 1560lm White, 1368lm Yellow | 5 LED | - | LED Lighting Bars | Cascadable | 24 VDC | - | 33.46" (850.0mm) | - | ||
![]() WLS27XGR-430DSQ Banner Engineering Corporation | 2715 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 70°C | WLS27 | - | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Clear | Green, Red | 600lm Green, 400lm Red | - | - | - | - | - | - | 16.93" (430.0mm) | - |