- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Product Type
- Subcategory
- Part # Aliases
Attribute column
Categories
Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | If - Forward Current | Mfr | Package | Product Status | Profile (W x H) | Rated Life | Wavelength/Color Temperature | Operating Temperature | Series | Power Rating | Voltage - Supply | Ingress Protection | Supply Voltage | Termination Style | Approval Agency | Lens Type | Illumination Color | Luminous Flux | Number of LEDs | Power - Rated | Product | Features | Vf - Forward Voltage | IP Rating | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLS28-2XWWG-285SQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | 525 nm | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Clear | White, Cool | 360lm Green, 800lm White | - | - | LED Lighting Bars | - | - | - | 11.22" (285.0mm) | 28 mm | ||
![]() WLS28-2XW710DXPWMQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Diffused | White | 1500lm | - | - | LED Lighting Bars | Dimmable | - | - | 27.95" (710.0mm) | 28 mm | ||
![]() WLS27XGYRXX3-0570DS24Q Banner Engineering Corporation | 2017 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 50°C | WLS27 | - | 24VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | Green, Red, Yellow | 800lm | - | - | - | Cascadable | - | - | 22.44" (570.0mm) | - | ||
![]() WLS28-2XGR-710DSQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 525 nm, 625 nm | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | Green, Red | 900lm Green, 600lm Red | - | - | LED Lighting Bars | - | - | - | 27.95" (710.0mm) | 28 mm | ||
![]() WLS28-2XUV395-1130SQ Banner Engineering Corporation | 789 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 40,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | Ultraviolet | - | - | - | LED Lighting Bars | - | - | - | 44.49" (1130.0mm) | - | ||
![]() WLS28-2CB430DXQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Diffused | Blue | 90lm | - | - | LED Lighting Bars | Cascadable | - | - | 16.93" (430.0mm) | - | ||
![]() WLS28-2XWGRXX6-0850X24Q Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | 1.2 A | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 50,000 Hours | 625 nm, 525 nm, 5000 K, | -40°C ~ 50°C | WLS28-2 | - | 24VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Clear | Green, Red, White | 1200lm Green, 555lm Red, 1950lm White | 3 LEDs | - | - | Cascadable | 24 VDC | - | 33.46" (850.0mm) | 30 mm | ||
![]() WLS28-2CWR2-285DSQ Banner Engineering Corporation | 2716 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 625 nm | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | Red, White | 75lm Red, 180lm White | - | - | LED Lighting Bars | Cascadable | - | - | 11.22" (285.0mm) | 28 mm | ||
![]() WLS27PXRGBW430DSQ Banner Engineering Corporation | 2352 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 50°C | WLS27 | - | 18 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | 30VDC | Connector (M12) | CE, cULus | Flat, Diffused | Blue, Green, Red, White | - | - | - | LED Flexible Strips | - | - | IP66, IP67, IP69K | 16.93" (430.0mm) | - | ||
![]() WLS28-2CWB-285DXQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 470 nm | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Diffused | Blue, White | 85lm Blue, 180lm White | - | - | LED Lighting Bars | Cascadable | - | - | 11.22" (285.0mm) | 28 mm | ||
![]() WLS28-2XGR-570SQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 525 nm, 625 nm | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Clear | Green, Red | 600lm Green, 400lm Red | - | - | LED Lighting Bars | - | - | - | 22.44" (570.0mm) | 28 mm | ||
![]() WLAG190X180L11 Banner Engineering Corporation | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | - | Banner Engineering Corporation | Box | Active | 7.09" x 1.02" (180.0mm x 25.8mm) | - | - | -20°C ~ 50°C | WLA | - | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Wire Leads | CE, cULus | Flat, Clear | Green | 650lm | - | - | - | - | - | - | 7.09" (180.0mm) | - | ||
![]() WLS27CWR-285HSQ Banner Engineering Corporation | 2094 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 70°C | WLS27 | - | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | Red, White | 160lm Red, 380lm White | - | - | - | Cascadable | - | - | 11.22" (285.0mm) | - | ||
![]() WLAG275X180Q Banner Engineering Corporation | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | - | Banner Engineering Corporation | Box | Active | 7.09" x 1.02" (180.0mm x 25.8mm) | - | - | -20°C ~ 50°C | WLA | - | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Clear | Green | 975lm | - | - | - | - | - | - | 7.09" (180.0mm) | - | ||
![]() WLS70XW900DPWM Banner Engineering Corporation | 2298 |
| - | Polycarbonate (PC) | - | - | Banner Engineering Corporation | Box | Active | 2.70" (68.5mm) Dia | - | 5000 K | -40°C ~ 50°C | WLS | - | 10 ~ 30VDC | IP65 - Dust Tight, Water Resistant | - | Wire Leads | CE, cULus | Flat, Diffused | White | 4050lm | - | - | LED Flexible Strips | Dimmable | - | - | 35.43" (900.0mm) | - | ||
![]() WLS15HXWW0920LS24C2 Banner Engineering Corporation | In Stock | - | - | Polycarbonate (PC) | - | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 50°C | WLS15 | - | 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | Wire Leads | CE, cULus | Flat, Diffused | White | 2100lm | - | - | - | Cascadable | - | - | 36.22" (920.0mm) | - | ||
![]() WLB92X550PWM Banner Engineering Corporation | 2003 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 3.82" x 4.09" (97.0mm x 104.0mm) | 50,000 Hours | 5000 K | -40°C ~ 70°C | WLB92 | - | 24VDC | IP40 | - | Wire Leads | CE, cULus | Tubular, Diffused | White | 3510lm | - | - | LED Flexible Strips | Dimmable | - | - | 21.65" (550.0mm) | - | ||
![]() WLS28-2CWB-570XQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 470 nm | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Clear | Blue, White | 220lm Blue, 950lm White | - | - | LED Lighting Bars | Cascadable | - | - | 22.44" (570.0mm) | 28 mm | ||
![]() WLS28-2CR1130L25XQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 1.27" (28.0mm x 32.2mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Diffused | Red | 400lm | - | - | LED Lighting Bars | Cascadable | - | - | 44.49" (1130.0mm) | - | ||
![]() WLS27CYR-850DSQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 70°C | WLS27 | - | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | Red, Yellow | 600lm Red, 450lm Yellow | - | - | - | Cascadable | - | - | 33.46" (850.0mm) | - |