- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Product Type
- Subcategory
- Part # Aliases
Attribute column
Categories
Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Mfr | Package | Product Status | Profile (W x H) | Rated Life | Wavelength/Color Temperature | Operating Temperature | Series | Voltage - Supply | Ingress Protection | Termination Style | Approval Agency | Lens Type | Illumination Color | Luminous Flux | Number of LEDs | Power - Rated | Product | Features | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLS28-2XW285XQ-25908 Banner Engineering Corporation | 2542 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | - | -40°C ~ 70°C | WLS28 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Clear | White | 800lm | - | - | - | - | 11.22" (285.0mm) | - | ||
![]() WLS28-2XBG-570XQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 470 nm, 525 nm | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Clear | Blue, Green | 220lm Blue, 600lm Green | - | - | LED Lighting Bars | - | 22.44" (570.0mm) | 28 mm | ||
![]() WLS27PXRGBW850DSQ Banner Engineering Corporation | 544 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 50°C | WLS27 | 18 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Blue, Green, Red, White | - | - | - | - | - | 33.46" (850.0mm) | - | ||
![]() WLB92ZCG1100PBQMB Banner Engineering Corporation | 797 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 3.82" x 4.09" (97.0mm x 104.0mm) | 50,000 Hours | 525 nm | -40°C ~ 45°C | WLB92 | 100 ~ 277VAC | IP40 | Wire Leads | CE, cULus | Tubular, Diffused | Green | 2975lm | - | - | LED Lighting Bars | Cascadable, Dimmable, On/Off Switch | 43.31" (1100.0mm) | - | ||
![]() WLS28-2CB570XQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | Blue | 160lm | - | - | LED Lighting Bars | Cascadable | 22.44" (570.0mm) | - | ||
![]() WLS15XWR0220DSC2 Banner Engineering Corporation | 18 |
| - | Polycarbonate (PC) | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 60°C | WLS15 | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Wire Leads | CE, cULus | Flat, Diffused | Red, White | 55lm Red, 175lm White | 2 LED | - | LED Flexible Strips | - | 8.66" (220.0mm) | 30.6 mm | ||
![]() WLS28-2CGR-1130L25SQ Banner Engineering Corporation | 549 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 525 nm, 625 nm | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Green, Red | 475lm Green, 200lm Red | - | - | LED Lighting Bars | Cascadable | 44.49" (1130.0mm) | 28 mm | ||
![]() WLS15HCWW1200LS24QP Banner Engineering Corporation | 2844 |
| - | Polycarbonate (PC) | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 50°C | WLS15 | 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | White | 2800lm | - | - | - | Cascadable | 47.24" (1200.0mm) | - | ||
![]() WLS28-2CWB-570X Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 470 nm | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Wire Leads | CE, cULus | Flat, Clear | Blue, White | 160lm Blue, 950lm White | - | - | LED Lighting Bars | Cascadable | 22.44" (570.0mm) | 28 mm | ||
![]() WLS27XWG-850DSQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 70°C | WLS27 | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Green, White | 900lm Green, 1900lm White | 2 LED | - | LED Lighting Bars | - | 33.46" (850.0mm) | - | ||
![]() WLS28-2CWY-1130DXQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | 590 nm | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | White, Yellow | 475lm | - | - | LED Lighting Bars | Cascadable | 44.49" (1130.0mm) | 28 mm | ||
![]() WLS15HXWW0360LS24C2 Banner Engineering Corporation | 2700 |
| - | Polycarbonate (PC) | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 50°C | WLS15 | 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Wire Leads | CE, cULus | Flat, Diffused | White | 700lm | - | - | - | Cascadable | 14.17" (360.0mm) | - | ||
![]() WLS28-2XW710XM Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 1.41" (27.9mm x 35.9mm) | - | 6500 K | -20°C ~ 60°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Wire Leads | CE, cULus | Flat, Clear | White | 2000lm | - | - | LED Lighting Bars | Motion Detection | 27.95" (710.0mm) | 28 mm | ||
![]() WLB92ZCG1100PBQMG Banner Engineering Corporation | 718 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 3.82" x 4.09" (97.0mm x 104.0mm) | 50,000 Hours | 525 nm | -40°C ~ 45°C | WLB92 | 100 ~ 277VAC | IP40 | Wire Leads | CE, cULus | Tubular, Diffused | Green | 2975lm | - | - | LED Lighting Bars | Cascadable, Dimmable, On/Off Switch | 43.31" (1100.0mm) | - | ||
![]() WLS28-2XY1130SQ Banner Engineering Corporation | 2320 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Yellow | 400lm | - | - | LED Lighting Bars | - | 44.49" (1130.0mm) | - | ||
![]() WLS28-2XWYRXX3-0850X24Q Banner Engineering Corporation | 2191 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 50,000 Hours | - | -40°C ~ 50°C | WLS28-2 | 24VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Clear | Red, White, Yellow | 555lm Red, 1950lm White | - | - | - | Cascadable | 33.46" (850.0mm) | - | ||
![]() WLS27CGR-570HSQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 70°C | WLS27 | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Green, Red | 480lm Green, 320lm Red | - | - | - | Cascadable | 22.44" (570.0mm) | - | ||
![]() WLB92ZCG1100PBQM Banner Engineering Corporation | 764 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 3.82" x 4.09" (97.0mm x 104.0mm) | 50,000 Hours | 525 nm | -40°C ~ 45°C | WLB92 | 100 ~ 277VAC | IP40 | Wire Leads | CE, cULus | Tubular, Diffused | Green | 2975lm | - | - | LED Lighting Bars | Cascadable, Dimmable, On/Off Switch | 43.31" (1100.0mm) | - | ||
![]() WLS15PXRGB0360DSC2 Banner Engineering Corporation | 2096 |
| - | Polycarbonate (PC) | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 50°C | WLS15 | 12 ~ 30VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Wire Leads | CE, cULus | Flat, Diffused | Blue, Green, Red | - | - | - | - | Cascadable | 14.17" (360.0mm) | - | ||
![]() WLS28-2CR145XQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | Red | 55lm | - | - | LED Lighting Bars | Cascadable | 5.71" (145.0mm) | 28 mm |