- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Product Type
- Subcategory
- Part # Aliases
Attribute column
Categories
Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Weight | Insert Material | Number of Terminals | Backshell Material, Plating | Base Product Number | Body Orientation | Brand | Built-in depth | Cache Memory | Contact Classification | Contact Finish Mating | Contact Materials | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Front built-in possible | Installed RAM | Integrated keyboard | IO link master | Manufacturer | Max. main memory | Maximum RAM Capacity | Memory | Memory Types | Mfr | Mounting Styles | Mouse-cursor control integrated | Number of buttons with LED | Number of CPU Cores | Number of free AGP-slots | Number of free ISA-slots | Number of free PCI-slots | Number of free PCMCIA-slots | Number of function buttons | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces PS2 | Number of HW-interfaces RS-232 | Number of HW-interfaces SCSI | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Number of pixels, horizontal | Number of pixels, vertical | Number of system buttons | Operating Systems | Operating Temp Range | Package | Part # Aliases | PCIe | Primary Material | Processor Brand | Processor Type | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | RoHS | Screen diagonal | Shell Size / Insert Arrangement | Storage | Suitable for safety functions | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Termination Method | Unit Weight | Voltage type of supply voltage | Voltage, Rating | With CD-ROM drive | With CD-RW drive | With floppy disc drive | With touch screen | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Gender | Power (Watts) | Fastening Type | Subcategory | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Depth | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Approval Agency | Number of Contacts | Contact Gender | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Failure Rate | Current - Supply (Disable) (Max) | Memory Size | Load Capacitance | Number of Ports | Operating Mode | Shell Size, MIL | Core Processor | Frequency Tolerance | Spread Spectrum Bandwidth | Cable Opening | Family | Architecture | Product Type | Power Consumption | Display Type | Current Rating (Max) | Absolute Pull Range (APR) | Ethernet | USB | Shell Plating | Expansion Type | SATA | Video Outputs | Features | Product Category | Strain Relief | Product Length (mm) | Height | Height Seated (Max) | Width | Contact Finish Thickness - Mating | Product Height (mm) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 70098-1473 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Retail Package | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PPC-3151-650AE Advantech | In Stock | - | - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | - | Polychloroprene | - | - | KPTC5 | - | Advantech | - | 3 MB | - | Gold | Copper Alloy | - | 1 | - | 0 GB | - | - | Advantech | - | 16 GB | - | DDR4-1866/2133 | ITT Cannon, LLC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Metal | Intel | Core i5-6300U | - | - | Active | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.610 lbs | - | 600VAC, 850VDC | - | - | - | - | -55°C ~ 125°C | KPTC | - | - | - | Crimp | - | Plug, Female Sockets | Fanless Panel PC | - | 41 | - | Olive Drab | Industrial, Military | - | - | Bayonet Lock | Computing | 7.5A, 13A | - | N (Normal) | Unshielded | IP67 - Dust Tight, Waterproof | - | 2.4 GHz | - | - | Olive Drab Chromate over Cadmium | 22-41 | - | - | - | - | - | - | 9 V to 32 V | - | - | - | 16 GB | - | - | - | - | - | - | - | - | - | - | Panel PCs | 60 W | - | - | - | - | - | - | - | - | - | Coupling Nut | Panel PCs | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() 70100-1389 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Retail Package | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EALP03RDEYA0 Everlight Electronics | In Stock | - | - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | - | - | - | - | KJB6T | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Metal | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | KJB | - | - | - | Crimp | - | Plug, Male Pins | - | - | 3 | - | Olive Drab | - | - | - | Threaded | - | - | - | A | Shielded | Environment Resistant | - | - | - | - | Olive Drab Cadmium | 9-98 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() MX3350N Advanced | In Stock | - | - | - | - | Axial | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C | MGM | 0.197 Dia x 0.610 L (5.00mm x 15.50mm) | ±5% | 2 | - | ±100ppm/°C | - | - | 1.6 MOhms | - | Metal Film | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, High Voltage, Moisture Resistant, Safety | - | - | - | - | - | - | - | - | - | - | ||
![]() FST-2.5A TE Connectivity | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 MHz | ±15ppm | - | - | - | - | - | - | - | - | - | - | 100 Ohms | - | - | - | 8pF | - | Fundamental | - | - | ±10ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | - | ||
![]() 6AG41415BA110FA0 Siemens | 884 | - | - | - | DIN Rail or Wall Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports DDR4 SODIMM (16GB Max Capacity) | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | Non-Compliant | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 55°C | SIMATIC | - | - | - | - | - | - | Box PC | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | IP20 | - | - | - | - | - | - | - | - | - | ATEX, CE, cULus, EAC, FCC, UL | - | - | - | - | - | - | - | - | - | - | - | Intel® Celeron® G3902 1.6GHz, Intel® Core™ i3-6102E 1.9GHz, Intel® Core™ i5-6442EQ 2.7GHz, Intel® Xeon® E3-1505L v5 2.8GHz | - | - | - | - | - | - | - | No Display | - | - | - | - | - | PCI, PCIe | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AV72600FA200BX3 Siemens | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | SG-8101 | - | - | 112 | - | - | - | - | - | - | - | - | No | No | - | - | - | DDR3 SODIMM (16GB Installed) | - | EPSON | - | No | 0 | - | 0 | 0 | - | 0 | 0 | - | 0 | - | 0 | 0 | - | 0 | - | 1280 | 800 | 0 | Supports Windows 7/10 | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | No | No | No | No | No | - | 15 | - | Supports SATA | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | - | - | - | No | No | No | Yes | -40°C ~ 85°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | IP20/IP65 - Dust Tight, Water Resistant | - | 167.808 MHz | ±15ppm | CMOS | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | CE, cULus, FCC, KC, RCM, UL | - | - | - | - | - | 3.5mA | - | - | - | - | - | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | - | - | - | - | - | - | - | 15 Touchscreen | - | - | - | - | - | PCI, PCIe | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | - | - | ||
![]() 70100-1332 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | 6 | - | - | Straight | - | - | - | 6Signal | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | Jam Nut | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65C to 175C | - | - | - | - | - | - | 41.3(mm) | - | - | No | - | - | - | - | - | - | - | 17-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | 850VDC/600VAC | - | - | - | - | - | - | - | - | - | - | - | - | Circular | - | - | - | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6(POS) | PIN | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | D38999 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 34.66(mm) | - | - | - | - | - | - | - | ||
![]() T6145-0069-004 Samtec | In Stock | - | - | Silver | - | - | - | - | - | - | - | 6 | - | - | Straight | - | - | - | (5/1)Signal | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55C to 125C | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | 20-66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | 700VDC/500VAC | - | - | - | - | - | - | - | - | - | - | - | - | Circular | - | - | - | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6(POS) | SKT | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | ACC | - | - | - | - | - | - | - | - | Zinc Alloy | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | ||
![]() BKNUC8CCHKR1 999DKC Intel | In Stock | - | - | Gold Over Nickel | - | - | - | - | - | - | - | 11 | - | - | Straight | - | - | - | 11Signal | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55C to 125C | - | - | 1x PCIex1 | - | - | - | Not Required(mm) | 39.9(mm) | - | No | - | - | - | - | - | - | - | 20-33 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | 700VDC/500VAC | - | - | - | - | 0 to 40 °C | - | - | - | - | - | - | - | Circular | - | - | - | - | - | PL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11(POS) | PIN | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | CB | x86-64 | - | - | - | 22(A) | - | One 10/100/1000 | 2 USB2.0/2 USB3.0 | - | - | 1 SATA | 4 DisplayPort/2 HDMI | - | - | No | 34.1(mm) | - | - | - | - | Not Required(mm) | - | - | ||
![]() NYP2A-20000-19WC1100 Omron | In Stock | - | - | Gold | - | - | - | - | - | - | - | 4 | - | - | Straight | Omron Automation and Safety | - | - | 4Coaxial | - | - | - | 1 | - | - | - | - | Omron | - | - | - | - | - | Jam Nut | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65C to 175C | - | NYP2A2000019WC1100 | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | 21-75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | 550VDC/400VAC | - | - | - | - | - | - | - | - | - | - | - | - | Circular | - | - | - | - | - | RCP | - | - | Computing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4(POS) | PIN | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | TV | - | Panel PCs | - | - | - | - | - | - | Cadmium | - | - | - | - | Panel PCs | No | - | - | - | - | - | - | - | - | ||
![]() 6AG41322FM200AX3 Siemens | In Stock | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | No | - | 16000 | - | DDR3 SODIMM (16GB Installed) | - | PEI-Genesis | - | - | - | - | 0 | 0 | 3 | 0 | - | 2 | - | - | - | 0 | - | 0 | 3 | - | - | - | Supports Windows 7/10 | - | Bulk | - | - | - | - | - | - | - | Active | - | No | No | No | No | No | - | - | - | Supports SATA | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | - | AC/DC | - | - | - | No | - | -5°C ~ 55°C | * | - | - | - | - | - | - | Box PC | - | - | - | - | - | - | - | - | - | - | 100 ~ 240VAC, 24VDC | - | - | IP20 | 301 | - | - | - | - | - | - | - | - | CE, cULus, FCC, KC, RCM, UL | - | - | - | - | - | - | - | - | - | - | - | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | - | - | - | - | - | - | - | No Display | - | - | - | - | - | PCI, PCIe | - | - | - | - | - | - | 155 | - | 312 | - | - | - | - | ||
![]() LF1D-FH3G-2W-300 IDEC | In Stock | - | - | - | Panel Mount, Through Hole | - | Flange | Composite | - | - | - | - | - | CTVP00RF | - | IDEC | - | - | - | Gold | Copper Alloy | - | 1 | - | - | - | - | IDEC | - | - | - | - | Amphenol Aerospace Operations | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Composite | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ HD | - | - | - | Solder | - | Receptacle, Male Pins | - | - | 73 | - | Silver | Military | - | - | Threaded | LED Lighting | - | - | C | Shielded | Environment Resistant | - | - | - | - | Electroless Nickel | 17-73 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Lighting Bars and Strips | - | - | - | - | - | - | - | - | - | - | Alignment Disc | LED Lighting Bars and Strips | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() 6AG41312GD410BX0 Siemens | In Stock | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | No | - | - | No | - | 16000000000 | - | DDR3 SODIMM (16GB Installed) | - | Glenair | - | - | - | - | 0 | 0 | 2 | 0 | - | 2 | - | 1 | - | 0 | 4 | 0 | 3 | - | - | - | Supports Windows 7/10 | - | Retail Package | - | - | - | - | - | - | - | Active | - | No | No | No | No | No | - | - | - | Supports SATA | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | - | - | - | - | - | - | No | - | -5°C ~ 55°C | * | - | - | - | - | - | - | Box PC | - | - | - | - | - | - | - | - | - | - | 100 ~ 240VAC, 24VDC | - | - | IP20 | 0.301 | - | - | - | - | - | - | - | - | CE, cULus, FCC, KC, RCM, UL | - | - | - | - | - | - | - | - | - | - | - | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | - | - | - | - | - | - | - | No Display | - | - | - | - | - | PCI, PCIe | - | - | - | - | - | - | 0.081 | - | 0.312 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | SGE-125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SBC-IB945F iBASE Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70098-1961 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70098-1616 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70100-1406 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |