- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Product Type
- Subcategory
- Part # Aliases
Attribute column
Categories
Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Built-in depth | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Front built-in possible | Height of the front | Integrated keyboard | IO link master | Material housing | Max. main memory | Memory | Mfr | Mounting type, gallows mounting | Mounting type, table foot | Mouse-cursor control integrated | Number of buttons with LED | Number of free AGP-slots | Number of free ISA-slots | Number of free PCI-slots | Number of free PCMCIA-slots | Number of function buttons | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces PS2 | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces SCSI | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Number of pixels, horizontal | Number of pixels, vertical | Number of system buttons | Operating Systems | Package | Product Status | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Screen diagonal | Storage | Suitable for safety functions | Supply voltage DC | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Type of display | Voltage type of supply voltage | Width of the front | With CD-ROM drive | With CD-RW drive | With floppy disc drive | With touch screen | Operating Temperature | Series | Type | Voltage - Supply | Ingress Protection | Depth | Approval Agency | Core Processor | Display Type | Expansion Type | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6ES76611JQ161CE2 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76610KQ561RG6 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AV72404DB043EC1 Siemens | In Stock | - | - | - | - | - | - | IP65 | - | - | - | - | No | - | 8000 | - | - | - | - | - | - | 0 | 0 | - | 0 | - | - | 0 | - | - | - | 0 | 0 | - | - | 3 | 1366 | 768 | - | - | - | - | - | No | No | No | - | - | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | No | No | No | No | TFT | AC/DC | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AV72604GM510BX6 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | DDR3 SODIMM (16GB Installed) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Box | Active | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5°C ~ 45°C | SIMATIC | Panel PC | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | CE, cULus, FCC, KC, RCM, UL | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | 19 Touchscreen | PCI, PCIe | - | - | - | ||
![]() 6AV72656KA000AS0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | No | No | - | - | - | - | - | - | No | 0 | 0 | 0 | - | 0 | 0 | - | 0 | - | - | - | 0 | 0 | - | 0 | - | - | - | 0 | - | - | - | No | No | No | No | No | - | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | No | No | No | No | - | - | - | No | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AV72503FC070HA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | 296 | - | No | - | 8192 | - | - | No | Yes | - | - | 0 | 0 | 0 | 0 | - | - | 0 | - | - | - | 0 | 0 | - | - | 1 | 1366 | 768 | - | - | - | - | - | No | No | No | - | 19 | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | No | No | No | No | TFT | DC | 475 | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AV72404BK042HA0 Siemens | In Stock | - | - | - | - | - | - | IP65 | - | - | 310 | - | No | - | 8000 | - | - | - | - | - | - | 0 | 0 | - | 0 | - | - | 0 | - | - | - | 0 | 0 | - | - | 3 | 1280 | 800 | - | - | - | - | - | No | No | No | - | 15 | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | No | No | No | No | TFT | AC/DC | 415 | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AV78820CA201CA0 Siemens | In Stock | - | - | - | - | 73 | - | - | - | - | - | No | No | - | - | - | - | - | - | No | 0 | 0 | 0 | - | 0 | 0 | - | 0 | - | - | - | 0 | 0 | - | 0 | - | 1280 | 800 | 0 | - | - | - | No | No | No | No | No | 12 | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | No | No | No | No | - | - | - | No | No | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AV72601DH200CA3 Siemens | In Stock | - | - | Panel Mount | - | 112 | - | - | - | - | - | No | No | - | - | DDR3 SODIMM (16GB Installed) | Siemens | - | - | No | 0 | 0 | 0 | - | 0 | 0 | - | 0 | - | - | - | 0 | 0 | - | 0 | - | 1366 | 768 | 0 | Supports Windows 7/10 | Box | Active | No | No | No | No | No | 19 | Supports SATA | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | No | No | No | No | - | - | - | No | No | No | Yes | 5°C ~ 45°C | SIMATIC | Panel PC | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | CE, cULus, FCC, KC, RCM, UL | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | 19 Touchscreen | PCI, PCIe | - | - | - | ||
![]() XACD22P2111 Schneider | In Stock | - | - | - | - | - | IP65 | - | 13 | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 101 | - | - | - | - | - | 300.5 | 82 | ||
![]() 6AG41410AA024AA0 Siemens | In Stock | - | - | - | - | - | IP20 | - | - | No | - | - | No | - | 16000000000 | - | - | - | - | - | - | 0 | 0 | - | 0 | - | 3 | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | - | - | - | - | No | No | No | No | No | - | - | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | No | No | No | No | - | - | - | - | - | No | - | - | - | - | - | - | 0.056 | - | - | - | - | - | 0.14 | 0.262 | ||
![]() 6ES76605JA180AD3 Siemens | In Stock | - | - | - | - | - | - | - | - | No | - | - | No | - | - | - | - | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | - | - | - | - | No | No | No | No | No | - | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | No | No | No | No | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76605FQ381AD3 Siemens | In Stock | - | - | - | - | - | - | - | - | No | - | - | No | - | - | - | - | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | - | - | - | - | No | No | No | No | No | - | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | No | No | No | No | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AG41403DC140CA0 Siemens | In Stock | - | - | - | - | - | - | - | - | No | - | - | No | - | 8000 | - | - | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | 0 | - | 0 | 1 | - | - | - | - | - | - | No | No | No | No | No | - | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | Yes | No | No | No | No | - | DC | - | - | - | No | - | - | - | - | - | - | 50.5 | - | - | - | - | - | 139.7 | 262 | ||
![]() 6ES76605GF612AK6 Siemens | In Stock | - | - | - | - | - | - | - | - | No | - | - | No | - | - | - | - | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | - | - | - | - | No | No | No | No | No | - | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | No | No | No | No | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AG41403BC072PA0 Siemens | In Stock | - | - | - | - | - | - | - | - | No | - | - | No | - | 8000 | - | - | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | 0 | - | 0 | 1 | - | - | - | - | - | - | No | No | No | No | No | - | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | Yes | No | No | No | No | - | DC | - | - | - | No | - | - | - | - | - | - | 50.5 | - | - | - | - | - | 139.7 | 262 | ||
![]() 6ES76605CA080AD3 Siemens | In Stock | - | - | - | - | - | - | - | - | No | - | - | No | - | - | - | - | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | - | - | - | - | No | No | No | No | No | - | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | No | No | No | No | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76607DH213BG2 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76605FA582AL3 Siemens | In Stock | - | - | - | - | - | - | - | - | No | - | - | No | - | - | - | - | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | - | - | - | - | No | No | No | No | No | - | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | No | No | No | No | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AV72400CB002KA0 Siemens | In Stock | - | - | - | - | - | - | IP65 | - | - | - | - | No | - | 8000 | - | - | - | - | - | 36 | 0 | 0 | - | 0 | - | - | 0 | - | - | - | 0 | 0 | - | - | 3 | 1280 | 800 | - | - | - | - | - | No | No | No | - | 15 | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | No | No | No | No | TFT | AC/DC | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - |