- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Product Type
- Subcategory
- Part # Aliases
Attribute column
Categories
Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Weight | Body Material | AC Plug included/required | Approvals | AWG (min.) | AWG max. | Base Product Number | Brand | Built-in depth | Chipsets | Connections | Content | Core layout | Cross section (each core) | CS | DC Output Connector | Degree of protection (IP) | Dim | Dimensions | Factory colour | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Front built-in possible | Halogen-free | Industry | Input Frequency | Integrated keyboard | IO link master | Manufacturer | Manufacturer part # | Max. length sold by the metre | Max. main memory | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Frequency | Maximum Operating Temperature | Maximum RAM Capacity | Memory | Memory Types | Mfr | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature | Mounting Styles | Mouse-cursor control integrated | No. of leads | Nominal current | Nominal current - rounded value | Nominal voltage | Nominal voltage U0 | Number of buttons with LED | Number of free AGP-slots | Number of free ISA-slots | Number of free PCMCIA-slots | Number of function buttons | Number of HW-interfaces PS2 | Number of HW-interfaces SCSI | Number of HW-interfaces serial TTY | Number of HW-interfaces Wireless | Number of pixels, horizontal | Number of pixels, vertical | Number of system buttons | Number of USB Ports | Open Frame/Enclosed | Operating Systems | Output Current-Channel 1 | Output Voltage-Channel 1 | Outside Ø | Package | Part # Aliases | Processor Type | Product Status | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | RoHS | RoHS-compliant | Screen diagonal | Sold per metre | Storage | Suitable for safety functions | Supply Voltage-Max | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Total number of pins | Unit Weight | Voltage-Input | With CD-ROM drive | With CD-RW drive | With floppy disc drive | With touch screen | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Subcategory | Technology | Voltage - Supply | Ingress Protection | Depth | Number of Outputs | Approval Agency | Efficiency | Failure Rate | Voltage | Current - Output (Max) | Number of Ports | Core Processor | Input Type | Output Power | Voltage - Output | Product Type | Shielded | Display Type | Form | Output Connector | Isolation Voltage | Capacity | Expansion Type | Load Regulation | Product | Features | Input Voltage | Product Category | IP Rating | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6AV72601EA100BX3 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | 112 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No | - | - | - | - | - | - | - | - | - | DDR3 SODIMM (16GB Installed) | - | AUTEC POWER SYSTEMS | - | - | - | - | No | - | - | - | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 1366 | 768 | 0 | - | - | Supports Windows 7/10 | - | - | - | Case | - | - | Active | No | No | No | No | No | - | - | 19 | - | Supports SATA | No | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | 100 ~ 240 VAC | No | No | No | Yes | 5°C ~ 45°C | - | DT300A (300W) | - | - | - | - | Panel PC | - | - | ITE (Commercial) | 300 W | - | - | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | - | CE, cULus, FCC, KC, RCM, UL | Level VI | - | - | 5.36A | - | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | IEC 320-C14 | - | 56V | - | - | 19 Touchscreen | Desktop | USB C | - | - | PCI, PCIe | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UMMA-0300-1800-2 Omron | In Stock | - | - | - | 0603 (1608 Metric) | 0603 | - | - | - | - | - | - | - | RN73R1J | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | RN73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | - | 23.2 Ohms | Thin Film | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | - | 0.022 (0.55mm) | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 22 | 14 | SGE-125 | - | - | - | Soldering,Print | 100pc(s) | - | - | 5.08mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSTBP508H/12 | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | 10A | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | * | - | - | - | - | CSTBP508H/12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 0.95kg | - | - | - | - | - | SGE-225 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | GSR 10,8-2LI | - | - | - | - | - | Li-ion | - | - | - | - | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | 2Ah,4Ah | - | - | - | incl. spare battery,incl. accessories,incl. bag | - | - | - | - | - | 169mm | - | - | ||
![]() 6AG41122MC700FB3 Siemens | In Stock | - | - | Rack Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | No | - | - | - | 32000000000 | - | - | - | - | - | DDR3 SODIMM (32GB Installed) | - | Siemens | - | - | - | - | - | - | 63A | 63A | 400V | - | - | 0 | 0 | 0 | - | - | - | 0 | 0 | - | - | - | - | - | Supports Windows 7/10 | - | - | - | Box | - | - | Active | No | No | No | No | No | - | - | - | - | Supports SATA | No | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | - | No | - | 0°C ~ 50°C | - | SIMATIC | - | - | - | - | Rack PC | - | - | - | - | - | - | 100 ~ 240VAC | IP20/IP41 | 0.444 | - | CE, CSA, cULus, EAC, KC, RCM, UL | - | - | - | - | - | Intel® Core™ i5-4570TE 3.3GHz, 2 Core, Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | - | - | - | - | - | No Display | - | - | - | - | PCIe | - | - | - | - | - | - | 0.088 | - | - | 0.43 | - | ||
![]() NYB17-313D2 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | NYB17 | Omron Automation and Safety | - | - | - | Sold per metre | Copper, bare, fine wire according to VDE 0295 Class 5 | 1mm² | - | - | - | - | - | White | - | 1 | - | No | - | - | - | - | Omron | 29461WS | 100m | - | +70°C | +70°C | - | - | - | - | - | Omron Automation and Safety | -40°C | -5°C | - | - | - | 3G | - | - | 500V | 300V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7mm | No | NYB17313D2 | - | Obsolete | - | - | - | - | - | - | Yes | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | 20465W | - | - | - | - | Computing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel PCs | No | - | - | - | - | - | - | - | - | - | - | Panel PCs | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Metal | - | - | - | - | - | - | SGE-125 | - | - | - | - | 1pc(s) | - | - | - | - | - | (L x W x H) 60 x 22 x 22 mm | - | Nickel (brushed) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | 3M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | detachable,for tiles,for metal surfaces,for plaster,for wood | - | - | - | 22mm | - | 60mm | 22mm | - | ||
![]() 440005-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / Raychem | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2-1193306-9 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coaxial Cables | - | - | - | - | - | - | - | - | - | - | - | Coaxial Cables | - | - | - | - | - | - | ||
![]() POE60U-BTA5660-R Phihong | In Stock | - | Datasheet | - | - | - | - | - | - | Included | EN 55035, IEC 61000 | - | - | - | - | - | - | - | - | - | - | - | RJ45 Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 40 C | - | - | - | - | - | - | - 20 C | Chassis | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mA | 56 V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.523970 oz | - | - | - | - | - | - | - | POE60U | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | Level VI | - | - | - | 2 Port | - | - | 60 W | - | - | - | - | - | - | - | - | - | Regulated | PoE Injectors | - | 90 VAC to 264 VAC | - | - | 38 mm | - | 140 mm | 67 mm | - | ||
![]() LFM200S540C Cincon | In Stock |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 78.6 mm x 57.9 mm x 25.4 mm | - | - | - | - | - | Industrial | 47 Hz to 63 Hz | - | - | - | - | - | - | - | - | - | + 80 C | - | - | - | - | - | - | - 40 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosed | - | 2.04 A | 54 V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LFM200S | - | - | - | - | Power Supply With PFC | - | - | - | - | - | - | - | - | - | 1 Output | - | 93 % | - | - | - | - | - | - | 200 W | - | - | - | - | - | - | 4.25 kV | - | - | Regulated | AC-DC Power Supplies | - | 85 VAC to 264 VAC, 115 VDC to 370 VDC | - | - | 25.4 mm | - | 78.6 mm | 57.9 mm | - | ||
![]() LFM200M480C-C0 Cincon | 53 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 78.6 mm x 57.9 mm x 25.4 mm | - | - | - | - | - | Medical | 47 Hz to 63 Hz | - | - | - | - | - | - | - | - | - | + 80 C | - | - | - | - | - | - | - 40 C | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosed | - | 2.29 A | 48 V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LFM200M | - | - | - | - | AC to DC Power Supply With PFC | - | - | - | - | - | - | - | - | - | 1 Output | - | 94 % | - | - | - | - | - | - | 200 W | - | - | - | - | - | - | 4.25 kV | - | - | Regulated | AC-DC Power Supplies | - | 85 VAC to 264 VAC, 115 VDC to 370 VDC | - | - | 25.4 mm | - | 78.6 mm | 57.9 mm | - | ||
![]() LFM200M540C-C0 Cincon | 53 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 78.6 mm x 57.9 mm x 25.4 mm | - | - | - | - | - | Medical | 47 Hz to 63 Hz | - | - | - | - | - | - | - | - | - | + 80 C | - | - | - | - | - | - | - 40 C | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosed | - | 2.04 A | 54 V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LFM200M | - | - | - | - | AC to DC Power Supply With PFC | - | - | - | - | - | - | - | - | - | 1 Output | - | 93 % | - | - | - | - | - | - | 200 W | - | - | - | - | - | - | 4.25 kV | - | - | Regulated | AC-DC Power Supplies | - | 85 VAC to 264 VAC, 115 VDC to 370 VDC | - | - | 25.4 mm | - | 78.6 mm | 57.9 mm | - | ||
![]() LFM200M150C-C0 Cincon | 48 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 78.6 mm x 57.9 mm x 25.4 mm | - | - | - | - | - | Medical | 47 Hz to 63 Hz | - | - | - | - | - | - | - | - | - | + 80 C | - | - | - | - | - | - | - 40 C | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosed | - | 7.33 A | 15 V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LFM200M | - | - | - | - | AC to DC Power Supply With PFC | - | - | - | - | - | - | - | - | - | 1 Output | - | 92 % | - | - | - | - | - | - | 200 W | - | - | - | - | - | - | 4.25 kV | - | - | Regulated | AC-DC Power Supplies | - | 85 VAC to 264 VAC, 115 VDC to 370 VDC | - | - | 25.4 mm | - | 78.6 mm | 57.9 mm | - | ||
![]() 1433147 Phoenix Contact | 897 |
| Datasheet | - | - | - | - | - | Aluminum, Steel | - | - | - | - | - | - | - | Intel i225-IT | - | - | - | - | - | - | - | - | 100 mm x 50 mm x 100 mm | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.3 GHz | + 60 C | 8 GB | - | LPDDR4 | - | - | - | - 20 C | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x USB 3.1 | - | - | - | - | - | - | - | Atom x6211E | - | - | - | - | - | - | N | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | VL3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP30 | - | - | - | - | - | ||
![]() LFM200S360C Cincon | 53 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 78.6 mm x 57.9 mm x 25.4 mm | - | - | - | - | - | Industrial | 47 Hz to 63 Hz | - | - | - | - | - | - | - | - | - | + 80 C | - | - | - | - | - | - | - 40 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosed | - | 3.06 A | 36 V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LFM200S | - | - | - | - | Power Supply With PFC | - | - | - | - | - | - | - | - | - | 1 Output | - | 94 % | - | - | - | - | - | - | 200 W | - | - | - | - | - | - | 4.25 kV | - | - | Regulated | AC-DC Power Supplies | - | 85 VAC to 264 VAC, 115 VDC to 370 VDC | - | - | 25.4 mm | - | 78.6 mm | 57.9 mm | - | ||
![]() LFM200S240C Cincon | 3 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 78.6 mm x 57.9 mm x 25.4 mm | - | - | - | - | - | Industrial | 47 Hz to 63 Hz | - | - | - | - | - | - | - | - | - | + 80 C | - | - | - | - | - | - | - 40 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosed | - | 4.58 A | 24 V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LFM200S | - | - | - | - | Power Supply With PFC | - | - | - | - | - | - | - | - | - | 1 Output | - | 94 % | - | - | - | - | - | - | 200 W | - | - | - | - | - | - | 4.25 kV | - | - | Regulated | AC-DC Power Supplies | - | 85 VAC to 264 VAC, 115 VDC to 370 VDC | - | - | 25.4 mm | - | 78.6 mm | 57.9 mm | - | ||
![]() ARK1123H1901E-T Advantech | In Stock | - | - | Chassis Mount, Rack Mount, VESA Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DDR3L (8GB Installed) | - | Advantech Corp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/8/10, Linux | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 60°C | - | ARK-1000 | - | - | - | - | Box PC | - | - | - | - | - | - | 12VDC | - | - | - | CCC, CE, FC | - | - | - | - | - | Intel® Celeron J1900 2GHz, 4 Core | - | - | - | - | - | No Display | - | - | - | - | mini PCIe | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AG41142GA222XX3 Siemens | In Stock | - | - | Rack Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | No | - | - | - | - | No | - | - | - | 32000000000 | - | - | - | - | - | DDR3 SODIMM (32GB Installed) | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | - | - | 0 | 0 | - | - | - | - | - | Supports Windows 7/10 | - | - | - | Box | - | - | Active | No | No | No | No | No | - | - | - | - | Supports SATA | No | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | - | No | - | 0°C ~ 50°C | - | SIMATIC | - | - | - | - | Rack PC | - | - | - | - | - | - | 100 ~ 240VAC | IP20/IP41 | 0.444 | - | CE, CSA, cULus, EAC, KC, RCM, UL | - | - | - | - | - | Intel® Core™ i5-4570TE 3.3GHz, 2 Core, Intel® Core™ i3-4330TE 2.4GHz, 2 Core | - | - | - | - | - | No Display | - | - | - | - | PCI, PCIe | - | - | - | - | - | - | 0.177 | - | - | 0.43 | - | ||
![]() TPC-317-R833AO Advantech | In Stock | - | - | Panel or VESA Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DDR4 (8GB Installed) | - | Advantech Corp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 10, Android, Linux | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | Supports SATA, M.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C ~ 55°C | - | TPC | - | - | - | - | Panel PC | - | - | - | - | - | - | 24VDC | IP66 - Dust Tight, Water Resistant | - | - | CE, cULus, FCC | - | - | - | - | - | Intel® Core™ i3-8145UE 2.2GHz, 2 Core | - | - | - | - | - | 17 Touchscreen | - | - | - | - | mini PCIe | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AG41142NW820CB6 Siemens | In Stock | - | - | Rack Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DDR3 SODIMM (32GB Installed) | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 50°C | - | SIMATIC | - | - | - | - | Rack PC | - | - | - | - | - | - | 100 ~ 240VAC | IP20/IP41 | - | - | CE, CSA, cULus, EAC, KC, RCM, UL | - | - | - | - | - | Intel® Core™ i5-4570TE 3.3GHz, 2 Core, Intel® Core™ i3-4330TE 2.4GHz, 2 Core | - | - | - | - | - | No Display | - | - | - | - | PCI, PCIe | - | - | - | - | - | - | - | - | - | - | - |