- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Product Type
- Subcategory
- Part # Aliases
Attribute column
Categories
Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Shape | Package Cooled | Material Finish | Approvals | Base Product Number | Brand | Built-in depth | Cable Types | Capacitance Tolerance | Color Temperature | Colour temperature type | Connections | Dim | Dominant Wave Length | Emitting Color | Energy efficiency rating | Factory colour | Factory Pack QuantityFactory Pack Quantity | Front built-in possible | High Brightness | Illuminated | Installed RAM | Integrated keyboard | IO link master | LED features | LEDs | Luminous flux (Φ) | Main Category | Manufacturer | Manufacturer Part Number | Max. main memory | Max. operating voltage | Max. temperature | Maximum RAM Capacity | Memory | Mfr | Min. operating voltage | Min. temperature | Model | Mounting | Mounting Styles | Mouse-cursor control integrated | Number of buttons with LED | Number of free AGP-slots | Number of free ISA-slots | Number of free PCMCIA-slots | Number of function buttons | Number of HW-interfaces PS2 | Number of HW-interfaces SCSI | Number of HW-interfaces serial TTY | Number of HW-interfaces Wireless | Number of pixels, horizontal | Number of pixels, vertical | Number of system buttons | On-Board Storage Size | On-Board Storage Type | Operating Systems | Package | Product Depth (mm) | Product Status | Rad Hardened | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | RoHS | Screen diagonal | Shape Type | Shipping Restrictions | Standards Met | Storage | Suitable for safety functions | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Suppression Class | Tone | Voltage Rating (DC) | Voltage, Rating | With CD-ROM drive | With CD-RW drive | With floppy disc drive | With touch screen | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Temperature Coefficient | Type | Resistance | Color | Applications | Capacitance | Subcategory | Power Rating | Current Rating (Amps) | Voltage - Supply | Ingress Protection | Depth | Resistor Type | Current Rating | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Approval Agency | Housing Color | Lead Spacing | Current - Supply (Disable) (Max) | Voltage | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Cable Length | Core Processor | Input Type | Product Type | Illumination Color | Rated Current | Power Consumption | Display Type | Luminous Flux | Cable Diameter | Absolute Pull Range (APR) | Resistance Tolerance | Power | Number of Segments | Rated Voltage | Peak Wavelength | Expansion Type | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product | Connection Type | Lamp Type | Features | Number of Stacks | Light Color | Wattage | Lamp Wattage | Product Category | Lens Diameter | Product Length | Product Width | Reel Capacity | IP Rating | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLF100P4KQP Banner Engineering | In Stock | - | - | - | - | - | Polycarbonate (PC) | Polycarbonate (PC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | - | - | Flush | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | -40°C ~ 50°C | - | TLF100 Pro | - | - | 100.0000 ppm/°C | Complete Unit | 180 Ohm | - | - | - | LED Lighting | 0.25 W | - | 18 ~ 30VDC | IP65/IP69K - Dust Tight, Water Resistant, Waterproof | - | High Power | 560 mA | - | - | - | Connector | - | - | - | - | Black | - | - | - | - | - | - | 150 mm | - | Bimodal (NPN/PNP) | Tower Lights | Blue, Green, Red, Yellow | - | - | - | - | - | - | 1 | - | 4 Segment | - | - | - | - | - | Programmable Tower Lights | 4 Pin M12 Connector | LED | Alarm, Multi-Color Light | 4 | Blue, Green, Red | - | - | - | 100mm | 3.1 mm | 1.55 mm | - | IP65, IP69K | - | - | 190 mm | - | 100 mm | 42.2 mm | - | - | ||
![]() TLF100P4QP Banner Engineering | In Stock | - | - | - | - | - | Polycarbonate (PC) | Polycarbonate (PC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | - | - | Flush | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 VDC to 30 VDC | - | - | - | - | -40°C ~ 50°C | - | TLF100 | - | - | - | Complete Unit | - | - | - | - | LED Lighting | - | - | 12 ~ 30VDC | IP65/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | 47 mA, 59 mA, 139 mA | - | - | - | Cable with Connector | - | - | - | - | Black | - | - | - | - | - | - | 150 mm | - | Bimodal (NPN/PNP) | Tower Lights | Blue, Green, Red, Yellow | - | - | - | - | - | - | - | - | 4 Segment | - | - | - | - | - | Programmable Tower Lights | 5 Pin M12 Connector | LED | Alarm | 4 | Blue, Green, Red, Yellow | - | - | - | 100mm | - | - | - | IP65, IP69K | - | - | 190 mm | - | 100 mm | 42.2 mm | - | - | ||
![]() TL50BLZW1AOS3I Banner Engineering | In Stock | - | - | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | - | - | Base Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | X1 | Omni-Directional Pulsed w/Intensity Adjust | - | 100 VAC to 240 VAC | - | - | - | - | -20°C ~ 50°C | - | TL50 | - | - | - | Complete Unit | - | - | - | 0.022 uF | Switch Accessories | - | - | 100 ~ 240VAC | IP67 - Dust Tight, Waterproof | - | - | 55 mA | - | - | - | Wire Leads | Pulse Tone, Rotating | - | - | - | Black | 10 mm | - | - | - | - | - | 2 m | - | - | Tower Lights | White rotate | - | - | - | - | - | - | - | - | 1 Segment | - | - | - | - | - | - | - | LED | Adjustable Volume, Alarm | 1 | White | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | ||
![]() 440900-001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-1437161-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC / FPC Jumper Cables | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC / FPC Jumper Cables | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MICA-101-F21-C2E Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Advantech | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 2 GB | - | - | - | - | - | - | Advantech | - | - | - | - | 2 GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 GB | HDD | - | - | - | - | - | - | - | - | - | - | Details | - | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Computing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel PCs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel PCs | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LF1D-J2F-2N-350 IDEC | In Stock | - | - | Box | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | LF1D-J2F-2N-350 | - | - | - | - | - | IDEC | - | - | LF1D-J2F-2N-350 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V | 24 V dc | - | - | - | - | - | - | - | - | - | - | Cabinet Light | - | White | - | - | - | 27.6 W | - | - | - | 24.8 mm | - | 1.25 A | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | 27.6 W | - | 840 lm | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | 27.6 W | - | - | - | - | - | - | - | - | - | - | - | 509.778 mm | 84 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | CE, UL | - | IDEC | - | - | - | 5500(K) | 5500K | Open end cable | (L x W x H) 134 x 27.5 x 16 mm | Not Required(nm) | White | n.rel. | White | 1 | - | No | - | - | - | - | Frame (satinised) | 3 | 60lm | Light Strip | IDEC | LF1B-NA4P-2THWW2-3M | - | - | 50°C | - | - | - | - | -30°C | LF1B-NA4P-2THWW2-3M | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.5(mm) | - | No | - | - | - | - | - | No | - | Circular | - | CE, cULus Lisited | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V dc | - | - | - | - | -22-158 °F | - | LF1B-N | - | - | - | LF1B-NA4P-2 THWW 2-3 m | - | White | - | - | LED Indication | - | - | - | - | 16 mm | - | 60 mA | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | LED Bars and Arrays | - | 60(mA) | 1.5 W | - | - | - | - | - | 1.5W | - | 24(V) | Not Required(nm) | - | - | - | - | - | LED | - | - | - | 1.5 W | - | LED Bars and Arrays | - | - | - | - | - | 134(mm) | - | 16mm | - | 5.275 | 27.5mm | 16(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | CE, UL | - | IDEC | - | - | - | - | 5500K | Open end cable | (L x W x H) 210 x 27.5 x 16 mm | - | - | n.rel. | White | 1 | - | - | - | - | - | - | Frame (satinised) | 8 | 160lm | - | IDEC | LF1B-NB4P-2THWW2-3M | - | - | 50°C | - | - | - | - | -30°C | LF1B-NB4P-2THWW2-3M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | CE, cULus Lisited | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V dc | - | - | - | - | -22-158 °F | - | LF1B-N | - | - | - | LF1B-NB4P-2THWW2-3M | - | White | - | - | LED Indication | - | - | - | - | 16 mm | - | 120 mA | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | LED Bars and Arrays | - | - | 2.9 W | - | - | - | - | - | 2.9W | - | - | - | - | - | - | - | - | LED | - | - | - | 2.9 W | - | LED Bars and Arrays | - | - | - | - | - | - | - | 16mm | - | 210mm | 27.5mm | - | - | ||
Tiny WHSL | 20 | - | - | - | - | - | - | - | - | - | - | - | CE, UL | - | IDEC | - | - | - | - | 5500K | Open end cable | (L x W x H) 330 x 40 x 29 mm | - | - | n.rel. | White | 1 | - | - | - | - | - | - | Frame (satinised) | - | 360lm | - | IDEC | LF2B-C4P-BTHWW2-1M | - | 30V DC | 55°C | - | - | - | 10.7V DC | -30°C | LF2B-C4P-BTHWW2-1M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | CE, cULus Lisited | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 <arrow/> 24 V dc | - | - | - | - | -22-158 °F | - | LF2B | - | - | - | LF2B-C 4 P-BTHWW 2-1 m | - | White | - | - | LED Indication | - | - | - | - | 29 mm | - | 409 mA | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | LED Bars and Arrays | - | - | 4.9 W | - | - | - | - | - | 4.9W | - | - | - | - | - | - | - | - | LED | - | - | - | 4.9 W | - | LED Bars and Arrays | - | - | - | - | - | - | - | 29mm | - | 330mm | 40mm | - | - | ||
![]() 6AG41044CC010CX0 Siemens | In Stock | - | - | - | Rack Mount | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | No | - | - | - | - | - | - | 64000000000 | - | - | - | DDR4 (64GB Max Capacity) | Siemens | - | - | - | - | - | - | - | 0 | 0 | 0 | - | - | - | 0 | 0 | - | - | - | - | - | Supports Windows 7/10 | Box | - | Active | - | No | No | No | No | No | - | - | - | - | - | Supports SATA | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | - | - | No | - | 0°C ~ 40°C | - | pushPIN™ | - | Active | - | Top Mount | - | - | - | - | - | - | - | 100 ~ 240VAC | IP20/IP30 | 0.446 | - | - | - | - | - | - | - | - | - | CE, CSA, cULus, EAC, KC, RCM, UL | - | - | - | - | Push Pin | 0.394 (10.00mm) | 11.95°C/W @ 100 LFM | - | Intel® Core™ i5-6500 3.6GHz, 4 Core, Intel® Core™ i7-6700 4GHz, 4 Core | - | - | - | - | - | No Display | - | - | - | - | - | - | - | - | PCI, PCIe | -- | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 0.177 | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | SGE-225 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPC-5212W-633BE Advantech | In Stock | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | TPC-5212 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DDR4 SODIMM (8GB Installed) | Advantech Corp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | Supports SATA, M.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 55°C | - | TPC | - | - | - | Panel PC | - | - | - | - | - | - | - | 24VDC | IP66 - Dust Tight, Water Resistant | - | - | - | - | - | - | - | - | - | - | CCC, CE, cULus | - | - | - | - | - | - | - | - | Intel® Core™ i3-6100U 2.3GHz, 2 Core | - | - | - | - | - | 21.5 Touchscreen | - | - | - | - | - | - | - | - | mini PCIe, PCIe | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AV72601DE210XX1 Siemens | In Stock | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | 112 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No | - | - | - | - | - | - | - | - | - | - | DDR3 SODIMM (16GB Installed) | Siemens | - | - | - | - | - | No | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 1366 | 768 | 0 | - | - | Supports Windows 7/10 | Box | - | Active | - | No | No | No | No | No | - | 19 | - | - | - | Supports SATA | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | No | No | No | Yes | 5°C ~ 45°C | - | SIMATIC | - | - | - | Panel PC | - | - | - | - | - | - | - | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | - | - | - | - | - | - | - | - | - | CE, cULus, FCC, KC, RCM, UL | - | - | - | - | - | - | - | - | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | - | - | - | - | - | 19 Touchscreen | - | - | - | - | - | - | - | - | PCI, PCIe | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | SGE-365 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1301940177 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 130194 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 130194 | - | - | - | Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | SGE-1510 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | UMA-52.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | SGE-245 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPD52963A TE Connectivity | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | Active | - | XO (Standard) | - | - | - | - | - | - | - | 1.8V | - | - | - | - | 12MHz | ±10ppm | LVCMOS, LVTTL | - | Enable/Disable | MEMS | 31mA | - | - | - | 30mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.032 (0.80mm) | - | - | - | -- |