- Manufacturer
- Scanner & System Sensor Typeu2009
- TE Internal #
- TE Internal Description
- Mediau2009
- Operating Temperature
- Series
- Features
- Ingress Protection
- Approval Agency
- Detection Capability
- Mfr
- Number of Monitor Fields
Attribute column
Categories
Machine Safety - Laser Scanners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Automotive | Base Product Number | Component Type | Dimensions | ECCN (US) | EU RoHS | Mediau2009 | Mfr | Package | PPAP | Product Status | Scanner & System Sensor Typeu2009 | TE Internal # | TE Internal Description | Voltage-Input | Operating Temperature | Series | Tolerance | Part Status | Temperature Coefficient | Applications | Ingress Protection | Approval Agency | Output Type | Current - Output | Current - Supply | Response Time | Voltage - Output (Min/Fixed) | Reference Type | Terminal Type | Detection Capability | Peak Wavelength | Number of Beams | Noise - 0.1Hz to 10Hz | Noise - 10Hz to 10kHz | Number of Outputs and Type | Features | Safety Category | Protection Range | Sensing Angle | Warning Range | Number of Monitor Fields | Product Length | Diameter |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9216-3905043300 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Dry Gas | - | - | - | - | Pressure Scanners | 10217027-00 | 9216-3905043300: CTO-12000000-06 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 64QD-0022000000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Dry Gas | - | - | - | - | Pressure Scanners | 10216949-00 | 64QD-0022000000: CTO-12000000-01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9216-0505011300 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Dry Gas | - | - | - | - | Pressure Scanners | 10218198-00 | 9216-0505011300: CTO-12000000-06 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9916-0801070000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Dry Gas | - | - | - | - | Pressure Scanners | 10229318-00 | 9916-0801070000: CTO-12000000-06 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OSCB-0000000060 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Data Acquisition Systems | 10207919-00 | OSCB-0000000060: CTO-12000000-08 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OSCB-0000000009 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Data Acquisition Systems | 10208211-00 | OSCB-0000000009: CTO-12000000-08 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9116-0505043300 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Dry Gas | - | - | - | - | Pressure Scanners | 10208693-00 | 9116-0505043300: CTO-12000000-06 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 32HD-0723021220 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Dry Gas | - | - | - | - | Pressure Scanners | 10209312-00 | 32HD-0723021220: CTO-12000000-00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 64QD-0100020000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Dry Gas | - | - | - | - | Pressure Scanners | 10217307-00 | 64QD-0100020000: CTO-12000000-01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16MS-0701021100 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Dry Gas | - | - | - | - | Pressure Scanners | 10217661-00 | 16MS-0701021100: CTO-12000000-09 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9916-0701070000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Dry Gas | - | - | - | - | Pressure Scanners | 10229316-00 | 9916-0701070000: CTO-12000000-06 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 64HD-1001021120 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Dry Gas | - | - | - | - | Pressure Scanners | 64HD-1001021120 | 64HD-1001021120: CTO-12000000-00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 64HD-0701021120 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Dry Gas | - | - | - | - | Pressure Scanners | 64HD-0701021120 | 64HD-0701021120: CTO-12000000-00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LSC-C10CT3-ET Autonics | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | MAX6126 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | Tube | - | Active | - | - | - | 2.7V ~ 12.6V | -40°C ~ 125°C (TA) | - | ±0.06% | - | 10ppm/°C | - | IP67 - Dust Tight, Waterproof | CE, KC | Fixed | 10 mA | 725µA | 67ms | 2.048V | Series | - | 10m | - | - | 1.3µVp-p | - | - | EtherNet/IP, Includes | - | - | 270° | - | 16 | - | - | ||
![]() LSC-C5CT3-ET Autonics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Autonics USA | Tape & Box (TB) | - | Active | - | - | - | - | -10°C ~ 50°C | - | - | - | - | - | IP67 - Dust Tight, Waterproof | CE, KC | - | - | - | 67ms | - | - | - | 5m | - | - | - | - | - | EtherNet/IP, Includes | - | - | 270° | - | 16 | - | - | ||
![]() L21S-21MA1A SICK | In Stock | - | - | - | - | - | - | - | Sender | M18 x 97.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | L2000 | - | - | - | Body | - | - | - | - | - | - | - | - | M12 Connector | - | 660nm | 1 | - | - | - | EDM, Muting | - | - | - | - | - | 97.7mm | M18 | ||
![]() L21S-33MA2A SICK | In Stock | - | - | - | - | - | - | - | Sender | M30 x 100 mm | - | - | - | - | - | - | - | - | - | - | - | - | L2000 | - | - | - | Body | - | - | - | - | - | - | - | - | M12 Connector | - | 660nm | 1 | - | - | - | EDM, Muting | - | - | - | - | - | 100mm | M30 | ||
![]() L21E-33MA2A SICK | In Stock | - | - | - | - | - | - | - | Receiver | M30 x 100 mm | - | - | - | - | - | - | - | - | - | - | - | - | L2000 | - | - | - | Body | - | - | - | - | - | - | - | - | M12 Connector | - | 660nm | 1 | - | - | - | EDM, Muting | - | - | - | - | - | 100mm | M30 | ||
![]() 8002 Honeywell | In Stock | - | - | - | - | - | No | - | - | - | EAR99 | Supplier Unconfirmed | - | - | - | No | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 32HD-0803021120 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Dry Gas | - | - | - | - | Pressure Scanners | 10217072-00 | 32HD-0803021120: CTO-12000000-00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |