- Manufacturer
- Type
- Width
- Height
- Series
- Content
- Depth
- Max. temperature
- Min. temperature
- Dim
- RoHS-compliant
- Mfr
- Product Status
Attribute column
Categories
Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Housing Material | Weight | Body Material | (Ø) | (Select First, Then Apply Filters) Compatible Series | Auxiliary contact type | Base Product Number | Bridge function | CoilResistance | Component Type | Connections | Construction type lens | Contact Materials | Content | Control voltage (max.) | Control voltage (min.) | Control Voltage Range | Current load (max.) | Current Type | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Dimensions | ElectricalLife | Enclosure material | Factory colour | Illuminated | Managed | Max. data transmission rate | Max. temperature | Maximum Operating Temperature | Maximum Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Minimum Temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Output Device | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Recess diameter | RoHS-compliant | Suitable for wall mounting | Switching type | Switching voltage (max.) | Switching voltage (min.) | Type of electrical connection of main circuit | Voltage Rating AC | Voltage Rating DC | Voltage type | Voltage type for actuating | With front ring | Operating Temperature | Series | Type | Applications | Power Rating | Current Rating (Amps) | Voltage - Supply | Ingress Protection | Supply Voltage | Depth | Frequency | Termination Style | Function | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Interface | Durability | Number of Poles | Illumination | Mechanical Life | Contact Current Rating | Contact Form | Terminal Type | Operating Temperature Range | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Power - Output | Sensitivity | Data Rate (Max) | Ethernet | Requires | Modulation or Protocol | Contact Configuration | Connection Type | Features | IP Rating | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT20171AH01 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | - | - | - | - | - | - | 3RT2017 | - | - | - | Screws | - | - | 1pc(s) | - | - | - | - | - | - | - | (W x H x D) 45 x 58 x 73 mm | - | - | - | - | - | - | - | +60°C | - | - | Siemens | -25°C | - | - | - | 3-pin | 690V AC | - | 1 | - | 3 | - | Box | Active | SIRIUS | - | - | - | 22A | 12A | 8.5A | 5.5kW | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | SIRIUS | S00 | - | 5.5 kW | - | - | - | - | 73mm | - | Screw Terminal | - | - | - | - | - | - | - | - | - | 3000 0000 | 3 | - | - | 12 A | 3PST-NO (3 Form A) | - | - | 35 ms | 48 V ac | 690VAC - Max | 13 ms | 40.8 VAC | 12 A | 33VA | - | - | - | - | - | - | - | - | - | Auxiliary Contacts | - | 58mm | - | 45mm | ||
![]() 6GK57611FC000AB0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | 6GK5761 | Yes | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | Yes | 150 | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | WLAN | - | - | - | - | - | 0.074 | 2.41GHz ~ 2.48GHz, 4.9GHz ~ 5.8GHz | - | Access Point | - | - | - | - | - | - | - | RJ-45 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150Mbps | Yes | - | 802.11 a/b/g/h/n | - | - | IP20 | - | 0.114 | - | 0.05 | ||
![]() 3SE67143CA Siemens | In Stock | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | (L x W x H) 13 x 26 x 36 mm | - | - | Plastic | - | - | - | - | +70°C | - | - | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | Sirius | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 3SE | 3SE6714-3CA | - | - | - | - | - | - | - | - | - | - | Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | IP67 | 36mm | 13mm | 26mm | ||
![]() 3RF2310-1AA06 Siemens | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | Screw terminals | - | - | 1pc(s) | 24V DC | 15V DC | 15 → 24 V dc | - | - | - | - | (W x H x D) 22.5 x 100 x 91 mm | 22.5 x 94 x 100mm | - | - | - | - | - | - | +60°C | +60°C | - | - | -25°C | -25°C | - | Yes | 1-pin | - | - | - | - | - | Thyristor | - | - | Sirius Classic | 0 - 0 | 0 - 0 | 15 - 24 | - | - | - | - | - | - | - | Yes | - | Zero crossing | 600V AC | 48V AC | - | - | - | - | DC | - | - | - | 3RF2310-1AA06 | - | - | - | - | - | - | 91mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | -25 → +60°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | 100mm | 22.5mm | 22.5mm | ||
![]() 3RF2410-1AC55 Siemens | In Stock | - | - | Screw Fitting | - | - | - | - | - | - | - | - | - | - | - | Screw terminals | - | - | 1pc(s) | 230V AC | 180V AC | - | - | - | - | - | (W x H x D) 45 x 100 x 104.5 mm | - | - | - | - | - | - | - | +60°C | - | - | - | -25°C | - | - | Yes | 3-pin | - | - | - | - | - | Thyristor | - | - | SIRIUS | 180 - 230 | 180 - 230 | 0 - 0 | - | - | - | - | - | - | - | Yes | - | Zero crossing | 600V AC | 48V AC | - | - | - | - | AC | - | - | 3RF24 | 3RF2410-1AC55 | - | - | - | - | - | - | 104.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mm | - | 45mm | ||
![]() 8WD44505BC Siemens | In Stock | - | - | - | PC | - | 73g | - | 70mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | Other | (Ø x H) 70 mm x 65.5 mm | - | - | - | Green | - | - | - | +50°C | - | - | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | Bayonet | - | - | - | - | - | - | - | - | - | Blinker light | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | 65.5mm | - | 70mm | ||
![]() 3RF2255-1AB35 Siemens | In Stock | - | - | - | - | - | 141g | - | - | - | - | - | - | - | - | Screw terminals | - | - | 1pc(s) | 121V AC | 88V AC | - | 55A | - | - | - | - | - | - | - | - | - | - | - | +60°C | - | - | - | -25°C | - | - | Yes | - | - | - | - | - | - | - | - | - | - | 88 - 121 | 88 - 121 | - | - | - | - | - | - | - | - | Yes | - | Zero crossing | 600V AC | 48V AC | - | - | - | - | AC | - | - | - | Siemens Dig.Industr. | - | - | - | - | - | - | 47mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 95mm | - | 45mm | ||
![]() 8WD4450-5AF Siemens | In Stock | - | - | - | PC | - | 74g | - | 70mm | - | - | - | - | - | Beacon | - | - | - | - | - | - | - | - | AC | IP65 | Other | (Ø x H) 70 mm x 65.5 mm | - | - | - | Blue | - | - | - | +50°C | - | +50°C | - | -20°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | Sirius | Bayonet | - | - | - | - | - | 230 V ac | - | - | - | Continuous light | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | IP65 | 65.5mm | - | 70mm | ||
![]() 8WD44505BE Siemens | In Stock | - | - | - | PC | - | 74g | - | 70mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | Other | (Ø x H) 70 mm x 65.5 mm | - | - | - | Transparent | - | - | - | +50°C | - | - | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | Bayonet | - | - | - | - | - | - | - | - | - | Blinker light | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | 65.5mm | - | 70mm | ||
![]() 3RF2420-1AB35 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw terminals | - | - | 1pc(s) | 125V AC | 90V AC | - | - | - | - | - | (W x H x D) 67.5 x 100 x 112.5 mm | - | - | - | - | - | - | - | +60°C | - | - | - | -25°C | - | - | - | 3-pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Zero crossing | 600V AC | 48V AC | - | - | - | - | - | - | - | - | 3RF2420-1AB35 | - | - | - | - | - | - | 112.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mm | - | 67.5mm | ||
![]() 3RF2090-1AA02 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 15 - 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RH21312AB00 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | - | - | - | - | - | 1 breaker,3 makers | 3RH21312 | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | (W x H x D) 45 x 70 x 73 mm | - | - | - | - | - | - | - | +60°C | - | - | Siemens | -25°C | - | - | - | - | - | 1 | 3 | - | - | - | - | Active | - | 24 - 24 | 24 - 24 | 0 - 0 | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | AC | - | -25°C ~ 60°C | - | S00 | - | - | - | - | - | - | 73mm | - | Spring Terminal | - | - | - | - | - | - | - | - | No | 3000 0000 | - | - | - | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | - | - | 33 ms | 24VAC | 690VAC - Max | 15 ms | 20.4 VAC | 10 A | 37VA | - | - | - | - | - | - | - | - | - | Auxiliary Contacts | - | 70mm | - | 45mm | ||
![]() 3SU10511JB200AA0 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | Siemens, 22mm | - | 3SU1051 | - | - | - | - | Round | - | 1pc(s) | - | - | - | - | - | IP67/IP69K | Other | (L x W x H) 26.3 x 60 x 45.3 mm | - | - | - | Red | Yes | - | - | +70°C | - | - | Siemens | -25°C | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | 22.3mm | Yes | - | - | - | - | - | - | - | - | - | No | - | 3SU1 | 3SU1051-1JB20-0AA0 | - | - | - | - | - | - | - | - | - | latch | E-Stop, Round | - | - | 22.3mm (Round) | - | - | - | - | 300000 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contact Block(s) | - | - | - | - | IP66, IP67, IP69 | 45.3mm | 26.3mm | 60mm | ||
![]() 3RF2120-1AA22 Siemens | In Stock | - | - | - | - | - | 92g | - | - | - | - | - | - | - | - | Screw terminals | - | - | 1pc(s) | 230V AC | 110V AC | - | 20A | - | - | - | - | - | - | - | - | - | - | - | +60°C | - | - | - | -25°C | - | - | Yes | - | - | - | - | - | - | - | - | - | SIRIUS | 110 - 230 | 110 - 230 | 0 - 0 | - | - | - | - | - | - | - | Yes | - | Zero crossing | 230V AC | 24V AC | - | - | - | - | AC | - | - | 3RF21 | Siemens Dig.Industr. | - | - | - | - | - | - | 48mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | 85mm | - | 22.5mm | ||
![]() 3RF2420-1AC35 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw terminals | - | - | 1pc(s) | 125V AC | 90V AC | - | - | - | - | - | (W x H x D) 90 x 100 x 112.5 mm | - | - | - | - | - | - | - | +60°C | - | - | - | -25°C | - | - | - | 3-pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Zero crossing | 600V AC | 48V AC | - | - | - | - | - | - | - | - | 3RF2420-1AC35 | - | - | - | - | - | - | 112.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mm | - | 90mm | ||
![]() 8WD44505BB Siemens | In Stock | - | - | - | PC | - | 74g | - | 70mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | Other | (Ø x H) 70 mm x 65.5 mm | - | - | - | Red | - | - | - | +50°C | - | - | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | Bayonet | - | - | - | - | - | - | - | - | - | Blinker light | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | 65.5mm | - | 70mm | ||
![]() 3RF2430-1AB35 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw terminals | - | - | 1pc(s) | 125V AC | 90V AC | - | - | - | - | - | (W x H x D) 90 x 100 x 112.5 mm | - | - | - | - | - | - | - | +60°C | - | - | - | -25°C | - | - | Yes | 3-pin | - | - | - | - | - | - | - | - | - | 90 - 125 | 90 - 125 | 0 - 0 | - | - | - | - | - | - | - | Yes | - | Zero crossing | 600V AC | 48V AC | - | - | - | - | AC | - | - | - | 3RF2430-1AB35 | - | - | - | - | - | - | 112.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mm | - | 90mm | ||
![]() 3RF2420-1AB55 Siemens | In Stock | - | - | Screw Fitting | - | - | - | - | - | - | - | - | - | - | - | Screw terminals | - | - | 1pc(s) | 230V AC | 180V AC | - | - | - | - | - | (W x H x D) 67.5 x 100 x 112.5 mm | - | - | - | - | - | - | - | +60°C | - | - | - | -25°C | - | - | Yes | 3-pin | - | - | - | - | - | Thyristor | - | - | SIRIUS | 180 - 230 | 180 - 230 | 0 - 0 | - | - | - | - | - | - | - | Yes | - | Zero crossing | 600V AC | 48V AC | - | - | - | - | AC | - | - | 3RF24 | 3RF2420-1AB55 | - | - | - | - | - | - | 112.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mm | - | 67.5mm | ||
![]() 3SU11000BB501BA0 Siemens | In Stock | - | - | Panel Mount, Front | - | - | - | Plastic | - | - | - | 3SU1100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | - | - | - | - | +70°C | - | Siemens | - | -25°C | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 V | 500 V | - | - | - | -25°C ~ 70°C | SIRIUS ACT | Standard | - | - | 10A (AC/DC) | - | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | - | Screw Terminal | - | Round, Button | SPST-NO | Off-Mom | Circular - 22.30mm Dia | Blue | - | - | - | - | - | - | 10,000,000 Cycles | - | - | Screw | -25 → +70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | IP66, IP67, IP69(IP69K) | - | - | - | ||
![]() 3RT20252AF00 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | - | - | - | - | - | - | 3RT2025 | - | - | - | Spring-loaded connector | - | - | 1pc(s) | - | - | - | - | - | - | - | (W x H x D) 45 x 102 x 97 mm | - | - | - | - | - | - | - | +60°C | - | - | Siemens | -25°C | - | - | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Box | Active | - | 110 - 110 | 0 - 0 | 0 - 0 | 40A | 17A | 15.5A | 7.5kW | 7.5 | 7.355 | - | Yes | - | - | - | - | Spring clamp connection | - | - | - | AC | - | -25°C ~ 60°C | SIRIUS | S0 | - | - | - | - | - | - | 97mm | - | Screw Terminal | - | - | - | - | - | - | - | - | - | 1000 0000 | - | - | - | - | 3PST-NO (3 Form A) | - | - | 40 ms | 110VAC | 690VAC - Max | 16 ms | 88 VAC | 17 A | 65VA | - | - | - | - | - | - | - | - | - | Auxiliary Contacts | - | 102mm | - | 45mm |