- Manufacturer
- Type
- Width
- Height
- Series
- Content
- Depth
- Max. temperature
- Min. temperature
- Dim
- RoHS-compliant
- Mfr
- Product Status
Attribute column
Categories
Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Housing Material | Weight | Body Material | Shape | (Ø) | (Select First, Then Apply Filters) Compatible Series | Actuating force | Ambient temperature | Appendant operation agent (Ex ia) | Appendant operation agent (Ex ib) | Auxiliary contact type | AWG (min.) | AWG max. | Base Product Number | Casing/button colour | CoilResistance | Colour front ring | Connections | Connector | Construction type lens | Contact Materials | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Dim | Dimensions | Electrical lifespan | ElectricalLife | Enclosure material | Explosion safety category for dust | Explosion safety category for gas | Factory colour | Fieldbus connection over separate bus coupler possible | Fitting type (details) | For Use With | For Use With/Related Products | Front built-in possible | Ihs Manufacturer | Illuminated | IO link master | Labelled | Lighting type | Manufacturer | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Material front ring | Material housing | Max. ambient temperature | Max. data transmission rate | Max. operating voltage | Max. temperature | Maximum Operating Temperature | Memory | Mfr | Min. ambient temperature | Min. temperature | Minimum Operating Temperature | Model | Modular version | No. of outputs (max.) | No. of pins | Nominal current | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Operation type | Package | Part Life Cycle Code | Product Status | Rack-assembly possible | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Real-time clock | Recess diameter | Risk Rank | RoHS-compliant | SIL according to IEC 61508 | Suitable for safety functions | Supply voltage DC | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Switching current (max.) | System accessory | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Type of memory | Voltage Rating AC | Voltage Rating DC | Voltage type | Voltage type for actuating | Voltage type of supply voltage | Wall mounting/direct mounting | With front ring | With optical interface | Operating Temperature | Series | Type | Applications | Power Rating | Current Rating (Amps) | Voltage - Supply | Ingress Protection | Supply Voltage | Depth | Reach Compliance Code | Frequency | Termination Style | Function | Actuator Type | Output Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Interface | Durability | Accessory Type | Number of Poles | Illumination | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Terminal Type | Operate Time | Coil Voltage | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Power - Output | Sensitivity | Data Rate (Max) | Requires | Modulation or Protocol | Control Voltage | Contact Configuration | Connection Type | Features | Auxiliary Contacts | Pole Configuration | IP Rating | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3SE66273CA04 Siemens | In Stock | - | - | - | - | Plastic | - | - | - | - | - | - | -25 - 70 | - | - | - | - | - | - | - | - | - | - | Cable | - | - | 1pc(s) | - | - | - | - | IP67 | - | - | (L x W x H) 13 x 26 x 36 mm | - | - | - | Plastic | None | None | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plastic | - | - | 75V | +70°C | - | - | - | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sirius | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 3 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | DC | - | - | - | - | - | - | 3SE | 3SE6627-3CA04 | - | - | - | - | - | 75V dc | - | - | - | - | - | Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | 3NC | - | IP67 | 36mm | 13mm | 26mm | ||
![]() 3SU10001HG200AA0 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | Siemens, 22mm | - | - | - | - | - | - | - | 3SU1000 | - | - | - | - | - | Round | - | 1pc(s) | - | - | - | - | IP67/IP69K | - | Other | (L x W x H) 26.3 x 40 x 67.1 mm | - | - | - | - | - | - | Red | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | +70°C | - | - | Siemens | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.3mm | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 3SU1 | 3SU1000-1HG20-0AA0 | - | - | - | - | - | - | - | - | - | - | latch | E-Stop, Round | - | - | - | 22.3mm (Round) | - | - | - | - | 300000 | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contact Block(s) | - | - | - | - | - | - | - | IP66, IP67, IP69 | 67.1mm | 26.3mm | 40mm | ||
![]() 3RT20241BB443MA0 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3RT2024 | - | 97.6Ohms | - | Screws | - | - | - | 1pc(s) | - | - | - | - | - | - | - | (W x H x D) 45 x 85 x 151 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +60°C | - | - | Siemens | - | -25°C | - | - | Yes | - | 3-pin | - | 690V AC | 2 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 3 | - | Bulk | - | Active | - | - | - | - | - | - | - | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 40A | 12A | 12.5A | 5.5kW | 5.5 | 5.516 | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | DC | - | - | - | - | -25°C ~ 60°C | 3RT2 | S0 | - | 5.5 kW | - | - | - | - | 151mm | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | 1000 0000 | - | 3 | - | - | - | 12 A | 3PST-NO (3 Form A) | - | - | - | 24 V dc | 690VAC - Max | 245.8 mA | - | 19.2 VDC | 12 A | 5.9W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Auxiliary Contacts | - | - | - | 85mm | - | 45mm | ||
![]() 3SU10610JA500AA0 Siemens | In Stock | - | - | - | Plastic,Metal | - | - | - | Round | 38mm | Siemens, 30mm | - | - | - | - | - | - | - | 3SU1061 | Blue | - | Grey | - | - | Round | - | 1pc(s) | - | - | - | - | - | IP67/IP69K | - | (Ø x H) 38 mm x 38 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | LED | - | - | - | - | Metal | - | - | - | - | +70°C | - | - | Siemens | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.5mm | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | SIRIUS ACT | 3SU1061-0JA50-0AA0 | - | - | - | - | - | - | - | - | - | - | - | Pushbutton, Round | - | - | - | 30.5mm (Round) | - | - | - | - | 500000 | - | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contact Block(s), Illumination Source | - | - | - | - | - | - | - | IP66, IP67, IP69K | 38mm | - | 38mm | ||
![]() 3SE5232-1LC05 Siemens | In Stock | - | - | Chassis Mount | Plastic | Plastic | 70g | - | - | - | - | 20N | - | - | - | - | - | - | 3SE5232 | - | - | - | Screws | - | - | - | 1pc(s) | - | - | - | - | IP65 | - | 12 | (L x W) 75.7 mm x 31 mm | - | 100000 | 100,000 Cycles | - | None | None | - | - | - | - | - | - | SIEMENS A G | - | - | - | - | Siemens | - | 3SE5232-1LC05 | - | - | Plastic | - | - | - | +60°C | - | - | Siemens | - | -25°C | - | - | - | - | - | - | - | - | - | 0 | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tappet,Teflon tappet | Box | Contact Manufacturer | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.77 | Yes | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | - | Plunger | Cable entry metrical | - | - | - | 24 V | - | - | - | - | - | - | -25°C ~ 60°C | 3SE5 | 3SE5232-1LC05 | - | - | 3A (DC) | - | IP65 - Dust Tight, Water Resistant | - | 33mm | unknown | - | Screw Terminal | - | Plunger | - | 3PST-2NC/1NO | On-Mom, Off-Mom | - | - | - | - | - | 15000000 | - | - | - | 15000000Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 2039gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M20 | - | - | - | IP65 | - | 75.7mm | 31mm | ||
![]() 3SU11060AB201CA0 Siemens | In Stock | - | - | Panel Mount | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | 3SU1106 | - | - | Black | - | - | - | - | - | - | - | - | - | IP67/IP69K | - | Other | - | - | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | SIEMENS A G | Yes | - | - | - | Siemens | - | 3SU1106-0AB20-1CA0 | - | Plastic | - | - | - | - | - | +70°C | - | Siemens | - | - | -25°C | - | - | - | - | - | - | - | - | 0 | 1 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Contact Manufacturer | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.76 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | 500 V | 500 V | - | - | - | - | Yes | - | -25°C ~ 70°C | SIRIUS ACT | Standard, Illuminated | - | - | 10A (AC/DC) | - | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | unknown | - | Screw Terminal | - | Round, Button | - | SPST-NC | On-Mom | Circular - 22.30mm Dia | Red | 230 VAC | LED, Red | - | - | - | - | - | 3,000,000 Cycles | PUSHBUTTON SWITCH | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | ||
![]() 3RH21221AU00 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3RH21221 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | 2 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | SIRIUS | 240 - 240 | 240 - 240 | 0 - 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | -25°C ~ 60°C | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | No | - | - | 4 | - | - | - | 10 A | 5PST-3NO/2NC (3 Form A, 2 Form B) | - | - | 33 ms | 240 V ac | 690VAC - Max | - | 15 ms | 204 VAC | 10 A | 37VA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Auxiliary Contacts | - | - | - | - | - | - | ||
![]() 6ES73152EH140AB0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | (L x W x H) 130 x 40 x 125 mm | 40 x 130 x 125 mm | - | - | - | None | ATEX gas-ex-protection, Cat. 3G | - | - | Rail mounting | SIMATIC S7-300 Series | - | No | - | - | No | - | - | - | 6ES73152EH140AB0 | - | SIMATIC S7-300 | - | - | +60°C | - | - | - | +60°C | 384 kB | - | 0°C | - | 0°C | Modular | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 1 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | 0 | 1 | - | - | - | - | - | - | No | No | No | No | No | No | Yes | - | - | - | - | - | - | - | - | - | - | Yes (hardware) | - | - | - | None | No | 20.4 - 20.4 | No | No | No | No | No | No | No | No | No | No | No | No | Yes | Yes | Yes | Yes | Yes | No | No | No | No | Yes | - | Yes | - | - | - | RAM | - | - | - | - | DC | No | - | No | - | - | modular | - | - | - | - | - | 24 V | 130.0mm | - | - | - | - | - | - | - | - | - | - | - | - | PROFINET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125mm | 130mm | 40.0m | ||
![]() 6ES7332-8TF01-0AB0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | IP20 | - | - | (L x W x H) 117 x 40 x 125 mm | 125 x 40 x 117 mm | - | - | - | - | - | - | No | - | ET 200M | - | Yes | - | - | No | - | - | - | 6ES73328TF010AB0 | - | - | - | - | - | - | 24V DC | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | - | - | - | No | No | No | No | No | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 20.4 - 20.4 | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | Yes | No | Yes | No | No | No | No | No | - | Yes | - | - | - | - | - | - | - | - | DC | Yes | - | - | - | - | 6ES7332-8TF01-0AB0 | - | - | - | - | - | - | 117.0mm | - | - | - | - | - | Analogue | - | - | - | - | - | - | - | - | PLC Expansion Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125.0mm | 117mm | 40.0m | ||
![]() 3SU19000AD160DN0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3SU1900 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3SU1 Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIRIUS ACT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Labeling plate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HNF165NRPV Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6GK57741FY000TB0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6GK5774 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300Mbps | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6GK5774-1FY00-0TB0 | WLAN | - | - | 48V | - | - | 0.127mm | - | 2.41GHz ~ 2.48GHz, 4.9GHz ~ 5.8GHz | - | Access Point | - | - | - | - | - | - | - | - | Ethernet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300Mbps | - | 802.11 a/b/g/h/n | - | - | - | IP30 | - | - | - | 0.147mm | - | 0.026 | ||
![]() 3RU21160GC1 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | 12 | 3RU2116 | - | - | - | Spring-loaded connector | - | - | - | 1pc(s) | 2.5mm² | 0.5mm² | 4mm² | 0.5mm² | - | - | - | (W x H x D) 45 x 102 x 79 mm | - | - | - | - | - | - | - | - | - | - | Contactors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +70°C | - | - | Siemens | - | -40°C | - | - | - | - | - | 0.63A | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | SIRIUS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIRIUS | S00 | - | 0.18 kW, 0.25 kW | - | - | - | - | 79mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermal Overload Relay | - | - | - | - | 630 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 V, 500 V, 690 V | - | - | - | - | - | - | 102mm | - | 45mm | ||
![]() 3RT20251AK643MA0 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3RT2025 | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | (W x H x D) 45 x 85 x 141 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +60°C | - | - | Siemens | - | -25°C | - | - | Yes | - | 3-pin | - | 690V AC | 2 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 3 | - | Box | - | Active | - | - | - | - | - | - | - | - | 110 - 110 | 120 - 120 | 0 - 0 | 40A | 17A | 15.5A | 7.5kW | 7.5kW | 7.355 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | AC | - | - | - | - | -25°C ~ 60°C | SIRIUS | S0 | - | - | - | - | - | - | 141mm | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | 1000 0000 | - | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | 40 ms | 120VAC | 690VAC - Max | - | 16 ms | 96 VAC | 17 A | 67VA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Auxiliary Contacts | - | - | - | 85mm | - | 45mm | ||
![]() 3SU10000DB100AA0 Siemens | In Stock | - | - | - | Plastic | - | - | - | Round | 29.5mm | Siemens, 22mm | - | - | - | - | - | - | - | 3SU1000 | Black | - | Black | - | - | Round | - | 1pc(s) | - | - | - | - | - | IP67/IP69K | - | (Ø x H) 29.5 mm x 29.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | None | - | - | - | - | Plastic | - | - | - | - | +70°C | - | - | Siemens | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.3mm | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | SIRIUS ACT | 3SU1000-0DB10-0AA0 | - | - | - | - | - | - | - | - | - | - | - | Pushbutton, Round | - | - | - | 22.3mm (Round) | - | - | - | - | 1.0E7 | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contact Block(s) | - | - | - | - | - | - | - | IP66, IP67, IP69K | 29.5mm | - | 29.5mm | ||
![]() 3SU10000DB300AA0 Siemens | In Stock | - | - | - | Plastic | - | - | - | Round | 29.5mm | Siemens, 22mm | - | - | - | - | - | - | - | 3SU1000 | Yellow | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | (Ø x H) 29.5 mm x 29.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | None | - | - | - | - | - | - | - | - | - | +70°C | - | - | Siemens | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.3mm | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIRIUS ACT | 3SU1000-0DB30-0AA0 | - | - | - | - | - | - | - | - | - | - | - | Pushbutton, Round | - | - | - | 22.3mm (Round) | - | - | - | - | 1.0E7 | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contact Block(s) | - | - | - | - | - | - | - | IP66, IP67, IP69K | 29.5mm | - | 29.5mm | ||
![]() 3SU10000CB100AA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | Siemens, 22mm | - | - | - | - | - | - | - | 3SU1000 | - | - | Black | - | - | Round | - | - | - | - | - | - | - | IP67/IP69K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | SIRIUS ACT | Momentary | - | - | - | - | - | - | - | - | - | - | - | Pushbutton, Round | - | - | - | 22.3mm (Round) | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contact Block(s) | - | - | - | - | - | - | - | IP66, IP67, IP69K | - | - | - | ||
![]() 3SU10000CB500AA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | Siemens, 22mm | - | - | - | - | - | - | - | 3SU1000 | - | - | Black | - | - | Round | - | - | - | - | - | - | - | IP67/IP69K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | SIRIUS ACT | Momentary | - | - | - | - | - | - | - | - | - | - | - | Pushbutton, Round | - | - | - | 22.3mm (Round) | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contact Block(s) | - | - | - | - | - | - | - | IP66, IP67, IP69K | - | - | - | ||
![]() 3SU10000CB600AA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | Siemens, 22mm | - | - | - | - | - | - | - | 3SU1000 | - | - | Black | - | - | Round | - | - | - | - | - | - | - | IP67/IP69K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | SIRIUS ACT | Momentary | - | - | - | - | - | - | - | - | - | - | - | Pushbutton, Round | - | - | - | 22.3mm (Round) | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contact Block(s) | - | - | - | - | - | - | - | IP66, IP67, IP69K | - | - | - | ||
![]() 3TH4262-0AB0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 breakers,6 makers | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | (W x H x D) 45 x 78 x 102 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +55°C | - | - | - | - | -25°C | - | - | - | - | - | - | - | 2 | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 - 24 | 29 - 29 | 0 - 0 | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | 3TH4262-0AB0 | - | - | - | - | - | - | 102mm | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 Vac | - | - | - | - | 8P | - | 78mm | - | 45mm |