- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Product Type
- Subcategory
- Part # Aliases
Attribute column
Categories
Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Built-in depth | Bus Type | Degree of protection (IP) | Degree of protection (IP), front side | Dimensions | Front built-in possible | Integrated keyboard | IO link master | Max. main memory | Memory | Mfr | Mouse-cursor control integrated | Number of buttons with LED | Number of free AGP-slots | Number of free ISA-slots | Number of free PCI-slots | Number of free PCMCIA-slots | Number of function buttons | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces PS2 | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces SCSI | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Number of pixels, horizontal | Number of pixels, vertical | Number of system buttons | Operating Systems | Package | Processor Type | Product Status | Rack-assembly possible | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | Screen diagonal | Storage | Suitable for safety functions | Supply voltage DC | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Voltage type of supply voltage | Wall mounting/direct mounting | With CD-ROM drive | With CD-RW drive | With floppy disc drive | With touch screen | Operating Temperature | Series | Type | Voltage - Supply | Ingress Protection | Supply Voltage | Depth | Approval Agency | Display Type | Expansion Type | Features | Port Type | Clock Speed | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6AV78802GB022DA2 Siemens | 796 | - | - | Hand Held | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Without Operating System | Box | - | Active | - | - | - | - | - | - | - | - | SSD, 512GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC | Tablet PC | 110 ~ 230VAC | - | - | - | - | 10" Touchscreen | - | - | - | - | - | - | - | ||
![]() 6AV72413LG020DE0 Siemens | 697 | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | DDR4 (16GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Box | - | Active | - | - | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 45°C | SIMATIC | Panel PC | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | - | CE, CSA, cULus, EAC, FCC, KC, RCM, UL | 22" Touchscreen | PCIe | - | - | - | - | - | - | ||
![]() 6AV78800EB121EA2 Siemens | 548 | - | - | Hand Held | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Windows 7 | Box | - | Active | - | - | - | - | - | - | - | - | SSD, 512GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC | Tablet PC | 110 ~ 230VAC | - | - | - | - | 10" Touchscreen | - | - | - | - | - | - | - | ||
![]() 6AG41123GC020BX2 Siemens | 898 | - | - | Rack Mount | - | - | - | - | - | - | No | - | No | 128000000000 | DDR4 (128GB Max Capacity) | Siemens | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | - | Supports Windows 10 | Box | - | Active | - | No | No | No | No | No | - | - | Supports SATA | No | - | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | - | - | No | - | 0°C ~ 50°C | SIMATIC | Rack PC | 100 ~ 240VAC | IP20/IP41 | - | 0.444 | CE, cULus, EAC, KC, RCM, UL | No Display | PCIe | - | - | - | - | 0.088 | 0.43 | ||
![]() 6AV78820BA102EF0 Siemens | 894 | - | - | Panel Mount | - | 77 | - | - | - | - | - | No | No | - | DDR3 SODIMM (2GB Installed) | Siemens | No | 0 | 0 | 0 | - | 0 | 0 | - | - | - | 0 | - | - | - | 0 | 0 | - | 0 | - | 800 | 480 | 0 | Windows 7 | Box | - | Active | - | No | No | No | No | No | - | 9 | SSD, 256GB | No | - | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | No | No | No | Yes | - | SIMATIC | Panel PC | 24VDC | - | - | - | - | 9" Touchscreen | - | - | - | - | - | - | - | ||
![]() 6AG41410CA370FA0 Siemens | 645 | - | - | DIN Rail | - | - | - | IP20 | - | - | No | - | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | 0 | 0 | - | 0 | - | 3 | - | - | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | - | Supports Windows 7/10 | Box | - | Active | - | No | No | No | No | No | - | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | DC | - | - | - | No | - | 0°C ~ 55°C | SIMATIC | Box PC | 24VDC | IP20 | - | 0.056 | CE, cULus, EAC, FCC, KC, RCM, UL | No Display | PCIe | - | - | - | - | 0.14 | 0.262 | ||
![]() 6ES76478BB521CA1 Siemens | 807 | - | - | DIN Rail | - | - | - | IP40 | - | - | No | - | No | 8000000000 | DDR3L SODIMM (8GB Installed) | Siemens | - | - | 0 | 0 | - | 0 | - | 2 | - | - | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | - | Supports Windows 7/10 | Box | - | Active | - | No | No | No | No | No | - | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | - | - | No | - | 0°C ~ 60°C | SIMATIC | Box PC | 24VDC | IP40 | - | 0.06 | CE, cULus, FCC, KC, RCM, UL | No Display | PCIe | - | - | - | - | 0.1 | 0.191 | ||
![]() 6AG41411AA140FA0 Siemens | 646 | - | - | Rack Mount | - | - | PCI | IP20 | - | 133 x 262 x 55.5 mm | No | - | No | 4000000000 | DDR3 SODIMM (4GB Installed) | Siemens | - | - | 0 | 0 | 0 | 0 | - | 3 | 0 | 0 | - | 0 | 0 | 0 | - | 0 | 4 | 0 | 3 | - | - | - | Windows 7 | Box | Intel Celeron | Active | No | No | No | No | No | No | Yes | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | DC | Yes | - | - | No | - | - | SIMATIC | Box PC | 24VDC | IP20 | 24 V dc | 0.056 | - | No Display | - | - | RS232/485 | 1.6 GHz | IP20 | 0.133 | 0.262 | ||
![]() 6AG41313GC101AA2 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | DDR4 (64GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 10 | Box | - | Active | - | - | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -5°C ~ 55°C | SIMATIC | Box PC | 100 ~ 240VAC, 24VDC | IP20 | - | - | CE, cULus, EAC, FCC, KC, RCM, UL | No Display | PCI, PCIe | - | - | - | - | - | - | ||
![]() 6AV72413JB070DA0 Siemens | 933 | - | - | Panel Mount | - | 0.076 | - | - | IP65 | - | - | No | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | No | 0 | 0 | 0 | - | 0 | 0 | 3 | - | - | 0 | 2 | 2 | 2 | 0 | 0 | 4 | 0 | - | - | - | 0 | Supports Windows 7/10 | Box | - | Active | - | No | No | No | No | No | - | 15.6 | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | No | No | No | - | 0°C ~ 45°C | SIMATIC | Panel PC | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | - | CE, CSA, cULus, EAC, FCC, KC, RCM, UL | 15" Touchscreen | PCIe | - | - | - | - | - | - | ||
![]() 6ES76478BB616CA1 Siemens | 945 | - | - | DIN Rail | - | - | - | IP40 | - | - | No | - | No | 8000000000 | DDR3L SODIMM (8GB Installed) | Siemens | - | - | 0 | 0 | - | 0 | - | 2 | - | - | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | - | Supports Windows 7/10 | Box | - | Active | - | No | No | No | No | No | - | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | - | - | No | - | 0°C ~ 60°C | SIMATIC | Box PC | 24VDC | IP40 | - | 0.06 | CE, cULus, FCC, KC, RCM, UL | No Display | PCIe | - | - | - | - | 0.1 | 0.191 | ||
![]() 6AG41417CJ440FA0 Siemens | 691 | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | DDR4 (16GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Box | - | Active | - | - | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 55°C | SIMATIC | Box PC | 24VDC | IP20 | - | - | CE, cULus, EAC, FCC, KC, RCM, UL | No Display | PCIe | - | - | - | - | - | - | ||
![]() 6AV72515DB070DA0 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | DDR4 (16GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Box | - | Active | - | - | - | - | - | - | - | - | SSD, 128GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 45°C | SIMATIC | Panel PC | 24VDC | IP65 - Dust Tight, Water Resistant | - | - | CE, CSA, cULus, EAC, KC, RCM, UL | 15" Touchscreen | - | - | - | - | - | - | - | ||
![]() 6AV78820CA505BA0 Siemens | 710 | - | - | Panel Mount | - | 73 | - | - | - | - | - | No | No | - | DDR3 SODIMM (4GB Installed) | Siemens | No | 0 | 0 | 0 | - | 0 | 0 | - | - | - | 0 | - | - | - | 0 | 0 | - | 0 | - | 1280 | 800 | 0 | Windows 7 | Box | - | Active | - | No | No | No | No | No | - | 12 | SSD, 80GB | No | - | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | No | No | No | Yes | - | SIMATIC | Panel PC | 24VDC | - | - | - | - | 12" Touchscreen | - | - | - | - | - | - | - | ||
![]() 6AV78820DA104DA0 Siemens | 771 | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | DDR3 SODIMM (2GB Installed) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Windows 7 | Box | - | Active | - | - | - | - | - | - | - | - | SSD, 480GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC | Panel PC | 24VDC | - | - | - | - | 15" Touchscreen | - | - | - | - | - | - | - | ||
![]() 6AV78820DA201LA0 Siemens | 692 | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | DDR3 SODIMM (4GB Installed) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Windows 7 | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC | Panel PC | 24VDC | - | - | - | - | 15" Touchscreen | - | - | - | - | - | - | - | ||
![]() 6AG41415BB410FA0 Siemens | 891 | - | - | DIN Rail | - | - | - | IP20 | - | - | No | - | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | 0 | 0 | - | 0 | - | 3 | - | - | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | - | Supports Windows 7/10 | Box | - | Active | - | No | No | No | No | No | - | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | - | - | No | - | 0°C ~ 55°C | SIMATIC | Box PC | 24VDC | IP20 | - | 0.056 | CE, cULus, EAC, FCC, KC, RCM, UL | No Display | PCIe | - | - | - | - | 0.14 | 0.262 | ||
![]() 6AG41415BB450FA0 Siemens | In Stock | - | - | DIN Rail | - | - | - | IP20 | - | - | No | - | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | 0 | 0 | - | 0 | - | 3 | - | - | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | - | Supports Windows 7/10 | Box | - | Active | - | No | No | No | No | No | - | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | - | - | No | - | 0°C ~ 55°C | SIMATIC | Box PC | 24VDC | IP20 | - | 0.056 | CE, cULus, EAC, FCC, KC, RCM, UL | No Display | PCIe | - | - | - | - | 0.14 | 0.262 | ||
![]() 6AG41415BB000DA0 Siemens | 860 | - | - | DIN Rail | - | - | - | IP20 | - | - | No | - | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | 0 | 0 | - | 0 | - | 3 | - | - | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | - | Supports Windows 7/10 | Box | - | Active | - | No | No | No | No | No | - | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | - | - | No | - | 0°C ~ 55°C | SIMATIC | Box PC | 24VDC | IP20 | - | 0.056 | CE, cULus, EAC, FCC, KC, RCM, UL | No Display | PCIe | - | - | - | - | 0.14 | 0.262 | ||
![]() 6AG41143HP520BX2 Siemens | 916 | - | - | Rack Mount | - | - | - | - | - | - | - | - | - | - | DDR4 (128GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 10 | Box | - | Active | - | - | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 50°C | SIMATIC | Rack PC | 100 ~ 240VAC | IP20/IP41 | - | - | CE, cULus, EAC, KC, RCM, UL | No Display | PCI, PCIe | - | - | - | - | - | - |