- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Product Type
- Subcategory
- Part # Aliases
Attribute column
Categories
Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Mfr | Package | Product Status | Profile (W x H) | Rated Life | Wavelength/Color Temperature | Operating Temperature | Series | Power Rating | Voltage - Supply | Ingress Protection | Supply Voltage | Termination Style | Approval Agency | Lens Type | Illumination Color | Luminous Flux | Number of LEDs | Power - Rated | Product | Features | IP Rating | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLS28-2XUV395-285S Banner Engineering Corporation | 2218 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 40,000 Hours | - | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Wire Leads | CE, cULus | Flat, Diffused | Ultraviolet | - | - | - | - | - | - | 11.22" (285.0mm) | - | ||
![]() WLS27PXRGBW850HSQ Banner Engineering Corporation | 777 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 50°C | WLS27 | - | 18 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | 30VDC | Connector (M12) | CE, cULus | Flat, Diffused | Blue, Green, Red, White | - | - | - | LED Flexible Strips | - | IP66, IP67, IP69K | 33.46" (850.0mm) | - | ||
![]() WLS28-2CR1130XQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Diffused | Red | 440lm | - | - | LED Lighting Bars | Cascadable | - | 44.49" (1130.0mm) | - | ||
![]() WLS27XWGRXX3-0570HS24Q Banner Engineering Corporation | 2342 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 50°C | WLS27 | - | 24VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | Green, Red, White | 1280lm Green, 296lm Red, 2080lm White | - | - | - | Cascadable | - | 22.44" (570.0mm) | - | ||
![]() WLB32C285EPBQ Banner Engineering Corporation | 30 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.51" x 1.89" (38.4mm x 48.0mm) | 50,000 Hours | 5000 K | -40°C ~ 70°C | WLB32 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus, UL | Tubular, Diffused | White, Cool | 750lm | 1 LED | - | LED Lighting Bars | Cascadable, High/Low/Off Switching, Shield | - | 11.22" (285.0mm) | - | ||
![]() WLS28-2CUV395-570SQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 40,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Clear | Ultraviolet | - | - | - | LED Lighting Bars | Cascadable | - | 22.44" (570.0mm) | - | ||
![]() WLS28-2CWYRXX3-1130DX24Q Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 50,000 Hours | - | -40°C ~ 50°C | WLS28-2 | - | 24VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Diffused | Red, White, Yellow | 740lm Red, 2600lm White | - | - | - | Cascadable | - | 44.49" (1130.0mm) | - | ||
![]() WLS28-2XGY-285DXQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 525 nm, 590 nm | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Diffused | Green, Yellow | 115lm | - | - | LED Lighting Bars | - | - | 11.22" (285.0mm) | 28 mm | ||
![]() WLS28-2XW710XMQ Banner Engineering Corporation | 2531 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 1.41" (27.9mm x 35.9mm) | - | 6500 K | -20°C ~ 60°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Clear | White | 2000lm | - | - | LED Lighting Bars | Motion Detection | - | 27.95" (710.0mm) | 28 mm | ||
![]() WLS28-2CWYRXX6-0570X24Q Banner Engineering Corporation | 2254 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 50,000 Hours | 5000 K, 580 nm, 625 nm | -40°C ~ 50°C | WLS28-2 | - | 24VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Clear | Red, White, Yellow | 370lm Red, 1300lm White | 3 LEDs | - | - | Cascadable | - | 22.44" (570.0mm) | - | ||
![]() WLS15XWY0360DSC2 Banner Engineering Corporation | 37 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 60°C | WLS15 | - | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | Cable Leads | CE, cULus | Flat, Diffused | White, Yellow | 350lm White, 330lm Yellow | 2 LED | - | LED Flexible Strips | - | - | 14.17" (360.0mm) | 30.6 mm | ||
![]() WLS27PXRGBW145DSQ Banner Engineering Corporation | 2316 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 50°C | WLS27 | - | 18 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | Blue, Green, Red, White | - | - | - | LED Flexible Strips | - | - | 5.71" (145.0mm) | - | ||
![]() WLS28-2CWW430DSQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | White | 900lm | - | - | LED Lighting Bars | Cascadable | - | 16.93" (430.0mm) | 28 mm | ||
![]() WLS15CYR0920DSQP Banner Engineering Corporation | In Stock | - | - | Polycarbonate (PC) | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 60°C | WLS15 | - | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | Red, Yellow | 330lm Red, 990lm Yellow | 2 LED | - | LED Flexible Strips | Cascadable | - | 36.22" (920.0mm) | 30.6 mm | ||
![]() WLS28-2XGR-990DXQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 525 nm, 625 nm | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Diffused | Green, Red | 1000lm Green, 500lm Red | - | - | LED Lighting Bars | - | - | 38.98" (990.0mm) | 28 mm | ||
![]() WLS28-2XWGRYB5-0570X24Q Banner Engineering Corporation | 2176 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 50,000 Hours | 525 nm, 625 nm, 580 nm, 470 nm, 5000 K | -40°C ~ 50°C | WLS28-2 | - | 24VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Clear | Blue, Green, Red, White, Yellow | 250lm Blue, 800lm Green, 370lm Red, 1300lm White, 1140lm Yellow | 5 LEDs | - | LED Flexible Strips | Cascadable | - | 22.44" (570.0mm) | - | ||
![]() WLS15CWY0360DSQP Banner Engineering Corporation | 2128 |
| - | Polycarbonate (PC) | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 60°C | WLS15 | - | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | White, Yellow | 350lm | - | - | LED Flexible Strips | Cascadable | - | 14.17" (360.0mm) | 30.6 mm | ||
![]() WLS28-2XGR-145SQ Banner Engineering Corporation | 2770 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | Green, Red | 150lm Green, 100lm Red | - | - | LED Lighting Bars | - | - | 5.71" (145.0mm) | 28 mm | ||
![]() WLS15HCDW0920LS24C2 Banner Engineering Corporation | 2565 |
| - | Polycarbonate (PC) | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 50°C | WLS15 | - | 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | Wire Leads | CE, cULus | Flat, Diffused | White | 2250lm | - | - | LED Flexible Strips | Cascadable | - | 36.22" (920.0mm) | 30.6 mm | ||
![]() WLS28-2CWB-1130XQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | - | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Clear | Blue, White | 440lm Blue, 1900lm White | - | - | - | Cascadable | - | 44.49" (1130.0mm) | - |