- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Product Type
- Subcategory
- Part # Aliases
Attribute column
Categories
Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Mfr | Package | Product Status | Profile (W x H) | Rated Life | Wavelength/Color Temperature | Operating Temperature | Series | Voltage - Supply | Ingress Protection | Termination Style | Approval Agency | Lens Type | Illumination Color | Luminous Flux | Number of LEDs | Power - Rated | Product | Features | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLS27XGRX2S-0570DS24Q Banner Engineering Corporation | 2913 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 50°C | WLS27 | 24VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Green, Red | 400lm Green, 185lm Red | - | - | LED Flexible Strips | Cascadable | 22.44" (570.0mm) | - | ||
![]() WLS28-2XUV365-285GS Banner Engineering Corporation | 2265 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 40,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Wire Leads | CE, cULus | Flat, Clear | Ultraviolet | - | - | - | LED Lighting Bars | - | 11.22" (285.0mm) | - | ||
![]() WLS28-2CWR-850DXQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | 625 nm | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | Red, White | 330lm Red, 2400lm White | - | - | LED Lighting Bars | Cascadable | 33.46" (850.0mm) | 28 mm | ||
![]() WLB32ZCWW570PBQMB Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.26" x 1.81" (32.0mm x 46.0mm) | 50,000 Hours | 5000 K | -25°C ~ 45°C | WLB32 | 90 ~ 264VAC | IP50 - Dust Protected | Wire Leads | CE, cULus | Tubular, Diffused | White | 1500lm | 1 LED | - | LED Lighting Bars | Cascadable, High/Low/Off Switching | 22.44" (570.0mm) | 50.1 mm | ||
![]() WLS27CGR-145DSQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 70°C | WLS27 | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Wire Leads | CE, cULus | Flat, Diffused | Green, Red | 115lm Green, 75lm Red | - | - | - | Cascadable | 5.71" (145.0mm) | - | ||
![]() WLB92ZCWW550PBQM Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 3.82" x 4.09" (97.0mm x 104.0mm) | 50,000 Hours | 3000 K | -35°C ~ 50°C | WLB92 | 100 ~ 277VAC | IP40 | Wire Leads | CE, cULus | Tubular, Diffused | White | 3510lm | - | - | LED Lighting Bars | Cascadable, Dimmable, On/Off Switch | 21.65" (550.0mm) | - | ||
![]() WLB32C1130EM Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.51" x 1.98" (38.4mm x 50.3mm) | 50,000 Hours | 5000 K | -40°C ~ 70°C | WLB32 | 12 ~ 30VDC | IP50 - Dust Protected | Wire Leads | CE, cULus | Tubular, Diffused | White | 3000lm | 1 LED | - | LED Lighting Bars | Cascadable, Motion Detection, Shield | 44.49" (1130.0mm) | - | ||
![]() WLS28-2CWR-1130DXQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 625 nm | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | Red, White | 600lm Red, 1425lm White | - | - | LED Lighting Bars | Cascadable | 44.49" (1130.0mm) | 28 mm | ||
![]() WLB32ZC1130MQM Banner Engineering Corporation | 2300 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.26" x 1.98" (32.0mm x 50.3mm) | 50,000 Hours | 5000 K | -25°C ~ 45°C | WLB32 | 90 ~ 264VAC | IP50 - Dust Protected | Wire Leads | CE, cULus | Tubular, Diffused | White | 3000lm | 1 LED | - | LED Lighting Bars | Cascadable, Motion Detection | 44.49" (1130.0mm) | 50.1 mm | ||
![]() WLS15PXRGB0920DSC2 Banner Engineering Corporation | 2873 |
| - | Polycarbonate (PC) | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 50°C | WLS15 | 12 ~ 30VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Wire Leads | CE, cULus | Flat, Diffused | Blue, Green, Red | - | - | - | LED Flexible Strips | Cascadable | 36.22" (920.0mm) | 30.6 mm | ||
![]() WLS27XWR-430DSQ Banner Engineering Corporation | 2264 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 70°C | WLS27 | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Red, White | 165lm Red, 975lm White | 2 LED | - | LED Lighting Bars | - | 16.93" (430.0mm) | - | ||
![]() WLS27XWR-850DSQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 70°C | WLS27 | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Tubular, Diffused | Red, White | 600lm Red, 1425lm White | 2 LED | - | LED Lighting Bars | - | 33.46" (850.0mm) | - | ||
![]() WLS28-2CUV395-850SQ Banner Engineering Corporation | 641 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 40,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | Ultraviolet | - | - | - | LED Lighting Bars | Cascadable | 33.46" (850.0mm) | - | ||
![]() WLS15CWG0360DSC2 Banner Engineering Corporation | 2671 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 60°C | WLS15 | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Cable Leads | CE, cULus | Flat, Diffused | Green, White | 210lm Green, 350lm White | 2 LED | - | LED Flexible Strips | Cascadable | 14.17" (360.0mm) | 30.6 mm | ||
![]() WLS27CG2R2-285DSQ Banner Engineering Corporation | 2563 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 70°C | WLS27 | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Green, Red | 150lm Green, 100lm Red | - | - | - | Cascadable | 11.22" (285.0mm) | - | ||
![]() WLB32C570PWMQ Banner Engineering Corporation | 2053 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.26" x 1.81" (32.0mm x 46.0mm) | 50,000 Hours | 5000 K | -40°C ~ 70°C | WLB32 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Tubular, Diffused | White | 1500lm | 1 LED | - | LED Lighting Bars | Cascadable, Dimmable | 22.44" (570.0mm) | - | ||
![]() WLS28-2CG570XPBQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.98" (28.0mm x 25.0mm) | - | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Clear | Green | 720lm | - | - | LED Lighting Bars | Cascadable, High/Low/Off Switching | 22.44" (570.0mm) | - | ||
![]() WLS28-2CG430L25DSPWMQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Green | 600lm | - | - | LED Lighting Bars | Cascadable, Dimmable | 16.93" (430.0mm) | - | ||
![]() WLS28-2XR145XQ Banner Engineering Corporation | 2008 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | Red | 55lm | - | - | LED Lighting Bars | - | 5.71" (145.0mm) | 28 mm | ||
![]() WLS28-2XB570DXQ Banner Engineering Corporation | 2937 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | Blue | 120lm | - | - | LED Lighting Bars | - | 22.44" (570.0mm) | - |