- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Product Type
- Subcategory
- Part # Aliases
Attribute column
Categories
Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Mfr | Package | Product Status | Profile (W x H) | Rated Life | Wavelength/Color Temperature | Operating Temperature | Series | Power Rating | Voltage - Supply | Ingress Protection | Supply Voltage | Termination Style | Approval Agency | Lens Type | Illumination Color | Luminous Flux | Number of LEDs | Power - Rated | Product | Features | Vf - Forward Voltage | IP Rating | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLS28-2CWW285XQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Diffused | White | 800lm | - | - | LED Lighting Bars | Cascadable | - | - | 11.22" (285.0mm) | 28 mm | ||
![]() WLS28-2XGYRXX3-0570X24Q Banner Engineering Corporation | 2046 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 50,000 Hours | - | -40°C ~ 50°C | WLS28-2 | - | 24VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Clear | Green, Red, Yellow | 800lm | - | - | - | Cascadable | - | - | 22.44" (570.0mm) | - | ||
![]() WLS15HXWW0920LS24QP Banner Engineering Corporation | 2603 |
| - | Polycarbonate (PC) | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 50°C | WLS15 | - | 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | White | 2100lm | - | - | - | Cascadable | - | - | 36.22" (920.0mm) | - | ||
![]() WLS28-2XWR-710XQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 625 nm | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Diffused | Red, White | 500lm Red, 1625lm White | - | - | LED Lighting Bars | - | - | - | 27.95" (710.0mm) | 28 mm | ||
![]() WLS15XDW0640DSC5 Banner Engineering Corporation | In Stock | - | - | Polycarbonate (PC) | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 60°C | WLS15 | - | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | Wire Leads | CE, cULus | Flat, Diffused | White | 700lm | 2 LED | - | LED Flexible Strips | - | - | - | 25.20" (640.0mm) | 30.6 mm | ||
![]() WLS15CWY0500DSQP Banner Engineering Corporation | 2768 |
| - | Polycarbonate (PC) | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 60°C | WLS15 | - | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | White, Yellow | 525lm | 2 LED | - | LED Flexible Strips | Cascadable | - | - | 19.69" (500.0mm) | 30.6 mm | ||
![]() WL50F-3TW Banner Engineering Corporation | In Stock | - | - | Polycarbonate (PC) | - | Banner Engineering Corporation | Box | Active | 1.95" (50.0mm) Dia | 50,000 Hours | 5000 K | -40°C ~ 50°C | WL50-3 | - | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Cable Leads | CE, cULus | Flat, Clear | White | 300lm | 1 LED | - | LED Work Light | Dimmable, On/Off Switch | - | - | - | - | ||
![]() WLS27CY285DSQ-806367 Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 70°C | WLS27 | - | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | Yellow | 100lm | - | - | - | Cascadable | - | - | 11.22" (285.0mm) | - | ||
![]() WLS15CWB0500DSQP Banner Engineering Corporation | 2178 |
| - | Polycarbonate (PC) | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 60°C | WLS15 | - | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | Blue, White | 75lm Blue, 525lm White | 2 LED | - | LED Flexible Strips | Cascadable | - | - | 19.69" (500.0mm) | 30.6 mm | ||
![]() WLC60XR340AQ Banner Engineering Corporation | 2025 |
| - | Aluminum (Al), Nickel Plated | - | Banner Engineering Corporation | Box | Active | 2.40" x 1.23" (60.9mm x 31.3mm) | 60,000 Hours | 625 nm | -40°C ~ 70°C | WLC60 | - | 12 ~ 30VDC | IP67/IP68G/IP69K - Dust Tight, Oil and Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Clear | Red | 525lm | - | - | WLC60 Heavy Duty LED Light | Cascadable | - | - | 13.39" (340.0mm) | 60.9 mm | ||
![]() WLS28-2CWR2-145DSQ-800470 Banner Engineering Corporation | 2849 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | - | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | Red, White | 75lm Red, 180lm White | - | - | - | Cascadable | - | - | 5.71" (145.0mm) | - | ||
![]() WLS28-2XWGRYB5-0285L25DS24Q Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 1.27" (28.0mm x 32.2mm) | 75,000 Hours | - | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Domed, Diffused | Blue, Green, Red, White, Yellow | 80lm Blue, 360lm Green, 110lm Red, 800lm White, 100lm Yellow | - | - | - | - | 24 VDC | - | 11.22" (285.0mm) | - | ||
![]() WLS28-2XB285DSQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector (M12) | CE, cULus | Flat, Diffused | Blue | 80lm | - | - | LED Lighting Bars | - | - | - | 11.22" (285.0mm) | - | ||
![]() WLB92XR1100PBQ Banner Engineering Corporation | 850 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 3.80" x 4.10" (96.5mm x 104.1mm) | 50,000 Hours | 625 nm | -40°C ~ 70°C | WLB92 | - | 24VDC | IP40 | - | Connector (M12) | CE, cULus | Tubular | Red | 1545lm | - | - | LED Flexible Strips | Dimmable, On/Off Switch | - | - | 43.31" (1100.0mm) | - | ||
![]() WLS28-2XWR2-285DXQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 625 nm | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Diffused | Red, White | 75lm Red, 180lm White | - | - | LED Lighting Bars | - | - | - | 11.22" (285.0mm) | 28 mm | ||
![]() WLS27PXRGBW1130HSQ Banner Engineering Corporation | 626 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | 6500 K | -40°C ~ 50°C | WLS27 | - | 18 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | 30VDC | Connector (M12) | CE, cULus | Flat, Diffused | Blue, Green, Red, White | - | 1 LED | - | LED Lighting Bars | - | - | IP66, IP67, IP69K | 44.49" (1130.0mm) | 27 mm | ||
![]() WLS28-2CG285XQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Diffused | Green | 360lm | - | - | LED Lighting Bars | Cascadable | - | - | 11.22" (285.0mm) | - | ||
![]() WLB92ZCR550PBQMB Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 3.82" x 4.09" (97.0mm x 104.0mm) | 50,000 Hours | 625 nm | -35°C ~ 50°C | WLB92 | - | 100 ~ 277VAC | IP40 | - | Wire Leads | CE, cULus | Tubular, Diffused | Red | 745lm | - | - | LED Lighting Bars | Cascadable, Dimmable, On/Off Switch | - | - | 21.65" (550.0mm) | - | ||
![]() WLS28-2XWGRXX3-0850X24Q Banner Engineering Corporation | 2409 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 50,000 Hours | 5000 K, 525 nm, 625 nm | -40°C ~ 50°C | WLS28-2 | - | 24VDC | IP50 - Dust Protected | - | Connector (M12) | CE, cULus | Flat, Clear | Green, Red, White | 1200lm Green, 555lm Red, 1950lm White | 3 LEDs | - | - | Cascadable | - | - | 33.46" (850.0mm) | - | ||
![]() WLB32ZC570MQMEF Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.26" x 1.98" (32.0mm x 50.3mm) | 50,000 Hours | 5000 K | -25°C ~ 45°C | WLB32 | - | 90 ~ 264VAC | IP50 - Dust Protected | - | Wire Leads | CE, cULus | Tubular, Diffused | White | 1500lm | 1 LED | - | LED Lighting Bars | Cascadable, Motion Detection | - | - | 22.44" (570.0mm) | 50.1 mm |