- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Product Type
- Subcategory
- Part # Aliases
Attribute column
Categories
Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Profile (W x H) | Rated Life | RoHS | Wavelength/Color Temperature | Operating Temperature | Series | Color | Voltage - Supply | Ingress Protection | Termination Style | Approval Agency | Lens Type | Illumination Color | Luminous Flux | Number of LEDs | Power - Rated | Product | Features | IP Rating | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLAR105X180 Banner Engineering Corporation | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | - | Banner Engineering Corporation | - | - | Box | Active | 7.09" x 1.01" (180.0mm x 25.7mm) | - | - | - | -20°C ~ 50°C | WLA | Red | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Cable Leads | CE, cULus, UL | Flat, Clear | Red | 125lm | - | - | - | - | - | 4.13" (105.0mm) | - | ||
![]() WL50SRL11 Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | + 50 C | Banner Engineering Corporation | - 20 C | Thread | Box | Active | 1.95" (50.0mm) Dia | 50,000 Hours | Compliant | - | -20°C ~ 50°C | WL50S | - | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Wire Leads | CE, cULus | Flat, Clear | Red | 105lm | - | - | - | - | IP67, IP69K | - | - | ||
![]() WLS28-2XWW285DSQ Banner Engineering Corporation | 2540 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | - | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | - | - | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | White | 600lm | - | - | - | - | - | 11.22" (285.0mm) | - | ||
![]() WLS28-2CG145DXPWMQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | - | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | Compliant | 6500 K | -40°C ~ 70°C | WLS28-2 | Green | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | Green | 135lm | - | - | LED Lighting Bars | Dimmable | - | 5.71" (145.0mm) | 28 mm | ||
![]() WLB32ZCW1130QMB Banner Engineering Corporation | 2167 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | - | Box | Active | 1.26" x 1.81" (32.0mm x 46.0mm) | 50,000 Hours | - | 5000 K | -25°C ~ 45°C | WLB32 | - | 90 ~ 264VAC | IP50 - Dust Protected | Wire Leads | CE, cULus | Tubular, Diffused | White | 3000lm | 1 LED | - | LED Lighting Bars | Cascadable | - | 44.49" (1130.0mm) | 50.1 mm | ||
![]() WLC90WGL15R Banner Engineering Corporation | 2441 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | - | Box | Active | 3.50" x 1.11" (88.9mm x 28.2mm) | - | - | 6000 K – 7100 K | -40°C ~ 70°C | WLC90 | - | 12 ~ 30VDC | IP67/IP68/IP68G/IP69 - Dust Tight, Oil and Water Resistant, Waterproof | Wire Leads | CE, cULus | Flat, Clear | White | 700lm | - | - | Heavy Duty LED Light | - | - | - | 28.2 mm | ||
![]() WLB32ZC570PBQMI Banner Engineering Corporation | 2488 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | - | Box | Active | 1.26" x 1.81" (32.0mm x 46.0mm) | 50,000 Hours | - | - | -25°C ~ 45°C | WLB32 | - | 90 ~ 264VAC | IP50 - Dust Protected | Wire Leads | CE, cULus | Tubular, Diffused | White | 1500lm | - | - | - | Cascadable, High/Low/Off Switching | - | 22.44" (570.0mm) | - | ||
![]() WLS27CB145DSQ Banner Engineering Corporation | 2570 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | - | Box | Active | 1.06" (27.0mm) Dia | - | - | 6500 K | -40°C ~ 70°C | WLS27 | - | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Blue | 40lm | 1 LED | - | LED Lighting Bars | Cascadable | - | 5.71" (145.0mm) | 27 mm | ||
![]() WLC60XW340SSQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al), Nickel Plated | - | - | Banner Engineering Corporation | - | - | Box | Active | 2.40" x 1.23" (60.9mm x 31.3mm) | 60,000 Hours | - | - | -40°C ~ 70°C | WLC60 | - | 12 ~ 30VDC | IP67/IP68G/IP69K - Dust Tight, Oil and Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | White, Cool | 1300lm | - | - | - | - | - | 13.39" (340.0mm) | - | ||
![]() WLS28-2XGR-285DSQ Banner Engineering Corporation | 2009 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | - | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | - | 525 nm, 625 nm | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Green, Red | 115lm Green, 150lm Red | - | - | LED Lighting Bars | - | - | 11.22" (285.0mm) | 28 mm | ||
![]() WLS27CW145DSPWMQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | - | Box | Active | 1.06" (27.0mm) Dia | - | - | - | -40°C ~ 70°C | WLS27 | - | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | White | 400lm | - | - | LED Flexible Strips | Cascadable, Dimmable | - | 5.71" (145.0mm) | - | ||
![]() WLS28-2XY1130XQ Banner Engineering Corporation | 2775 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | - | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | Yellow | 400lm | - | - | LED Lighting Bars | - | - | 44.49" (1130.0mm) | - | ||
![]() WLS28-2CW430XPB Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | - | Box | Active | 1.10" x 0.98" (28.0mm x 25.0mm) | 75,000 Hours | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | Wire Leads | CE, cULus | Flat, Clear | White | 1200lm | - | - | LED Lighting Bars | Cascadable, High/Low/Off Switching | - | 16.93" (430.0mm) | 28 mm | ||
![]() WLAWW105X180Q Banner Engineering Corporation | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | - | Banner Engineering Corporation | - | - | Box | Active | 7.09" x 1.02" (180.0mm x 25.8mm) | - | - | - | -20°C ~ 50°C | WLA | - | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | White | 435lm | - | - | - | - | - | 7.09" (180.0mm) | - | ||
![]() WLS28-2CW710DXPWMQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | - | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | - | - | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | White | 1500lm | - | - | - | Cascadable, Dimmable | - | 27.95" (710.0mm) | - | ||
![]() WLB32ZC570PBQMEF Banner Engineering Corporation | 2537 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | - | Box | Active | 1.26" x 1.81" (32.0mm x 46.0mm) | 50,000 Hours | - | 5000 K | -25°C ~ 45°C | WLB32 | - | 90 ~ 264VAC | IP50 - Dust Protected | Connector | CE, cULus, UL | Tubular, Diffused | White, Cool | 1500lm | 1 LED | - | LED Lighting Bars | Cascadable, High/Low/Off Switching | - | 22.44" (570.0mm) | 50.1 mm | ||
![]() WLS28-2CR570XQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | - | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Clear | Red | 220lm | - | - | LED Lighting Bars | Cascadable | - | 22.44" (570.0mm) | - | ||
![]() WLS28-2XWR-850X Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | - | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | - | 625 nm | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | Wire Leads | CE, cULus | Flat, Clear | Red, White | 600lm Red, 1425lm White | - | - | LED Lighting Bars | - | - | 33.46" (850.0mm) | 28 mm | ||
![]() WLS28-2XGR-850XQ Banner Engineering Corporation | 2555 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | - | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | - | 525 nm, 625 nm | -40°C ~ 70°C | WLS28-2 | - | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Clear | Green, Red | 900lm Green, 600lm Red | - | - | LED Lighting Bars | - | - | 33.46" (850.0mm) | 28 mm | ||
![]() WLC90WGL30PWMQ Banner Engineering Corporation | 2771 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | - | - | Box | Active | 3.50" x 1.11" (88.9mm x 28.2mm) | - | - | 6500 K | -40°C ~ 70°C | WLC90 | White | 12 ~ 30VDC | IP67/IP68/IP68G/IP69 - Dust Tight, Oil and Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | White, Cool | 700lm | 1 LED | - | Heavy Duty LED Light | Dimmable | - | - | - |