- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Product Type
- Subcategory
- Part # Aliases
Attribute column
Categories
Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Mfr | Package | Product Status | Profile (W x H) | Rated Life | RoHS | Wavelength/Color Temperature | Operating Temperature | Series | Color | Power Rating | Voltage - Supply | Ingress Protection | Termination Style | Approval Agency | Lens Type | Illumination Color | Luminous Flux | Number of LEDs | Power - Rated | Product | Features | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLS28-2CW990SQ Banner Engineering Corporation | 852 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | Compliant | 6500 K | -40°C ~ 70°C | WLS28-2 | White | - | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | White | 2800lm | - | - | LED Lighting Bars | Cascadable | 38.98" (990.0mm) | 28 mm | ||
![]() WLS27CWW285DSQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | 6500 K | -40°C ~ 70°C | WLS27 | - | - | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | White | 800lm | 1 LED | - | LED Lighting Bars | Cascadable | 11.22" (285.0mm) | 27 mm | ||
![]() WLS28-2XW285L25X Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 1.27" (28.0mm x 32.2mm) | 75,000 Hours | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | - | 12 ~ 30VDC | IP50 - Dust Protected | Wire Leads | CE, cULus | Flat, Diffused | White | 600lm | - | - | LED Lighting Bars | - | 11.22" (285.0mm) | 28 mm | ||
![]() WLS15XDW0920DSQS Banner Engineering Corporation | 2938 |
| - | Polycarbonate (PC) | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | - | -40°C ~ 60°C | WLS15 | - | - | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Cable with Connector | CE, cULus | Flat, Diffused | White | 1050lm | 2 LED | - | LED Flexible Strips | - | 36.22" (920.0mm) | 30.6 mm | ||
![]() WLB32ZC285PBQMEF Banner Engineering Corporation | 2724 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.26" x 1.81" (32.0mm x 46.0mm) | 50,000 Hours | - | 5000 K | -25°C ~ 45°C | WLB32 | - | - | 90 ~ 264VAC | IP50 - Dust Protected | Wire Leads | CE, cULus | Tubular, Diffused | White | 750lm | 1 LED | - | LED Lighting Bars | Cascadable, High/Low/Off Switching | 11.22" (285.0mm) | 50.1 mm | ||
![]() WLAW105X180L11QSS Banner Engineering Corporation | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Banner Engineering Corporation | Box | Active | 7.09" x 1.02" (180.0mm x 25.8mm) | - | Compliant | - | -20°C ~ 50°C | WLA | - | - | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | White | 550lm | - | - | - | - | 7.09" (180.0mm) | - | ||
![]() WLS27CG990DSQ Banner Engineering Corporation | 2419 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | 6500 K | -40°C ~ 70°C | WLS27 | - | - | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Green | 1260lm | 1 LED | - | LED Lighting Bars | Cascadable | 38.98" (990.0mm) | 27 mm | ||
![]() WLC90WGL30PWM Banner Engineering Corporation | 2707 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 3.58" x 1.11" (91.0mm x 28.2mm) | - | - | 6500 K | -40°C ~ 70°C | WLC90 | White | - | 12 ~ 30VDC | IP67/IP68/IP68G/IP69 - Dust Tight, Oil and Water Resistant, Waterproof | Wire Leads | CE, cULus | Flat, Clear | White | 700lm | 1 LED | - | Heavy Duty LED Light | Dimmable | - | - | ||
![]() WLS27CB850DSQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | 6500 K | -40°C ~ 70°C | WLS27 | - | - | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Blue | 240lm | 1 LED | - | LED Lighting Bars | Cascadable | 33.46" (850.0mm) | 27 mm | ||
![]() WLS28-2XG145XQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | - | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | Green | 180lm | - | - | LED Lighting Bars | - | 5.71" (145.0mm) | 28 mm | ||
![]() WLS28-2CW145XPWMQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | - | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | White | 400lm | - | - | LED Lighting Bars | Cascadable, Dimmable | 5.71" (145.0mm) | 28 mm | ||
![]() WLAB275X180L30Q Banner Engineering Corporation | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Banner Engineering Corporation | Box | Active | 7.09" x 1.02" (180.0mm x 25.8mm) | - | - | - | -20°C ~ 50°C | WLA | - | - | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | Blue | 285lm | - | - | - | - | 7.09" (180.0mm) | - | ||
![]() WLS28-2XW285L25XQ Banner Engineering Corporation | 2350 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 1.27" (28.0mm x 32.2mm) | - | - | 6500 K | -40°C ~ 70°C | WLS28-2 | - | - | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | White | 600lm | - | - | LED Lighting Bars | - | 11.22" (285.0mm) | 28 mm | ||
![]() WLS27CB430DSQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | 6500 K | -40°C ~ 70°C | WLS27 | - | - | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Blue | 120lm | 1 LED | - | LED Lighting Bars | Cascadable | 16.93" (430.0mm) | 27 mm | ||
![]() WLAR275X180DQ Banner Engineering Corporation | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Banner Engineering Corporation | Box | Active | 7.09" x 1.02" (180.0mm x 25.8mm) | - | - | - | -20°C ~ 50°C | WLA | - | - | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Red | 244lm | - | - | - | - | 7.09" (180.0mm) | - | ||
![]() WLS27CB1130DSQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | 6500 K | -40°C ~ 70°C | WLS27 | - | - | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Blue | 320lm | 1 LED | - | LED Lighting Bars | Cascadable | 44.49" (1130.0mm) | 27 mm | ||
![]() WLS27CG285DSQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | 6500 K | -40°C ~ 70°C | WLS27 | - | - | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus, UL | Tubular, Diffused | Green | 360lm | 1 LED | - | LED Lighting Bars | Cascadable | 11.22" (285.0mm) | 27 mm | ||
![]() WL50SGL5Q Banner Engineering Corporation | 2681 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.95" (50.0mm) Dia | 50,000 Hours | Compliant | - | -20°C ~ 50°C | WL50S | Green | - | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | Green | 210lm | - | - | - | - | - | - | ||
![]() WLS28-2XWR-570L25XQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 1.27" (28.0mm x 32.2mm) | 75,000 Hours | - | - | -40°C ~ 70°C | WLS28-2 | - | - | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Clear | Red, White | 400lm Red, 950lm White | - | - | - | - | 22.44" (570.0mm) | - | ||
![]() WLAW360X180E Banner Engineering Corporation | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Banner Engineering Corporation | Box | Active | 7.09" x 1.02" (180.0mm x 25.8mm) | - | Non-Compliant | - | -20°C ~ 50°C | WLA | - | 38.4 W | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Wire Leads | CE, cULus | Flat, Clear | White | 2200lm | - | - | - | - | 7.09" (180.0mm) | - |