- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Product Type
- Subcategory
- Part # Aliases
Attribute column
Categories
Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Base Product Number | If - Forward Current | Mfr | Package | Product Status | Profile (W x H) | Rated Life | Wavelength/Color Temperature | Operating Temperature | Series | Voltage - Supply | Ingress Protection | Termination Style | Approval Agency | Lens Type | Illumination Color | Luminous Flux | Number of LEDs | Power - Rated | Product | Features | Vf - Forward Voltage | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLS27PXRGBW430DSKQ-812548 Banner Engineering Corporation | 2298 |
| - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 50°C | WLS27 | 18 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Blue, Green, Red, White | - | - | - | - | Cascadable, IO-Link | - | 16.93" (430.0mm) | - | ||
![]() WLS28-2XB430L25XQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 1.27" (28.0mm x 32.2mm) | 75,000 Hours | - | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Domed, Clear | Blue | 120lm | - | - | - | - | - | 16.93" (430.0mm) | - | ||
![]() WLB92ZCB550PBQM Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 3.82" x 4.09" (97.0mm x 104.0mm) | 50,000 Hours | 470 nm | -35°C ~ 50°C | WLB92 | 100 ~ 277VAC | IP40 | Wire Leads | CE, cULus | Tubular, Diffused | Blue | 405lm | - | - | LED Lighting Bars | Cascadable, Dimmable, On/Off Switch | - | 21.65" (550.0mm) | - | ||
![]() WLS28-2CWW710DSPWMQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | White | 1500lm | - | - | LED Lighting Bars | Cascadable, Dimmable | - | 27.95" (710.0mm) | 28 mm | ||
![]() WLS28-2XWG-285DXQ Banner Engineering Corporation | 2446 |
| - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 525 nm | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | Green, White | 225lm Green, 180lm White | - | - | LED Lighting Bars | - | - | 11.22" (285.0mm) | 28 mm | ||
![]() WLS15PXRGB0920DSSQP Banner Engineering Corporation | 2975 |
| - | Polycarbonate (PC) | - | - | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 50°C | WLS15 | 12 ~ 30VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Blue, Green, Red | - | - | - | - | Cascadable | - | 36.22" (920.0mm) | - | ||
![]() WLAB275X180DQ Banner Engineering Corporation | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | - | - | Banner Engineering Corporation | Box | Active | 7.09" x 1.02" (180.0mm x 25.8mm) | - | - | -20°C ~ 50°C | WLA | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Blue | 185lm | - | - | - | - | - | 7.09" (180.0mm) | - | ||
![]() WLS27CWG-285HSQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 70°C | WLS27 | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Green, White | 240lm Green, 380lm White | - | - | - | Cascadable | - | 11.22" (285.0mm) | - | ||
![]() WLS28-2XGR-145DSQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Green, Red | 115lm Green, 75lm Red | - | - | LED Lighting Bars | - | - | 5.71" (145.0mm) | 28 mm | ||
![]() WLS28-2CWG-570L25SQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 1.27" (28.0mm x 32.2mm) | 75,000 Hours | 525 nm | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | Green, White | 600lm Green, 950lm White | - | - | LED Lighting Bars | Cascadable | - | 22.44" (570.0mm) | 28 mm | ||
![]() WLS27XDW570HSQ Banner Engineering Corporation | 2329 |
| - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | 6500 K | -40°C ~ 70°C | WLS27 | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | White | 2000lm | 1 LED | - | LED Lighting Bars | On/Off Switching | - | 22.44" (570.0mm) | 27 mm | ||
![]() WLB32ZCW850QMB Banner Engineering Corporation | 2228 |
| - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.26" x 1.81" (32.0mm x 46.0mm) | 50,000 Hours | 5000 K | -25°C ~ 45°C | WLB32 | 90 ~ 264VAC | IP50 - Dust Protected | Connector | CE, cULus, UL | Tubular, Diffused | White, Cool | 2250lm | 1 LED | - | LED Lighting Bars | Cascadable, Motion Detection | - | 33.46" (850.0mm) | 50.1 mm | ||
![]() WLB92ZCWW550ACT Banner Engineering Corporation | 2609 |
| - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 3.82" x 4.09" (97.0mm x 104.0mm) | 50,000 Hours | 3000 K | -35°C ~ 50°C | WLB72 | 100 ~ 277VAC | IP40 | Wire Leads | CE, cULus | Tubular, Diffused | White | 3510lm | - | - | LED Lighting Bars | Cascadable, Dimmable | - | 21.65" (550.0mm) | - | ||
![]() WLS28-2XWW850SQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | White, Cool | 2400lm | - | - | LED Lighting Bars | - | - | 33.46" (850.0mm) | 28 mm | ||
![]() WLS28-2CW710DSPWMQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | White | 1500lm | - | - | LED Lighting Bars | Cascadable, Dimmable | - | 27.95" (710.0mm) | 28 mm | ||
![]() WLB32ZC1130EPBQMB Banner Engineering Corporation | 2833 |
| - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.51" x 1.89" (38.4mm x 48.0mm) | 50,000 Hours | 5000 K | -25°C ~ 45°C | WLB32 | 90 ~ 264VAC | IP50 - Dust Protected | Wire Leads | CE, cULus | Tubular, Diffused | White | 3000lm | 1 LED | - | LED Lighting Bars | Cascadable, High/Low/Off Switching, Shield | - | 44.49" (1130.0mm) | 50.1 mm | ||
![]() WLS27PXRGBW145DSKQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 50°C | WLS27 | 18 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Blue, Green, Red, White | - | - | - | LED Flexible Strips | Cascadable, IO-Link | - | 5.71" (145.0mm) | - | ||
![]() WLS28-2CWGRYB5-0570DX24Q Banner Engineering Corporation | 2127 |
| - | Aluminum (Al) | - | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 50,000 Hours | - | -40°C ~ 50°C | WLS28-2 | 24VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | Blue, Green, Red, White, Yellow | 250lm Blue, 800lm Green, 370lm Red, 1300lm White, 1140lm Yellow | - | - | - | Cascadable | - | 22.44" (570.0mm) | - | ||
![]() WLS27CWGRYB5-0570HS24Q Banner Engineering Corporation | 2911 |
| - | Aluminum (Al) | - | - | 800 mA | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | 625 nm, 580 nm, 525 nm, 470 nm, 5000 K | -40°C ~ 50°C | WLS27 | 24VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Blue, Green, Red, White, Yellow | 200lm Blue, 640lm Green, 296lm Red, 1040lm White, 912lm Yellow | 5 LED | - | LED Lighting Bars | Cascadable | 24 VDC | 22.44" (570.0mm) | - | ||
![]() WLS28-2XW850X Banner Engineering | 2292 |
| - | Aluminum (Al) | - | WLS28 | - | Banner Engineering Corporation | Box | Active | 1.10 x 0.83 (28.0mm x 21.0mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Cable Leads | CE, cULus | Flat, Clear | White, Cool | 2400lm | - | - | LED Lighting Bars | Cascadable | - | 33.46 (850.0mm) | 28 mm |