- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Product Type
- Subcategory
- Part # Aliases
Attribute column
Categories
Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | Approvals | Base Product Number | Brand | Cable Types | Factory Pack QuantityFactory Pack Quantity | Jacket Material | Manufacturer | Manufacturer Part Number | Memory | Mfr | Mounting | Mounting Styles | Operating Systems | Package | Part # Aliases | Product Status | Shaft Type | Storage | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Composition | Color | Power (Watts) | Subcategory | Voltage - Supply | Shielding | Ingress Protection | Current Rating | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Approval Agency | Number of Contacts | Output Voltage | Output Type | Failure Rate | Current - Supply (Disable) (Max) | Voltage | Core Processor | Spread Spectrum Bandwidth | Thread Size | Product Type | Display Type | Absolute Pull Range (APR) | Expansion Type | Connection Type | Features | Input Voltage | Product Category | Temperature | Strain Relief | Bearings | IP Rating | Mating Connector | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UMMA-1000-0250-1 Omron | In Stock | - | - | - | 0603 (1608 Metric) | 0603 | - | - | RK73G1J | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -55°C ~ 155°C | RK73G-RT | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | - | ±50ppm/°C | - | - | 28 kOhms | Thick Film | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | AEC-Q200 | ||
![]() 6AG41044HP340XC2 Siemens | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | SG-8101 | - | - | - | - | - | - | DDR4 (64GB Max Capacity) | EPSON | - | - | Supports Windows 7/10 | Tape & Reel (TR) | - | Active | - | Supports SATA | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | 1.8V ~ 3.3V | - | IP20/IP30 | - | 40.444 MHz | ±20ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | CE, CSA, cULus, EAC, KC, RCM, UL | - | - | - | - | 1.1µA | - | Intel® Core™ i5-6500 3.6GHz, 4 Core, Intel® Core™ i7-6700 4GHz, 4 Core | - | - | - | No Display | - | PCI, PCIe | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | ||
![]() 6AG41312GM100BA3 Siemens | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | DDR3 SODIMM (16GB Installed) | SiTime | - | - | Supports Windows 7/10 | Strip | - | Active | - | Supports SATA | -20°C ~ 70°C | SiT1602B | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | 2.8V | - | IP20 | - | 66.6 MHz | ±50ppm | HCMOS, LVCMOS | Enable/Disable | MEMS | 4.5mA | CE, cULus, FCC, KC, RCM, UL | - | - | - | - | - | - | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | - | - | - | No Display | - | PCI, PCIe | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | SGE-225 | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | Bulk | - | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | SGE-245 | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | Bulk | - | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPC-317-R853AO Advantech | In Stock | - | - | Panel or VESA Mount | - | - | - | - | - | - | - | - | - | - | - | DDR4 (8GB Installed) | Advantech Corp | - | - | Supports Windows 10, Android, Linux | Bulk | - | Obsolete | - | Supports SATA, M.2 | -10°C ~ 55°C | TPC | - | - | - | - | - | - | Panel PC | - | - | - | - | - | 24VDC | - | IP66 - Dust Tight, Water Resistant | - | - | - | - | - | - | - | CE, cULus, FCC | - | - | - | - | - | - | Intel® Core™ i5-8365UE 1.6GHz, 4 Core | - | - | - | 17 Touchscreen | - | mini PCIe | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UMMYA-1200-0600-1 Omron | In Stock | - | - | - | - | - | - | - | UMMYA | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | Bulk | - | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | SGE-125 | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | Bulk | - | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UMA-18-12-1 Omron | In Stock | - | - | - | - | - | - | - | UMA-18-12 | - | - | - | - | Dynapar | HA62502000100 | - | Omron Automation and Safety | - | Shafted | - | Bulk | - | Obsolete | Single Ended | - | 0 to 70 Degrees C | * | - | - | - | End Mount Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | Single Ended | - | - | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | - | - | - | Yes | IP66 | Not Included | - | - | - | ||
![]() NYP17-211K2-15WC1000 Omron | In Stock | - | - | - | - | - | - | - | NYP17 | Omron Automation and Safety | - | 1 | - | Connectors | 720315 | - | Omron Automation and Safety | - | - | - | Bulk | NYP17211K215WC1000 | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | Computing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel PCs | - | - | - | - | - | - | Panel PCs | - | - | - | - | - | - | - | - | ||
![]() 6AG41312EH310BA3 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | Dynapar | HS20006081432 | DDR3 SODIMM (16GB Installed) | Siemens | - | Hollowshaft | Supports Windows 7/10 | Box | - | Active | Hollow | Supports SATA | 0 to 70 Degrees C | SIMATIC | - | - | - | 10 Pin Connector | - | - | Box PC | - | - | - | - | - | 100 ~ 240VAC, 24VDC | - | IP20 | - | - | - | - | - | - | - | CE, cULus, FCC, KC, RCM, UL | - | 5 VDC | Differential | - | - | - | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | - | - | - | No Display | - | PCI, PCIe | - | - | 5~26 VDC | - | - | - | Yes | IP65 | Not Included | - | - | - | ||
![]() NY532-1400-111213C10 Omron | In Stock | - | - | - | - | - | - | CCC, CSA, UR, VDE | NY532 | - | - | - | - | Wieland | 72.350.1635.1 | - | Omron Automation and Safety | - | - | - | Bulk | - | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | None (Housing Only) | - | - | - | - | 690 V | - | - | M25 | - | - | - | - | - | - | - | - | -40-120 °C | - | - | - | - | - | - | - | ||
![]() NYP17213C215WC1000 Omron | In Stock | - | - | - | - | - | - | - | NYP17 | Omron Automation and Safety | - | 1 | - | Murrelektronik | 9000-41000-0000002 | - | Omron Automation and Safety | - | - | - | Bulk | NYP17213C215WC1000 | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | Computing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel PCs | - | - | - | - | - | - | Panel PCs | - | - | - | - | - | - | - | - | ||
![]() NYP172100115WC1000 Omron | In Stock | - | - | - | - | - | - | CE, CSA, UL | NYP17 | Omron Automation and Safety | - | 1 | - | Cutler Hammer, Div of Eaton Corp | PDG44K0800E5ZN | - | Omron Automation and Safety | Panel | - | - | Bulk | NYP172100115WC1000 | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | Computing | - | - | - | 800 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel PCs | - | - | - | - | - | - | Panel PCs | - | - | - | - | - | - | - | - | ||
![]() NY532-1300-111113810 Omron | In Stock | - | - | - | - | - | - | - | NY532 | Omron Automation and Safety | - | 1 | - | Cooper B-Line | 78205189332 | - | Omron Automation and Safety | - | - | - | Bulk | NY5321300111113810 | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | Computing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel PCs | - | - | - | - | - | - | Panel PCs | - | - | - | - | - | - | - | - | ||
![]() NYP17-31281-15WC1000 Omron | In Stock | - | - | - | - | - | - | - | NYP17 | Omron Automation and Safety | - | 1 | - | Cutler Hammer, Div of Eaton Co | C25DNE225D-GL | - | Omron Automation and Safety | - | - | - | Bulk | NYP173128115WC1000 | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | Computing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel PCs | - | - | - | - | - | - | Panel PCs | - | - | - | - | - | - | - | - | ||
![]() NYB17-312C1 Omron | In Stock | - | - | - | - | - | - | - | NYB17 | Omron Automation and Safety | - | 1 | - | Omron | - | - | Omron Automation and Safety | - | - | - | Bulk | NYB17312C1 | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | Computing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel PCs | - | - | - | - | - | - | Panel PCs | - | - | - | - | - | - | - | - | ||
![]() NY512-1400-1XX21392X Omron | In Stock | - | - | - | - | - | - | - | NY512 | Omron Automation and Safety | - | 1 | - | GE - General Electric | S2262 | - | Omron Automation and Safety | - | - | - | Bulk | NY51214001XX21392X | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | Computing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel PCs | - | - | - | - | - | - | Panel PCs | - | - | - | - | - | - | - | - | ||
![]() NY512-1400-1XX213C1X Omron | In Stock | - | - | - | - | - | - | - | NY512 | Omron Automation and Safety | - | 1 | - | Square D | 238537 | - | Omron Automation and Safety | - | - | - | Bulk | NY51214001XX213C1X | Obsolete | - | - | - | * | - | - | - | - | - | - | Solid State | - | - | - | - | Computing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel PCs | - | - | - | Screw Terminals | - | - | Panel PCs | - | - | - | - | - | - | - | - | ||
![]() UMA-30-18-2 Omron | In Stock | - | - | - | - | - | - | UL | UMA-30-18 | - | Cat 5e | - | TPE | Turck | U-74250 | - | Omron Automation and Safety | - | - | - | Bulk | - | Obsolete | - | - | - | * | - | - | - | - | - | RJ45 | - | - | - | Teal | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 16 Feet | - |