- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Product Type
- Subcategory
- Part # Aliases
Attribute column
Categories
Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Weight | Insert Material | Backshell Material, Plating | Base Product Number | Brand | Built-in depth | Contact Finish Mating | Contact Materials | Contact Sizes | Degree of protection (IP) | Front built-in possible | Integrated keyboard | IO link master | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Max. main memory | Memory | Mfr | Mouse-cursor control integrated | Number of buttons with LED | Number of free AGP-slots | Number of free ISA-slots | Number of free PCMCIA-slots | Number of function buttons | Number of HW-interfaces PS2 | Number of HW-interfaces SCSI | Number of HW-interfaces serial TTY | Number of HW-interfaces Wireless | Number of I/Os | Number of pixels, horizontal | Number of pixels, vertical | Number of system buttons | Operating Systems | Package | PCIe | Primary Material | Product Status | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | RoHS | Screen diagonal | Storage | Suitable for safety functions | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Voltage Rated | Voltage, Rating | With CD-ROM drive | With CD-RW drive | With floppy disc drive | With touch screen | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Contact Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Depth | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Approval Agency | Voltage - Input (Max) | Housing Color | Output Type | Voltage - Input (Min) | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Note | Output Configuration | Shell Size, MIL | Current - Output | Core Processor | Power Line Protection | Spread Spectrum Bandwidth | Manufacturer Size Code | Voltage - Breakdown (Min) | Cable Opening | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Output (Min/Fixed) | Topology | Voltage - Clamping (Max) @ Ipp | Architecture | Voltage - Reverse Standoff (Typ) | Frequency - Switching | Synchronous Rectifier | Number of Logic Elements/Cells | Bidirectional Channels | Includes | Total RAM Bits | Capacitance @ Frequency | Display Type | Voltage - Output (Max) | Number of LABs/CLBs | Absolute Pull Range (APR) | Ethernet | USB | Expansion Type | SATA | Video Outputs | Features | Product Category | Height | Height Seated (Max) | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | Aluminum Alloy | - | - | Diallyl Phthalate (DAP) | Aluminum Alloy, Olive Drab Chromate over Cadmium | SGE-225 | - | - | Silver | Copper Alloy | - | - | - | - | - | - | - | - | - | - | Amphenol Industrial Operations | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Metal | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1250VAC, 1750VDC | - | - | - | - | -55°C ~ 125°C | - | 97 | - | - | - | - | - | Solder Cup | - | Plug, Male Pins | - | - | 3 | - | Olive Drab | Automotive, Industrial | - | - | Threaded | - | - | - | N (Normal) | Unshielded | - | - | - | - | - | Olive Drab Chromate over Cadmium | 28-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell, Coupling Nut | - | - | - | - | - | - | - | ||
![]() LF1D-EL2F-2W-A IDEC | In Stock | - | - | Panel Mount, Through Hole | - | Flange | - | - | Aluminum | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Retail Package | - | Metal | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | 806 | - | - | - | - | - | Solder | - | Plug, Male Pins | - | - | - | - | Silver | - | - | - | Threaded | - | - | - | A | - | - | - | - | - | - | Electroless Nickel | 44-22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 484-BBGA | - | - | - | - | 484-FBGA (23x23) | - | - | - | XC6SLX150 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AMD | - | - | - | - | - | - | - | - | - | - | 338 | - | - | - | - | Tray | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | - | Spartan®-6 LX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.14V ~ 1.26V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 147443 | - | - | 4939776 | - | - | - | 11519 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NY532-5400-112213910 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | NY532 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Retail Package | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AG41142PT830GC6 Siemens | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | - | - | - | - | DO-41 | - | - | - | P4KE13 | - | - | - | - | - | IP20 | No | - | No | - | - | - | 32000000000 | DDR3 SODIMM (32GB Installed) | Micro Commercial Co | - | - | 0 | 0 | 0 | - | - | - | 0 | 0 | - | - | - | - | Supports Windows 7/10 | Bulk | - | - | Active | No | No | No | No | No | - | - | Supports SATA | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | No | - | -55°C ~ 175°C (TJ) | - | - | - | - | - | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | 100 ~ 240VAC | - | - | IP20/IP41 | 0.444 | - | - | - | - | - | - | - | - | - | CE, CSA, cULus, EAC, KC, RCM, UL | - | - | - | - | - | - | - | - | - | - | - | - | Intel® Core™ i5-4570TE 3.3GHz, 2 Core, Intel® Core™ i3-4330TE 2.4GHz, 2 Core | No | - | - | 12.4V | - | 400W | 22.5A | - | - | 18.2V | - | 11.1V | - | - | - | 1 | - | - | - | No Display | - | - | - | - | - | PCI, PCIe | - | - | - | - | 0.177 | - | 0.43 | - | - | - | ||
![]() 6AG41322GP200AB3 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DDR3 SODIMM (16GB Installed) | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Retail Package | - | - | Active | - | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -5°C ~ 55°C | - | * | - | - | - | - | - | - | - | - | Box PC | - | - | - | - | - | - | - | - | - | - | 100 ~ 240VAC, 24VDC | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | CE, cULus, FCC, KC, RCM, UL | - | - | - | - | - | - | - | - | - | - | - | - | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Display | - | - | - | - | - | PCI, PCIe | - | - | - | - | - | - | - | - | - | - | ||
![]() ARK1123H1903U-T Advantech | In Stock | - | - | Chassis Mount, Rack Mount, VESA Mount | 0402 (1005 Metric) | - | - | - | - | 0402 | - | - | - | SG73P1 | - | - | - | - | - | - | - | - | - | - | - | - | - | DDR3L (8GB Installed) | KOA Speer Electronics, Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/8/10, Linux | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | SG73P-RT | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | - | - | 2 | - | ±200ppm/°C | - | Box PC | 110 kOhms | - | Thick Film | - | - | 0.25W, 1/4W | - | - | - | - | 12VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | CCC, CE, FC | - | - | - | - | - | - | - | - | - | - | - | - | Intel® Celeron J1900 2GHz, 4 Core | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Display | - | - | - | - | - | mini PCIe | - | - | Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding | - | - | 0.016 (0.40mm) | - | - | - | AEC-Q200 | ||
![]() 6AG41322EJ300EX6 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DDR3 SODIMM (16GB Installed) | PEI-Genesis | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Bulk | - | - | Active | - | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -5°C ~ 55°C | - | * | - | - | - | - | - | - | - | - | Box PC | - | - | - | - | - | - | - | - | - | - | 100 ~ 240VAC, 24VDC | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | CE, cULus, FCC, KC, RCM, UL | - | - | - | - | - | - | - | - | - | - | - | - | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Display | - | - | - | - | - | PCI, PCIe | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AG41142QR804GC6 Siemens | In Stock | - | - | Rack Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | No | - | No | - | - | - | 32000000000 | DDR3 SODIMM (32GB Installed) | PEI-Genesis | - | - | 0 | 0 | 0 | - | - | - | 0 | 0 | - | - | - | - | Supports Windows 7/10 | Bulk | - | - | Active | No | No | No | No | No | - | - | Supports SATA | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | No | - | 0°C ~ 50°C | - | * | - | - | - | - | - | - | - | - | Rack PC | - | - | - | - | - | - | - | - | - | - | 100 ~ 240VAC | - | - | IP20/IP41 | 0.444 | - | - | - | - | - | - | - | - | - | CE, CSA, cULus, EAC, KC, RCM, UL | - | - | - | - | - | - | - | - | - | - | - | - | Intel® Core™ i5-4570TE 3.3GHz, 2 Core, Intel® Core™ i3-4330TE 2.4GHz, 2 Core | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Display | - | - | - | - | - | PCI, PCIe | - | - | - | - | 0.177 | - | 0.43 | - | - | - | ||
![]() 6AG41044CD120BX0 Siemens | In Stock | - | - | Rack Mount | 1210 (3225 Metric) | - | - | - | - | 1210 | - | - | - | RN73H2E | - | - | - | - | - | - | No | - | No | - | - | - | 64000000000 | DDR4 (64GB Max Capacity) | KOA Speer Electronics, Inc. | - | - | 0 | 0 | 0 | - | - | - | 0 | 0 | - | - | - | - | Supports Windows 7/10 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | No | No | No | No | No | - | - | Supports SATA | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | No | - | -55°C ~ 155°C | - | RN73H | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±0.5% | - | - | 2 | - | ±100ppm/°C | - | Rack PC | 316 kOhms | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | 100 ~ 240VAC | - | - | IP20/IP30 | 0.446 | - | - | - | - | - | - | - | - | - | CE, CSA, cULus, EAC, KC, RCM, UL | - | - | - | - | - | - | - | - | - | - | - | - | Intel® Core™ i5-6500 3.6GHz, 4 Core, Intel® Core™ i7-6700 4GHz, 4 Core | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Display | - | - | - | - | - | PCI, PCIe | - | - | Automotive AEC-Q200, Moisture Resistant | - | 0.177 | 0.028 (0.70mm) | 0.43 | - | - | AEC-Q200 | ||
![]() ARK2250L2103-T Advantech | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | - | - | - | - | - | - | DDR3L (16GB Installed) | EPSON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/8.1/10, Linux | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 49.87013 MHz | ±20ppm | CMOS | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | CE, cULus, FC | - | - | - | - | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Display | - | - | - | - | - | mini PCIe | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
![]() 6AV72605GM400BX6 Siemens | In Stock | - | - | Surface Mount | 6-UFDFN Exposed Pad | - | - | - | - | 6-USPC (1.8x2) | - | - | - | XC9258 | - | - | - | - | - | - | - | - | - | - | - | - | - | DDR3 SODIMM (16GB Installed) | Torex Semiconductor Ltd | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | - | XC9258 | - | - | - | - | - | - | - | - | Panel PC | - | - | - | - | - | - | - | - | - | - | 100 ~ 240VAC, 24VDC | - | - | IP20/IP65 - Dust Tight, Water Resistant | - | - | - | - | - | - | Step-Down | - | - | 1 | CE, cULus, FCC, KC, RCM, UL | 5.5V | - | Fixed | 2.5V | - | - | - | - | - | Positive | - | 1A | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | - | - | - | - | - | - | - | 3.15V | Buck | - | - | - | 6MHz | Yes | - | - | - | - | - | 22 Touchscreen | - | - | - | - | - | PCI, PCIe | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | SGE-365 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Retail Package | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AG41122KD610GA0 Siemens | In Stock | - | - | Rack Mount | 0603 (1608 Metric) | - | - | - | - | 0603 | - | - | - | RN73R1J | - | - | - | - | - | - | No | - | No | - | - | - | 32000000000 | DDR3 SODIMM (32GB Installed) | KOA Speer Electronics, Inc. | - | - | 0 | 0 | 0 | - | - | - | 0 | 0 | - | - | - | - | Supports Windows 7/10 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | No | No | No | No | No | - | - | Supports SATA | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | No | - | -55°C ~ 155°C | - | RN73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | - | - | 2 | - | ±50ppm/°C | - | Rack PC | 193 kOhms | - | Thin Film | - | - | 0.1W, 1/10W | - | - | - | - | 100 ~ 240VAC | - | - | IP20/IP41 | 0.444 | - | - | - | - | - | - | - | - | - | CE, CSA, cULus, EAC, KC, RCM, UL | - | - | - | - | - | - | - | - | - | - | - | - | Intel® Core™ i5-4570TE 3.3GHz, 2 Core, Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Display | - | - | - | - | - | PCIe | - | - | Automotive AEC-Q200, Moisture Resistant | - | 0.088 | 0.022 (0.55mm) | 0.43 | - | - | AEC-Q200 | ||
![]() 6AG41044AA000CY2 Siemens | In Stock | - | - | Panel Mount | - | Flange | - | Circular | Aluminum | - | - | -- | - | - | - | - | - | - | 22D | - | No | - | No | -- | - | - | 64000000000 | DDR4 (64GB Max Capacity) | Siemens | - | - | 0 | 0 | 0 | - | - | - | 0 | 0 | - | - | - | - | Supports Windows 7/10 | Box | - | - | Active | No | No | No | No | No | - | - | Supports SATA | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | No | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | -- | - | - | - | Receptacle Housing | For Female Sockets | - | 79 | - | - | - | - | - | Threaded | Crimp | - | 100 ~ 240VAC | A | Shielded | Environment Resistant | 0.446 | - | - | - | Durmalon™ | 21-35 | - | - | - | - | CE, CSA, cULus, EAC, KC, RCM, UL | - | -- | - | - | - | - | - | - | Contacts Not Included | - | -- | - | Intel® Core™ i5-6500 3.6GHz, 4 Core, Intel® Core™ i7-6700 4GHz, 4 Core | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | No Display | - | - | - | - | - | PCI, PCIe | - | - | -- | - | 0.177 | - | 0.43 | - | -- | - | ||
![]() TPC-312-R873A Advantech | In Stock | - | - | Surface Mount | 2812 (7132 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | DDR4 SODIMM (8GB Installed) | Advantech Corp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 10, Android, Linux | Bulk | - | - | Active | - | - | - | - | - | - | - | Supports SATA, M.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.280 L x 0.126 W (7.10mm x 3.20mm) | ±20% | Active | -- | - | - | - | - | Conformal Coated | - | - | - | - | - | - | 10µF | - | - | - | 24VDC | - | - | IP66 - Dust Tight, Water Resistant | - | - | - | - | - | - | - | - | - | - | CCC, CE, cULus | - | - | - | - | 280 mOhm | -- | -- | - | - | - | - | - | Intel® Core™ i7-8665UE 1.7GHz, 4 Core | - | - | C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.1 Touchscreen | - | - | - | - | - | mini PCIe, SIM | - | - | High Reliability | - | - | 0.110 (2.80mm) | - | - | - | COTS | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2x PCIex1/1x PCIex4 | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | X86 | - | - | - | - | - | - | - | - | - | - | - | - | One 10/100/1000 | 1 USB2.0/1 USB3.2/2 USB4.0 | - | 1 SATA3.0 | 2 Display Port/2 HDMI | - | - | - | - | - | - | - | - | ||
![]() TPC-317-R833A Advantech | In Stock | - | - | Panel or VESA Mount | - | - | - | - | - | - | - | - | - | - | Advantech | - | - | - | - | - | - | - | - | - | - | Advantech | - | DDR4 SODIMM (8GB Installed) | Advantech Corp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 10, Android, Linux | Bulk | - | - | Active | - | - | - | - | - | Non-Compliant | - | Supports SATA, M.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C ~ 55°C | - | TPC | - | - | - | - | - | - | - | - | Panel PC | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | IP66 - Dust Tight, Water Resistant | - | - | - | - | - | - | - | - | - | - | CCC, CE, cULus | - | - | - | - | - | - | - | - | - | - | - | - | Intel® Core™ i3-8145UE 2.2GHz, 2 Core | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17 Touchscreen | - | - | - | - | - | mini PCIe, SIM | - | - | - | Advantech Corporation | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | SGE-125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AV72601CL300XA3 Siemens | In Stock | - | - | Panel Mount | - | - | 144 | - | - | - | - | - | - | - | - | 112 | - | - | - | - | - | No | No | - | - | - | - | DDR3 SODIMM (16GB Installed) | Siemens | No | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | 1366 | 768 | 0 | Supports Windows 7/10 | Box | - | - | Active | No | No | No | No | No | Non-Compliant | 19 | Supports SATA | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | No | No | Yes | 5°C ~ 45°C | - | SIMATIC | - | - | - | - | - | - | - | - | Panel PC | - | - | - | - | - | - | - | - | - | - | 100 ~ 240VAC, 24VDC | - | - | IP20/IP65 - Dust Tight, Water Resistant | - | - | - | - | - | - | - | - | - | - | CE, cULus, FCC, KC, RCM, UL | - | - | - | - | - | - | - | - | - | - | - | - | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19 Touchscreen | - | - | - | - | - | PCI, PCIe | - | - | - | - | - | - | - | - | - | - |