- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Product Type
- Subcategory
- Part # Aliases
Attribute column
Categories
Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Material | Dielectric Material | Weight | Insert Material | Shape | Material Type | Approvals | Base Product Number | Brand | Built-in depth | Contact Sizes | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Front built-in possible | Integrated keyboard | IO link master | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Max. main memory | Memory | Mfr | Mouse-cursor control integrated | Number of buttons with LED | Number of free AGP-slots | Number of free ISA-slots | Number of free PCI-slots | Number of free PCMCIA-slots | Number of function buttons | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces PS2 | Number of HW-interfaces RS-232 | Number of HW-interfaces SCSI | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Number of pixels, horizontal | Number of pixels, vertical | Number of system buttons | Operating Systems | Package | Part # Aliases | Product Status | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | RoHS | Screen diagonal | Storage | Suitable for safety functions | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Voltage Rating AC | Voltage Rating DC | Voltage-Output 1 | With CD-ROM drive | With CD-RW drive | With floppy disc drive | With touch screen | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Subcategory | Contact Type | Voltage - Supply | Orientation | Shielding | Ingress Protection | Depth | Shell Finish | Shell Size - Insert | Number of Outputs | Approval Agency | Efficiency | Voltage - Input (Max) | Housing Color | Output Type | Voltage - Input (Min) | Lead Spacing | Wire Gauge | Note | Current - Output (Max) | Shell Size, MIL | Core Processor | Control Features | Usage | Voltage - Output 2 | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Product Type | Shelf Life Start | Voltage - Output 3 | Backing, Carrier | Includes | Display Type | Outline | Output Function | Legend | Quantity | Thermal Conductivity | Expansion Type | Background Color | Beam Angle | Text Color | Language | Connection Type | Features | Thermal Resistivity | Operating Voltage | Product Category | IP Rating | Diameter | Height | Height Seated (Max) | Width | Thickness | Length (in) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6AG41044GH120BX1 Siemens | In Stock | - | - | Through Hole | Radial | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | No | - | No | -- | - | - | 64000000000 | DDR4 (64GB Max Capacity) | Siemens | - | - | 0 | 0 | - | 0 | - | - | - | - | - | 0 | - | 0 | - | - | - | - | Supports Windows 7/10 | Box | - | Active | No | No | No | No | No | - | - | Supports SATA | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | 200V | 400V | - | - | - | No | - | -55°C ~ 105°C | Tape & Box (TB) | MMKP383 | 0.492 L x 0.236 W (12.50mm x 6.00mm) | ±5% | Active | -- | PC Pins | - | Rack PC | - | - | High Pulse, DV/DT | - | 0.036µF | - | - | - | 100 ~ 240VAC | - | - | IP20/IP30 | 0.446 | - | - | - | CE, CSA, cULus, EAC, KC, RCM, UL | - | - | - | - | - | 0.394 (10.00mm) | - | - | - | - | Intel® Core™ i5-6500 3.6GHz, 4 Core, Intel® Core™ i7-6700 4GHz, 4 Core | - | - | - | - | - | - | - | - | - | - | - | No Display | - | - | - | - | - | PCI, PCIe | - | - | - | - | - | -- | - | - | - | - | - | 0.177 | 0.472 (12.00mm) | 0.43 | - | - | - | -- | ||
![]() 6AG41044DD122BX0 Siemens | In Stock | - | - | Through Hole | Axial | - | - | - | - | Polyester, Metallized | - | - | - | - | - | - | - | - | - | - | - | No | - | No | -- | - | - | 64000000000 | DDR4 (64GB Max Capacity) | Siemens | - | - | 0 | 0 | - | 0 | - | - | - | - | - | 0 | - | 0 | - | - | - | - | Supports Windows 7/10 | Box | - | Active | No | No | No | No | No | - | - | Supports SATA | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | 200V | 400V | - | - | - | No | - | -55°C ~ 100°C | Bulk | MKT1813 | 0.315 Dia x 0.551 L (8.00mm x 14.00mm) | ±10% | Active | -- | PC Pins | - | Rack PC | - | - | General Purpose | - | 0.068µF | - | - | - | 100 ~ 240VAC | - | - | IP20/IP30 | 0.446 | - | - | - | CE, CSA, cULus, EAC, KC, RCM, UL | - | - | - | - | - | -- | - | - | - | - | Intel® Core™ i5-6500 3.6GHz, 4 Core, Intel® Core™ i7-6700 4GHz, 4 Core | - | - | - | - | - | - | - | - | - | - | - | No Display | - | - | - | - | - | PCI, PCIe | - | - | - | - | - | -- | - | - | - | - | - | 0.177 | -- | 0.43 | - | - | - | -- | ||
![]() 6AV72601HA120XX3 Siemens | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum | - | - | - | -- | - | - | - | - | - | 112 | 12 (1), 16 (7) | - | - | - | No | No | -- | - | - | - | DDR3 SODIMM (16GB Installed) | Siemens | No | 0 | 0 | 0 | - | 0 | 0 | - | 0 | - | 0 | 0 | - | 0 | - | 1366 | 768 | 0 | Supports Windows 7/10 | Box | - | Active | No | No | No | No | No | - | 19 | Supports SATA | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | - | - | No | No | No | Yes | -65°C ~ 175°C | Bulk | Military, MIL-DTL-5015 | - | - | Active | -- | - | Plug Housing | For Male Pins | 8 | - | - | - | - | Threaded | - | Crimp | 100 ~ 240VAC, 24VDC | N (Normal) | Unshielded | Fluid Resistant | - | Cadmium | 18-8 | - | CE, cULus, FCC, KC, RCM, UL | - | - | Olive Drab | - | - | - | - | Contacts Not Included | - | -- | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | - | - | - | - | - | - | - | - | - | - | -- | 19 Touchscreen | - | - | - | - | - | PCI, PCIe | - | - | - | - | - | Coupling Nut, Self Locking | - | - | - | - | - | - | - | - | - | - | -- | - | ||
![]() 6AV72600BB200BX3 Siemens | In Stock | - | - | Through Hole | Radial | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | 112 | - | - | - | - | No | No | -- | - | - | - | DDR3 SODIMM (16GB Installed) | Siemens | No | 0 | 0 | 0 | - | 0 | 0 | - | 0 | - | 0 | 0 | - | 0 | - | 1280 | 800 | 0 | Supports Windows 7/10 | Box | - | Active | No | No | No | No | No | - | 15 | Supports SATA | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | 125V | 250V | - | No | No | No | Yes | -55°C ~ 105°C | Bulk | MMKP383 | 0.689 L x 0.335 W (17.50mm x 8.50mm) | ±5% | Active | -- | PC Pins | - | Panel PC | - | - | High Pulse, DV/DT | - | 0.27µF | - | - | - | 100 ~ 240VAC, 24VDC | - | - | IP20/IP65 - Dust Tight, Water Resistant | - | - | - | - | CE, cULus, FCC, KC, RCM, UL | - | - | - | - | - | 0.591 (15.00mm) | - | - | - | - | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | - | - | - | - | - | - | - | - | - | - | - | 15 Touchscreen | - | - | - | - | - | PCI, PCIe | - | - | - | - | - | -- | - | - | - | - | - | - | 0.591 (15.00mm) | - | - | - | - | -- | ||
![]() LF2D-EN2F-2W-300 IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AG41312FL620BB6 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | IP20 | - | No | - | No | - | Brady | 47508 | 16000000000 | DDR3 SODIMM (16GB Installed) | Siemens | - | - | 0 | 0 | 2 | 0 | - | 2 | - | 1 | - | 0 | 4 | 0 | 3 | - | - | - | Supports Windows 7/10 | Box | - | Active | No | No | No | No | No | - | - | Supports SATA | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | - | - | - | - | - | No | - | -5°C ~ 55°C | - | SIMATIC | - | - | - | - | - | - | Box PC | - | - | Pipe & Valve Marking | - | - | - | - | - | 100 ~ 240VAC, 24VDC | - | - | IP20 | 0.301 | - | - | - | CE, cULus, FCC, KC, RCM, UL | - | - | - | - | - | - | - | - | - | - | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | - | - | - | - | No | - | - | - | - | - | - | No Display | - | - | Cold Water Return | 0 | - | PCI, PCIe | Green | - | White | English | - | - | - | - | - | - | - | 0.081 | - | 0.312 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | UL;CE | SGE-225 | - | - | - | - | - | - | - | - | - | Carlo Gavazzi | UA18CSD08PPTI | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO/NC | - | - | - | - | - | 8 Degrees | - | - | M18 Connector | - | - | 10~30 VDC | - | IP67 | 18 mm | - | - | - | - | - | - | - | ||
![]() 6AG41142KJ400GX6 Siemens | In Stock | - | - | Rack Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | No | - | No | - | - | - | 32000000000 | DDR3 SODIMM (32GB Installed) | Siemens | - | - | 0 | 0 | - | 0 | - | - | - | - | - | 0 | - | 0 | - | - | - | - | Supports Windows 7/10 | Box | - | Active | No | No | No | No | No | - | - | Supports SATA | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | - | - | - | - | No | - | 0°C ~ 50°C | - | SIMATIC | - | - | - | - | - | - | Rack PC | - | - | - | - | - | - | - | - | 100 ~ 240VAC | - | - | IP20/IP41 | 0.444 | - | - | - | CE, CSA, cULus, EAC, KC, RCM, UL | - | - | - | - | - | - | - | - | - | - | Intel® Core™ i5-4570TE 3.3GHz, 2 Core, Intel® Core™ i3-4330TE 2.4GHz, 2 Core | - | - | - | - | - | - | - | - | - | - | - | No Display | - | - | - | - | - | PCI, PCIe | - | - | - | - | - | - | - | - | - | - | - | 0.177 | - | 0.43 | - | - | - | - | ||
![]() NYP17-21392-12WC1000 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NYP17 | Omron Automation and Safety | - | - | - | 1 | - | - | - | - | Omron | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | NYP172139212WC1000 | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | Computing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel PCs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel PCs | - | - | - | - | - | - | - | - | - | ||
![]() USM110A2004-T Advantech | In Stock | - | - | Panel or VESA Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DDR3L (2GB Installed) | Advantech Corp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 8.1, 10, Android, Linux | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | USM-110 | - | - | - | - | - | - | Box PC | - | - | - | - | - | - | - | - | 12VDC | - | - | - | - | - | - | - | BSMI, CB, CCC, CE, FCC, KCC, UL | - | - | - | - | - | - | - | - | - | - | ARM® Cortex™-A17 1.6GHz, 4 Core | - | - | - | - | - | - | - | - | - | - | - | No Display | - | - | - | - | - | M.2, mini PCIe | - | - | - | - | - | Micro SD Card Slot | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SGE-88-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SGE-365 | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | Panel Mount Connector with Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARK1123H1605E-T Advantech | In Stock | - | - | Chassis Mount, Rack Mount, VESA Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DDR3L (8GB Installed) | Advantech Corp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/8/10, Linux | Bulk | - | Obsolete | - | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 60°C | - | ARK-1000 | - | - | - | - | - | - | Box PC | - | - | - | - | - | - | - | - | 12VDC | - | - | - | - | - | - | - | CCC, CE, FC | - | - | - | - | - | - | - | - | - | - | Intel® Celeron J1900 2GHz, 4 Core | - | - | - | - | - | - | - | - | - | - | - | No Display | - | - | - | - | - | mini PCIe | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SGE-245 | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SGE-225 | - | - | - | - | - | - | - | - | - | Murrelektronik | 7000-40201-0140450 | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SGE-245 | - | - | - | - | - | - | - | - | - | Thomas & Betts | CPO250-S-B | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Silicone Elastomer | - | - | - | Square | - | - | TG-A486G | - | - | - | - | - | - | - | - | - | - | - | - | - | t-Global Technology | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TG-A486G | - | - | - | - | - | - | Conductive Pad, Sheet | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 Months | Adhesive - One Side | - | - | Date of Purchase | - | - | - | - | 150.00mm x 150.00mm | - | - | - | 6.0W/m-K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0394 (1.000mm) | - | - | - | ||
![]() NYP2C-30350-19WC1100 Omron | In Stock | - | - | Through Hole | 11-SIP Module | - | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | 1 | - | - | - | - | Omron | - | - | - | ABB Power Electronics Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | NYP2C3035019WC1100 | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5V | - | - | - | - | -40°C ~ 85°C | - | Austin Lynx™ | 2.00 L x 0.32 W x 0.50 H (50.8mm x 8.1mm x 12.7mm) | - | - | - | - | - | Non-Isolated PoL Module | - | - | ITE (Commercial) | 15 W | - | - | Computing | - | - | - | - | - | - | - | - | 1 | - | 88% | 5.5V | - | - | 3V | - | - | - | 10A | - | - | Enable, Active Low | - | - | - | - | - | Panel PCs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP | - | - | Panel PCs | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | - | - | SGE-125 | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | Binder Screw | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | ||
![]() 6AG41044GF262HX2 Siemens | In Stock | - | - | Rack Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DDR4 (64GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Box | - | Active | - | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | SIMATIC | - | - | - | - | - | - | Rack PC | - | - | - | - | - | - | - | - | 100 ~ 240VAC | - | - | IP20/IP30 | - | - | - | - | CE, CSA, cULus, EAC, KC, RCM, UL | - | - | - | - | - | - | - | - | - | - | Intel® Core™ i5-6500 3.6GHz, 4 Core, Intel® Core™ i7-6700 4GHz, 4 Core | - | - | - | - | - | - | - | - | - | - | - | No Display | - | - | - | - | - | PCI, PCIe | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |