- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Product Type
- Subcategory
- Part # Aliases
Attribute column
Categories
Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | If - Forward Current | Mfr | Package | Product Status | Profile (W x H) | Rated Life | Wavelength/Color Temperature | Operating Temperature | Series | Voltage - Supply | Ingress Protection | Termination Style | Approval Agency | Lens Type | Illumination Color | Luminous Flux | Number of LEDs | Power - Rated | Product | Features | Vf - Forward Voltage | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLB32ZC1130QMC Banner Engineering Corporation | 2593 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.26" x 1.81" (32.0mm x 46.0mm) | 50,000 Hours | 5000 K | -25°C ~ 45°C | WLB32 | 90 ~ 264VAC | IP50 - Dust Protected | Wire Leads | CE, cULus | Tubular, Diffused | White | 3000lm | 1 LED | - | LED Lighting Bars | Cascadable | - | 44.49" (1130.0mm) | 50.1 mm | ||
![]() WLS27PXRGBW285DSKQ Banner Engineering Corporation | 2144 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 50°C | WLS27 | 18 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Blue, Green, Red, White | - | - | - | LED Flexible Strips | Cascadable, IO-Link | - | 11.22" (285.0mm) | - | ||
![]() WLS28-2XWGRYB5-0285X24Q Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | - | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Clear | Blue, Green, Red, White, Yellow | 80lm Blue, 360lm Green, 110lm Red, 800lm White, 100lm Yellow | - | - | - | - | - | 11.22" (285.0mm) | - | ||
![]() WLS15HCWW0360LS24C2 Banner Engineering Corporation | 2596 |
| - | Polycarbonate (PC) | - | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 50°C | WLS15 | 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Wire Leads | CE, cULus | Flat, Diffused | White | 700lm | - | - | LED Flexible Strips | Cascadable | - | 14.17" (360.0mm) | 30.6 mm | ||
![]() WLS27PXRGBW570DSKQ-812549 Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 50°C | WLS27 | 18 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Blue, Green, Red, White | - | - | - | - | Cascadable, IO-Link | - | 22.44" (570.0mm) | - | ||
![]() WLB92XY550PBQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 3.82" x 4.09" (97.0mm x 104.0mm) | 50,000 Hours | 590 nm | -40°C ~ 70°C | WLB92 | 24VDC | IP40 | Connector (M12) | CE, cULus | Tubular, Diffused | Yellow | 620lm | - | - | LED Flexible Strips | Dimmable, On/Off Switch | - | 21.65" (550.0mm) | - | ||
![]() WLS28-2XWY-1130DX Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 590 nm | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Wire Leads | CE, cULus | Flat, Diffused | White, Yellow | 1425lm | - | - | LED Lighting Bars | - | - | 44.49" (1130.0mm) | 28 mm | ||
![]() WLS27XRY-430DSQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 70°C | WLS27 | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | Red, Yellow | 300lm Red, 200lm Yellow | - | - | - | - | - | 16.93" (430.0mm) | - | ||
![]() WLS28-2CGYRXX3-0285DX24Q Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | 400 mA | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 50,000 Hours | 625 nm, 580 nm, 525 nm, | -40°C ~ 50°C | WLS28-2 | 24VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | Green, Red, Yellow | 400lm | 3 LEDs | - | - | Cascadable | 24 VDC | 11.22" (285.0mm) | 30 mm | ||
![]() WLS28-2XWGRXX3-0850DS24Q Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 50,000 Hours | - | -40°C ~ 50°C | WLS28-2 | 24VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Green, Red, White | 1600lm Green, 740lm Red, 2600lm White | - | - | - | Cascadable | - | 33.46" (850.0mm) | - | ||
![]() WLS27XR1130DSPWMQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 70°C | WLS27 | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Red | 440lm | - | - | LED Flexible Strips | Dimmable | - | 44.49" (1130.0mm) | - | ||
![]() WLS27XWYRXX3-0570DS24Q Banner Engineering Corporation | 2792 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 50°C | WLS27 | 24VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Red, White, Yellow | 370lm Red, 1300lm White | - | - | - | Cascadable | - | 22.44" (570.0mm) | - | ||
![]() WLS28-2XWW285XQ Banner Engineering Corporation | 2328 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Clear | White, Warm | 800lm | - | - | LED Lighting Bars | - | - | 11.22" (285.0mm) | 28 mm | ||
![]() WLS28-2XG430DXQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | Green | 450lm | - | - | LED Lighting Bars | - | - | 16.93" (430.0mm) | - | ||
![]() WLS28-2XW145DXMQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 1.41" (27.9mm x 35.9mm) | - | 6500 K | -20°C ~ 60°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | White | 300lm | - | - | LED Lighting Bars | Motion Detection | - | 5.71" (145.0mm) | 28 mm | ||
![]() WLS28-2XWGRXX3-1130X24Q Banner Engineering Corporation | 2820 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 50,000 Hours | - | -40°C ~ 50°C | WLS28-2 | 24VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Clear | Green, Red, White | 1600lm Green, 740lm Red, 2600lm White | - | - | - | Cascadable | - | 44.49" (1130.0mm) | - | ||
![]() WLS28-2CW145DSQ-93990 Banner Engineering Corporation | 2913 |
| - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | - | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | White | 300lm | - | - | - | Cascadable | - | 38.98" (990.0mm) | - | ||
![]() WLS15HXDW0920LS24QP Banner Engineering Corporation | 2309 |
| - | Polycarbonate (PC) | - | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | 5000 K | -40°C ~ 50°C | WLS15 | 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | White | 2250lm | - | - | LED Flexible Strips | Cascadable | - | 36.22" (920.0mm) | 30.6 mm | ||
![]() WLS15XWR0360DSC2 Banner Engineering Corporation | 2297 |
| - | Polycarbonate (PC) | - | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 60°C | WLS15 | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Wire Leads | CE, cULus | Flat, Diffused | Red, White | 110lm Red, 350lm White | 2 LED | - | LED Flexible Strips | - | - | 14.17" (360.0mm) | 30.6 mm | ||
![]() WLB92ZCG1100ACT Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | - | Banner Engineering Corporation | Box | Active | 3.82" x 4.09" (97.0mm x 104.0mm) | 50,000 Hours | 525 nm | -40°C ~ 45°C | WLB72 | 100 ~ 277VAC | IP40 | Wire Leads | CE, cULus | Tubular, Diffused | Green | 2975lm | - | - | LED Lighting Bars | Cascadable, Dimmable | - | 43.31" (1100.0mm) | - |