- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Product Type
- Subcategory
- Part # Aliases
Attribute column
Categories
Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Mfr | Package | Product Status | Profile (W x H) | Rated Life | Wavelength/Color Temperature | Operating Temperature | Series | Voltage - Supply | Ingress Protection | Termination Style | Approval Agency | Lens Type | Illumination Color | Luminous Flux | Number of LEDs | Power - Rated | Product | Features | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WL50-2PWMQP Banner Engineering Corporation | In Stock | - | - | Polycarbonate (PC) | - | Banner Engineering Corporation | Box | Active | 1.95" (50.0mm) Dia | - | - | -40°C ~ 50°C | WL50-2 | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Cable with Connector | CE, cULus | Flat, Clear | White | 185lm | - | - | - | Dimmable | - | - | ||
![]() WLS15CWR0220DSC2 Banner Engineering Corporation | 8 |
| - | Polycarbonate (PC) | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 60°C | WLS15 | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Wire Leads | CE, cULus | Flat, Diffused | Red, White | 55lm Red, 175lm White | 2 LED | - | LED Flexible Strips | Cascadable | 8.66" (220.0mm) | 30.6 mm | ||
![]() WLB32ZC850QM Banner Engineering Corporation | 2193 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.26" x 1.81" (32.0mm x 46.0mm) | 50,000 Hours | 5000 K | -25°C ~ 45°C | WLB32 | 90 ~ 264VAC | IP50 - Dust Protected | Wire Leads | CE, cULus | Tubular, Diffused | White | 2250lm | 1 LED | - | LED Lighting Bars | Cascadable | 33.46" (850.0mm) | 50.1 mm | ||
![]() WLS28-2XWR-570DXQ Banner Engineering Corporation | 2370 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 625 nm | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | Red, White | 300lm Red, 715lm White | - | - | LED Lighting Bars | - | 22.44" (570.0mm) | 28 mm | ||
![]() WLS28-2CGYRXX3-1130X24Q Banner Engineering Corporation | 873 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 50,000 Hours | 525 nm, 580 nm, 625 nm | -40°C ~ 50°C | WLS28-2 | 24VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Clear | Green, Red, Yellow | 1600lm | 3 LEDs | - | - | Cascadable | 44.49" (1130.0mm) | - | ||
![]() WLS15CGR0500DSQP Banner Engineering Corporation | 2997 |
| - | Polycarbonate (PC) | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 60°C | WLS15 | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Green, Red | 315lm Green, 165lm Red | 2 LED | - | LED Flexible Strips | Cascadable | 19.69" (500.0mm) | 30.6 mm | ||
![]() WLS28-2CWGRXX6-0570DS24Q Banner Engineering Corporation | 2752 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 50,000 Hours | - | -40°C ~ 50°C | WLS28-2 | 24VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Green, Red, White | 800lm Green, 370lm Red, 1300lm White | - | - | - | Cascadable | 22.44" (570.0mm) | - | ||
![]() WLS28-2CWW570DXQ Banner Engineering Corporation | 2444 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | - | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | - | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | White | 1200lm | - | - | LED Lighting Bars | Cascadable | 22.44" (570.0mm) | 28 mm | ||
![]() WLAB275X180L11Q Banner Engineering Corporation | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Banner Engineering Corporation | Box | Active | 7.09" x 1.02" (180.0mm x 25.8mm) | - | - | -20°C ~ 50°C | WLA | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | Blue | 285lm | - | - | - | - | 7.09" (180.0mm) | - | ||
![]() WLS28-2XY145XQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.82" (28.0mm x 20.9mm) | - | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | Yellow | 50lm | - | - | LED Lighting Bars | - | 5.71" (145.0mm) | 28 mm | ||
![]() WLS27XRY-285DSQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 70°C | WLS27 | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Red, Yellow | 200lm | - | - | - | - | 11.22" (285.0mm) | - | ||
![]() WLS28-2XB285L25XQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 1.27" (28.0mm x 32.2mm) | - | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Diffused | Blue | 80lm | - | - | LED Lighting Bars | - | 11.22" (285.0mm) | - | ||
![]() WLS28-2CW570XMQ Banner Engineering Corporation | 2860 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | 6500 K | -20°C ~ 60°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Connector (M12) | CE, cULus | Flat, Clear | White, Cool | 1600lm | - | - | LED Lighting Bars | Cascadable, Motion Detection | 22.44" (570.0mm) | 28 mm | ||
![]() WLS28-2CUV395-285SQ Banner Engineering Corporation | 2556 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Clear | Ultraviolet | - | - | - | LED Lighting Bars | Cascadable | 11.22" (285.0mm) | - | ||
![]() WLS15HXWW0640LS24C2 Banner Engineering Corporation | In Stock | - | - | Polycarbonate (PC) | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | 3000 K | -40°C ~ 50°C | WLS15 | 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Wire Leads | CE, cULus | Flat, Diffused | White | 1400lm | - | - | LED Flexible Strips | Cascadable | 25.20" (640.0mm) | 30.6 mm | ||
![]() WLS28-2XR990DSQ Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.83" (28.0mm x 21.0mm) | 75,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Red | 385lm | - | - | LED Lighting Bars | - | 38.98" (990.0mm) | - | ||
![]() WLS15XGR0360DSC2 Banner Engineering Corporation | In Stock | - | - | Polycarbonate (PC) | - | Banner Engineering Corporation | Box | Active | 1.20" x 0.61" (30.6mm x 15.5mm) | - | - | -40°C ~ 60°C | WLS15 | 12 ~ 24VDC | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Wire Leads | CE, cULus | Flat, Diffused | Green, Red | 210lm Green, 110lm Red | 2 LED | - | LED Flexible Strips | - | 14.17" (360.0mm) | 30.6 mm | ||
![]() WLS27XWGRYB5-0850DS12Q Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 50°C | WLS27 | 12VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Blue, Green, Red, White, Yellow | 375lm Blue, 1200lm Green, 555lm Red, 1950lm White, 1710lm Yellow | - | - | - | Cascadable | 33.46" (850.0mm) | - | ||
![]() WLS27CWYRXX3-0570DS24Q Banner Engineering Corporation | In Stock | - | - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.06" (27.0mm) Dia | - | - | -40°C ~ 50°C | WLS27 | 24VDC | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Connector (M12) | CE, cULus | Flat, Diffused | Red, White, Yellow | 370lm Red, 1300lm White | - | - | - | Cascadable | 22.44" (570.0mm) | - | ||
![]() WLS28-2XUV395-570XPB Banner Engineering Corporation | 2822 |
| - | Aluminum (Al) | - | Banner Engineering Corporation | Box | Active | 1.10" x 0.98" (28.0mm x 25.0mm) | 40,000 Hours | 6500 K | -40°C ~ 70°C | WLS28-2 | 12 ~ 30VDC | IP50 - Dust Protected | Wire Leads | CE, cULus | Flat, Clear | Ultraviolet | - | - | - | LED Lighting Bars | High/Low/Off Switching | 22.44" (570.0mm) | - |