- Manufacturer
- Scanner & System Sensor Typeu2009
- TE Internal #
- TE Internal Description
- Mediau2009
- Operating Temperature
- Series
- Features
- Ingress Protection
- Approval Agency
- Detection Capability
- Mfr
- Number of Monitor Fields
Attribute column
Categories
Machine Safety - Laser Scanners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Base Product Number | Body Orientation | Component Type | Contact Materials | Dimensions | Mediau2009 | Mfr | Mounting | Package | Product Status | Range | Scanner & System Sensor Typeu2009 | TE Internal # | TE Internal Description | Termination Method | Wire Size | Operating Temperature | Series | Temperature Coefficient | Resistance | Applications | Gender | Power Rating | Ingress Protection | Resistor Type | Approval Agency | Response Time | Terminal Type | Shielded | Resistance Tolerance | Detection Capability | Peak Wavelength | Number of Beams | Number of Outputs and Type | Features | Safety Category | Protection Range | Sensing Angle | Warning Range | Number of Monitor Fields | Product Length | Product Width | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9116-1005044300 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Dry Gas | - | - | - | - | - | Pressure Scanners | 10202124-00 | 9116-1005044300: CTO-12000000-06 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 64HD-0201001120 TE Connectivity | In Stock | - | - | Pre-Tin | - | Straight | - | Brass | - | Dry Gas | - | Cable Mount | - | - | - | Pressure Scanners | 64HD-0201001120 | 64HD-0201001120: CTO-12000000-00 | Crimp | 24 to 18, 24 AWG | -55 to 105 °C | - | - | - | - | Receptacle | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16MS-0302021100 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Dry Gas | - | - | - | - | - | Pressure Scanners | 10215492-00 | 16MS-0302021100: CTO-12000000-09 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OS32C-SP1-DM Omron | In Stock | - | - | - | OS32C | - | - | - | - | - | Omron Automation and Safety | - | Bulk | Active | OS32C Safety Laser Scanner | - | - | - | - | - | -10°C ~ 50°C | OS32C | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | TUV, UL | 80ms | - | - | - | 30mm, 40mm, 50mm, 70mm | - | 4 | 4 - Safety (2), Warning (1), Auxiliary (1) | EtherNet/IP | Category 3, PLd, SIL2 | 4m | 270° | 15m | 70 | - | - | - | ||
![]() SX5-B6 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | - | - | - | - | - | SX5 | - | - | - | - | - | - | - | - | - | - | - | - | 40mm, 70mm | - | - | 8 - Safety (6), Warning (2) | - | - | 5.5m | 275° | - | - | - | - | - | ||
![]() 9916-0902060000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Dry Gas | - | - | - | - | - | Pressure Scanners | 10228706-00 | 9916-0902060000: CTO-12000000-06 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9116-1205021300 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Dry Gas | - | - | - | - | - | Pressure Scanners | 10200506-00 | 9116-1205021300: CTO-12000000-06 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9216-0805051300 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Dry Gas | - | - | - | - | - | Pressure Scanners | 10218102-00 | 9216-0805051300: CTO-12000000-06 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9116-2905021300 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Dry Gas | - | - | - | - | - | Pressure Scanners | 10210923-00 | 9116-2905021300: CTO-12000000-06 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OSCB-0000000150 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Data Acquisition Systems | 10207921-00 | OSCB-0000000150: CTO-12000000-08 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9033-0100011300 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Dry Gas | - | - | - | - | - | Pressure Scanners | 10209571-00 | 9033-0100011300: CTO-12000000-03 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16MS-0501021100 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Dry Gas | - | - | - | - | - | Pressure Scanners | 10217660-00 | 16MS-0501021100: CTO-12000000-09 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9216-3205011300 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Dry Gas | - | - | - | - | - | Pressure Scanners | 10218202-00 | 9216-3205011300: CTO-12000000-06 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 64HD-0622021220 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Dry Gas | - | - | - | - | - | Pressure Scanners | 10216801-00 | 64HD-0622021220: CTO-12000000-00 | - | - | - | - | 100 ppm/°C | 7.5 | - | - | 0.5 W | - | Anti-Surge | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 2 | 1.25 | - | ||
![]() 64HD-0821021220 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Dry Gas | - | - | - | - | - | Pressure Scanners | 10217501-00 | 64HD-0821021220: CTO-12000000-00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16MS-0301001100 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Dry Gas | - | - | - | - | - | Pressure Scanners | 10215131-00 | 16MS-0301001100: CTO-12000000-09 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OS32C-BP-DM Omron | In Stock | - | - | - | OS32C | - | Scanner | - | - | - | Omron Automation and Safety | - | Bulk | Active | - | - | - | - | - | - | -10°C ~ 50°C | OS32C | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | TUV, UL | 80ms | - | - | - | 30mm, 40mm, 50mm, 70mm | - | - | 4 - Safety (2), Warning (1), Auxiliary (1) | EtherNet/IP | Category 3, PLd, SIL2 | 4m | 270° | 15m | 70 | - | - | - | ||
![]() L21E-21MA1A SICK | In Stock | - | - | - | - | - | Receiver | - | M18 x 97.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | L2000 | - | - | Body | - | - | - | - | - | - | M12 Connector | - | - | - | 660nm | 1 | - | EDM, Muting | - | - | - | - | - | 97.7mm | - | M18 | ||
![]() L41S-21MA1A SICK | In Stock | - | - | - | - | - | Sender | - | M18 x 97.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | L4000 | - | - | Body | - | - | - | - | - | - | M12 Connector | - | - | - | 660nm | 1 | - | EDM, Muting | - | - | - | - | - | 97.7mm | - | M18 | ||
![]() LSC-C25CT3-ET Autonics | In Stock | - | - | - | - | - | - | - | - | - | Autonics USA | - | Tape & Box (TB) | Active | - | - | - | - | - | - | -10°C ~ 50°C | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | CE, KC | 67ms | - | - | - | 25m | - | - | - | EtherNet/IP, Includes | - | - | 270° | - | 16 | - | - | - |