- Manufacturer
- Scanner & System Sensor Typeu2009
- TE Internal #
- TE Internal Description
- Mediau2009
- Operating Temperature
- Series
- Features
- Ingress Protection
- Approval Agency
- Detection Capability
- Mfr
- Number of Monitor Fields
Attribute column
Categories
Machine Safety - Laser Scanners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Ingress Protection | Approval Agency | Operating Supply Voltage | Output Current | Response Time | Detection Capability | Number of Outputs and Type | Features | Safety Category | Protection Range | Sensing Angle | Warning Range | Number of Monitor Fields | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SE2L-H05LPC IDEC | In Stock | - | Datasheet | 4 Weeks | -10°C~50°C | - | SE2L | Active | Not Applicable | - | IP65 - Dust Tight, Water Resistant | CE, cULus, TUV | - | 500mA | 60ms | 30mm, 50mm, 70mm, 150mm | 6 - Safety (2), Warning (2), Auxiliary (2) | - | SIL2 | 5m | 270° | 20m | 32 | - | - | - | ROHS3 Compliant | ||
![]() OS32C-SP1-4M Omron Automation and Safety | In Stock | - | Datasheet | 10 Weeks | -10°C~50°C | 2002 | OS32C | Active | 1 (Unlimited) | Connector | IP65 - Dust Tight, Water Resistant | CE, cULus, TUV | 24V | - | 80ms | 30mm, 40mm, 50mm, 70mm | 4 - Safety (2), Warning (1), Auxiliary (1) | EtherNet/IP | Category 3, PLd, SIL2 | 4m | 270° | 15m | 70 | 104.5mm | 159.3mm | 133mm | Non-RoHS Compliant | ||
![]() S30A-6011BA SICK, Inc. | In Stock | - | Datasheet | 3 Weeks | -10°C~50°C | - | S3000 Standard | Active | Not Applicable | - | IP65 - Dust Tight, Water Resistant | CE, cULus | - | - | 60ms | 30mm, 40mm, 50mm, 70mm, 150mm | 5 - Safety (2), Auxiliary (3) | - | Category 3, PLd, SIL2 | 5.5m | 190° | 49m | 4 | - | - | - | - | ||
![]() S32B-2011BA SICK, Inc. | In Stock | - | Datasheet | 3 Weeks | -10°C~50°C | - | S300 Mini Standard | Active | Not Applicable | - | IP65 - Dust Tight, Water Resistant | CE, cULus | - | - | 80ms | 30mm, 40mm, 50mm, 70mm | 4 - Safety (2), Warning (2) | - | Category 3, PLd, SIL2 | 2m | 270° | 8m | 3 | - | - | - | - | ||
![]() S30B-3011GB SICK, Inc. | In Stock | - | Datasheet | 3 Weeks | -10°C~50°C | - | S300 Expert | Active | Not Applicable | - | IP65 - Dust Tight, Water Resistant | CE, cULus | - | - | 80ms | 30mm, 40mm, 50mm, 70mm, 150mm | 5 - Safety (2), Auxiliary (3) | - | Category 3, PLd, SIL2 | 3m | 270° | 8m | 48 | - | - | - | - | ||
![]() OS32C-BP-4M Omron Automation and Safety | In Stock | - | - | 2 Weeks | -10°C~50°C | 2002 | OS32C | Active | 1 (Unlimited) | Connector | IP65 - Dust Tight, Water Resistant | CE, cULus, TUV | 24V | - | 80ms | 30mm, 40mm, 50mm, 70mm | 4 - Safety (2), Warning (1), Auxiliary (1) | EtherNet/IP | Category 3, PLd, SIL2 | 4m | 270° | 15m | 70 | 104.5mm | 159.3mm | 133mm | Non-RoHS Compliant | ||
![]() OS32C-BP-DM-4M Omron Automation and Safety | In Stock | - | - | 2 Weeks | -10°C~50°C | 2014 | OS32C | Active | 1 (Unlimited) | - | IP65 - Dust Tight, Water Resistant | CE, cULus, TUV | - | - | 80ms | 30mm, 40mm, 50mm, 70mm | 4 - Safety (2), Warning (1), Auxiliary (1) | EtherNet/IP | Category 3, PLd, SIL2 | 4m | 270° | 15m | 70 | - | - | - | Non-RoHS Compliant | ||
![]() S30B-3011BA SICK, Inc. | In Stock | - | Datasheet | 3 Weeks | -10°C~50°C | - | S300 Standard | Active | Not Applicable | - | IP65 - Dust Tight, Water Resistant | CE, cULus | - | - | 80ms | 30mm, 40mm, 50mm, 70mm, 150mm | 5 - Safety (2), Auxiliary (3) | - | Category 3, PLd, SIL2 | 3m | 270° | 8m | 3 | - | - | - | - | ||
![]() S30A-7011BA SICK, Inc. | In Stock | - | - | 3 Weeks | -10°C~50°C | - | S3000 Standard | Active | Not Applicable | - | IP65 - Dust Tight, Water Resistant | CE, cULus | - | - | 60ms | 30mm, 40mm, 50mm, 70mm, 150mm | 5 - Safety (2), Auxiliary (3) | - | Category 3, PLd, SIL2 | 7m | 190° | 49m | 4 | - | - | - | - | ||
![]() OS32C-SP1-DM-4M Omron Automation and Safety | In Stock | - | - | 10 Weeks | -10°C~50°C | 2014 | OS32C | Active | 1 (Unlimited) | - | IP65 - Dust Tight, Water Resistant | CE, cULus, TUV | - | - | 80ms | 30mm, 40mm, 50mm, 70mm | 4 - Safety (2), Warning (1), Auxiliary (1) | EtherNet/IP | Category 3, PLd, SIL2 | 4m | 270° | 15m | 70 | - | - | - | Non-RoHS Compliant | ||
![]() S32B-3011BA SICK, Inc. | In Stock | - | Datasheet | 3 Weeks | -10°C~50°C | - | S300 Mini Standard | Active | Not Applicable | - | IP65 - Dust Tight, Water Resistant | CE, cULus | - | - | 80ms | 30mm, 40mm, 50mm, 70mm, 150mm | 4 - Safety (2), Warning (2) | - | Category 3, PLd, SIL2 | 3m | 270° | 8m | 3 | - | - | - | - | ||
![]() S30A-4011BA SICK, Inc. | In Stock | - | Datasheet | 3 Weeks | -10°C~50°C | - | S3000 Standard | Active | Not Applicable | - | IP65 - Dust Tight, Water Resistant | CE, cULus | - | - | 60ms | 30mm, 40mm, 50mm, 70mm, 150mm | 5 - Safety (2), Auxiliary (3) | - | Category 3, PLd, SIL2 | 4m | 190° | 49m | 4 | - | - | - | - | ||
![]() S30B-2011GB SICK, Inc. | In Stock | - | Datasheet | 3 Weeks | -10°C~50°C | - | S300 Expert | Active | Not Applicable | - | IP65 - Dust Tight, Water Resistant | CE, cULus | - | - | 80ms | 30mm, 40mm, 50mm, 70mm | 5 - Safety (2), Auxiliary (3) | - | Category 3, PLd, SIL2 | 2m | 270° | 8m | 48 | - | - | - | - | ||
![]() S30B-3011DA SICK, Inc. | In Stock | - | - | 3 Weeks | -10°C~50°C | - | S300 Professional | Active | - | - | IP65 - Dust Tight, Water Resistant | CE, cULus | - | - | 80ms | 30mm, 40mm, 50mm, 70mm, 150mm | 5 - Safety (2), Auxiliary (3) | - | Category 3, PLd, SIL2 | 3m | 270° | 8m | 24 | - | - | - | - | ||
![]() S30A-4011CA SICK, Inc. | In Stock | - | - | 3 Weeks | -10°C~50°C | - | S3000 Advanced | Active | - | - | IP65 - Dust Tight, Water Resistant | CE, cULus | - | - | 60ms | 30mm, 40mm, 50mm, 70mm, 150mm | 5 - Safety (2), Auxiliary (3) | - | Category 3, PLd, SIL2 | 4m | 190° | 49m | 12 | - | - | - | - | ||
![]() TIM320-1031000 SICK, Inc. | In Stock | - | - | 3 Weeks | -10°C~50°C | - | TiM3xx | Active | - | - | IP65 - Dust Tight, Water Resistant | CE, TUV | - | - | 134ms | - | - | - | - | 2m | 270° | - | 48 | - | - | - | - | ||
![]() S30A-7011EA SICK, Inc. | In Stock | - | - | 3 Weeks | -10°C~50°C | - | S3000 Remote | Active | - | - | IP65 - Dust Tight, Water Resistant | CE, cULus | - | - | 60ms | 30mm, 40mm, 50mm, 70mm, 150mm | 5 - Safety (2), Auxiliary (3) | - | Category 3, PLd, SIL2 | 7m | 190° | 49m | 64 | - | - | - | - | ||
![]() S30B-3011CA SICK, Inc. | In Stock | - | - | 3 Weeks | -10°C~50°C | - | S300 Advanced | Active | - | - | IP65 - Dust Tight, Water Resistant | CE, cULus | - | - | 80ms | 30mm, 40mm, 50mm, 70mm, 150mm | 5 - Safety (2), Auxiliary (3) | - | Category 3, PLd, SIL2 | 3m | 270° | 8m | 12 | - | - | - | - | ||
![]() OS32C-SP2 Omron Automation and Safety | In Stock | - | - | 8 Weeks | -10°C~50°C | - | OS32C | Active | 1 (Unlimited) | - | IP65 - Dust Tight, Water Resistant | CE, cULus, TUV | - | - | 80ms | 30mm, 40mm, 50mm, 70mm | 4 - Safety (2), Warning (1), Auxiliary (1) | EtherNet/IP | Category 3, PLd, SIL2 | 3m | 270° | 10m | 70 | - | - | - | Non-RoHS Compliant | ||
![]() S32B-3011EA SICK, Inc. | In Stock | - | - | 3 Weeks | -10°C~50°C | - | S300 Mini Remote | Active | - | - | IP65 - Dust Tight, Water Resistant | CE, cULus | - | - | 80ms | 30mm, 40mm, 50mm, 70mm, 150mm | - | - | Category 3, PLd, SIL2 | 3m | 270° | 8m | 48 | - | - | - | - |