- Manufacturer
- Mfr
- Package
- Product Status
- Series
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Part # Aliases
- Product Category
- Product Type
- Subcategory
Attribute column
Categories
Machine Safety - Light Curtains
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Acceleration | Axis Type | Base/Housing Material | Body Orientation | Category | Contact Materials | Factory Pack Quantity | Maximum Data Rate | Maximum Voltage Rating | Mounting | Part # Aliases | RoHS | Supplier Package | Tab Size | Termination Method | Usage Level | Wire Size | Operating Temperature | Type | Number of Rows | Gender | Pitch | Pin Count | Housing Color | Output Type | Operating Supply Voltage | Interface | Operating Supply Current | Program Memory Size | Data Bus Width | Screening Level | Number of Receivers | Number of Transmitters | Power Supply Type | Product Length | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 70230-5965 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 702305965 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70230-5355 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 702305355 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70230-5961 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 702305961 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70230-5968 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 702305968 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70230-5416 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 702305416 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F39-JGR3K-MS Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | F39JGR3KMS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70230-1237 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 702301237 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PA46-1-000-Q2-N01-NP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | PA46-1-000-Q2-NO1-NP PA461000Q2NO1NP PA461000Q2NO1NPQ PA461000Q2NO1NPNC 70170-1020 701701020NC 701701020Q PA461000Q2N01NP PA461000Q2N01NPQ PA461000Q2N01NPNC 701701020 | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 41030-0320 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 410300320 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70230-2002 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | Sensor Signal | - | 1 | - | - | Screw Mount | 702302002 | - | - | - | - | - | - | - | Sensor Signal | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70237-1386 Omron Automation and Safety | In Stock | - | - | - | - | 150 G | Single | - | - | - | - | 1 | - | - | Surface Mount | 702371386 | - | SOIC | - | - | - | - | -40 to 125 °C | - | - | - | - | 16 | - | Linear | 4.75, 5.25 V | - | - | - | - | Extended Industrial | - | - | - | - | - | ||
![]() 70230-2844 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | Multiple Switch Detection Interface with Suppressed Wake-Up | - | 1 | - | - | Surface Mount | 702302844 | - | SOIC W | - | - | - | - | -40 to 125 °C | Multiple Switch Detection Interface with Suppressed Wake-Up | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70237-1302 Omron Automation and Safety | In Stock | - | - | - | Phosphor Bronze | - | - | - | - | - | - | 1 | - | - | - | 702371302 | - | - | 5.14 mm² | - | - | 20 to 17, 20 AWG | - | Quick Disconnect Terminal | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70237-1388 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 702371388 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70237-1384 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 702371384 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70230-2882 Omron Automation and Safety | In Stock | - | - | Gold | - | - | - | Thermoplastic | Straight | - | Brass/Phosphor Bronze | 1 | - | 250 | Through Hole | 702302882 | - | - | - | Solder | - | - | -65 to 105 °C | Ejector Header | 2 | Header | 2.5400 mm | - | Black | - | - | - | - | - | - | - | - | - | - | 49.78 mm | - | ||
![]() 70230-1641 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 702301641 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN/I2C/SCI/SPI | - | 512 KB | 16 Bit | - | - | - | - | - | - | ||
![]() 70230-1567 Omron Automation and Safety | In Stock | - | - | Gold | - | - | - | LCP (Liquid Crystal Polymer) | Straight | - | Copper Alloy | 1 | - | 30 | Edge Mount | 702301567 | - | - | - | Solder | - | - | -55 to 125 °C | High Speed Fine Pitch Connector | 2 | Plug | 2.5400, 0.6400 mm | - | Black | - | - | - | - | - | - | - | - | - | - | 25.4 mm | - | ||
![]() 70230-2847 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 702302847 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN/I2C/I2S/SPI/UART | - | - | 32 Bit | - | - | - | - | - | ARM Cortex M3 | ||
![]() 70230-2846 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | 10 Mbps | - | Surface Mount | 702302846 | - | HVQFN | - | - | Automotive grade | - | -40 to 125 °C | FlexRay Transceiver | - | - | - | 44 | - | - | 5.25, 4.75 V | - | 180 mA | - | - | Automotive | 1 | 1 | Single | - | - |