- Manufacturer
- Series
- Display Type
- Type
- Input Type
- Mounting Type
- Reset
- Termination Style
- Mfr
- Product Status
- Package
- Voltage - Supply
- Number of Characters Per Row
Attribute column
Categories
Panel Meters - Counters, Hour Meters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Dielectric Material | Housing Material | Weight | Approvals | Brand | Case Code - in | Case Code - mm | Display | Explosion safety category for dust | Explosion safety category for gas | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Material housing | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Part # Aliases | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | RoHS | SIL according to IEC 61508 | Suitable for safety functions | Type of electric connection | Unit Weight | Voltage Rating DC | Voltage type | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Number of Rows | Gender | Capacitance | Subcategory | Power Rating | Pitch | Technology | Voltage - Supply | Ingress Protection | Supply Voltage | Military Standard | Termination Style | Function | Output Type | Lead Spacing | Panel Cutout Dimensions | Note | Voltage | Operating Mode | Input Type | Accuracy | Reset | Product Type | Operating Temperature Range | Display Type | Number of Characters Per Row | Time Format | Backlight | Count Rate | Communications | Product | Connection Type | Frequency Response | Features | Product Category | IP Rating | Diameter | Height | Height Seated (Max) | Length | Width | Display Characters - Height | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H7CC-AD Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | + 55 C | - | - 10 C | - | - | - | H7CCAD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | H7CC | - | - | - | - | - | - | Preset counter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC, 12 VDC to 48 VDC | - | - | +/- 0.1 % | - | - | - | LCD, 6 Digit | - | - | - | - | - | Counters | - | 30 Hz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H7CC-A11D Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | + 55 C | - | - 10 C | - | - | - | H7CCA11D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | H7CC | - | - | - | - | - | - | Preset counter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC, 12 VDC to 48 VDC | - | - | +/- 0.1 % | - | - | - | LCD, 6 Digit | - | - | - | - | - | Counters | - | 30 Hz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LA8N-BV-L Autonics | In Stock | - | - | - | - | Panel Mount | - | - | - | - | CE, cURus | - | - | - | LCD - 1 Line | - | - | - | - | - | Autonics | LA8N-BV-L | - | - | Autonics | - | Panel Mount | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | -10°C ~ 55°C | - | LA8N | - | - | - | - | Screw Terminals | - | Time Counter (Hour Meter) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 ~ 30VDC | IP66 - Dust Tight, Water Resistant | Lithium Battery | - | Screw Terminal | - | Solid State | - | Rectangular - 45.00mm x 22.20mm | - | - | Up, Down | Voltage | - | External, Front Panel | - | - | LCD - Black Characters | 8 | Multiple | Yes | Multiple | None | - | - | - | - | - | IP66 | - | - | - | - | - | 0.343" (8.70mm) | - | - | ||
![]() 701RR1248D2060A Curtis Industries | In Stock | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +85°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 → 48 V dc, 20 → 60 V ac | - | - | - | - | - | - | - | - | - | Voltage | - | - | - | - | LCD | - | - | - | - | - | - | Tab | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H7CC-R11WD Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | + 55 C | - | - 10 C | - | - | - | H7CCR11WD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | H7CC | - | - | - | - | - | - | Tachometer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC, 12 VDC to 48 VDC | - | - | +/- 0.1 % | - | - | - | LCD, 6 Digit | - | - | - | - | - | Panel Mount Tachometers | - | 30 Hz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H7CNYHNMAC100240 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | Box | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H7CC-A11SD Omron | In Stock | - | - | - | - | Panel Mount | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | 1 | - | Omron | - | - | + 55 C | Omron Automation and Safety | - 10 C | - | - | Box | H7CCA11SD | Active | - | - | - | - | - | - | - | - | - | - | - | -10°C ~ 55°C | - | H7CC | - | - | - | - | - | - | Preset counter | - | - | - | - | - | - | - | - | - | - | Counters & Tachometers | - | - | - | 24VAC, 12 ~ 48VDC | IP66 - Dust Tight, Water Resistant | 12 → 48 V dc, 24 V ac | - | Plug In, 11 Pin (Octal) | - | Relay | - | Square - 45.00mm x 45.00mm | - | 24 VAC, 12 VDC to 48 VDC | Up, Down, Command, Individual, Quadrature | No Voltage | +/- 0.1 % | External, Front Panel, Programmable | Counters & Tachometers | - | LCD | 6, 6 | - | - | 30Hz, 10kHz | - | Counters | Plug-In | 30 Hz | - | Counters & Tachometers | - | - | - | - | - | - | 0.394 (10.00mm), 0.236 (6.00mm) | - | - | ||
![]() LE8N-BN-L Autonics | In Stock | - | - | - | - | Panel Mount | - | - | - | - | CE, cULus | - | - | - | - | - | - | - | - | - | Autonics | LE8N-BN-L | - | - | Autonics | - | Panel Mount | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | -10°C ~ 55°C | - | LE8N | - | - | - | - | Terminal Block | - | Time Counter (Hour Meter) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | None Required (Battery Included) | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | Counter | - | - | Rectangular - 45.00mm x 22.20mm | - | - | Up | No Voltage | - | External, Front Panel | - | - | LCD - Black Characters | 8 | Multiple | - | Multiple | - | - | - | - | - | - | IP66 | - | - | - | - | - | 0.343" (8.70mm) | - | - | ||
![]() FX4M-1P4 Autonics | In Stock | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Autonics | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | -10°C ~ 55°C | - | FXM | - | - | - | - | - | - | Batch, Preset, Tachometer, Timer, Totalizer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 ~ 240VAC | IP20 | - | - | Screw Terminal | - | Relay, Solid State | - | Square - 68.00mm x 68.00mm | - | - | Up, Down | Voltage | - | External, Front Panel | - | - | LED - Red Characters | 4 | Multiple | - | Multiple | - | - | - | - | - | - | - | - | - | - | - | - | 0.394" (10.00mm) | - | - | ||
![]() H7AN2007M Omron | In Stock | - | - | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | - | - | -55°C ~ 110°C | Bulk | MKP385 | 0.394 L x 0.197 W (10.00mm x 5.00mm) | ±5% | Active | -- | PC Pins | - | - | - | - | - | - | - | - | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | - | - | 0.043µF | - | - | - | - | - | - | - | - | - | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 0.413 (10.50mm) | - | - | - | - | -- | ||
![]() DR2503 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | Printed Circuit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2,5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 700QN001O1248D2060A Curtis Industries | In Stock | - | - | - | Panel | Panel Mount | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Curtis Instruments Inc. | - | - | - | Box | - | Active | - | - | - | Compliant | - | - | - | - | - | - | - | -40°C ~ 85°C | - | 700 | - | - | Active | - | Quick Connect | - | Time Counter (Hour Meter) | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | 20 ~ 60VAC, 12 ~ 48VDC | IP66 - Dust Tight, Water Resistant | - | - | Quick Connect - 0.250 (6.3mm) | - | -- | - | Circular - 52.00mm Dia | - | - | Up | Voltage | - | Non-Resettable | - | - | LCD - Black Characters | 6 | 99999.9hrs | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | 0.196 (5.00mm) | - | IP65 | ||
![]() LC4HT6AC24VS Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | None | None | - | - | - | - | - | Metal | - | Panasonic Industrial Automation Sales | - | - | - | Bulk | - | Obsolete | 0 - 0 | 0 - 0 | 12 - 24 | - | None | No | Connector M12 | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 700TN001O1248D2060A Curtis Industries | In Stock | - | - | - | - | Panel Mount | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Curtis Instruments Inc. | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | 50 V | -40°C ~ 85°C | - | 700 | - | 1 % | Active | - | - | 100 ppm/°C | Time Counter (Hour Meter) | 787 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | - | - | 100 mW | - | - | 20 ~ 60VAC, 12 ~ 48VDC | IP66 - Dust Tight, Water Resistant | - | - | Quick Connect - 0.187 (4.7mm) | - | -- | - | Rectangular - 36.80mm x 24.10mm | - | - | Up | Voltage | - | Non-Resettable | - | - | LCD - Black Characters | 6 | 99999.9hrs | - | -- | - | - | - | - | - | - | - | - | 550 µm | - | - | - | 0.196 (5.00mm) | - | - | ||
![]() GPS800-DS Carlo Gavazzi | In Stock | - | - | - | - | - | - | - | Polyamide (PA) | - | - | TE Connectivity / AMP | - | - | - | - | - | - | 1 | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | GPS800 | - | - | - | - | - | - | - | - | 4 Position | - | - | - | Gray | Wire to Wire | 2 Row | Socket (Female) | - | Automotive Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Connectors | - | - | - | - | - | - | - | Housings | - | - | - | Automotive Connectors | - | - | 36.5 mm | - | 19.6 mm | 29.49 mm | - | - | - | ||
![]() LC4HL8T4AC240V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | 2010 | 5025 | - | - | - | - | 3000 | - | TT Electronics | - | - | - | Panasonic Industrial Automation Sales | - | - | PCB Mount | Bulk | - | Obsolete | - | - | - | Details | - | - | - | 0.001199 oz | - | - | - | - | Reel | HVC | - | 5 % | - | - | - | 100 PPM / C | - | 11 MOhms | - | - | - | - | - | - | - | - | - | Resistors | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors - SMD | - | - | - | - | - | - | - | - | - | ||
![]() LC4H8T6AC24V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | Cornell Dubilier - CDE | - | - | - | - | - | - | 42 | - | Cornell Dubilier | - | - | + 85 C | Panasonic Industrial Automation Sales | - 40 C | - | - | Bulk | - | Last Time Buy | - | - | - | Details | - | - | - | 7 oz | 250 VDC | - | - | - | Bulk | CGH | - | - 10 %, + 50 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1700 uF | Capacitors | - | - | - | - | - | - | - | Screw | - | - | 22 mm | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | - | - | Aluminum Electrolytic Capacitors - Screw Terminal | - | 2 in | - | - | 2.625 in | - | - | - | - | ||
![]() LC4HT4AC24V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | TE Connectivity / Holsworthy | 0805 | 2012 | - | - | - | - | 250 | - | TE Connectivity | - | - | + 155 C | Panasonic Industrial Automation Sales | - 55 C | - | PCB Mount | Bulk | 2-1625865-8 | Obsolete | - | - | - | - | - | - | - | 0.000166 oz | - | - | 150 V | - | Cut Tape | RP73 | - | 0.1 % | - | - | - | 15 PPM / C | SMD High Power Precision Resistors | 5.62 Ohms | - | - | - | - | - | - | - | - | - | Resistors | 125 mW (1/8 W) | - | Thin Film | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - 55 C to + 155 C | - | - | - | - | - | - | Precision Resistors Thin Film SMD | - | - | - | Thin Film Resistors - SMD | - | - | 0.55 mm | - | 2 mm | 1.25 mm | - | - | - | ||
![]() H7CC-A11 AC100-240 Omron | In Stock | - | - | Lead, Tin | Through Hole | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | Bulk | - | Active | - | - | - | Compliant | - | - | - | - | - | - | - | -10°C ~ 55°C | - | H7CC | - | 1 % | - | - | - | 50 ppm/°C | Tachometer | 4.87 kΩ | - | 175 °C | -65 °C | Metal Film | - | - | - | - | - | - | 125 mW | - | - | 100 ~ 240VAC | IP66 - Dust Tight, Water Resistant | - | MIL-PRF-55182 | Plug In, 11 Pin (Octal) | - | Relay | - | Square - 45.00mm x 45.00mm | - | - | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | - | External, Front Panel, Programmable | - | - | LCD - Dual Color Characters, Backlight | 4, 6 | - | - | 30Hz, 10kHz | - | - | - | - | - | - | - | 2.39 mm | - | - | 7.62 mm | 2.39 mm | 0.394 (10.00mm), 0.236 (6.00mm) | Contains Lead | - | ||
![]() LC4HLT4DC24VS Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Industrial Automation Sales | - | - | - | Bulk | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |