- Manufacturer
- Series
- Display Type
- Type
- Input Type
- Mounting Type
- Reset
- Termination Style
- Mfr
- Product Status
- Package
- Voltage - Supply
- Number of Characters Per Row
Attribute column
Categories
Panel Meters - Counters, Hour Meters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Shape | RoHS | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Voltage - Supply | Ingress Protection | Depth | Frequency | Termination Style | Voltage - Rated AC | Approval Agency | Output Type | Operating Supply Voltage | Panel Cutout Dimensions | Interface | Max Supply Voltage | Min Supply Voltage | Operating Mode | Power Dissipation | Output Current | Input Type | Accuracy | Reset | Logic Function | Direction | Power Consumption | Display Type | Input Capacitance | Max Supply Voltage (AC) | Number of Characters Per Row | Time Format | Count Rate | Min Supply Voltage (AC) | Height | Width | Display Characters - Height | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 87623570 Crouzet | 2539 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | - | 0.11lb 49.9g | - | - | -20°C~55°C | 2010 | CTR24L | Active | 1 (Unlimited) | Screw | Tachometer, Timer, Totalizer | - | - | - | 10V~30VDC | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | - | - | 30V | Rectangular - 45.00mm x 22.20mm | - | - | - | Up, Down, Command, Quadrature | - | - | No Voltage | - | External, Front Panel | - | - | - | LED - Red Characters | - | - | 6 | 99999.9hrs, min, sec | 50kHz | - | - | - | 0.314 8.00mm | - | RoHS Compliant | - | IP65 | ||
![]() CD4522BE RCA | In Stock | - | - | - | Through Hole | - | - | 16 | - | - | Non-Compliant | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | 4 MHz | - | - | - | - | - | - | - | 18 V | 3 V | - | 500 mW | 6.8 mA | - | - | - | Counter | - | - | - | 5 pF | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() CD4029BE Motorola | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM-HH4AS-H21 Honeywell Sensing and Productivity Solutions | 77 | - | Datasheet | 10 Weeks | Panel | Panel Mount | - | - | 0.039lb 17.69g | - | - | -40°C~85°C | 2012 | LM | Not For New Designs | 1 (Unlimited) | - | Time Counter (Hour Meter) | 85°C | -40°C | - | 9V~64VAC/DC | IP67 - Dust Tight, Waterproof | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | 64V | Rectangular - 36.58mm x 23.88mm | - | - | - | Up | - | - | - | - | External | - | - | - | LCD - Black Characters | - | - | 6 | 99999.9hrs | - | - | - | - | 0.275 7.00mm | - | RoHS Compliant | - | - | ||
![]() 99772719 Crouzet | 60 |
| Datasheet | 8 Weeks | Panel | Panel Mount | - | - | 0.11lb 49.9g | - | - | -15°C~50°C | 2011 | CHM48 | Obsolete | 1 (Unlimited) | Quick Connect | Time Counter (Hour Meter) | - | - | - | 42V~48VAC | IP52 - Dust Protected | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | 48V | Square - 45.00mm x 45.00mm | - | - | - | Up | - | - | Voltage | - | Non-Resettable | - | - | - | Decade Wheel | - | - | 7 | 99999.99hrs | - | - | - | - | 0.157 4.00mm | - | RoHS Compliant | - | IP52 | ||
![]() 87621212 Crouzet | 2377 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | - | 0.551lb 249.93g | - | - | -20°C~65°C | 2010 | CTR48 | Active | 1 (Unlimited) | Screw | Preset, Tachometer, Timer, Totalizer | - | - | - | 24VAC | IP66 - Dust Tight, Water Resistant | 90.3mm | - | Screw Terminal | - | CE | Relay, Solid State | 24V | Square - 45.00mm x 45.00mm | - | - | - | Up, Down, Command, Individual, Quadrature | - | - | Voltage | - | External, Front Panel | Counter | - | - | LCD - Dual Color Characters, Backlight | - | - | 6, 6 | 999999hrs | 40kHz | - | - | - | 0.354 9.00mm | - | RoHS Compliant | - | IP65 | ||
![]() LC2H-F-2KK Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | - | - | - | - | -10°C~55°C | 2006 | LC2H | Active | 1 (Unlimited) | Screw | Totalizer | 55°C | -10°C | - | None Required Battery Included | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | - | - | - | Rectangular - 45.00mm x 22.20mm | - | - | - | Up | - | - | No Voltage | - | External, Front Panel | - | - | - | LCD - Black Characters | - | - | 8 | - | 30Hz, 2kHz | - | - | - | 0.343 8.70mm | - | RoHS Compliant | - | IP66 | ||
![]() 20043-14 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | Panel Mount | - | - | - | - | - | -54°C~68°C | 2014 | 20000 | Obsolete | 1 (Unlimited) | - | Time Counter (Hour Meter) | - | - | - | - | IP66 - Dust Tight, Water Resistant | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | Up | - | - | - | - | - | - | - | - | Decade Wheel | - | - | 6 | 99999.9hrs | - | - | - | - | 0.120 3.00mm | - | RoHS Compliant | - | - | ||
![]() LM-HB4AS-H31 Honeywell Sensing and Productivity Solutions | 7 |
| Datasheet | 10 Weeks | - | Panel Mount | - | - | 0.039lb 17.69g | - | - | -40°C~85°C | 2012 | LM | Not For New Designs | 1 (Unlimited) | - | Time Counter (Hour Meter) | - | - | - | 9V~64VAC/DC | IP67 - Dust Tight, Waterproof | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | Rectangular - 36.58mm x 23.88mm | - | - | - | Up | - | - | - | - | External | - | - | - | LCD - Black Characters | - | - | 6 | 99999.9hrs | - | - | - | - | 0.275 7.00mm | - | RoHS Compliant | - | - | ||
![]() LM-HS3AS-H11 Honeywell Sensing and Productivity Solutions | 7 |
| Datasheet | 10 Weeks | - | Panel Mount | - | - | 0.039lb 17.69g | - | - | -40°C~85°C | 2012 | LM | Not For New Designs | 1 (Unlimited) | - | Time Counter (Hour Meter) | - | - | - | 9V~64VAC/DC | IP67 - Dust Tight, Waterproof | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | Rectangular - 36.58mm x 23.88mm | - | - | - | Up | - | - | - | - | Non-Resettable | - | - | - | LCD - Black Characters | - | - | 6 | 99999.9hrs | - | - | - | - | 0.275 7.00mm | - | RoHS Compliant | - | - | ||
![]() 20035-17 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | Panel | Panel Mount | - | - | - | Rectangular | - | -54°C~68°C | 2004 | 20000 | Obsolete | 1 (Unlimited) | - | Time Counter (Hour Meter) | 68°C | -54°C | 3W | - | IP66 - Dust Tight, Water Resistant | 64.8mm | - | Quick Connect - 0.250 (6.3mm) | 132V | CE, CSA, UL | - | 132V | - | - | - | - | Up | - | - | - | 0.02 % | - | - | Up | - | Decade Wheel | - | 240V | 6 | 99999.9hrs | - | 24V | - | - | 0.120 3.00mm | Unknown | RoHS Compliant | - | - | ||
![]() 87621121 Crouzet | 2291 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | - | 0.331lb 150.14g | - | - | -20°C~65°C | 2010 | CTR48 | Active | 1 (Unlimited) | Screw | Batch, Preset, Tachometer, Timer, Totalizer | - | - | - | 10V~30VDC | IP66 - Dust Tight, Water Resistant | 90.3mm | - | Screw Terminal | - | CE | Relay (2), Solid State (2) | 30V | Square - 45.00mm x 45.00mm | - | - | - | Up, Down, Command, Individual, Quadrature | - | - | Voltage | - | External, Front Panel | Counter | - | - | LCD - Black Characters, Orange Backlight | - | - | 6, 6 | 999999hrs | 40kHz | - | - | - | 0.354 9.00mm | - | RoHS Compliant | - | IP65 | ||
![]() H7BX-A AC100-240 Omron Automation and Safety | 754 | - | - | 6 Weeks | - | Panel Mount | - | - | - | - | - | -10°C~55°C | 2008 | H7BX | Active | 1 (Unlimited) | - | Preset, Totalizer | - | - | - | 100V~240VAC | IP54 - Dust Protected, Water Resistant | - | - | Screw Terminal | - | - | Relay, Solid State | - | Square - 68.00mm x 68.00mm | - | - | - | Up, Down, Command, Individual, Quadrature | - | - | No Voltage, Voltage | - | External, Front Panel, Programmable | - | - | - | LCD - Dual Color Characters, Backlight | - | - | 6, 6 | - | 30Hz, 5kHz | - | - | - | 0.531 13.50mm 0.354 9.00mm | - | RoHS Compliant | - | - | ||
![]() 99772812 Crouzet | 61 |
| Datasheet | 8 Weeks | Panel | Panel Mount | 100 | - | 0.11lb 49.9g | - | - | -15°C~50°C | 2010 | CHM48 | Obsolete | 1 (Unlimited) | Quick Connect | Time Counter (Hour Meter) | - | - | - | 100V~130VDC | IP52 - Dust Protected | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | 130V | Square - 45.00mm x 45.00mm | - | - | - | Up | - | - | Voltage | - | Non-Resettable | - | - | - | Decade Wheel | - | - | 8 | 999999.99hrs | - | - | - | - | 0.157 4.00mm | - | RoHS Compliant | - | IP52 | ||
![]() 20001-17 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 4 Weeks | Panel | Panel Mount | - | - | - | Rectangular | - | -40°C~85°C | 2004 | 20000 | Obsolete | 1 (Unlimited) | Screw | Time Counter (Hour Meter) | 68°C | -54°C | 3W | 108V~132VAC | IP66 - Dust Tight, Water Resistant | 3.9878mm | - | Screw Terminal | 132V | CE, CSA, UL | - | 132V | Rectangular - 36.83mm x 24.13mm | Analog | - | - | Up | - | - | Voltage | 0.02 % | Non-Resettable | - | Up | 3W | Decade Wheel | - | - | 6 | 99999.9hrs | - | - | 25.9mm | 35.5mm | 0.120 3.00mm | Unknown | RoHS Compliant | Lead Free | IP65 | ||
![]() K3HB-RPB 100-240VAC Omron Automation and Safety | 565 |
| Datasheet | 2 Weeks | - | Panel Mount | - | - | 0.662lb 300.28g | - | - | -10°C~55°C | 2002 | K3HB-R | Active | 1 (Unlimited) | - | Process Timer | - | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | - | Option Cards Available | - | Rectangular - 92.00mm x 45.00mm | - | - | - | Up | - | - | No Voltage | - | External | - | - | - | LCD - Dual Color Characters, Backlight | - | - | 5, 5 | - | 50kHz | - | - | - | 0.560 14.20mm 0.192 4.90mm | - | RoHS Compliant | - | - | ||
![]() LM-HS4AS-H11 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | Panel Mount | - | - | 0.039lb 17.69g | - | - | -40°C~85°C | 2012 | LM | Not For New Designs | 1 (Unlimited) | - | Time Counter (Hour Meter) | - | - | - | 9V~64VAC/DC | IP67 - Dust Tight, Waterproof | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | Rectangular - 36.58mm x 23.88mm | - | - | - | Up | - | - | - | - | External | - | - | - | LCD - Black Characters | - | - | 6 | 99999.9hrs | - | - | - | - | 0.275 7.00mm | - | RoHS Compliant | - | - | ||
![]() K3HB-RNB 100-240VAC Omron Automation and Safety | 976 |
| Datasheet | 2 Weeks | - | Panel Mount | - | - | 0.662lb 300.28g | - | - | -10°C~55°C | 2002 | K3HB-R | Active | 1 (Unlimited) | - | Process Timer | - | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | - | Option Cards Available | - | Rectangular - 92.00mm x 45.00mm | - | - | - | Up | - | - | No Voltage, Voltage | - | External | - | - | - | LCD - Dual Color Characters, Backlight | - | - | 5, 5 | - | 50kHz | - | - | - | 0.560 14.20mm 0.192 4.90mm | - | RoHS Compliant | - | - | ||
![]() 87621222 Crouzet | In Stock | - | Datasheet | 5 Weeks | Panel | Panel Mount | - | - | 0.551lb 249.93g | - | - | -20°C~65°C | 2014 | CTR48 | Active | 1 (Unlimited) | Screw | Batch, Preset, Tachometer, Timer, Totalizer | - | - | - | 24VAC | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | - | Relay (2), Solid State (2) | 24V | Square - 45.00mm x 45.00mm | - | - | - | Up, Down, Command, Individual, Quadrature | - | - | Voltage | - | External, Front Panel | Counter | - | - | LCD - Dual Color Characters, Backlight | - | - | 6, 6 | 999999hrs | 40kHz | - | - | - | 0.354 9.00mm | - | RoHS Compliant | - | IP65 | ||
![]() H7CX-A4-N AC100-240 Omron Automation and Safety | In Stock | - | - | 3 Weeks | - | Panel Mount | - | - | - | - | - | -10°C~55°C | 2008 | H7CX | Active | 1 (Unlimited) | - | Preset, Totalizer | - | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | - | Relay | - | Square - 45.00mm x 45.00mm | - | - | - | Up, Down, Command, Individual, Quadrature | - | - | No Voltage, Voltage | - | External, Front Panel, Programmable | - | - | - | LCD - Dual Color Characters, Backlight | - | - | 4, 4 | - | 30Hz, 5kHz | - | - | - | 0.472 12.00mm 0.236 6.00mm | - | RoHS Compliant | - | - |