- Manufacturer
- Series
- Display Type
- Type
- Input Type
- Mounting Type
- Reset
- Termination Style
- Mfr
- Product Status
- Package
- Voltage - Supply
- Number of Characters Per Row
Attribute column
Categories
Panel Meters - Counters, Hour Meters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Shape | Memory Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Supply | Ingress Protection | Depth | Current Rating | Termination Style | Approval Agency | Output Type | Operating Supply Voltage | Panel Cutout Dimensions | Interface | Operating Mode | Input Type | Reset | Logic Function | Direction | Power Consumption | Display Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Max Supply Voltage (AC) | Number of Characters Per Row | Time Format | Count Rate | Min Supply Voltage (AC) | Diameter | Width | Display Characters - Height | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 99779710 Crouzet | 144336232 |
| - | 3 Weeks | Panel | Panel Mount | - | - | 0.143lb 64.86g | - | - | -15°C~50°C | - | 2010 | CMM48 | Active | 1 (Unlimited) | Quick Connect | Time Counter, Totalizer | - | - | - | 20V~30VAC | IP52 - Dust Protected | - | - | Quick Connect - 0.250 (6.3mm) | - | - | 30V | Square - 45.00mm x 45.00mm | - | Up | Voltage | Non-Resettable | - | - | - | Decade Wheel | - | - | - | 7 | 99999.99hrs | - | - | - | - | 0.157 4.00mm | - | RoHS Compliant | - | IP52 | ||
![]() 87623572 Crouzet | 2866 |
| - | 3 Weeks | Panel | Panel Mount | - | - | 0.11lb 49.9g | - | - | -20°C~55°C | - | 2010 | CTR24L | Active | 1 (Unlimited) | Screw | Tachometer, Totalizer | - | - | - | 10V~30VDC | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | - | 30V | Rectangular - 45.00mm x 22.20mm | - | Up, Down, Command | No Voltage | External, Front Panel | - | - | - | LED - Red Characters | - | - | - | 6 | 999999hrs | 30kHz | - | - | - | 0.314 8.00mm | - | RoHS Compliant | - | IP65 | ||
![]() H7CN-XHNS AC100-240 Omron Automation and Safety | In Stock | - | - | 2 Weeks | - | Panel Mount | - | - | - | - | - | -10°C~55°C | - | 2013 | H7CN | Active | 1 (Unlimited) | - | Preset | - | - | - | 100V~240VAC | - | - | - | Plug In, 8 Pin (Octal) | - | Solid State | - | Square - 45.00mm x 45.00mm | - | Up | No Voltage | External, Front Panel | - | - | - | LED - Red Characters | - | - | - | 4 | - | 5kHz | - | - | - | 0.314 8.00mm | - | RoHS Compliant | - | - | ||
![]() 99777815 Crouzet | 49 |
| - | 5 Weeks | Panel | Panel Mount | - | - | 0.132lb 59.87g | - | - | -10°C~50°C | - | 2010 | CIM24 | Active | 1 (Unlimited) | Quick Connect | Totalizer | - | - | - | 12VDC | IP40 | - | - | Quick Connect - 0.250 (6.3mm) | - | - | 12V | Rectangular - 45.00mm x 22.20mm | - | Up | Voltage | Non-Resettable | - | - | - | Decade Wheel | - | - | - | 6 | 999999 | - | - | - | - | 0.157 4.00mm | - | RoHS Compliant | - | - | ||
![]() 87629113 Crouzet | In Stock | - | Datasheet | 8 Weeks | Panel | Panel Mount | - | - | 0.551lb 249.93g | - | - | -10°C~50°C | - | 2010 | - | Obsolete | 1 (Unlimited) | Screw | Preset, Timer, Totalizer | - | - | - | 115VAC | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | Relay | 115V | Square - 45.00mm x 45.00mm | - | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | External, Front Panel | - | - | - | LCD - Black Characters, Green Backlight | - | - | - | 6 | 999999 | 5kHz | - | - | - | 0.354 9.00mm | - | RoHS Compliant | - | IP65 | ||
![]() 87629123 Crouzet | In Stock | - | Datasheet | 8 Weeks | Panel | Panel Mount | - | - | 0.551lb 249.93g | - | - | -10°C~50°C | - | 2010 | - | Obsolete | 1 (Unlimited) | Screw | Preset, Timer, Totalizer | - | - | - | 115VAC | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | Relay (2) | 115V | Square - 45.00mm x 45.00mm | - | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | External, Front Panel | - | - | - | LCD - Black Characters, Green Backlight | - | - | - | 6 | 999999 | 5kHz | - | - | - | 0.354 9.00mm | - | RoHS Compliant | - | IP65 | ||
![]() 87622061 Crouzet | 59 | - | - | 3 Weeks | Panel | Panel Mount | - | - | 50g | - | - | -10°C~60°C | Bulk | 2010 | CTR24 | Active | 1 (Unlimited) | - | Totalizer | - | - | - | None Required Battery Included | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | CE | - | 260V | Rectangular - 45.00mm x 22.20mm | - | Up, Down, Command | No Voltage, Voltage | External, Front Panel | Counter | - | - | LCD - Black Characters | 30V | 4V | - | 8 | - | 12kHz | - | - | - | 0.314 8.00mm | Unknown | RoHS Compliant | Lead Free | - | ||
![]() PAXI0030 Red Lion Controls | In Stock | - | Datasheet | 2 Weeks | Panel | Panel Mount | - | - | 0.631lb 286.22g | - | Non-Volatile | 0°C~50°C | - | - | PAX | Active | 1 (Unlimited) | Screw | Tachometer, Totalizer | - | - | - | 24VAC 11V~36VDC | IP66 - Dust Tight, Water Resistant | 104.1mm | - | Screw Terminal | CSA, cULus | Option Cards Available | 24V | Rectangular - 92.00mm x 45.00mm | - | Up, Down, Quadrature | No Voltage, Voltage | External, Front Panel, Programmable | Counter | Bidirectional | 14W | LED - Red Characters | 36V | 11V | - | 6 | - | 34kHz, 50Hz | - | - | - | 0.560 14.20mm | No SVHC | RoHS Compliant | - | IP65 | ||
![]() 87622162 Crouzet | 84 | - | - | 3 Weeks | Panel | Panel Mount | - | - | 0.111lb 50.35g | - | - | -10°C~60°C | Bulk | 2010 | CTR24 2233 | Active | 1 (Unlimited) | Screw | Time Counter (Hour Meter) | - | - | - | None Required Battery Included | IP66 - Dust Tight, Water Resistant | 28.4mm | 50mA | Screw Terminal | CE, UL | - | - | Rectangular - 45.00mm x 22.00mm | - | Up | No Voltage | External, Front Panel | - | - | - | LCD - Black Characters | - | - | - | 8 | 99999.9hrs, min, sec; 9999hrs59min59sec | - | - | - | - | 0.314 8.00mm | Unknown | RoHS Compliant | Lead Free | IP65 | ||
![]() H7BX-AWD1 AC24/DC12-24 Omron Automation and Safety | 701 |
| - | 6 Weeks | - | Panel Mount | - | - | - | - | - | -10°C~55°C | - | 2012 | H7BX | Active | 1 (Unlimited) | - | Preset, Tachometer, Totalizer | - | - | - | 24VAC 12V~24VDC | IP54 - Dust Protected, Water Resistant | - | - | Screw Terminal | - | Relay, Solid State | - | Square - 68.00mm x 68.00mm | - | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | External, Front Panel, Programmable | - | - | - | LCD - Dual Color Characters, Backlight | - | - | - | 6, 6 | - | 30Hz, 10kHz | - | - | - | 0.531 13.50mm 0.354 9.00mm | - | RoHS Compliant | - | - | ||
![]() 99776704 Crouzet | 80 |
| Datasheet | 5 Weeks | Panel | Panel Mount | - | - | 0.11lb 49.9g | - | - | -10°C~60°C | - | 2011 | - | Obsolete | 1 (Unlimited) | Quick Connect | Totalizer | - | - | - | 24VAC | IP40 | - | - | Quick Connect - 0.250 (6.3mm) | - | - | 24V | Rectangular - 44.00mm x 24.00mm | - | Up | Voltage | Non-Resettable | - | - | - | Decade Wheel | - | - | - | 6 | 999999hrs | - | - | - | - | 0.157 4.00mm | - | RoHS Compliant | - | - | ||
![]() 99776702 Crouzet | In Stock | - | Datasheet | 8 Weeks | Panel | Panel Mount | - | - | 0.11lb 49.9g | - | - | -10°C~60°C | - | 2011 | - | Obsolete | 1 (Unlimited) | Quick Connect | Totalizer | - | - | - | 115VAC | IP40 | - | - | Quick Connect - 0.250 (6.3mm) | - | - | 115V | Rectangular - 44.00mm x 24.00mm | - | Up | Voltage | Non-Resettable | - | - | - | Decade Wheel | - | - | - | 6 | 999999hrs | - | - | - | - | 0.157 4.00mm | - | RoHS Compliant | - | - | ||
![]() CUB3R000 Red Lion Controls | In Stock | - | - | - | Panel | Panel Mount | - | - | - | - | - | -30°C~75°C | - | - | CUB3 | Obsolete | 1 (Unlimited) | - | Totalizer | - | - | - | Battery 3VDC | - | - | - | Wire Leads | EN, IEC | - | - | Rectangular - 50.00mm x 25.00mm | - | Up | No Voltage | External | Counter | - | - | LCD - Black Characters | - | - | - | 6 | - | 100Hz | - | - | - | 0.200 5.10mm | - | RoHS Compliant | - | - | ||
![]() LC4H-T6-AC240VS Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | 100 | - | - | - | - | -10°C~55°C | - | 2006 | LC4H | Active | 1 (Unlimited) | Screw | Batch, Tachometer, Totalizer | 55°C | -10°C | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | Solid State | - | Square - 45.00mm x 45.00mm | - | Up, Down, Command, Individual, Quadrature | No Voltage | External, Front Panel | - | - | - | LCD - Dual Color Characters, Backlight | - | - | - | 6, 6 | - | 30Hz, 5kHz | - | - | - | - | - | RoHS Compliant | - | IP66 | ||
![]() LC4H-T6-AC240V Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | 11 | - | - | - | -10°C~55°C | - | 2006 | LC4H | Active | 1 (Unlimited) | Plug | Batch, Tachometer, Totalizer | 55°C | -10°C | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | - | - | Plug In, 11 Pin (Octal) | - | Solid State | - | Square - 45.00mm x 45.00mm | - | Up, Down, Command, Individual, Quadrature | No Voltage | External, Front Panel | - | - | - | LCD - Dual Color Characters, Backlight | - | - | - | 6, 6 | - | 30Hz, 5kHz | - | - | - | - | - | RoHS Compliant | - | IP66 | ||
![]() CUB7TCS0 Red Lion Controls | In Stock | - | Datasheet | 2 Weeks | Panel | Panel Mount | - | - | 0.11lb 49.9g | - | - | 0°C~50°C | - | - | CUB7 | Active | 1 (Unlimited) | Wire Leads | Time Counter (Hour Meter) | - | - | - | None Required Battery Included | IP66 - Dust Tight, Water Resistant | 41.6mm | - | Wire Leads | EN, IEC, UL | - | 28V | Rectangular - 45.00mm x 22.20mm | - | Up | No Voltage, Voltage | External, Front Panel | Counter | - | - | LCD - Black Characters | 28V | 9V | 300V | 8 | Multiple | - | 10V | - | 51mm | 0.350 8.90mm | No SVHC | RoHS Compliant | - | IP65 | ||
![]() LIBC1E00 Red Lion Controls | In Stock | - | Datasheet | - | Panel | Panel Mount | - | - | 680.388555g | - | PROM | 0°C~50°C | - | - | Libra | Obsolete | 1 (Unlimited) | - | Preset | - | - | - | 115VAC | IP66 - Dust Tight, Water Resistant | 142.2mm | - | Screw Terminal | CE, EN, IEC | Relay, Solid State | - | Square - 68.00mm x 68.00mm | - | Up, Down | No Voltage | External, Front Panel, Programmable | Counter | - | - | LED - Red Characters | - | - | - | 4 | - | 2.5kHz | - | - | - | 0.401 10.20mm | No SVHC | RoHS Compliant | - | - | ||
![]() 82451-84 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | Panel | Panel Mount | - | - | - | Round | - | -40°C~85°C | Bulk | 2005 | 82000 | Obsolete | 1 (Unlimited) | - | Time Counter (Hour Meter) | 85°C | -40°C | - | 10V~80VDC | IP66 - Dust Tight, Water Resistant | - | - | Quick Connect - 0.250 (6.3mm) | UL | - | 80V | Circular - 50.80mm Dia | Analog | Up | Voltage | Non-Resettable | - | Up | - | Decade Wheel | - | - | - | 5 | 9999.9hrs | - | - | - | - | 0.120 3.00mm | - | RoHS Compliant | - | - | ||
![]() 98312-03 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | - | Panel | Panel Mount | - | - | - | Round | - | -40°C~85°C | - | 2005 | 98000 | Obsolete | 1 (Unlimited) | Quick Connect | Time Counter (Hour Meter) | 85°C | -40°C | Black | 9V~64VDC | IP67 - Dust Tight, Waterproof | - | - | Quick Connect - 0.250 (6.3mm) | UL | - | - | Circular - 50.80mm Dia | - | Up | Voltage | Non-Resettable | - | - | - | LCD - Black Characters | 64V | 9V | - | 6 | 99999.9hrs | - | - | 57.7mm | - | 0.240 6.00mm | Unknown | RoHS Compliant | - | IP66 | ||
![]() 87621225 Crouzet | 2731 |
| - | 3 Weeks | Panel | Panel Mount | - | - | 250g | - | - | -20°C~65°C | - | 2010 | CTR48 | Active | 1 (Unlimited) | - | Batch, Tachometer, Timer, Totalizer | - | - | - | 90V~260VAC | IP66 - Dust Tight, Water Resistant | 90.3mm | - | Screw Terminal | CE | Relay (2), Solid State (2) | 260V | Square - 45.00mm x 45.00mm | - | Up, Down, Command, Individual, Quadrature | Voltage | External, Front Panel | Counter | - | - | LCD - Dual Color Characters, Backlight | - | - | - | 6, 6 | - | 40kHz | - | - | - | 0.354 9.00mm | - | RoHS Compliant | - | - |