- Manufacturer
- Series
- Display Type
- Type
- Input Type
- Mounting Type
- Reset
- Termination Style
- Mfr
- Product Status
- Package
- Voltage - Supply
- Number of Characters Per Row
Attribute column
Categories
Panel Meters - Counters, Hour Meters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Depth | Termination Style | Approval Agency | Output Type | Operating Supply Voltage | Panel Cutout Dimensions | Operating Mode | Input Type | Contact Current Rating | Reset | Logic Function | Display Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Number of Characters Per Row | Time Format | Count Rate | Length | Width | Display Characters - Height | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 87629121 Crouzet | 2465 |
| - | 5 Weeks | Panel | Panel Mount | - | - | 0.331lb 150.14g | -10°C~50°C | 2010 | - | Active | 1 (Unlimited) | Screw | Preset, Timer, Totalizer | - | - | 10V~30VDC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Relay (2) | 30V | Square - 45.00mm x 45.00mm | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | - | External, Front Panel | - | LCD - Black Characters, Green Backlight | - | - | 6 | 999999 | 5kHz | - | - | 0.354 9.00mm | - | RoHS Compliant | - | IP65 | ||
![]() H7CZ-L8D1 DC12-24/AC24 Omron Automation and Safety | In Stock | - | - | - | - | Panel Mount | - | - | 0.221lb 100.24g | -10°C~55°C | 2013 | H7CZ | Obsolete | 1 (Unlimited) | - | Preset | - | - | 12V~24VDC | IP66 - Dust Tight, Water Resistant | - | Plug In, 8 Pin (Octal) | - | Relay | - | Square - 45.00mm x 45.00mm | Up, Down | No Voltage | - | External, Front Panel, Programmable | - | LCD - Black Characters | - | - | 6, 6 | - | 30Hz, 10kHz | - | - | 0.394 10.00mm 0.236 6.00mm | - | - | - | - | ||
![]() 99777820 Crouzet | 33 |
| - | 5 Weeks | Panel | Panel Mount | - | - | 0.143lb 64.86g | -10°C~50°C | 2010 | CIM24 | Active | 1 (Unlimited) | Quick Connect | Totalizer | - | - | 24VDC | IP40 | - | Quick Connect - 0.250 (6.3mm) | - | - | 24V | Rectangular - 45.00mm x 22.20mm | Up | Voltage | - | Front Panel | - | Decade Wheel | - | - | 5 | 99999 | - | - | - | 0.157 4.00mm | - | RoHS Compliant | - | - | ||
![]() H7CN-TXL DC12-48 Omron Automation and Safety | In Stock | - | - | 21 Weeks | - | Panel Mount | - | - | - | -10°C~55°C | - | H7CN | Active | 1 (Unlimited) | - | Totalizer | - | - | 12V~48VDC | - | - | Plug In, 8 Pin (Octal) | - | - | - | Square - 45.00mm x 45.00mm | Up | No Voltage | - | External, Front Panel | - | LED - Red Characters | - | - | 4 | - | 30Hz | - | - | 0.314 8.00mm | - | RoHS Compliant | - | - | ||
![]() PAXLCRU0 Red Lion Controls | In Stock | - | - | 2 Weeks | - | Panel Mount | - | - | 0.65lb 294.84g | 0°C~50°C | - | PAX®LITE | Active | 1 (Unlimited) | - | Batch, Preset, Tachometer, Totalizer | - | - | 50V~250VAC 21.6V~250VDC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Relay (2) | - | Rectangular - 92.00mm x 45.00mm | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | - | External, Front Panel, Programmable | - | LED - Red Characters | - | - | 6 | - | 25kHz, 50Hz | - | - | 0.560 14.20mm | - | RoHS Compliant | - | - | ||
![]() CUB7CCR0 Red Lion Controls | In Stock | - | - | 2 Weeks | Panel | Panel Mount | - | - | 50g | 0°C~50°C | - | CUB7 | Active | 1 (Unlimited) | - | Totalizer | - | - | Battery 3.6VDC 6V~26VDC Backlight | IP66 - Dust Tight, Water Resistant | 41.6mm | Wire Leads | EN, IEC, UL | - | - | Rectangular - 45.00mm x 22.20mm | Up | No Voltage, Voltage | - | External, Front Panel | Counter | LCD - Red Characters, Backlight | 28V | 1.25V | 8 | - | 30Hz, 50Hz, 5kHz, 10kHz | - | - | 0.350 8.90mm | No SVHC | RoHS Compliant | - | IP65 | ||
![]() 20078-20 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | Panel | Panel Mount | - | - | - | -54°C~68°C | 2014 | 20000 | Obsolete | 1 (Unlimited) | - | Time Counter (Hour Meter) | - | - | - | IP66 - Dust Tight, Water Resistant | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | Up | - | - | - | - | Decade Wheel | - | - | 6 | 99999.9hrs | - | - | - | 0.120 3.00mm | - | RoHS Compliant | - | - | ||
![]() CTA4000A Delta Electronics/Industrial Automation | 30 | - | - | 16 Weeks | - | Panel Mount | - | - | - | 0°C~50°C | - | CTA | Active | Not Applicable | - | Batch, Preset, Tachometer, Timer, Totalizer | - | - | 100V~240VAC | - | - | Screw Terminal | - | Solid State | - | Square - 45.00mm x 45.00mm | Up, Down | No Voltage, Voltage | - | Front Panel | - | LCD - Dual Color Characters, Backlight | - | - | 6, 6 | - | Multiple | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 99772711 Crouzet | In Stock | - | Datasheet | 5 Weeks | Panel | Panel Mount | - | - | 0.11lb 49.9g | -15°C~50°C | 2010 | CHM48 | Obsolete | 1 (Unlimited) | Quick Connect | Time Counter (Hour Meter) | - | - | 42V~48VAC | IP52 - Dust Protected | - | Quick Connect - 0.250 (6.3mm) | - | - | 48V | Square - 45.00mm x 45.00mm | Up | Voltage | - | Non-Resettable | - | Decade Wheel | - | - | 7 | 99999.99hrs | - | - | - | 0.157 4.00mm | - | RoHS Compliant | - | IP52 | ||
![]() LC4H-T6-DC24V Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | 11 | - | -10°C~55°C | 2006 | LC4H | Active | 1 (Unlimited) | Plug | Batch, Tachometer, Totalizer | 55°C | -10°C | 12V~24VDC | IP66 - Dust Tight, Water Resistant | - | Plug In, 11 Pin (Octal) | - | Solid State | - | Square - 45.00mm x 45.00mm | Up, Down, Command, Individual, Quadrature | No Voltage | - | External, Front Panel | - | LCD - Dual Color Characters, Backlight | - | - | 6, 6 | - | 30Hz, 5kHz | - | - | - | - | RoHS Compliant | - | IP66 | ||
![]() CUB3T300 Red Lion Controls | In Stock | - | - | - | Panel | Panel Mount | - | - | 0.125lb 56.7g | -25°C~75°C | - | CUB3 | Obsolete | 1 (Unlimited) | Wire Leads | Time Counter (Hour Meter) | - | - | None Required Battery Included | - | 43.7mm | Wire Leads | - | Digital | - | Rectangular - 50.00mm x 25.00mm | Up | No Voltage | 500μA | External | - | LCD - Black Characters | - | - | 6 | 999999hrs | - | 53mm | 28mm | 0.200 5.10mm | - | RoHS Compliant | Contains Lead | - | ||
![]() LC4H-T4-AC240V Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | 11 | - | -10°C~55°C | 2006 | LC4H | Active | 1 (Unlimited) | Plug | Batch, Tachometer, Totalizer | 55°C | -10°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | - | Plug In, 11 Pin (Octal) | - | Solid State | - | Square - 45.00mm x 45.00mm | Up, Down, Command, Individual, Quadrature | No Voltage | - | External, Front Panel | - | LCD - Dual Color Characters, Backlight | - | - | 4, 4 | - | 30Hz, 5kHz | - | - | - | - | RoHS Compliant | - | IP66 | ||
![]() LC4H-T4-AC240VS Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | 100 | - | - | -10°C~55°C | 2006 | LC4H | Active | 1 (Unlimited) | Screw | Batch, Tachometer, Totalizer | 55°C | -10°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Solid State | - | Square - 45.00mm x 45.00mm | Up, Down, Command, Individual, Quadrature | No Voltage | - | External, Front Panel | - | LCD - Dual Color Characters, Backlight | - | - | 4, 4 | - | 30Hz, 5kHz | - | - | - | - | RoHS Compliant | - | IP66 | ||
![]() 82322-11 Honeywell Sensing and Productivity Solutions | In Stock | - | - | 6 Weeks | Panel | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() CUB4L820 Red Lion Controls | In Stock | - | - | 2 Weeks | Panel | Panel Mount | - | - | - | 0°C~60°C | - | CUB4 | Active | 1 (Unlimited) | - | Totalizer | - | - | Battery 3.6VDC 6V~28VDC Backlight | IP66 - Dust Tight, Water Resistant | 34.5mm | Screw Terminal | CE, UL | - | - | Rectangular - 68.00mm x 33.00mm | Up | No Voltage, Voltage | - | External, Front Panel | Counter | LCD - Red Characters, Backlight | - | - | 8 | - | 50Hz, 5kHz | - | - | 0.460 11.70mm | - | RoHS Compliant | - | - | ||
![]() 85099-04 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | Panel | Panel Mount | - | - | - | -40°C~85°C | 2014 | 85000 | Obsolete | 1 (Unlimited) | - | Time Counter (Hour Meter) | - | - | 5V~110VDC | IP66 - Dust Tight, Water Resistant | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | Up | - | - | - | - | Decade Wheel | - | - | 5 | 9999.9hrs | - | - | - | 0.120 3.00mm | - | RoHS Compliant | - | - | ||
![]() 85093-41 Honeywell Sensing and Productivity Solutions | 2659 |
| Datasheet | 6 Weeks | Panel | Panel Mount | - | - | - | -40°C~85°C | 2014 | 85000 | Obsolete | 1 (Unlimited) | - | Time Counter (Hour Meter) | - | - | 5V~110VDC | IP66 - Dust Tight, Water Resistant | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | Up | - | - | - | - | Decade Wheel | - | - | 5 | 9999.9hrs | - | - | - | 0.120 3.00mm | - | RoHS Compliant | - | - | ||
![]() 85341-10 Honeywell Sensing and Productivity Solutions | 2975 |
| Datasheet | 6 Weeks | - | Panel Mount | - | - | - | -40°C~85°C | 2014 | 85000 | Obsolete | 1 (Unlimited) | - | Time Counter (Hour Meter) | - | - | 5V~110VDC | IP66 - Dust Tight, Water Resistant | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | Up | - | - | - | - | Decade Wheel | - | - | 5 | 9999.9hrs | - | - | - | 0.120 3.00mm | - | RoHS Compliant | - | - | ||
![]() C48CB003 Red Lion Controls | In Stock | - | - | 2 Weeks | - | Panel Mount | - | - | 0.375lb 170.1g | 0°C~50°C | - | C48C | Active | 1 (Unlimited) | - | Batch, Preset, Totalizer | - | - | 85V~250VAC | IP66 - Dust Tight, Water Resistant | 105.9mm | Screw Terminal | UL | Relay (2), Solid State | - | Square - 45.00mm x 45.00mm | Up, Down, Quadrature | No Voltage, Voltage | - | External, Front Panel, Programmable | Counter | LCD - Black Characters | - | - | 6, 6 | - | Multiple | - | - | 0.300 7.62mm 0.200 5.08mm | - | RoHS Compliant | - | - | ||
![]() H7CX-R11D1-N DC12-24/AC24 Omron Automation and Safety | In Stock | - | - | 3 Weeks | - | Panel Mount | - | - | - | -10°C~55°C | 2013 | H7CX | Active | 1 (Unlimited) | - | Tachometer | - | - | 24VAC 12V~24VDC | IP66 - Dust Tight, Water Resistant | - | Plug In, 11 Pin (Octal) | - | Relay | - | Square - 45.00mm x 45.00mm | Up | No Voltage, Voltage | - | Non-Resettable | - | LCD - Dual Color Characters, Backlight | - | - | 6, 6 | - | 30Hz, 10kHz | - | - | 0.394 10.00mm 0.236 6.00mm | - | RoHS Compliant | - | - |