- Manufacturer
- Series
- Display Type
- Type
- Input Type
- Mounting Type
- Reset
- Termination Style
- Mfr
- Product Status
- Package
- Voltage - Supply
- Number of Characters Per Row
Attribute column
Categories
Panel Meters - Counters, Hour Meters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Weight | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Voltage - Supply | Ingress Protection | Termination Style | Approval Agency | Output Type | Operating Supply Voltage | Panel Cutout Dimensions | Interface | Operating Mode | Input Type | Reset | Logic Function | Power Consumption | Display Type | Number of Characters Per Row | Time Format | Count Rate | Height | Length | Display Characters - Height | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LH2H-FE-DH-FV-N Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | 2006 | LH2H | Active | 1 (Unlimited) | - | Time Counter (Hour Meter) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() LC4H-S-R6-24VS Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | Panel | Panel Mount | - | - | - | -10°C~55°C | 2006 | LC4H | Active | 1 (Unlimited) | Screw | Batch, Tachometer, Totalizer | 55°C | -10°C | - | 24VAC 12V~24VDC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay | - | Square - 45.00mm x 45.00mm | - | Up, Down, Command, Individual, Quadrature | No Voltage | External, Front Panel | - | - | LCD - Dual Color Characters, Backlight | 6, 6 | - | 30Hz, 5kHz | - | - | - | - | RoHS Compliant | - | IP66 | ||
![]() 701SR601048150D100230A Curtis Instruments Inc. | In Stock | - | Datasheet | - | Panel | Panel Mount | 100 | - | - | -40°C~85°C | 2014 | 700 | Obsolete | 1 (Unlimited) | Quick Connect | Time Counter (Hour Meter) | 85°C | -40°C | - | 100V~230VAC 48V~150VDC | IP52 - Dust Protected | Quick Connect - 0.250 (6.3mm) | - | - | - | Square - 45.00mm x 45.00mm | - | Up | Voltage | External | - | - | LCD - Black Characters, Green Backlight | 6 | 99999.9hrs | - | - | - | 0.196 5.00mm | - | RoHS Compliant | Contains Lead | IP52 | ||
![]() 701RN001O48150D100230A Curtis Instruments Inc. | In Stock | - | Datasheet | - | Panel | Panel Mount | 100 | - | - | -40°C~85°C | 2014 | 700 | Obsolete | Not Applicable | Quick Connect | Time Counter (Hour Meter) | 85°C | -40°C | - | 100V~230VAC 48V~150VDC | IP66 - Dust Tight, Water Resistant | Quick Connect - 0.187 (4.7mm) | - | - | - | Circular - 52.00mm Dia | - | Up | Voltage | Non-Resettable | - | - | LCD - Black Characters | 6 | 99999.9hrs | - | - | - | 0.196 5.00mm | - | RoHS Compliant | - | IP65 | ||
![]() CTA4100A Delta Electronics/Industrial Automation | 91 |
| - | 16 Weeks | Panel | Panel Mount | - | - | - | 0°C~50°C | 2007 | CTA | Active | Not Applicable | - | Batch, Preset, Tachometer, Timer, Totalizer | - | - | - | 100V~240VAC | - | Screw Terminal | - | Relay | 250V | Square - 45.00mm x 45.00mm | - | Up, Down | No Voltage, Voltage | Front Panel | - | - | LCD - Dual Color Characters, Backlight | 6, 6 | - | Multiple | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LH2H-FE-H-DL-NB Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | 2006 | LH2H | Active | 1 (Unlimited) | - | Time Counter (Hour Meter) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() LIBC2000 Red Lion Controls | In Stock | - | - | - | - | Panel Mount | - | - | - | 0°C~50°C | - | Libra | Obsolete | 1 (Unlimited) | Screw | Preset | - | - | - | 115VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay, Solid State | - | Square - 68.00mm x 68.00mm | - | Up, Down | No Voltage | External, Front Panel, Programmable | Counter | - | LCD - Black Characters | 4 | - | 2.5kHz | - | - | 0.500 12.70mm | - | RoHS Compliant | - | - | ||
![]() TH-407S Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | Panel | Panel Mount | - | - | 0.35lb 158.76g | -10°C~50°C | - | TH | Active | 1 (Unlimited) | Quick Connect | Time Counter (Hour Meter) | 50°C | -10°C | - | 115V~120VAC | - | Quick Connect - 0.187 (4.7mm) | - | - | - | Square - 45.00mm x 45.00mm | - | Up | Voltage | Front Panel | - | - | Decade Wheel | 6 | 99999.9hrs | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() CUB70010 Red Lion Controls | In Stock | - | Datasheet | - | - | Panel Mount | - | Plastic | 0.126lb 57.15g | 0°C~50°C | - | CUB7 | Obsolete | Not Applicable | - | Totalizer | - | - | 28V | Battery 3.6VDC 6V~28VDC Backlight | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | - | - | Rectangular - 45.00mm x 22.20mm | - | Up | No Voltage, Voltage | External, Front Panel | - | - | LCD - Green Characters, Backlight | 8 | - | 30Hz, 10kHz | - | - | 0.350 8.90mm | - | RoHS Compliant | - | - | ||
![]() CUB7T100 Red Lion Controls | In Stock | - | Datasheet | - | Panel | Panel Mount | - | Plastic | 0.126lb 57.15g | 0°C~50°C | - | CUB7 | Obsolete | Not Applicable | Screw | Time Counter (Hour Meter) | 50°C | 0°C | - | None Required Battery Included | IP66 - Dust Tight, Water Resistant | Screw Terminal | UL | - | 150V | Rectangular - 45.00mm x 22.20mm | - | Up | No Voltage | External, Front Panel | - | - | LCD - Black Characters | 8 | Multiple | - | 27.9mm | 50.8mm | 0.350 8.90mm | - | RoHS Compliant | - | IP65 | ||
![]() H7CX-ASD DC12-24 Omron Automation and Safety | In Stock | - | - | - | - | Panel Mount | - | - | 0.309lb 140.16g | -10°C~55°C | 2008 | H7CX | Obsolete | 1 (Unlimited) | - | Preset, Totalizer | - | - | - | 12V~24VDC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Solid State | - | Square - 45.00mm x 45.00mm | - | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | External, Front Panel, Programmable | - | - | LCD - Dual Color Characters, Backlight | 6, 6 | - | 30Hz, 5kHz | - | - | 0.354 9.00mm 0.236 6.00mm | - | - | - | - | ||
![]() 87620124 Crouzet | In Stock | - | Datasheet | - | - | Panel Mount | - | - | - | 0°C~50°C | 2006 | CPT4 | Obsolete | 1 (Unlimited) | - | Batch, Preset, Tachometer, Timer, Totalizer | - | - | - | 230VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (2), Solid State (2) | - | Square - 45.00mm x 45.00mm | - | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | Front Panel, Programmable | - | - | LCD - Black Characters | 6 | - | 5kHz | - | - | 0.354 9.00mm | - | RoHS Compliant | - | - | ||
![]() LM-HW4AS-H31 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | Panel Mount | - | - | 0.039lb 17.69g | -40°C~85°C | 2012 | LM | Obsolete | 1 (Unlimited) | - | Time Counter (Hour Meter) | - | - | - | 9V~64VAC/DC | IP67 - Dust Tight, Waterproof | Quick Connect - 0.250 (6.3mm) | - | - | - | Rectangular - 36.58mm x 23.88mm | - | Up | - | External | - | - | LCD - Black Characters | 6 | 99999.9hrs | - | - | - | 0.275 7.00mm | - | RoHS Compliant | - | - | ||
![]() LH2H-F-DH-N Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | 2006 | LH2H | Active | 1 (Unlimited) | - | Time Counter (Hour Meter) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() LH2H-F-H-FV-N Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | 2006 | LH2H | Active | 1 (Unlimited) | - | Time Counter (Hour Meter) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 99761714 Crouzet | In Stock | - | Datasheet | - | Panel | Panel Mount | - | - | 0.133lb 60.33g | -20°C~55°C | 2007 | CHG48 | Obsolete | 1 (Unlimited) | Screw | Time Counter (Hour Meter) | - | - | - | 230VAC | IP40 | Screw Terminal | CSA, UL, VDE | - | - | Square - 45.00mm x 45.00mm | Analog | Up | Voltage | Non-Resettable | - | 1W | Decade Wheel | 7 | 99999.99hrs | - | - | - | 0.150 3.80mm | No SVHC | RoHS Compliant | - | - | ||
![]() LIBC1E10 Red Lion Controls | In Stock | - | - | - | - | Panel Mount | - | - | - | 0°C~50°C | - | Libra | Obsolete | 1 (Unlimited) | - | Preset | - | - | - | 230VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay, Solid State | - | Square - 68.00mm x 68.00mm | - | Up, Down | No Voltage | External, Front Panel, Programmable | Counter | - | LED - Red Characters | 4 | - | 2.5kHz | - | - | 0.401 10.20mm | - | RoHS Compliant | - | - | ||
![]() 20001K-16 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | Panel | Panel Mount | - | - | - | -54°C~68°C | 2014 | 20000 | Obsolete | 1 (Unlimited) | - | Time Counter (Hour Meter) | - | - | - | - | IP66 - Dust Tight, Water Resistant | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | Up | - | - | - | - | Decade Wheel | 6 | 99999.9hrs | - | - | - | 0.120 3.00mm | - | Non-RoHS Compliant | - | - | ||
![]() C48CB019 Red Lion Controls | In Stock | - | - | - | Panel | Panel Mount | - | - | 0.375lb 170.1g | 0°C~50°C | - | C48C | Obsolete | 1 (Unlimited) | Screw | Batch, Preset, Totalizer | - | - | - | 24VAC 18V~36VDC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (2), Solid State | - | Square - 45.00mm x 45.00mm | - | Up, Down, Quadrature | No Voltage, Voltage | External, Front Panel, Programmable | - | - | LCD - Black Characters | 6, 6 | - | Multiple | - | - | 0.300 7.62mm 0.200 5.08mm | - | RoHS Compliant | - | IP65 | ||
![]() PAXCK100 Red Lion Controls | In Stock | - | Datasheet | 2 Weeks | - | Panel Mount | - | - | 0.631lb 286.22g | 0°C~50°C | - | PAX | Active | 1 (Unlimited) | - | Time Counter, Timer | - | - | - | 85V~250VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Option Cards Available | - | Rectangular - 92.00mm x 45.00mm | - | Up | No Voltage | External, Front Panel | - | - | LED - Green Characters | 6 | - | 50Hz | - | - | 0.560 14.20mm | - | RoHS Compliant | - | - |