- Manufacturer
- Series
- Display Type
- Type
- Input Type
- Mounting Type
- Reset
- Termination Style
- Mfr
- Product Status
- Package
- Voltage - Supply
- Number of Characters Per Row
Attribute column
Categories
Panel Meters - Counters, Hour Meters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Voltage - Supply | Ingress Protection | Depth | Termination Style | Approval Agency | Output Type | Operating Supply Voltage | Panel Cutout Dimensions | Operating Mode | Input Type | Reset | Logic Function | Direction | Display Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Number of Characters Per Row | Time Format | Count Rate | Width | Display Characters - Height | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H7CX-A11 AC100-240 Omron Automation and Safety | In Stock | - | - | - | - | Panel Mount | 0.309lb 140.16g | -10°C~55°C | - | 2002 | H7CX | Obsolete | 1 (Unlimited) | - | Preset, Totalizer | 100V~240VAC | IP66 - Dust Tight, Water Resistant | - | Plug In, 11 Pin (Octal) | - | Relay | - | Square - 45.00mm x 45.00mm | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | External, Front Panel, Programmable | - | - | LCD - Dual Color Characters, Backlight | - | - | 6, 6 | - | 30Hz, 5kHz | - | 0.354 9.00mm 0.236 6.00mm | - | - | ||
![]() H7CX-AD DC12-24 Omron Automation and Safety | In Stock | - | - | - | - | Panel Mount | 0.309lb 140.16g | -10°C~55°C | - | 2008 | H7CX | Obsolete | 1 (Unlimited) | - | Preset, Totalizer | 12V~24VDC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Relay | - | Square - 45.00mm x 45.00mm | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | External, Front Panel, Programmable | - | - | LCD - Dual Color Characters, Backlight | - | - | 6, 6 | - | 30Hz, 5kHz | - | 0.354 9.00mm 0.236 6.00mm | - | - | ||
![]() DT800000 Red Lion Controls | In Stock | - | - | 2 Weeks | Panel | Panel Mount | - | 0°C~60°C | - | - | DITAK 8 | Active | 1 (Unlimited) | - | Tachometer | Battery 3.6VDC | IP66 - Dust Tight, Water Resistant | 35.1mm | Screw Terminal | CE, EN, IEC | - | - | Rectangular - 68.00mm x 33.00mm | Up | Voltage | Non-Resettable | - | - | LCD - Black Characters | 28V | 9V | 5 | - | - | 75mm | 0.600 15.20mm | No SVHC | RoHS Compliant | ||
![]() C48CB104 Red Lion Controls | In Stock | - | - | 2 Weeks | Panel | Panel Mount | 0.375lb 170.1g | 0°C~50°C | - | - | C48C | Active | 1 (Unlimited) | - | Batch, Preset, Totalizer | 85V~250VAC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Relay (2), Solid State | 265V | Square - 45.00mm x 45.00mm | Up, Down, Quadrature | No Voltage, Voltage | External, Front Panel, Programmable | Counter | Bidirectional | LCD - Dual Color Characters, Backlight | - | - | 6, 6 | - | Multiple | - | 0.300 7.62mm 0.200 5.08mm | - | RoHS Compliant | ||
![]() H7CX-AS AC100-240 Omron Automation and Safety | In Stock | - | - | - | - | Panel Mount | 0.309lb 140.16g | -10°C~55°C | - | 2002 | H7CX | Obsolete | 1 (Unlimited) | - | Preset, Totalizer | 100V~240VAC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Solid State | - | Square - 45.00mm x 45.00mm | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | External, Front Panel, Programmable | - | - | LCD - Dual Color Characters, Backlight | - | - | 6, 6 | - | 30Hz, 5kHz | - | 0.354 9.00mm 0.236 6.00mm | - | - | ||
![]() H7CX-A AC100-240 Omron Automation and Safety | In Stock | - | - | - | - | Panel Mount | 0.309lb 140.16g | -10°C~55°C | - | 2008 | H7CX | Obsolete | 1 (Unlimited) | - | Preset, Totalizer | 100V~240VAC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Relay | - | Square - 45.00mm x 45.00mm | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | External, Front Panel, Programmable | - | - | LCD - Dual Color Characters, Backlight | - | - | 6, 6 | - | 30Hz, 5kHz | - | 0.354 9.00mm 0.236 6.00mm | - | - | ||
![]() H7CX-A114 AC100-240 Omron Automation and Safety | In Stock | - | - | - | - | Panel Mount | 0.309lb 140.16g | -10°C~55°C | - | 2002 | H7CX | Obsolete | 1 (Unlimited) | - | Preset, Totalizer | 100V~240VAC | IP66 - Dust Tight, Water Resistant | - | Plug In, 11 Pin (Octal) | - | Relay | - | Square - 45.00mm x 45.00mm | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | External, Front Panel, Programmable | - | - | LCD - Dual Color Characters, Backlight | - | - | 4, 4 | - | 30Hz, 5kHz | - | 0.453 11.50mm 0.236 6.00mm | - | - | ||
![]() LC2H-F-DL-30-NB Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | 2006 | LC2H | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() H7CX-A4 AC100-240 Omron Automation and Safety | In Stock | - | - | - | - | Panel Mount | 0.309lb 140.16g | -10°C~55°C | - | 2002 | H7CX | Obsolete | 1 (Unlimited) | - | Preset, Totalizer | 100V~240VAC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Relay | - | Square - 45.00mm x 45.00mm | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | External, Front Panel, Programmable | - | - | LCD - Dual Color Characters, Backlight | - | - | 4, 4 | - | 30Hz, 5kHz | - | 0.453 11.50mm 0.236 6.00mm | - | - | ||
![]() H7CX-AW AC100-240 Omron Automation and Safety | In Stock | - | - | - | - | Panel Mount | 0.309lb 140.16g | -10°C~55°C | - | 2002 | H7CX | Obsolete | 1 (Unlimited) | - | Batch, Preset, Tachometer, Totalizer | 100V~240VAC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Relay | - | Square - 45.00mm x 45.00mm | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | External, Front Panel, Programmable | - | - | LCD - Dual Color Characters, Backlight | - | - | 6, 6 | - | 30Hz, 10kHz | - | 0.354 9.00mm 0.236 6.00mm | - | - | ||
![]() H7CX-A4W AC100-240 Omron Automation and Safety | In Stock | - | - | - | - | Panel Mount | 0.309lb 140.16g | -10°C~55°C | - | 2002 | H7CX | Obsolete | 1 (Unlimited) | - | Batch, Preset, Totalizer | 100V~240VAC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Relay | - | Square - 45.00mm x 45.00mm | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | External, Front Panel, Programmable | - | - | LCD - Dual Color Characters, Backlight | - | - | 4, 4 | - | 30Hz, 5kHz | - | 0.453 11.50mm 0.236 6.00mm | - | - | ||
![]() 20028K-16 Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | - | Panel Mount | - | -54°C~68°C | Bulk | - | 20000 | Obsolete | - | - | Time Counter (Hour Meter) | 108V~132VAC | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | Rectangular - 36.83mm x 24.13mm | Up | - | - | - | - | Decade Wheel | - | - | 6 | 99999.9hrs | - | - | 0.120 3.00mm | - | - | ||
![]() 85350-29 Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC4HW-R6-DC24VS Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | - | Panel Mount | - | -10°C~55°C | - | 2002 | LC4H | Active | 1 (Unlimited) | - | Preset | 12V~24VDC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Relay | - | Square - 45.00mm x 45.00mm | Up, Down, Command, Individual, Quadrature | No Voltage | External, Front Panel | - | - | LCD - Dual Color Characters, Backlight | - | - | 6, 6 | - | 30Hz, 5kHz | - | - | - | RoHS Compliant | ||
![]() LC2H-F-DL-2K-N Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | 2006 | LC2H | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 99776902 Crouzet | In Stock | - | - | 5 Weeks | Panel | Panel Mount | 0.11lb 49.9g | -10°C~60°C | - | 2016 | - | Active | 1 (Unlimited) | Quick Connect | Totalizer | 115VAC | IP40 | - | Quick Connect - 0.250 (6.3mm) | - | - | 115V | Rectangular - 37.00mm x 23.00mm | Up | Voltage | Non-Resettable | - | - | Decade Wheel | - | - | 6 | 999999hrs | - | - | 0.157 4.00mm | - | RoHS Compliant | ||
![]() LC2H-FE-DL-2K-NB Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | 2006 | LC2H | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() TR116B1A ENM Company | 82 |
| - | - | - | Panel Mount | - | -10°C~60°C | - | - | TR11 | Active | Not Applicable | - | Time Counter (Hour Meter) | 75V~150VAC/DC | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | Rectangular - 37.46mm x 24.48mm | Up | Voltage | External | - | - | LCD - Black Characters | - | - | 6 | 99999.9hrs | - | - | 0.205 5.20mm | - | RoHS Compliant | ||
![]() TR114B1A ENM Company | 65 |
| - | - | - | Panel Mount, Snap-In | - | -10°C~60°C | - | - | TR11 | Active | Not Applicable | - | Time Counter (Hour Meter) | 75V~150VAC/DC | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | Rectangular - 37.46mm x 24.48mm | Up | Voltage | External | - | - | LCD - Black Characters | - | - | 6 | 99999.9hrs | - | - | 0.205 5.20mm | - | RoHS Compliant | ||
![]() CR11B0A ENM Company | 42 |
| - | - | - | Panel Mount | - | -10°C~60°C | - | - | CR11 | Active | Not Applicable | - | Totalizer | 5V~30VAC/DC | - | - | PC Pin | - | - | - | - | Up | Voltage | External | - | - | LCD - Black Characters | - | - | 7 | 9999999 | 50Hz | - | 0.205 5.20mm | - | RoHS Compliant |